Products/Services for Cambridge Engineering Selector
-
Engineering Design Services - (5719 companies)Engineering design firms provide total design for new components, products, and equipment. Services include load analysis, part and material specification, manufacturing drawings, product manuals, and often manufacturing support and/or certification... -
Environmental Consulting and Engineering Services - (1989 companies)Environmental consulting and engineering services provide design planning and assessment, project management, permit acquisition and other services. Environmental consulting and engineering services provide design planning and assessment, project... -
Surface Engineering Services - (136 companies)Surface engineering service providers analyze and modify a surface or near subsurface region to improve service performance against chemical, thermal, mechanical or environmental conditions. Surface engineering services analyze and modify a surface...
-
Civil Engineering and Architectural Software - (99 companies)Civil engineering and architectural software is the set of tools used to design, simulate and analyze civil engineering structures such as bridges, roads and buildings. Civil engineering and architectural software is used to design, simulate... -
Engineering Consulting Services - (4828 companies)Engineering consulting firms provide engineering services and expertise to companies in need of a specialized skill-set. Professionals in this category work with clients to define solutions to problems or to help determine and recommend the best... -
Engineering Analysis Software - (608 companies)Engineering analysis software is designed to model, analyze, and predict responses and interactions for applications such as materials, structures, chemical and biological processes, electronic system performance, etc. Engineering analysis software...
-
Materials Design and Engineering Services - (135 companies)Materials design and engineering firms develop new materials, optimize processes, characterize structures, analyze compositions, perform computational modeling, and/or prototype samples to select materials or design properties meeting application...
-
Mechanical Engineering Services - (764 companies)Mechanical engineering services apply the principles of physics to the analysis, design, manufacturing, and maintenance of mechanical systems. They are staffed by professional mechanical engineers and trained technicians. Mechanical engineering...
-
Civil Engineering Services - (1975 companies)Civil engineering services design and build public and private-sector structures such as bridges, roads, dams, and highways. They can also provide engineering support for city planning and structural design activities. Most civil engineering...
-
Computer-aided Engineering Software (CAE) - (1051 companies)Computer-aided engineering software (CAE) is used in engineering, analysis and manufacturing. There are many different types for products. Examples include CAE software for stress analysis, thermal and fluid flow analysis, kinematics, and mechanical...
Product News
-
Beswick Engineering Co., Inc.
Six Port Stainless Steel Selector Ball Valve Beswick's new 303 stainless steel, 10-32 threaded multi-port valve (MBV6P) offers 6-way bidirectional flow switching. This valve is suitable for pressures up to 500 psi (34.5 bar) and temperatures from -4 o F to 248 o F when assembled with the standard Teflon (R) and Nitrile seals. Contact the factory to learn more about the other O-ring materials available. Inlet pressures can reach up to 500 psi. (read more)Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
Suntech Applied Materials (Hefei) Co.,Ltd
Ceramic Capillary Selector Precision ceramic capillaries are essential for achieving reliable wire bonding in semiconductor packaging, but LED and IC packaging applications require different specifications. LED Ceramic Capillaries. ?Designed for thicker gold and copper wires used in high-power LEDs. ?Larger internal diameter and flat-head tip for smooth wire feeding and robust bonding. ?Superior thermal conductivity to efficiently dissipate heat during operation. IC Packaging Ceramic Capillaries. ?Engineered for... (read more)Browse Semiconductor Wire and Wedge Bonders Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Panametrics
Panametrics’ Flow Meter Selector Tool Have you tried our new Flow Meter Selector tool yet?. We've created a new and easy to use flow meter product selector, to help you streamline which product may best suit your needs. When it comes to flow meters, Panametrics, product range embodies decades of experience designing and manufacturing some of the most accurate and reliable flow meter solutions on the market, helping you make sense of our solutions. You can learn more here. (read more)Browse Flow Meters Datasheets for Panametrics -
Smiths Interconnect, a Molex company
Thermopad Selector Tool Now Available New tool helps user select the best Thermopad (R) attenuator product for demanding high reliability applications. Smiths Interconnect announces the launch of a new temperature variable attenuator selector tool https://www.smithsthermopadtool.com/ which can automatically generate the overall performance of the selected Thermopad (R) product. The new Thermopad (R) Selector tool enables the user to select the exact product options for their design. The online tool allows for quick access... (read more)Browse Thermocouple Temperature Probes Datasheets for Smiths Interconnect, a Molex company -
Crane Aerospace & Electronics
Microwave Space Qualified Product Selector Guide Microwave Space Qualified Product Selector Guide. Crane Aerospace & Electronics, a segment of Crane Company (NYSE:CR), has added new features to its Microwave Product Finder tool that will simplify component procurement, reduce design time and help optimize product quality and reliability. More than 500 Microwave Space Qualified Components have been added to A &E 's product finder tool. Crane A &E's MSQP catalog consolidates design experience based on over 50 years of space heritage innovation... (read more)Browse RF Mixers Datasheets for Crane Aerospace & Electronics -
DigiKey
MAX17614 Ideal Diodes/Power Source Selector Device ADI's MAX17614 ideal diode/power source selector device offers adjustable protection boundaries for systems against positive and negative input faults up to +60 V and -65 V and output load current up to 3 A. The device features two internal nFETs connected in series with a low cumulative RON of 130 m O (typ) and can be used to implement an ideal diode function to provide reverse input voltage and reverse current protection with improved system efficiency. Input undervoltage (UV) protection can... (read more)Browse Power Supplies Datasheets for DigiKey -
Atlas Copco Industrial Technique AB
Find your motor in 1 minute - free online selector Atlas Copco offers the largest air motor range in the market, with industry-leading technology. We offer vane, piston and turbine air motors, coupled with planetary and helical gear combinations. Read more. Find out more about our complete range of air and electric motors solutions on the IDS homepage. Click here (read more)Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
Kaeser Compressors, Inc.
Compressed Air Engineering Handbook Kaeser's Compressed Air Engineering Handbook: Basic Principles, Tips and Suggestions is a system design engineering guide covering the fundamentals of compressed air technology and highlights ways to improve efficiency in a compressed air system. Topics include: fundamentals of compressed air production, air treatment, efficient controls, optimizing performance to meet actual demand, heat recovery, compressed air audits, piping, ventilation, and much more. (read more)Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Keytronic
Design & Engineering Support Product development at any stage. Keytronic is happy to assist your product design in any stage. We can work with your current product designer or marketing group, or just offer advice. Our team also specializes in the re-design of products to reduce cost. Our services include a formal new product introduction (NPI) process, which includes development methodologies: FMEA and DOE, Design for Margin/Test to Failure, and Management Checkpoint Reviews. Electro-Mechanical Engineering. Electrical... (read more) -
Hottinger Brüel & Kjær A/S
The end of disconnected engineering The aerospace industry has spent the last decade digitising engineering. Today, simulation, digital twins, model-based engineering and advanced test technologies are becoming standard practice across modern development programmes. The next challenge, however, is no longer digitalisation - it's connection. Despite significant advances in engineering technologies, many organisations still struggle to create a continuous flow of trusted engineering data and reuse engineering knowledge across... (read more)Browse Data Acquisition Datasheets for Hottinger Brüel & Kjær A/S
-
http://dspace.mit.edu/bitstream/handle/1721.1/36300/77744728-MIT.pdf?sequence=2
Materials will be assessed and selected through a program that Professor John Fernandez54 has helped to develop, the Cambridge Engineering Selector by Granta Design.
-
Valg af Materiale og Materialeproces i Produktion: Instroduktion til Anvendelsen af 'Cambridge Engineering Selector' - DTU Orbit
Valg af Materiale og Materialeproces i Produktion: Instroduktion til Anvendelsen af ' Cambridge Engineering Selector ' .
-
http://dspace.mit.edu/bitstream/handle/1721.1/53253/539314741-MIT.pdf?sequence=2
Materials Selection Software: Cambridge Engineering Selector .
-
http://dspace.mit.edu/bitstream/handle/1721.1/65304/745765123-MIT.pdf?sequence=2
The properties of polystyrene are taken as the median values of those given by the Cambridge Engineering Selector software (Granta Design Limited, 1999), see Table 3.3.
-
Simultaneous material selection and geometry design of statically determinate trusses using continuous optimization
We have used Cambridge Engineering Selector (CES, Cambridge Engineering Selector software, Granta design 2006, Cambridge, UK; http://www. ces.com) to cover the entire range of D(F, G), i.e., [0,∞).
-
Environmentally Conscious Mechanical Design
Cambridge Engineering Selector (CES), developed by Granta Design, Cambridge, United Kingdom, provides databases of both intrinsic and extrinsic properties of materials, including eco-properties.
-
Annual Index: Subject Index 2002
501 ± The Intelligent Design of Age Hardenable Wrought Aluminum Alloys 839 Capacity planning ± Combining the Resource Consumption Model (RCM) and the Cambridge Engineering Selector (CES) to Analyze Product Design 362 Carbon fiber reinforced CMC ± C/C-SiC Composites for Advanced …
-
Materials and Process Selection – An Integrated Approach
[16] CES ± Cambridge Engineering Selector ± Granta Design Ltd 1998.
-
Aerospace Sciences Meetings > Aerospace Structures Course Revisited
Introduction of Cambridge Engineering Selector .
-
Multi-objective optimization for high recyclability material selection using genetic algorithm
This method was implemented in the Cambridge Engineering Selector [7].
Indicates content that may require registration and/or purchase.