Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Barcode Scanners - High Performance Compact Image-Based Code Reader for Miniature Codes -- Lector61xSupplier: SICK
Description: SICK's Lector61x is a compact camera-based code reader that specializes in reading miniature codes at a high performance level even with minimal installation space
- Bar Code Scanner Type: Fixed Horizontal / In-counter, Fixed Vertical / Counter-top
- Light Source: LED / CCD
-
Supplier: Tripp Lite by Eaton
Description: Applications Connect and control serial-based point-of-sale printers, barcode readers, surveillance cameras and card readers Create messages for LED sign boards with serial ports to avoid the expense of upgrading your sign board Package Includes U209-005-COM RS232
- Cable Length: 5 ft
- Operating Temperature: 0.000000000000012 to 60.0000000000001 C
- Standards / Certifications: CE Marking, FCC, RoHS
- Features: Cable Assembly, RS232
-
Supplier: Tripp Lite by Eaton
Description: ensuring reliability and performance. Typical Applications Connect and control 9-pin point-of-sale devices, including barcode scanners and credit card readers Activate surveillance cameras, access panels and other security equipment Operate serial-based medical and
- Number of Ports: 2
- Operating Temperature: 0 to 40 C
- Operating Humidity: 5 to 90 %
- Connector: DB9
-
-
Supplier: Tripp Lite by Eaton
Description: ensuring reliability and performance. Typical Applications Connect and control 9-pin point-of-sale devices, including barcode scanners and credit card readers Activate surveillance cameras, access panels and other security equipment Operate serial-based medical and
- Number of Ports: 4
- Operating Temperature: 0 to 40 C
- Operating Humidity: 5 to 90 %
- Connector: DB9
-
Supplier: Tripp Lite by Eaton
Description: performance. Typical Applications Connect and control 9-pin point-of-sale devices, including barcode scanners and credit card readers Activate surveillance cameras, access panels and other security equipment Operate serial-based medical and scientific instruments, such as
- Number of Ports: 1
- Operating Temperature: 0 to 40 C
- Operating Humidity: 5 to 90 %
- Connector: DB9
Find Suppliers by Category Top
Featured Products Top
-
readers: sensingCam SEC200Image-based 1D and 2D code identification for highly cost effective and intuitive operation. The (read more)
Browse Video Cameras Datasheets for SICK -
AgozTech offers a focused collection of accessories compatible with Cognex barcode readers and industrial scanners used across manufacturing, warehousing, logistics, distribution, inspection, and material-handling operations (read more)
Browse Carrying Cases and Equipment Cases Datasheets for AgozTech LLC -
vision systems enable robotics for assembly lines, line scan imaging for rapid defect detection, and 3D vision for accurate part measurements. Warehousing and Logistics: Barcode reading and smart cameras automate (read more)
Browse Network Equipment Datasheets for OnLogic Inc. -
and F254 lenses that allow laser operators to move seamlessly between a 4” x 4” (101.6 x 101.6 mm) and 6” x 6” (152.4 x 152.4 mm) engraving area. It also features Epilog’s revolutionary IRIS™ camera system that includes two cameras above the engraving field that (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
generator or the device under test itself to control test patterns Tests initiated by a human operator or directly by a production control system (PCS) in a fully-automated production environment Interface to the PCS, a barcode reader, or the equivalent equipment to obtain (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
and non-safety LiDAR, vision technology, barcode readers, RFID, and more. About SICK SICK is one (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for SICK -
Powering and connecting LED lighting drivers, dimming controllers, occupancy sensors, door contacts, card readers, electronic locks, access control panels, and a variety of advanced security and surveillance devices, including IP and PTZ cameras. Traffic Infrastructure Enabling (read more)
Browse Network Switches Datasheets for Volktek Corporation -
New Laser Marking Additives Optimize Wire and Cable ID Methods Wires and cables are often marked with text, logos, colors, serial numbers and barcodes for identification, branding (read more)
Browse Chemical Additives and Agents Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
Product Roundup: Mission Possible
security elements, visible or hidden, that are difficult to imitate. Hologram Industries, Bussy-Saint-Georges, France, www. hologram-industries.com Encryption and Easy Authentication This manufacturer 's platform is based on security codes that can easily be authenticated, using a portable scanner, camera
More Information Top
-
Is a Laser Scanner or an Imager the Best Choice for Your Application?
There has been much debate on the merits of laser-based and camera - based barcode readers , and in fact, some have asserted that only image-based readers should be considered for new automation applications.
-
Reading challenging barcodes with cameras
Current camera - based barcode readers do not work well when the image has low resolution, is out of focus, or is motion-blurred.
-
Fast prototyping of image processing application on android platform focused on PDF417 decoder
The difficulty of 2D barcode reader for camera - based solution lies in high noise, non-uniform illumination, skews distortion, and optical blur.
-
Camera-based analysis of text and documents: a survey
A recent trend is to develop barcode readers based on PDAs and cameras [69].
-
http://www.ahrq.gov/research/findings/evidence-based-reports/medmgt-evidence-report.pdf
Developing a camera -phone- based drug barcode reader and support system.
-
Smartphone applications with sensors used in a tertiary hospital-current status and future challenges.
Among >20 apps developed in our medical center, four were extensively analyzed ("My Cancer Diary", "Point-of-Care HIV Check", "Blood Culture" and "mAMIS"), since they use smartphone- based sensors such as the camera and barcode reader to enter data into the …
-
Mobile Multimedia Processing
Camera - based readers , as a new kind of barcode reader, have recently gained much attention.
-
Robust recognition of 1-D barcodes using camera phones
Camera - based readers , as a new kind of barcode reader, have recently gained much at- tention.
-
A preliminary in vivo study on the potential application of a novel method of e-tracking in the poultry food chain and its potential impact on animal welfare.
Frozen mature chicken head samples were sourced from commercial partners and DM barcodes were printed on the beaks of these samples and read using a high specification camera based 1-Dimensional/2-Dimensional DataMan 7500 barcode reader .
-
Security threats to mobile multimedia applications: Camera-based attacks on mobile phones
Nowadays, various types of camera - based applications have appeared in Android app markets (photography, barcode readers , social networking, etc.).
Indicates content that may require registration and/or purchase.