-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: USBCAN-I pro adapter is a analysis tool for CAN bus which can build connection between PC and CAN network. It can make CAN data visibility with ECAN tools software and realize CAN data transmit / receive and other functions. If user want to
- Device Function: Bus Analyzer, Bus Exerciser
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: Simple introduction ECAN-IT is a Controller debug/downloader and EPEC downloader , which can be used in analyze data of EPEC controller. By work with MiniMon V3 and CANmoon、codesys software tools, User can get the information who needs
- Equipment Type: Network / LAN Analyzer
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: USBCAN-II Pro adapter is a debug or analysis tool with two CAN-Bus channels. Using this adapter,PC can quickly connect to CAN-Bus network through USB interface,and become a intelligent node of CAN-Bus to transmit/receive CAN-Bus data.
- Device Function: Bus Analyzer, Bus Exerciser
-
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: USBCAN-I pro adapter is a analysis tool for CAN bus which can build connection between PC and CAN network. It can make CAN data visibility with ECAN tools software and realize CAN data transmit / receive and other functions. If user want to
- Equipment Type: Network / LAN Analyzer
-
Supplier: Teledyne LeCroy
Description: rate 15.4" capacitive touch screen MAUI with OneTouch Designed for touch Built for simplicity Made to solve Advanced Tools Jitter and Timing Analysis Capabilities WaveScan – Search and Find LabNotebook Documentation and Report Generation History Mode – Waveform Playback Optional Software
- Bandwidth: 1,000 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 13.8 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: ValueTronics International, Inc.
Description: software and hardware problems by allowing the user to see the status of all bus lines, including the actual characters on the bus data lines. The Keysight Agilent HP 59401A can also drive all bus lines, as well as completely exercising another Talker, Listener or
-
Supplier: ValueTronics International, Inc.
Description: The 4951C is a protocol analyzer from Agilent Keysight HP. A protocol analyzer is a tool (hardware or software) used to capture and analyze signals and data traffic over a communication channel. Such a channel varies from a local computer bus to a satellite link, that
- Equipment Type: Protocol Analyzer
-
Supplier: Rohde & Schwarz USA, Inc.
Description: elements or integrated display. The instrument can be remote-controlled via LAN, USB or IEC/IEEE bus. In combination with an external monitor, mouse and keyboard, it becomes a manually operable measuring instrument for a lab bench. It has an integrated control PC, and the required
-
Supplier: ValueTronics International, Inc.
Description: The GLA-1132 is a 32 channel Logic Analyzer from Instek. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces,
-
Supplier: ABB Measurement & Analytics
Description: The FTSW100 Process software is used to measure process sample streams using analytical data extracted from ABB’s FT-IR and FT-NIR spectrometers. The process software provides unique customer benefits, such as analytical methods, control sequences and process monitoring. Overview
- Licensing: Perpetual
- Use: Professional
-
Supplier: ValueTronics International, Inc.
Description: The UPL16 is a 110 kHz Audio Analyzer from Rohde & Schwarz. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain display, and total harmonic distortion plus noise. Additional
-
Supplier: SMC International
Description: The GOOSEMeter One is an easy to use, hand held instrument that will instantaneously display the ongoing GOOSE traffic when plugged into an IEC-61850 substation's control bus LAN. Recent, active and outdated datasets are easily identified, and their message contents can be labelled,
- Number of Ports: 1
- Form Factor: Hand Held
- Features: Indicators, Other
- Equipment Type: Network / LAN Analyzer
-
Supplier: Transcat, Inc.
Description: and Average). Users can select various Spectrum Traces for simultaneous display. Detection method (Sample, +Peak, -Peak, and Average) can be individually set for each trace. Offering an advantage over conventional spectrum analyzers, the spectrum function of MDO-2000E series
- Frequency Range: 70,000 kHz
-
Supplier: Data Device Corporation (DDC)
Description: Bus Analyzer and ARINC 615 Data Loader, is also available. The WinPanel GUI allows users to transmit and receive data onto a bus without developing software. Optional dataSIMS software offers powerful monitoring, extensive post analysis capabilities, and simulation
- Operating Temperature: 32 to 131 F
- Number of Ports?: 6
- Operating Voltage: 5 V
- Features: Bus Interface / Adapter / Controller, Other
-
Supplier: Softing Industrial Automation GmbH
Description: Oscilloscope, Frame Analyzer) Quick Test and User-Controlled Test for easy network status assessment at the push of a button Generation of test reports describing the actual status of the PROFIBUS installation Optional Measuring Adapter for MBP (Manchester Coded Bus Powered) Signals
- Number of Ports: 1
- Form Factor: Hand Held
- Equipment Type: Network / LAN Analyzer, Network Cable tester
- Features: Other
-
Supplier: AMETEK Programmable Power
Description: using BNC connectors. SOFTWARE Industry standard drivers and programming interfaces support all major programming environments. Complete turn-key solutions, such as open-source X-Modal III Modal Analysis Software and EXLab Data Acquisition software, are also available and
- Features: Bus Interface / Adapter
- Technology: PXITM Compliant
-
Supplier: Transcat, Inc.
Description: digital channels are highly sensitive with respect to input. The standard bus trigger and decoding functions include serial and parallel bus such as I2C, SPI, UART (RS232/422/485) and CAN/LIN bus for automotive communications. The parallel bus function is only for
- Bandwidth: 200 MHz
-
Supplier: Data Device Corporation (DDC)
Description: MIL-STD-1553 AceXtreme® C Software Development Kit (SDK) and the DD-42992S ARINC 429 C SDK, including source code samples and detailed documentation, to support all modes of operation. Optional graphical software packages include the MIL-STD-1553 BusTrACEr Analyzer/Simulator,
-
Supplier: Data Device Corporation (DDC)
Description: MIL-STD-1553 AceXtreme® C Software Development Kit (SDK) and the DD-42992S ARINC 429 C SDK, including source code samples and detailed documentation, to support all modes of operation. Optional graphical software packages include the MIL-STD-1553 BusTrACEr Analyzer/Simulator,
-
Supplier: Transcat, Inc.
Description: digital channels are highly sensitive with respect to input. The standard bus trigger and decoding functions include serial and parallel bus such as I2C, SPI, UART (RS232/422/485) and CAN/LIN bus for automotive communications. The parallel bus function is only for
- Bandwidth: 100 MHz
-
Supplier: Transcat, Inc.
Description: In addition, these oscilloscopes provide an 8” color display with 256 levels of color grading combined with a high waveform update rate up to 140,000 wfms/sec, which allows the instruments to capture infrequent glitches with excellent signal fidelity. The logic analyzer and decode
- Bandwidth: 200 MHz
-
Supplier: GE Grid Solutions
Description: special protection schemes and wide area monitoring and control. Like no one device before, the N60 shares real-time operational data to remote N60s so the system can generate intelligent decisions to maintain power system operation. Key Benefits Scalable synchrophasor measurements with up to
- Number of Data Channels: 6
- Data Scan Rate: 120 frames per second
- Electrical Parameters: AC Current, AC Voltage, Frequency
- Data Interfaces: Ethernet, RS232 / RS485
-
Supplier: Honeywell Analytics, Inc.
Description: economical I2C expansion bus. Familiar “telephone style” cables and connectors interface to this bus. This method allows versatile system configuration of options satisfying the most unusual user applications. HA71 facilitates monitoring of ambient gas detection, rotating machinery,
- Operating Temperature: -13 to 140 F
- Measurement Type: %LEL, %Volume, Leakage, Trace
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Current
-
Supplier: RIGOL Technologies, Inc.
Description: Oscilloscope, Logic Analyzer, Protocol Analyzer, Waveform Generator, Voltmeter, and Counter/Totalizer in one instrument to quickly find answers to your measurement challenges. The MSO7000 Series include all 7 instruments in 1. Solve any of your embedded design challenges whether you
- Bandwidth: 350 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: AMETEK Programmable Power
Description: for several popular instrumentation programming environments are available to facilitate systems integration of the i/iX Series II. Instrument Control Software Windows® Instrument Control Software is provided with the iX and i Series II. This software provides easy access to the
- AC Output Voltage: 0 to 300 volts
- AC Output Current: 0 to 120 amps
- AC Output Power: 3,000 to 15,000 VA
- DC Output Current: 0 to 120 amps
Find Suppliers by Category Top
Featured Products Top
-
stations, there will be more as we progress. Having a device that is functional, feature packed, and easy to add in panel designs, can be an integral part in these emerging applications. EASY, YES? Introducing the 6M – Power Analyzer The Finder 6M is small (read more)
Browse Power Supplies Datasheets for Finder S.p.A. con unico socio
More Information Top
-
Bus Analyzer
The SPI bus analyzer software displays the recorded data on your PC, showing the MISO, MOSI, time stamp and chip select raw values in an Excel type grid view.
-
Fiber / Fibre Channel / Bus
Bus Hound 6.01 - Bus Analyzer Software .
-
Fiber / Fibre Channel / Software
Bus Hound 6.01 - Bus Analyzer Software .
-
SCSI / Software
Bus Hound 6.01 - Bus Analyzer Software .
-
SCSI / Analyzers
Bus Hound 6.01 - Bus Analyzer Software .
-
SCSI Interface
Bus Hound 6.01 - Bus Analyzer Software .
-
Fiber / Interfaces / Fibre Channel
Bus Hound 6.01 - Bus Analyzer Software .
-
Developers / Analyzers
busTRACE 9.0 - Bus Analyzer Software Suite .
-
Developers / Analyzers / Bus Analyzers
busTRACE 9.0 - Bus Analyzer Software Suite .
-
Device Bus
busTRACE 9.0 - Bus Analyzer Software Suite .
Indicates content that may require registration and/or purchase.