Products & Services

See also: Categories | More Information

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • USA | New York | New | Used | Surplus Equipment | Page 7
    Unit features 4 set of quills, 1 set of gripper belts, 10 CFT cap hopper / elevator .
  • NRC-30/40 In-Line Screw Capper
    The NRC is offered with both the traditional "waterfall" style hopper and with the floor level bulk hopper elevator /sorter, (HES). The HES especially advantageous for large caps over 58 mm.
  • Electrochemistry
    The furnace is closed with a cover , or a hopper is arranged bottom of which a by means of Krahn and chain of moving sheet iron cones forms so that the filling within some seconds can take place and the suction of … A water elevator serves for lift of the material.
  • NOTE ON A DUST QUENCHER
    … installed, direct coupled to a 10 h.p. totally enclosed and ventilated Crompton motor running at 1,875 r.p.m. This drew the dust from the malt elevator in the malt store … … malt screws leading to hoppers , and from under the … Each duct is supplied with inspection caps at bends, junctions and ends.
  • WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … eln_N|1 shining_path_N|1 auc_N|1 line_of_defense_N|1 authorities_N|7 palace_N|10 soviets_N|2 soviet_N|2 walton_N|1 giant_N|5 invest_V|5 large_cap_N|1 small_ cap _N|1 brokerage_house_N|1 brother_N|23 … … uprooter_N|1 gravestone_N|1 dingbat_N|2 ex_N|1 texas_N|2 doctor_of_philosophy_N|1 lucky_J|8 down-and-out_N|1 drawing_card_N|1 dresser_N|4 dribbler_N|1 bib_N|2 drunk-and-disorderly_N|1 jail_N|11 druze_N|1 conform_V|3 outwardly_R|3 unbeliever_N|1 mussolini_N|1 il_duce_N|1 duffer_N|1 dunker_N|1 dunk_V|3 egghead_N|1 elevator _man_N|1 liftman_N|1 william_shakespeare_N|1 great_N|3 … … fin_V|5 avid_J|5 hoper_N|1 hopscotch_N|1 hopper _N|1 hosteller_N|1 resident_N|8 housewrecker_N|1 …
  • noun.artifact (finlayson-gwc2014.zip)
    … Nevada) } { hope_chest, wedding_chest, chest,@ (chest for storage of clothing (trousseau) and household goods in anticipation of marriage) } { hop_garden, hop_field, garden,@ (a garden where hops are grown) } { [ hopper , verb.motion:hop,+ ] receptacle … … and to which the elevator is hinged) } { horizontal_surface, [ level3 … … central airport where long-distance flights are available) } { hubcap, cap3,@ car_wheel,#p ( cap that fits over …
  • mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
    … 'sand eel'),(114032,'sand flea'),(114033,'sand fly'),(114034,'sand grouse'),(114035,'sand hopper '),(114036,'sand … … well'),(117412,'server'),(117413,'service'),(117414,'service abroad'),(117415,'service agency'),(117416,'service area'),(117417,'service book'),(117418,'service break'),(117419,'service bureau'),(117420,'service call'),(117421,'service cap '),(117422,'service ceiling' … … 'service door'),(117429,'service elevator '),(117430,'service entrance' …
  • data.noun (finlayson-gwc2014.zip)
    … n 01 hopper 0 001 @ 03468806 n 0000 | funnel-shaped receptacle; contents pass by gravity into a receptacle below 03016879 06 n 02 hop-picker 0 hopper 2 001 @ 03157030 … … and to which the elevator is hinged 03017750 06 … … 01 hubcap 0 002 @ 02515166 n 0000 #p 02532361 n 0000 | cap that fits over …
  • Orderly Negotiated Sale - ACH Food Companies
    Includes cap feeder and chute and cap hopper /blower. Case Elevator .
  • WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … deny_V be_V egghead_N 10050261_N|in England they call an elevator man a liftman|england_N call_V elevator _man_N liftman_N 10050712_N|William … … to win now|only_R avid_J hoper_N expect_V team_N win_V now_R 10185327_N|at hopscotch, the best hoppers are the children|hopscotch_N … … 10276659_N|the light of my life|light_N life_N 10278263_N|Yankee Doodle stuck a feather in his cap and called it …