Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Aaeon Systems Inc.
Description: Applications Multi-touch Infotainment Retail Features 18.5" WXGA (1366 x 768) Fanless TFT LCD Display Easy-To-Clean: Multi-Touch Window Design (Two-Point) IPX1 100% Water-Proof Anti-Scratch Surface (7H Hardness) Smart Card Reader/ RF ID/ MSR/ Skype Phone/ Camera Support
- Operating Temperature: 32 to 104 F
- Sensor Type: Capacitive
- Screen Type: LCD / Flat Panel
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: MULTI-TOUCH PANEL, 15", XGA TFT LCD; Meter Display Type:LCD Projected Capacitive Touch Screen; Display Size:389.6mm x 313.7mm; Display Resolution:1024 x 768 Pixels; Screen Size:15"; Supply Voltage Min:21VDC; Supply Voltage Max:27VDC
-
Touch Screen Displays - 15.6" Multi-Point Capacitive Touch Monitor with widescreen -- AMG-15OPTE01T2Supplier: Amongo Technology Co., Ltd.
Description: Built with industrial-grade components to withstand harsh environments and run 24/7; Molded side frame integrated with latest capacitive touch screen to meet front IP65 ensuring it stays dust-proof and water-resistant; Side fame color optional: black, white Thickness of glass
- Pixel Pitch: 0.17925 mm
- Operating Temperature: 32 to 122 F
- Screen Diagonal: 15.6 inch
- Features: Backlit Screen, Other
-
-
Supplier: New Yorker Electronics Co., Inc.
Description: MULTI-TOUCH TOUCH SCREEN, 15.6" WIDE
- Effective Screen Width: 15.6 inch
- Sensor Type: Capacitive
- Style: External
-
Supplier: New Vision Display
Description: custom touch display solution is the best approach to meet their unique application needs. Turning to us to be your capacitive touch screen manufacturer means you gain the experience and expertise of our in-house engineering team. As we work with you to design a custom
- Screen Diagonal: 2 to 25 inch
- Applications: Automotive, Computer
- Sensor Type: Capacitive
- Features: Integrated Keypad Interface, Suitable for Extreme Environment Applications
-
Supplier: Transcat, Inc.
Description: Product Highlights 1– 6 GHz 4 analog plus 16 digital channels Easily view and isolate signals on the 12.1-in capacitive multi-touch screen with Zone triggering and 450,000 wfms/s update rate Make more precise measurements with 115 Vrms noise floor at 1 mV/div (1 GHz) Get
- Bandwidth: 200 MHz
-
Supplier: Aaeon Systems Inc.
Description: six USB 2.0, one Line-out, and one VGA connector. For even more expansion, the ACP-5182 is fitted with two Mini Cards. As AAEON is one of the first companies to incorporate Projected Capacitive Multi-Touch screen into Digital Signage and POS/KIOSK applications, the
- Display Size: 18.5 inch
- Processor: Intel®
- Operating System: Microsoft®
- General Features: Panel Mount, Touch Screen
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DESC TRUETOUCH MULTI-TOUCH ALL-P Product overview: CYTMA445A-44LQI from Infineon Technologies is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers
- Supply Voltage: 1.71 to 5.5 volts
- Type: Capacitive
-
Supplier: Beckhoff Automation LLC
Description: large number of chemical cleaning agents, cover a host of requirements for the use of the Control Panels in hygienic areas. Flexible configuration In addition to the capacitive multi-finger touch screen there are also versions available with additional emergency stop and
- Panel Type: Operator Console
-
Supplier: Beckhoff Automation LLC
Description: large number of chemical cleaning agents, cover a host of requirements for the use of the Control Panels in hygienic areas. Flexible configuration In addition to the capacitive multi-finger touch screen there are also versions available with additional emergency stop and
- Panel Type: Operator Console
-
Supplier: Beckhoff Automation LLC
Description: large number of chemical cleaning agents, cover a host of requirements for the use of the Control Panels in hygienic areas. Flexible configuration In addition to the capacitive multi-finger touch screen there are also versions available with additional emergency stop and
- Panel Type: Operator Console
-
Supplier: Teledyne LeCroy
Description: The WaveSurfer 3000z has a 10.1" capacitive touch display, the longest memory, and the deepest toolbox – all at an affordable price. Key Features 100 MHz, 200 MHz, 350 MHz, 500 MHz and 1 GHz bandwidths Up to 4 GS/s sample rate Long Memory – up to 20 Mpts 10.1” capacitive
- Bandwidth: 500 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 11 (# bits)
- Operating Temperature: 32 to 122 F
-
Supplier: Transcat, Inc.
Description: Product Highlights 1 GHz - 6 GHz 2 analog plus 16 digital channels Easily view and isolate signals on the 12.1-in capacitive multi-touch screen with Zone triggering and 450,000 wfms/s update rate Make more precise measurements with 115 Vrms noise floor at 1 mV/div (1 GHz)
- Bandwidth: 1,000 MHz
-
Supplier: Transcat, Inc.
Description: Product Highlights Mixed Signal 4+16 Channel 100 MHz Bandwidth 8.5-in capacitive touch screen makes use and documentation simple and intuitive See more signal detail with the industry’s fastest waveform update rate of 1 million wfms/s Isolate signals instantly with exclusive
- Bandwidth: 100 MHz
-
Supplier: Transcat, Inc.
Description: Per Channel 7” 800 x 480 Full Touch Panel Capacitive LCD Multi-Point Control, Landscape and Portrait Display Built-In 50,000 Counts DMM 30,000 Consecutive Waveform Records Logging Function, Replay Measurement Results Any Time Temperature Measurement and Logging Function Built-In
- Bandwidth: 70 MHz
-
Supplier: PHOENIX CONTACT USA
Description: Configurable tablet PC with 33.8 cm/13,3" TFT display (projected capacitive multi-touch screen). Configurable: Processor, mass storage and operating system, for example.
- Display Size: 13.3070938 inch
- Speed: 1,600 MHz
- RAM: 4 GB
- Processor: Intel®
-
Supplier: Aaeon Systems Inc.
Description: Applications Multi-touch Infotainment Retail Features 15.6" WXGA (1366 x 768) Fanless TFT LCD Display Easy-To-Clean: Multi-Touch Window Design (Two-Point) IPX1 100% Water-Proof Anti-Scratch Surface (7H Hardness) Smart Card Reader/ RF ID/ MSR/ Skype Phone/ Camera Support
- Operating Temperature: 32 to 104 F
- Sensor Type: Capacitive
- Screen Type: LCD / Flat Panel
- Features: Other
-
Supplier: PHOENIX CONTACT USA
Description: IP65, VESA mounted, fanless industrial PC with LED-backlit 15" LCD display and multi-touch capacitive touch screen. Energy-efficient Intel ® Atom™ processor. 2 GB RAM. HDD/SDD mass storage options with choice of operating system.
- Display Size: 15.0000081 inch
- Speed: 1,600 MHz
- RAM: 2 GB
- Processor: Intel®
-
Supplier: Amongo Technology Co., Ltd.
Description: reliable and stable function to support long time operation; Latest multi point capacitive touch screen adopted, Surface MoHS 7 anti-scratch technology; Full flat surface design for front IP 65, dust proof, easy for installation and maintenance; Customization service
- Pixel Pitch: 0.31125 mm
- Operating Temperature: 32 to 122 F
- Screen Diagonal: 27 inch
- Features: Backlit Screen
-
Supplier: Aaeon Systems Inc.
Description: 21.5" Full HD (1920 x 1080) Fanless TFT LCD Display Applications Multi-touch Infotainment Retail Features 21.5" Full HD (1920 x 1080) Fanless TFT LCD Display Easy-To-Clean: Multi-Touch Window Design (Two-Point) IPX1 100% Water-Proof Anti-Scratch Surface (7H Hardness)
- Operating Temperature: 32 to 104 F
- Sensor Type: Capacitive
- Screen Type: LCD / Flat Panel
- Features: Other
-
Supplier: Amongo Technology Co., Ltd.
Description: life span and energy-efficiency; Industrial-grade components used with robust mechanical design to assure stable function even running under harsh outdoor environment; User-friendly multi-points capacitive touch screen technology, easy for operation; UV protection for
- Pixel Pitch: 0.264 mm
- Operating Temperature: 32 to 122 F
- Screen Diagonal: 17 inch
- Features: Backlit Screen
-
Supplier: Advantech
Description: 7" flat-fronted touch IP67 monitor. Support wide operating temperatures, flat surface, and rugged glass fronted for a contemporary outlook and IK08. HDMI Interface Multi-touch PCT touch overlay This profile, enclosure-no need for additional enclosures or metalwork Wide
- Operating Temperature: 32 to 113 F
- Effective Screen Width: 20.5118221 inch
- Effective Screen Height: 12.4015815 inch
- Screen Diagonal: 7 inch
-
Supplier: Radwell International
Description: OPERATOR INTERFACE, QUICK PANEL, 7 INCH, COLOR TFT, WIDESCREEN W/ MULTI-TOUCH PROJECTED CAPACITIVE SCREEN, GE MONOGRAM BEZEL, 24 VDC POWERED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Advantech
Description: 10.1" flat fronted touch IP67 monitor. Ultra thin profile, light smooth rounded corners and rugged glass fronted for a totally contemporary outlook. HDMI Interface Multi-touch PCT touch overlay Thin profile, enclosure – no need for additional enclosures or metalwork Wide
- Operating Temperature: -4 to 140 F
- Screen Diagonal: 10.1 inch
- Features: Backlit Screen, Other
- Sensor Type: Capacitive
-
Supplier: VAST STOCK CO., LIMITED
Description: Panel PCs 10.4" XGA fanless touch panel computer with Intel Celeron processor N3350 w/projected capacitive multi-touch screen AC-DC 60W power adapter and EMI Class A with AX logo
-
Supplier: Grayhill, Inc.
Description: Grayhill's Series T4 is a projected capacitive touch panel with superb optical characteristics. This best in class touch technology for Original Equipment Manufacturers (OEM) combines a high resolution touch sensor optically bonded to protective cover glass with an
- Number of Devices: 1
- Type: Flat Panel Display (FPD)
- Screen: Graphic
- Display Options: Touch Screen
-
Supplier: Microchip Technology, Inc.
Description: against noise and enables water tolerant touch. The MTCH1010 delivers a robust touch experience under challenging condition. Please follow the design guidelines from Microchips Capacitive Touch Design Guide (AN2334). The MTCH1010 Evaluation Kit (EV24Z38A) follows these
- Supply Voltage: 2.7 to 5.5 volts
- Type: Capacitive
-
Supplier: Amongo Technology Co., Ltd.
Description: continuously operation; Solid mechanical design to make sure normal work even under harsh environments IP65 waterproof side frame integrated with capacitive touch screen, easy installation and maintenance, dust proof, vandal proof; Popular multi points projective
- Pixel Pitch: 0.24794999999999998 mm
- Operating Temperature: 32 to 122 F
- Screen Diagonal: 21.5 inch
- Features: Backlit Screen, Other
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Industrial Computer, 21.5-inch Widescreen Display, Projected Capacitive Multi-Touch Screen, 128GB SSD, Dual Port Ethernet , Windows Embedded Standard 7 (64-bit), Single Display Output, No Pre-Installed Software, 24 VDC
-
Supplier: PHOENIX CONTACT USA
Description: Full IP65, VESA mounted, fanless industrial PC with LED-backlit 15-inch LCD display and multi-touch capacitive touchscreen. Powerful Intel ® i7 processor and configurable RAM, mass storage and operating system options.
- Display Size: 15.0000081 inch
- Speed: 3,300 MHz
- RAM: 12 GB
- Processor: Intel®
-
Supplier: Small PC Computers
Description: hardware. Small PC's Marine LCD's are designed and tested for relaiable operation in wet dirty environments. Standard Features · 24" Wide Screen Touch · Projective Capacitive Multi-Touch · Highbright 1000 NIT Low Power LED Backlights · Sunlight Readable (optical
- Operating Temperature: 14 to 140 F
- Effective Screen Width: 18.1 inch
- Effective Screen Height: 16 inch
- Screen Diagonal: 24 inch
-
Supplier: Teguar Corporation
Description: The TMD-20-15 is a medically certified touchscreen display with a projected-capacitive multi-touch screen. The 1920 x 1080 resolution display provides high quality image reproduction for viewing patient images or electronic medical records. This healthcare monitor has
- Operating Temperature: 32 to 122 F
- Screen Diagonal: 15.6 inch
- Sensor Type: Capacitive
- Screen Type: LCD / Flat Panel
-
Supplier: PHOENIX CONTACT USA
Description: Full IP65, VESA mounted, fanless industrial PC with LED-backlit 21.5-inch LCD widescreen display and multi-touch capacitive touchscreen. Powerful Intel ® i7 processor and configurable RAM, mass storage and operating system options.
- Display Size: 21.4960746 inch
- Speed: 3,300 MHz
- RAM: 12 GB
- Processor: Intel®
Find Suppliers by Category Top
Featured Products Top
-
Multi-Touch Resistive Touch Screens (read more)
Browse Touch Screen Displays Datasheets for NKK Switches -
Embrace the touch screen revolution with NKK's Series ZE and FT — where innovation is at the touch of a fingertip. Series ZE Multi-Touch Resistive Touch Screens key (read more)
Browse Touch Screen Displays Datasheets for NKK Switches -
TPC-318WH touch panel computer is a C1D2 certification model equipped with 18.5" WXGA TFT LED LCD, low-power 8th Gen. Intel® Core™ i5-8365UE quad-core processor, and built-in 8 GB DDR4 SO-DIMM delivering high performance yet compact and fanless computing system. To provide enhanced (read more)
Browse Touch Screen Displays Datasheets for Advantech -
When Requirements Compete - Explore resources for evaluating interface & environmental tradeoffs. Designing for the User. User confidence drives the decision Engineers developing a critical care ventilator initially explored a touch screen interface (read more)
Browse Touch Screen Controllers Datasheets for NKK Switches -
They come equipped with rugged, resistive IP68 and NEMA 4x, 12 rated touchscreens to withstand the toughest industrial conditions. This cost-effective solution features an industrialgrade, multi-core CPU, embedded Linux OS, and two Ethernet ports, as well as serial (read more)
Browse Touch Screen Displays Datasheets for WAGO -
Substrate The open area design allows for more surface area to deposit the catalyst. The open area design allows for better flow through the catalyst improving ion separation Gas Diffusion Electrodes, Flow Field Structures and Current Collector Screens The 3D geometry (read more)
Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a 50 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS7000A . The large 15.6’’ HD display capacitive touch screen supports multi-touch (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
analyzed. An impressive array of measurement and math capabilities, options for a 50 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS3000X HD . The large 10.1’’ display capacitive touch screen supports multi-touch gestures, with the addition of user-friendly UI design, can greatly improve the operational efficiency. It also supports mouse control, and remote web control over LAN. (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
. The large 10.1’’ display capacitive touch screen supports multi-touch gestures, with the addition of user-friendly UI design, can greatly improve the operation efficiency. It also supports mouse control, and remote web control over LAN. (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
. The 7″ display capacitive touch screen supports multi-touch gestures, with the addition of user-friendly UI design, can greatly improve the operation efficiency. It also supports mouse control, and remote web control over LAN. (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc.
Conduct Research Top
-
Capacitive Touch Screen Benefits
Capacitive LCD touch screens are often referred to as multi-touch screens, as users can often move over a screen, zoom in and out of an image with simple hand gestures. This is due to the capacitive's sensitive nature.
More Information Top
-
Projection Screen - Projection Screen Manufacturers, Suppliers
[ Related Keywords : projected capacitive touch panel, multi touch capacitive screen ] .
-
Tablet Pc - Tablet Pc Manufacturers, Suppliers (Page 10)
Model:SL-928 (9.7 inch quad core android tablet pc with wifi,Bluetooth,FM,3G call ) Scheme:MTK8382 Cortex A9 Quad-core 1.3GHz OS:Android 4.2.2(Quad Core) Screen:9.7 inch capacitive multi touch Screen ...
-
Tft - Tft Manufacturers, Suppliers (Page 3)
[ Related Keywords : projected capacitive touch panel, multi touch capacitive screen ] .
-
pointing device - offers from pointing device manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 5 point capacitive multi, multi touch capacitive screen ] .
-
Windows Phone 7 Recipes
… SUCH AS TAPS YOU CAN MOVE THE TILES ZOOM IN AND ZOOM OUT ON TEXT AND PICTURES AND SO ON %VERY VENDOR THAT PRODUCES 7INDOWS 0HONE DEVICES MUST PROVIDE AT LEAST A FOUR POINT MULTI TOUCH CAPACITIVE SCREEN SO THAT YOU CAN …
-
8gb Mp4 - 8gb Mp4 Manufacturers, Suppliers (Page 3)
8GB LCD Colorful RGB TFT screen,10.1inch,resolution 1024*600 16:9 wide screen image format G+F Capacitive multi touch screen Colored Camera components 640*480 pixel(gray scale)CMOS camera 2 000 000...
-
android 2.3 tablet pc - offers from android 2.3 tablet pc manufacturers, suppliers, exporters & wholesalers
Main Features: 8 Inch Tablet Pc with Capacitive multi touch screen tablet pc Support external 3G , wifi for ...
-
3G Tablet - 3G Tablet Manufacturers, Suppliers (Page 3)
… SL-1085(10.1 inch quad core android 4.4.2 tablet pc with wifi,GPS,Bluetooth,FM,3G call ) Scheme:MTK6572 Cortex A7 quad-core 1.3GHz OS:Android 4.4.2(quad Core) Screen:10.1 inch capacitive multi touch Screen ...
-
Android-2.3 - Android-2.3 Manufacturers, Suppliers
Main Features: 8 Inch Tablet Pc with Capacitive multi touch screen tablet pc Support external 3G , wifi for internet High resolution 1024*768 Memory: 512HDD , 4G hard disk Buile in GPS navigation Specifications: LCD:...
-
Tablet Pc Manufacturers in PDAs, Tablet Pc Suppliers & Exporters in PDAs Directory
… SL-1085(10.1 inch quad core android 4.4.2 tablet pc with wifi,GPS,Bluetooth,FM,3G call ) Scheme:MTK6572 Cortex A7 quad-core 1.3GHz OS:Android 4.4.2(quad Core) Screen:10.1 inch capacitive multi touch Screen ...
Indicates content that may require registration and/or purchase.