-
Supplier: MagicRAM, Inc.
Description: mobile PCs and embedded equipment. Combined with filemanagement software such as Flash Translation Layer (FTL) or Flash File System,MagicRAM Linear Flash cards provide removable disk emulation. MagicRAM offers Linear Flash cards in series I,
- Main Capacity: 0.256 to 32 MB
- Access Time: 199.99999999999997 nanoseconds
- Features: 5 V, Linear Flash Memory
- PCMCIA Product: Memory Card
-
Supplier: Aaeon Systems Inc.
Description: The PCM-3115C complies with PCMCIA v.2.1 and JEIDAv4.2. The board offers programmable 8kb boot FLASH ROM memory and a 16-bit data bus interface. Applications Features PCMCIA Socket Supports Two Type 1/2 Cards or One Type 3 Card Bootable Function From Linear
- Features: Bus Interface / Adapter Module
-
Supplier: AAEON Electronics, Inc.
Description: PC/104 2-slot PCMCIA Module Main Feature PCMCIA Socket Supports Two Type 1/2 Cards or One Type 3 Card Bootable Function From Linear Flash Card, ATA Card and SRAM Card
- Features: Other
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PCMCIA LINEAR FLASH MEMORY CARD FOR PROGRAM AND DATA BACKUP, 1 MBYTE, FOR USE WITH PANELVIEW SERIES OPERATOR TERMINALS. FREE 2 YEAR RADWELL WARRANTY
- Features: GPIB Controller / Interface Board
Find Suppliers by Category Top
More Information Top
-
Cross-Platform Release Notes for Cisco IOS Release 12.2, Part 7: Caveats for 12.2(5) through 12.2(7g) - Cisco
Linear Flash PCMCIA cards and cards of different capacities do not exhibit this condition.
-
http://www.cisco.com/en/US/docs/ios/12_2/12_2b/12_2bw/release/notes/rn7000bw.pdf
Linear flash PCMCIA cards do not show this problem.
-
DRIVER NEEDED: Viking VPK1216P5200 (Windows XP Home) [PCMCIA] - Free Drivers Download | Request and Support Forums
We have Viking Components 24 MB Linear Flash Card ( PCMCIA ).
-
Simultaneous Assessment of Cotton Yield Monitors
… Head height, fan speed, ground speed None None – head height optional Head height, ground speed GPS requirements DGPS GPS provided, RTCM required DGPS DGPS Data storage medium Standard FLASH PCMCIA card 4-Mb Linear FLASH PCMCIA card SRAM 2-Mb PCMCIA …
-
Cisco IOS Configuration Fundamentals Command Reference - show protocols through showmon [Support] - Cisco
The following display indicates a linear PCMCIA flash card with 20480K bytes of flash memory in card at slot 1 with a sector size of 128K.
-
PCMCIA Filesystem Compatibility Matrix and Filesystem Information - Cisco
Keep in mind that there are 32 MB linear PCMCIA Flash cards where you use slot0:.
-
Cisco IOS Configuration Fundamentals Command Reference, Release 12.2 - Troubleshooting and Fault Management Commands [12.2] [Cisco IOS Software Releases 12.2 M...
The following display indicates a linear PCMCIA flash card with 20480K bytes of flash memory in card at slot 1 with a sector size of 128K.
-
http://www.cisco.com/en/US/docs/ios-xml/ios/fundamentals/command/Cisco_IOS_Configuration_Fundamentals_Command_Reference.pdf
The following display indicates a linear PCMCIA flash card with 20480K bytes of flash memory in card at slot 1 with a sector size of 128K.
-
High resolution spectroscopy in the far UV: Observations of the interstellar medium by IMAPS on ORFEUS-SPAS
The new, long term IMAPS data storage incorporates the Intel 40 Mbyte capacity linear flash memory PCMCIA cards designed for the laptop computer market.
-
Software Configuration Guide for the Cisco 12000 Series Internet Router - Basic Configuration of the Router [Cisco 12000 Series Routers] - Cisco
If the router returns slot0:, this indicates that you are accessing a PCMCIA linear Flash memory card inserted in slot 0 of the RP.
Indicates content that may require registration and/or purchase.