Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Diversi-Tech, Inc.
Description: Diversi-Tech's Green Filter Injection Cleaning System Machine is a standalone unit designed to clean most cylindrical cartridge filters. The unit is adjustable and accepts most filter sizes, and features our patented Injection Self Cleaning System
- Airflow: 1,400 SCFM
- Filter Cleaning: Automatic Shaking (Vibrating), Pulse-jet
- Collector Type: Source Collector / Portable
-
Supplier: ISC Sales, Inc.
Description: copper/zinc wool inside the perforated tube, the FRS element by oxidation-reduction, electrochemically reduces bacteria and other microorganisms that infect the coolants, as it filters swarf and contaminants. The FRS cartridge will filter particles grater then 20 microns. A wide
- Type: Cartridge
- Filtration Product: Coolants, Water
- Features: Filter Element / Cartridge, Other
- Configuration: In-line
-
Supplier: Industrial Air Filtration, Inc.
Description: dust collectors can be single-use or continuous duty. In single-use cartridge dust collectors, the dirty filters are changed out and accumulated dust disposed of when the machine is off. With continuous duty dust collection systems, on-line filter cleaning is
- Separation / Filtration System: Cartridge-type Units
- Collector Type: Stationary
-
-
Supplier: Sanborn Technologies
Description: include liquid-level controls, a chiller and high pressure pumps. The inlet height to the dirty tank is 13" allowing for a gravity feed from most machine tools. The RCS is available in multiple configurations to accommodate flow rates up to 120 gpm. Machines can be customized to meet
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Waste / Sludge
-
Supplier: ProVent LLC
Description: cartridge systems that require fixed work stations and long, expensive duct runs. Multiple SIDEKICK BT units can be used in place of larger, centralized machines which are expensive to run and when down, can mean all work stations have no ventilation! Avoid the all-or-nothing trap! The
- Airflow: 400 to 800 SCFM
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
- Applications: Metalworking Chips / Fluids, Welding Fumes
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: (10 μm) – gas filtration (> 80°C) – cleaning agents. Machine-building | Automotive Industries: – fuel filtration – hydraulic oils. Performance: Sartosteel stainless steel depth filter catridges contain sintered, homogeneous, 0.4 mm thick non woven stainless steel mesh layers,
- Filtration Grade (Micron Rating): 3 µm
- Application / Industry: Biopharmaceutical
- Features: Housing and Filter Assembly, Other
- Configuration: In-line
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: filter cartridges. However, the filter cartridge housing is just as an important part of any filtration system. Without a proper housing the cartridge is useless. Even the best filter cartridge cannot do the job if enclosed in a housing that allows
- Maximum Pressure: 145 psi
- Maximum Temperature: 302 F
- Application / Industry: Biopharmaceutical
- Additional Features: FDA Compliant
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: filter cartridges. However, the filter cartridge housing is just as an important part of any filtration system. Without a proper housing the cartridge is useless. Even the best filter cartridge cannot do the job if enclosed in a housing that allows
- Maximum Pressure: 145 psi
- Maximum Temperature: 302 F
- Application / Industry: Biopharmaceutical
- Additional Features: FDA Compliant
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: filter cartridges. However, the filter cartridge housing is just as an important part of any filtration system. Without a proper housing the cartridge is useless. Even the best filter cartridge cannot do the job if enclosed in a housing that allows
- Maximum Pressure: 145 psi
- Maximum Temperature: 302 F
- Application / Industry: Biopharmaceutical
- Additional Features: FDA Compliant
-
Supplier: ProVent LLC
Description: meters/hr) which converts to over 350 feet/minute capture velocity at the work deck. Four (4) 26" long cartridge filters mount horizontally under the work deck. Filters are an 80/20 blend of polyester and cellulose for an efficiency of 99.8% down to 1/2 micron! Reverse pulse
- Separation / Filtration System: Cartridge-type Units
- Collector Type: Downdraft Table
- Process: Dry
- Features: Dust Collection System
-
Supplier: Hilliard Corporation (The)
Description: applications include very dirty lube oils, heavy fuels, fuels with catalyst fines, machine tool coolants and cooling or process water.
- Application / Industry: Engine / Transmission, Hydrocarbon Processing (Oil & Gas)
- Features: Filter Element / Cartridge, Other
- Filtration Product: Gasoline / Diesel, Lubricants, Oil, Water
-
Supplier: LS Industries
Description: pulse collection system with 12,000 CFM capacity and 16 cartridge filters will be used to control dust and maintain clean shot. The cartridges are cleaned with a system designed to pulse a stream of clean/dry compressed air through the cartridge.
-
Supplier: United Air Specialists, Inc.
Description: The V Series dust collector eliminates dust, smoke and powders from a variety of manufacturing operations. Available in three configurations, these cartridge collectors serve as a portable source capture system (VP), a downdraft bench (VB) or fixed unit ducted directly to a machine
- Airflow: 750 to 1,500 SCFM
- Applications: Abrasives, Fine Powders, General Cleaning, Welding Fumes
- Separation / Filtration System: Cartridge-type Units
- Collector Type: Downdraft Table, Source Collector / Portable
-
Supplier: Carver, Inc.
Description: stripping pressure is required. Standard features include double-acting J.I.C. style cylinder for power open and power close. An integral hydraulic reservoir is easily accessible for cleaning and includes a strainer or cartridge filter, air filter/breather, oil level
- Clamping Force: 30 to 100 tons
- Stroke: 6 to 12 inch
- Daylight / Opening: 6 to 22 inch
- Machine Type: Compression Molding
-
Supplier: Carver, Inc.
Description: stripping pressure is required. Standard features include double-acting J.I.C. style cylinder for power open and power close. An integral hydraulic reservoir is easily accessible for cleaning and includes a strainer or cartridge filter, air filter/breather, oil level
- Clamping Force: 30 to 100 tons
- Stroke: 6 to 12 inch
- Daylight / Opening: 6 to 22 inch
- Machine Type: Compression Molding
-
Supplier: Airflow Systems, Inc.
Description: stitch-welded or bolt-on panel designs. Ultra-seal® Filter Placement System: Ensures quick and accurate filter replacement; eliminates contaminant bypass of filters, reduces equipment and facility maintenance. Top access door speeds filter maintenance. Low-profile Cabinet
-
Description: armrest. Joystick controls adjust up and down based on operator preference. A multi-function color LCD monitor panel displays a variety of machine information, including operation history, flow rate control and filter/oil information. Easy-to-operate joystick controls facilitate
- Horsepower: 202 HP
- Operating Weight: 77,381 lbs
- Features: Other
-
Description: productivity. Examples include centralized grease points, wide side access doors for cleaning the cooling system, boom pivot bushings with greasing intervals, and a large-capacity engine air precleaner that removes more than 99 percent of airborne particles and extends filter
- Horsepower: 202 HP
- Operating Weight: 77,381 lbs
- Features: Other
-
Supplier: Serfilco, Ltd.
Description: 30" filter cartridge. The pump and filter are mounted in a compact configuration using a common mounting plate and union connection between the pump outlet and filter inlet. FILTER: The filter is industry proven for ease of service and reliability. The
-
Description: than 99 percent of airborne particles and extends filter cartridge service life. Remain comfortable in the all-weather steel cab. Joystick controls adjust up and down based on operator preference. Easy-to-operate joystick controls facilitate precise machine movements. In
- Horsepower: 155 HP
- Operating Weight: 65,035 lbs
- Features: Other
-
Description: improved hydraulic retarding and gear shifting. The wide side access doors make cleaning radiators and coolers quick and easy, while a large-capacity engine air precleaner removes more than 99 percent of airborne particles and extends filter cartridge service life. Arm grease
- Horsepower: 163 HP
- Operating Weight: 39,176 lbs
- Travel Speed: 22.400000000000002 miles/hr
- Type: Wheeled Excavator
Find Suppliers by Category Top
Featured Products Top
-
. Benefits of Camfil dust collector filter cartridges: Highest air-to-cloth ratio Quality tested Available in many types of media Low, stable pressure drop Patented technology High cleaning efficiency Last longer than competitive filters (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
less frequent pulse cleaning, resulting in less wear on the filters, reduced energy consumption and extended filter life. With each pulse, dust is ejected from the vertically oriented filters down toward the collection bin. Unlike horizontal cartridge designs, the vertical configuration (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
frequent pulse cleaning, resulting in less wear on the filters, reduced energy consumption and extended filter life. With each pulse, dust is ejected from the vertically oriented filters down toward the collection bin. Unlike horizontal cartridge designs, the vertical configuration prevents (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil's unique method for producing high-performance filter cartridges. Synthetic, custom-shaped glue beads are applied to both sides of the media pack to hold the pleats open and evenly spaced. This design helps ensure 100% media utilization. In contrast, many standard filter cartridges pack their (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
ECOCH Series Multi-Cartridge Filter Housing is a practical and economical filtration solution designed for industrial applications. It accommodates 3 to 12 standard cartridges with options for high-precision filtration. The food-grade "0304" polished finish (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
OPTMC series pleated filter cartridge is made of imported modified hydrophobic polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives or surfactants. The modified hydrophobic PTFE filter (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Key Features for Multi Cartridge Filter Housing: Multiple Cartridges: The design allows for several filter cartridges to be used simultaneously, providing higher filtration capacity and longer service life (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
83 diameter high flow pleated filter cartridge is a type of filtration device designed to handle high flow rates while maintaining efficient filtration. Here is an introduction to its key features and advantages: High Flow Rate Designed (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
IPTMC series pleated filter cartridge is made of imported hydrophilic modified polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives orsurfactants. The modified (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Harbory’s Cartridge Filter Housing Harbory’s cartridge filter product line offers comprehensive solutions designed to meet diverse filtration needs (read more)
Browse Filter Housings Datasheets for Harbory Filtration
Conduct Research Top
-
Feature Article - Advances in Wire EDM Filtration - 10/00
However, there are many EDM owners and operators who feel that wire EDM filtration needs to be improved - if not fixed altogether. The traditional approach to filtration - using paper cartridges - is both economically and environmentally costly, as multiple machine users will attest. Improvements
-
Interphex Booth Previews
and European standards. System features programmable variable speed drive and deep filter pack offering 40% filter-life improvement. Sanitary Filters Cleaned in Place is showing the first fully-drainable filter housing that can be cleaned in place (CIP). The new Opti-Clean filter housing eliminates
More Information Top
-
States > Texas > State > Register > 2010 > [TexReg 2010-0716is] 07/16/2010
…deleted; the items deleted for this reason include the following: A-43, Refrigerant Recycling Equipment; A-93, High-Pressure Fuel Injection System; A-200, Perchloroethylene (Perc) Closed-Loop Dry Cleaning Machines ; A-201, Cartridge and Spin Disc Filtration Systems; A-202, Pe…
-
States > Texas > State > Proposed Regulations > 2010 Documents > July 16‚ 2010 > [2010 TX Proposed tx-20100716-0057-0005489] 30 TAC 17, 106 - Tax Relief ...
…deleted; the items deleted for this reason include the following: A-43, Refrigerant Recycling Equipment; A-93, High-Pressure Fuel Injection System; A-200, Perchloroethylene (Perc) Closed-Loop Dry Cleaning Machines ; A-201, Cartridge and Spin Disc Filtration Systems; A-202, Petroleum…
-
States > Texas > State > Register > 2010 > [TexReg 2010-1210is] 12/10/2010
…ECL that are deleted for this reason include the following: A-43, Refrigerant Recycling Equipment; A-93, High-Pressure Fuel Injection System; A-200, Perchloroethylene (Perc) Closed-Loop Dry Cleaning Machines ; A-201, Cartridge and Spin Disc Filtration Systems; A-202, Petroleum…
-
Abstracts for IPNA Congress in Shanghai, China 2013
Cleaning and disinfection of machines were carried on and carbon tanks and filter cartridge were changed regularly according to the .
-
Sorbent Treatment Prescriptions Pilot Study
The "2008 Sorbent System" is a new type of hemodialysis machine that requires only about 2 gallons of dialysate for a … it can turn used dialysate into fresh dialysate again by filtering it through a special cleaning cartridge (called a "sorbent").
-
Federal Register > Monday, August 10, 2015 > [80 FR 47896] Foreign-Trade Zone (FTZ) 46-Cincinnati, Ohio; Notification of Proposed Production Activity, Festo Co...
…engines and motors; pneumatic engines/motors/cylinders/actuators; diaphragm pumps; air compressors; air dryers; membrane dryer service kit; air/water/gas filters and cartridges ; filter gaskets; humidifiers; inlet units; vacuum units; solenoid blocks; clean air restrictors; purifying equipment; air manifold assemblies; filling/closing/sealing/labeling/capsuling machines ; lubricators; airgun nozzle/oiler bowls…
-
States > Illinois > State > Register > 2006 > [28 IL Register 1201] 12/01/2006
…unless the CPO grants a waiver: Addressing and Mailing Air Conditioner Repair Air Filters and Air Filter Media Asphalt Paving Automotive … Calendar Pads) Carpentry Carpet Cleaning Carpet/Linoleum/Tile Laying Computer Supplies, Data Tape Cartridges Concrete Finishing Data Entry … Application Flags Floor Maintenance Machines .
-
States > Illinois > State > Register > 2012 > [34 IL Register 210] 02/10/2012
…a waiver: Addressing and Mailing Air Conditioner Repair Air Filters and Air Filter Media Asphalt Paving Automotive … Calendar Pads) Carpentry Carpet Cleaning Carpet/Linoleum/Tile Laying Computer Supplies, Data Tape Cartridges Concrete Finishing Data Entry … Application Flags Floor Maintenance Machines Floor Surfacing Floor Wax…
-
States > Arizona > Maricopa County > Regulations > Regulation III - Control of Air Contaminants > Air Regulations > [AZ Maricopa Reg ar-ricac-333] 333 - Petrol...
301.1 Liquid and Vapor Leaks: Dry cleaning equipment shall not be operated with perceptible leaks from … not limited to: hose connections, unions, couplings and valves; machine door gaskets and seating; filter head gaskets and seating … from lint basket; and cartridge filters.
Indicates content that may require registration and/or purchase.