-
Supplier: Cincinnati Fan
Description: Industrial Fan Blades, Axial Fan Blades, or Propellers There are typically four criteria used in the design of propeller blades or fan blades. The material it is made from. The number of blades. The blade shape. The blade pitch angle. Material: The material used in
-
Supplier: Loren Cook Company
Description: Propeller Roof fans are designed for industrial and commercial and industrial supply or exhaust applications. The fans are offered in both spun aluminum and architectural tiered aluminum construction and offer performance ranging from 1,000 to 40,000 CFM. All units
- Air Flow Rate: 343 to 19,500 SCFM
- Maximum Diameter (Fan or Blower Wheel): 8 to 48 inch
- Material of Construction: Aluminum
- Design: Axial
-
Supplier: Twin City Fan & Blower
Description: the TCTA fan lies in its propeller. Cast of high strength aluminum alloy, the one-piece propeller has been developed to maximize the highest efficiency possible. With a wide range of hub-to-tip ratios, the TCTA can accommodate an impressive assortment of air moving
- Air Flow Rate: 800 to 96,000 SCFM
- Static Pressure: 411.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Applications / Use: Air Handling Units / HVAC
-
-
Supplier: Greenheck
Description: Propeller Tube Axial Fans For low to medium pressure applications, tube axial fans include both direct and belt driven fans with cast aluminum or fabricated steel blades. Propeller tube axial inline fans have a straight through airflow, compact
- Air Flow Rate: 2,400 to 74,000 SCFM
- Static Pressure: 1 to 1.25 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum, Steel
-
Supplier: Loren Cook Company
Description: fabricated steel blades securely attached to a minimum 7 gauge steel hub. A Series Cast Aluminum Airfoil Prop Designed for heavy commercial or industrial applications where large volumes of air are required at low static pressures. Constructed of heavy gauge aluminum with six
- Material of Construction: Aluminum
- Design: Axial
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: Twin City Fan & Blower
Description: Application The TCVA Vaneaxial Fan is ideal for installation in hospitals, schools, research labs, fume exhaust systems and high moisture areas. The fan housing is fitted with aerodynamically designed, stationary straightening guide vanes on the air discharge side of the
- Air Flow Rate: 900 to 103,000 SCFM
- Static Pressure: 413.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Twin City Fan & Blower
Description: adjustable pitch cast aluminum propeller and can be quickly adjusted without removing the propeller.
- Air Flow Rate: 1,600 to 75,000 SCFM
- Static Pressure: 408.2871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24 to 72 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Twin City Fan & Blower
Description: Application The WPD Propeller Wall Fan is specifically designed for cost effective, general-purpose ventilation, and is available in either exhaust or supply configurations. The galvanized steel panel design is available with cast aluminum or fabricated steel
- Air Flow Rate: 883 to 35,300 SCFM
- Static Pressure: 407.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 14 to 48 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Cincinnati Fan
Description: Cincinnati Fan offers nine sizes of Model PF Direct Drive Propeller Fans with spark resistant, cast aluminum propellers, heavy-duty steel propellers, or stainless steel propellers. These industrial propeller fans can be provided
- Air Flow Rate: 38,650 SCFM
- Static Pressure: 407.5371674924572 in H2O
- Media Temperature: 104 F
- Maximum Diameter (Fan or Blower Wheel): 48 inch
-
Supplier: Mixer Direct
Description: The 3 bladed stainless steep pitch impeller allows for additional flow out of the the same diameter propeller as compare to the Square pitch line. Mixer Direct™s propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a
- Number Of Blades / Vanes: 3
- Outside Diameter: 10 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Mixer Direct
Description: The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct™s propellers are solid 316L for maximum corrosion resistance in most environments. Being right handed, they will pump in a upward direction when
- Number Of Blades / Vanes: 3
- Outside Diameter: 6 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Mixer Direct
Description: The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct™s propellers are solid 316L for maximum corrosion resistance in most environments. Being right handed, they will pump in a upward direction when
- Number Of Blades / Vanes: 3
- Outside Diameter: 14 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Mixer Direct
Description: The 3 bladed stainless steep pitch impeller allows for additional flow out of the the same diameter propeller as compare to the Square pitch line. Mixer Direct™s propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a
- Number Of Blades / Vanes: 3
- Outside Diameter: 8 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Cincinnati Fan
Description: Industrial Fan Blades, Axial Fan Blades, or Propellers There are typically four criteria used in the design of propeller blades or fan blades. The material it is made from. The number of blades. The blade shape. The blade pitch angle. Material: The material used in
-
Supplier: Cincinnati Fan
Description: Warehouse Fans - Air Circulators Cincinnati Fan offers five sizes of Air Circulators, all standard with spark resistant, cast aluminum propellers and Open Drip Proof (ODP) motors. Totally Enclosed (TEFC or TENV) motors also available. Compact and rugged, these
- Air Flow Rate: 19,000 SCFM
- Media Temperature: 104 F
- Maximum Diameter (Fan or Blower Wheel): 36 inch
- Material of Construction: Aluminum, Steel
-
Supplier: Radwell International
Description: FAN, PATRIOT SERIES, DC AXIAL, BALL BEARING TYPE, 51.2 DB, 3400 RPM, 25.2 W, 2.26 AMP, 12 VDC, 171.4 X 50 MM, BASE / DIE-CAST ALUMINUM, PROPELLER / PLASTIC, BLACK. FREE 2 YEAR RADWELL WARRANTY
- Applications / Use: Air Handling Units / HVAC
- Design: Axial
-
Supplier: Hartzell Air Movement
Description: The Hartzell Propeller Ring Fan can be manufactured, standard or reverse flow, direct or belt driven and they are available in a wide range of sizes. The fan is packaged completely assembled and ready to install. The fan propeller is an airfoil design, cast
- Static Pressure: 0 to 1.5 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24 to 72 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Drive Type: Belt Drive, Direct Drive
-
Supplier: Hartzell Air Movement
Description: Hartzell’s Panel Fans are rugged and versatile. These fans are ideal for general ventilation, smoke and fume removal, cooling, air supply, or exhaust applications. All AMCA Certified for Air Performance, each unit is designed for quiet operation. The heavy-duty, solid-steel panel and
- Static Pressure: 0 to 1.5 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Drive Type: Belt Drive
-
Supplier: Loren Cook Company
Description: COOK AF tube axial fans are designed to fill the performance gap between typical duct fans and heavy-duty vane axial fans. High efficiency propeller with six airfoil blades available in one-piece cast aluminum (AFB-C and AFD-C); welded steel (AFB-H); or
- Maximum Diameter (Fan or Blower Wheel): 12.875 to 60.375 inch
- Design: Axial
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Johnson Controls, Inc.
Description: overlapping seams and heavy gauge materials insure against leakage. YORK® HOODED ROOF MOUNT PROP FANS are designed for aerodynamic efficiency and employ a choice of two propeller types: high speed, cast aluminum and slow speed, fabricated steel. Available in direct drive
- Air Flow Rate: 72,755 SCFM
- Static Pressure: 0.5 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum, Steel
-
Supplier: Loren Cook Company
Description: inches. The AVA features cast aluminum airfoil blades that can be pitch adjusted to achieve a broad range of performance. The AVA adjustable pitch vane axial fan is available with a full range of accessories allowing it to be adapted to many different applications. High
- Air Flow Rate: 400 to 213,403 SCFM
- Maximum Diameter (Fan or Blower Wheel): 35 to 79 inch
- Material of Construction: Aluminum
- Drive Type: Belt Drive, Direct Drive
-
Supplier: Hartzell Air Movement
Description: Hartzell Cool Blast and Utility fans have a longer throw with less spread than other basket-type fans, allowing fans to be effective from further away and cool a larger area. Standard sizes for utility fans are 20, 24, 28, 32, and 36″. Cool Blast models available from 20”
- Static Pressure: 0 to 1.5 in H2O
- Maximum Diameter (Fan or Blower Wheel): 20 to 48 inch
- Design: Axial
- Features: Other
-
Supplier: Hartzell Air Movement
Description: experiencing stall, vibration, and destructive consequences. These fans are in marine duty construction, however, this is not standard. Duct Axial® fans features a six-blade, cast aluminum, airfoil propeller mounted with split-taperlock bushing and a safety
- Static Pressure: 0 to 8 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Axial
-
Supplier: Johnson Controls, Inc.
Description: YORK® PAF-Series of propeller fans provides a variety of solutions to address the needs of wall mounted exhaust and ventilation applications, such as garages, factories, warehouses, and other relatively clean air applications. Whether steel or cast aluminum, all
- Air Flow Rate: 68,172 SCFM
- Static Pressure: 1.8000000000000003 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum
Find Suppliers by Category Top
Featured Products Top
-
The Hartzell Propeller Ring Fan can be manufactured, standard or reverse flow, direct or belt driven and they are available in a wide range of sizes. The fan is packaged completely assembled and ready to install. The fan propeller is an airfoil design, cast of 319 aluminum in compliance with (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
New York Blower Vaneaxial Fans are designed for high-pressure ventilation and industrial-process applications where axial flow is desirable and space is at a premium. Uses include heat, smoke, and fume removal; process drying; comfort and process cooling; and general ventilation (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
selection flexibility, the Industrial Duct Fan utilizes (3) wheel designs. This includes a one piece cast aluminum (OPC), a multiple piece cast aluminum (MPC) and a steel fabricated (STF) wheel design [as well as an “optional” steel fabricated design (STO) for sizes 36-42]. All wheels (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New York Blower Compact GI [General Industrial] Fans are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens, and paper-trim systems. Compact GI's feature a choice of aluminum or nickel aluminum bronze (read more)
Browse Datasheets for New York Blower Company (The) -
weathertight when the fan shuts off. Additional Series 61 features: Cast aluminum airfoil propeller Totally enclosed, fan-cooled motors Extended lubrication tubes from bearings to exterior of fan housing is standard Sizes through 60″ include powder (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Controls are mounted and wired Direct-drive fan arrangement; motor in airstream Motors are totally enclosed Extended lubrication lines to motors are standard Cast aluminum airfoil propeller (adjustable pitch assemblies standard on 21,750 CFM units and (read more)
Browse Datasheets for Hartzell Air Movement -
Orion Fans introduces a new line of Open Frame Motors designed for long-lasting, reliable performance in industrial cooling, commercial transportation, and refrigeration. These AC motors come in sizes from 85mm to 125mm with 115V and 230V options. Each motor features ball bearings, a die-cast (read more)
Browse Electronic Cooling Fans Datasheets for New Yorker Electronics Co., Inc.
More Information Top
-
DAYTON Fan,Exhaust,24 In,Hzd Loc,3600 CFM - Hazardous Location Exhaust Fans - 2C856|2C856 - Grainger Industrial Supply
• Includes A Heavy Steel Circular Frame with Ample Mounting Holes and a Fixed Position Motor Base Attached to Rigid Tubular Supports and Spark Resistant Cast Aluminum Fan Blades, 4-blade Propellers .
-
DAYTON Reversible Fan,36 In,115/208-230 V,1 HP - Reversible Exhaust and Supply Fans - 7CK45|7CK45 - Grainger Industrial Supply
Fans feature 6-blade cast - aluminum propellers and rigid drive-frame rails.
-
DAYTON Rev Fan,36 In,115/208-230 V,1 1/2 HP - Reversible Exhaust and Supply Fans - 7CK48|7CK48 - Grainger Industrial Supply
Fans feature 6-blade cast - aluminum propellers and rigid drive-frame rails.
-
Grainger.com
• Fan Blade, Spark Resistant, Propeller Dia 30 In, Blade Material Cast Aluminum , Number of Blades 3, Bore Dia.
-
Grainger.com
• Fan Blade, Spark Resistant, Propeller Dia 30 In, Blade Material Cast Aluminum , Number of Blades 3, Bore Dia.
-
MULTIFAN Agricultural Exh Fan,12 In,240V,1297 CFM - Agricultural Fans - 3NZU5|S4124E2 - Grainger Industrial Supply
…⢠Wall mount 1-phase totally enclosed motors with automatic thermal protection Permanently lubricated ball bearings Max. ambient: 140°F Polypropylene propellers Shipped assembled and ready … 4 ⢠Motors have cast aluminum housing and Class F insulation Outer fan housing is corrosion-free…
-
Exhaust Fans - Grainger Industrial Supply
…125-In SP 10,874, Max Inlet Temp 104 Deg F, Voltage 115/208-230, 60 Hz, 1 Phase, Operating Amps 11.0/5.4-5.5, Fan RPM 755, Motor HP … Position Horizontal or Vertical, Propeller Material Cast Aluminum , Number of Blades 6…
-
Roof Fans - Grainger Industrial Supply
…Dia 60 In, CFM @ 0000-In SP 32,648, @ 0125-In SP 30,510, Fan RPM 555, Max Inlet … 1/2, Bearing Type Regreasable Cast Pillow Block, Height 42 … Frame Material Galvanized Steel, Propeller Material Cast Aluminum , Number of Blades 6…
-
SHARED TECHNOLOGY TRANSFER PROGRAM
…Assisted Design and Evaluation 20 Power Systems Modeling 711 Pressure Balanced Floating Seal 352 Pressure Cast Alumina Tile Reinforced Aluminum Alloy Armor and Process … Propelled Cable Fairing 590 Propeller Unit with Controlled Cyclic … and Efficient High-Pressure Fan Assembly 763 Quiet Impulse…
-
Mosquito Ecology
A 3-in diameter two-blade aluminium propeller is fixed to a motor housed in a 3½-in outside diameter 4-in length of clear cast acrylic tubing (A) (Fig. 5.18). .... in inner diameter ring of acrylic plastic is cemented over the opposite end of the fan housing.
Indicates content that may require registration and/or purchase.