-
Supplier: Caterpillar Oil & Gas
Description: Jacket water pump — belt-driven, centrifugal Water pump — inlet RH front vertical inlet (pointing down) — 63 mm (2.48 in) Exhaust System Single, right-side, center-mounted turbo with water-cooled turbine housing Exhaust manifold — water-cooled Front turbo exhaust Flywheels and
- Horse Power: 205 to 275 HP
- RPM: 2,200 rpm
- Displacement: 7.2430764804748415 liters
- Length: 43.8 inch
-
Supplier: Caterpillar Oil & Gas
Description: part of the engine to restricted breathing per EN 60079-15. ECU is protected with a stainless steel guard. - Fuel injector connections at valve cover bases are protected with stainless steel guards Advanced Digital Engine Management ADEM A4 engine management system integrates speed
- Horse Power: 205 to 275 HP
- Displacement: 7.2430764804748415 liters
- Length: 4.38 inch
- Width: 33.5 inch
-
Supplier: Caterpillar Oil & Gas
Description: 63 mm (2.48 in) Exhaust System Exhaust manifold — wet Single, right-side, center-mounted turbo with water-cooled turbine housing Rear facing turbo exhaust 81.8 mm (3.22 in.) connection, non V-band clamp Flywheels and Flywheel Housing Mandatory selection of: SAE No. 1 or SAE No.
- Horse Power: 340 HP
- RPM: 2,200 rpm
- Displacement: 8.815577881077479 liters
- Length: 44.4 inch
-
-
Supplier: Caterpillar Oil & Gas
Description: with integrated electronic throttle control CSA certified Cooling System Two-stage charge air cooling Thermostats and housing Gear-driven jacket and aftercooler water pump Stainless steel aftercooler cores Exhaust System Dry exhaust manifolds Exhaust outlet: 200 mm I.D. Flywheels and
- Horse Power: 1,035 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
Find Suppliers by Category Top
Featured Products Top
-
the pump, thereby reducing the flow of vacuum gas being removed from the process. With cast iron pumps in operation, the iron oxide (rust) that forms on the rotor and cone surfaces is physically worn away with use, increasing the clearance between the rotary vanes and the seal segment of the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
Remove flux from cast99 and use for TIG?
A guy whp doesn't have the dough to buy one of my stainless volvo turbo manifolds wants to run an external wastegate using a stock cast iron manifold, so I am going to cut a hole in the manifold and weld a…
-
Opposed Piston Engines
…bearing parts, 63, 64, 209, 235, 324, 354, 384, 386–387 bed plates, 234–236 bolts, 386 carrier plate, 195 cast/ castings , 236, 242, 339, 343 … end caps, 212 exhaust manifolds , 362 faceplate, 188 fire … spring, 84, 343, 411 stainless , 80, 312, 325, 425 … 346 Sulzer about, 40–41 fuel efficiency and scaveng- ing air demand, 118 horizontal turbo com- pounded, 443…
-
Materials Evolution in the New Fiat Engines Design
Table 5 New TWIN-Air TC engine main features In this case, FP chose a compact turbo - manifold solution with a single casting ; after the thermal analysis, a material's peak temperature of about 850 °C was foreseen. .... the T-Jet, this time a cheaper solution was defined using the ferritic stainless cast steel grade…
-
Federal Register > Wednesday, July 31, 2013 > [78 FR 46315] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania, Notification of Proposed Production Activity, GE T...
…sticks; steel sheet; plate steel; forged rings; pipes; steel bar; tube alloy steel; pipe fittings; flanges; Victaulic pipes; steel non-alloy pipes; pipe assemblies; steel alloy pipes; cast iron plugs; pipe plugs; plugs; adapters; cast iron fittings; stainless steel fittings; flange assemblies … frame assemblies; air inlets; filter box air nozzles; end rings; retainer rings; piston rings; fuel lines; exhaust stack outlets; push rods; guide valves; roller pin assemblies; covers; exhaust manifolds ; cylinder liners; manifolds; liners … assemblies; hubs; inlet blowers; turbo tubes; turbochargers; transition sections…
-
A New 3 Cylinder 1.2l Advanced Downsizing Technology Demonstrator Engine
Twin Turbo system The twin turbochargers are configured in a sequential layout (Figure 21), and are positioned .... The high pressure turbocharger turbine housing is integrated into the cast stainless steel manifold directly opposite one of the runners to benefit from pulsation effects.
-
New Technologies for the Gasoline Engine in HMC and Technical Development Perspects (Photocopied PPT slides)
• Turbo Charger. .... Exhaust Manifold . .... • One-piece austenite stainless steel casting .
-
Wescast plans to expand Canadian stainless steel facility
In December last year, Wescast announced its plans to expand its facilities in Wuhan (China) and Oroszlany (Hungary) to produce Ni-Resist and stainless steel castings for the automotive industry. .... date across all of our business units, of which more than 35% is related to turbo chargers”. .... Wescast is a leading supplier of cast exhaust manifolds for passenger cars and light trucks.
-
Ceramic & Metal Injection Molding for Automotive Applications
(Figure 6) shows a sintered automotive turbo charger wheel made of the nickel alloy GMR2359. .... (Figure 7) shows balanced valve shaft for EGR system using 316L stainless steel. .... (Figure 9) shows advanced research concepts by Mathson Industries on Exhaust Manifold technology using metal, ceramic and … offers the ability to produce large thick parts which are competitive with those produced by Investment Casting .
-
Federal Register > Wednesday, February 3, 2016 > [81 FR 5704] Foreign-Trade Zone (FTZ) 196-Fort Worth, Texas; Notification of Proposed Production Activity, Gen...
with fluorocarbon seat fittings; quick disconnect high pressure fittings; stainless steel 37 degree coupling fittings; threaded iron fittings; fitting adapters; fitting quick connects … seats; foot handrail supports; foot rests; foot switches; forgings; frames; frame assemblies; frame castings ; frame casting structures; frame … plugs; magnetic valves; magnetic valve panels; main sills; male contact plugs; male elbows; manifolds ; manifold assemblies; manifold … seat mountings; trucks; truck assemblies; truck modules; tube assemblies; steel tube; tube tees; turbo dischargers; u-bolts…
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
…screws; steel rivets; stainless steel pins; springs; hot air blowers; steel waste receptacles; stainless steel sinks; folding … bells; locomotive clappers; air horn bells; clevis; lube oil inlet covers; outer steel seals; brazing heads; brazing head holders; piping diesel fuel lines; intake rotators; main governors; cylinder heads; camshaft covers; strongback castings ; cylinder jackets; air intake manifolds ; diesel engine orifices; rotators … axle pulse generators; HXP-3 PCB assemblies; signal generator subtone converters; speed sensors; turbo speed sensors; sensors…
Indicates content that may require registration and/or purchase.