-
Supplier: Ducon Environmental Systems
Description: Today, Ducon Environmental Systems complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical scrubbers, gas scrubbers, packed towers, dynamic scrubber - UW4 and wet ESP technology, which are used to remove particulate, fly ash, sulfur dioxide,
- Process: Dry, Wet
-
Supplier: Industrial Air Filtration, Inc.
Description: Mist eliminators are designed to remove vapor and other liquids that are contained in air or gas streams produced during manufacturing or industrial processes. When molecules and very small droplets of liquid are trapped in air or gas, this is known as entrainment. Removing liquid contaminants from
- Collector Type: Stationary
- Process: Wet
-
Supplier: Filter 1 Clean Air Consultants
Description: or for multiple table top operations where several operators will be in the booth at the same time. These wet dust collection booths meet OSHA and NFPA guidelines for dust collectors located inside the building, allowing recirculation of in-plant, tempered air to conserve
- Airflow: 28,500 SCFM
- Collector Type: Collection Booth
- Applications: General Cleaning, Metalworking Chips / Fluids
- Features: HEPA / ULPA Filters
-
-
Supplier: Filter 1 Clean Air Consultants
Description: side. The Hydrotron gets the dust immediately wetted, reducing the risk of fire in ductwork and meets OSHA and NFPA regulations for dust collectors located inside the building. The standard unit includes a fiberglass grated work surface, a Regain Air Curtain in front to prevent
- Airflow: 5,000 SCFM
- Collector Type: Downdraft Table
- Features: Dust Collection System, HEPA / ULPA Filters
- Applications: General Cleaning, Metalworking Chips / Fluids
-
Supplier: GE ENERGY Air Filtration
Description: AltairNeptune represents the very latest in gas turbine inlet protection technology for the marine environment. The system utilizes the familiar three-stage vane/coalescer/vane approach, but represents a superior level of salt and water removal performance compared to traditional systems. Operating
- Separation / Filtration System: Bag-type Units (Baghouse)
- Applications: General Cleaning
- Collector Type: Stationary
- Process: Wet
-
Supplier: Micro Air
Description: Air® HYDROMAX®: wet collectors, excellent for operations that generate combustible particulate, can be ducted directly to the process or to one of the WCDDT Downdraft tables to capture contaminants at the source of generation. Micro Air® source capture collectors are available
- Airflow: 4,800 SCFM
- Applications: Abrasives, Explosive Media, Fine Powders
- Collector Type: Downdraft Table
- Features: Dust Collection System, HEPA / ULPA Filters
-
Supplier: Filter 1 Clean Air Consultants
Description: The Filter 1 Hydrotron Dust Collector is specifically designed for capture of fine metal particles. The HWF series is a safe and economic method of cleaning these potentially volatile materials. With air volumes between 500 CFM and 5,000 CFM, the units can be connected via ductwork to
- Airflow: 4,000 SCFM
- Applications: General Cleaning, Metalworking Chips / Fluids
- Features: HEPA / ULPA Filters, Instrument Panel
- Collector Type: Stationary
-
Supplier: ProVent LLC
Description: hand operations are part of a larger system involving automatic equipment or pedestal mounted finishers. Portable down draft benches make setting up a new cell immediate. In general, down draft bench dust collectors do not require expensive duct work connections that add significantly
- Airflow: 500 to 15,000 SCFM
- Collector Type: Downdraft Table
- Features: Dust Collection System
- Applications: Metalworking Chips / Fluids
-
Supplier: Diversi-Tech, Inc.
Description: Diversi-Tech's line of INDUSTRIAL DOWNDRAFT TABLES incorporate 12 gauge metal construction, built in motor/blower combinations, front or side filter access, deep dust trays, reverse pulse filter cleaning system, and several different grating options.
- Airflow: 1,800 SCFM
- Collector Type: Downdraft Table
- Features: Dust Collection System, Fume / Smoke Collector
- Applications: Metalworking Chips / Fluids, Welding Fumes
-
Supplier: GE ENERGY Air Filtration
Description: leading operators and OEMs. Features & Benefits High dust-removal efficiency resulting in increased time between compressor washes Outstanding salt removal in all conditions leading to a reduction in turbine corrosion Flexible design allows the easy addition of enhancements including
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry, Wet
- Applications: General Cleaning
- Collector Type: Stationary
-
Supplier: ProVent LLC
Description: Uni-Wash FCB Series Flood Curtain Booth dust collectors use water from the tank of the machine to flood a stainless steel vertical wall where the process affluent is directed. Booth ceiling and walls can be supplied to complete the work cell and contain it from other operations. Ideal
- Collector Type: Collection Booth
- Applications: Metalworking Chips / Fluids
- Process: Wet
-
Supplier: GE ENERGY Air Filtration
Description: environments with high dust-loadings such as areas close to desert land masses or locations affected by Harmattan and Shamal winds. Features & Benefits Outstanding salt removal efficiency - wet or dry - in all humidity helps ensure greater turbine protection and longer intervals
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry, Wet
- Applications: General Cleaning
- Collector Type: Stationary
-
Supplier: GE ENERGY Air Filtration
Description: turbine operators and OEMs alike. Features & Benefits High dust-removal efficiency resulting in increased time between compressor washes Outstanding salt removal in all conditions leading to a reduction in turbine corrosion Flexible design allows the easy addition of enhancements including
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry, Wet
- Applications: General Cleaning
- Collector Type: Stationary
-
Supplier: Industrial Air Filtration, Inc.
Description: Wet dust collectors, also known as wet scrubbers, remove particulates from the air by mixing water and air at high speed. This humidification process encapsulates larger particles in water droplets, and agglomerates smaller dust particles, increasing the bulk of
- Collector Type: Stationary
- Process: Wet
-
Supplier: Nilfisk Industrial Vacuums
Description: The Explosion-Proof Immersion Separator is placed upstream of the A15 EXP or A17 EXP industrial vacuum and safely traps and retains dangerous dust particles, especially common to Group E, in a neutralizing fluid bath. Constructed of low sparking materials and grounded components, the
- Applications: Explosive Media
- Collector Type: Source Collector / Portable
- Process: Wet
-
Supplier: ProVent LLC
Description: Legs Applications Dry/wet finishing Deburring Operations Media Blasting Combustible Metal Finishing Operations
- Airflow: 1,200 to 3,000 SCFM
- Applications: Metalworking Chips / Fluids
- Collector Type: Stationary
- Process: Wet
-
Supplier: ProVent LLC
Description: Uni-Wash Wet Booth Dust Collectors are a self-contained, economical means of removing wet-able and sinkable airborne contaminants from most hand-held industrial processes and containing them within a booth environment and away from other plant processes. Metal grinding,
- Airflow: 4,000 to 15,000 SCFM
- Collector Type: Collection Booth
- Applications: Metalworking Chips / Fluids
- Process: Wet
Find Suppliers by Category Top
Featured Products Top
-
When combustible dust is present, facilities typically evaluate two types of dust collection systems: dry dust collectors and wet scrubbers. Each system captures and controls dust differently, and the right choice depends on the material, process conditions, dust characteristics and safety (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Gas Cleaning Systems: Ducon High Efficiency Wet Electrostatic Precipitator is recommended as a primary collector following cascade or cyclone evaporators. Scrubbing with weaker liquor or water will remove submicron (read more)
Browse Electrostatic Precipitators Datasheets for Ducon Environmental Systems
More Information Top
-
3.4.09 — Stimulus Plan Will Create Sustainable Jobs That Will Protect Public Health
The LO- CAT process is a patented, wet scrubbing, liquid redox system that uses a chelated iron solution to convert H2S to innocuous, elemental sulfur. Industrial Dust Collectors .
-
4.16.08 -- Feature Article: Revolutionary Process Points To Sugar-Fueled Cars
The LO- CAT process is a patented, wet scrubbing, liquid redox system that uses a chelated iron solution to convert H2S to innocuous, elemental sulfur. Vertical Cartridge Dust Collector .
-
12.17.08 -- Feature Article: ESA Tests Laser To Measure Atmospheric Carbon Dioxide
The GOLD SERIES cartridge dust and fume collector may be used for a wide range of pollution control and product recovery applications. LO- CAT Hydrogen Sulfide Oxidation System The LO-CAT process is a patented, wet scrubbing, liquid redox system that uses a chelated iron …
-
6.16.08 -- New High Efficiency MAG Drive Pumps
The LO- CAT process is a patented, wet scrubbing, liquid redox system that uses a chelated iron solution to convert H2S to innocuous, elemental sulfur. In virtually every application Scientific Dust Collectors are sized to operate at air-to-cloth ratios significantly higher than those required by less sophisticated dust collectors...
-
Natural variation in mite antigen density in house dust and relationship to residential factors
Variables recorded were: individual room heaters; underfloor heating; wet spots in the bedroom; storey; age ofthe building; detached family house; inhiabitants per m^; dog or cat kept as pets; educational level (highest level achieved at school by father or mother). … second survey) the children's homes were visited by trained personnel (« = 10) for dust sampling, measurement of … … upper side of the mattress in a standardized manner using the same device ( collector and filter, ALK …
-
Solid Waste.com Newsletter: ABB Helps Recycle Waste Into Clean Heat And Power In Germany
The LO- CAT process is a patented, wet scrubbing, liquid redox system that uses a chelated iron solution to convert H2S to innocuous, elemental sulfur... In virtually every application Scientific Dust Collectors are sized to operate at air-to-cloth ratios significantly higher than those required by less sophisticated dust collectors.
-
CR4 - Thread: Ash Disposal System
So you may want to look to dust collectors . Seen another system use that use wetting action. Grates roll the ash into cat litter sized particles.
-
Comparison of four allergen‐sampling methods in conventional and allergy prevention classrooms
Analysis of cat allergen content with monoclonal antibody 2-site ELISA assays All Petri dish and dust collector samples were analysed in a monoclonal sandwich enzyme-liked immunosorbent assay (ELISA) as presented previously [9]. … protein- binding membrane (kindly provided by Dr Euan Tovey), and after a brief wetting in 80% methanol …
-
Technical progress and labor protection All-Union Conference on “Technical progress and problems of Labor Protection and Safety in Ferrous Metallurgy”
… the top platform of closed furnaces has decreased to 1.7- 0.5 cat /cm2- h, i … Provision has been made in the designs for ferrous metallurgy Installations for effective labor pro- tection and safety measures, including powerful extractor- collector systems with air eIeaning in Ven~ri tubes … … and roller con- veyors which greatly reduce dust contamination of the workplace … … through the L-shaped outlet pipe to the collecting manifold, which has a wet dust removal system …
-
1.9.08 -- Alion Develops Automated Risk Assessment Tool To Help Chemical Industry Comply With DHS Ruling
The LO- CAT process is a patented, wet scrubbing, liquid redox system that uses a chelated iron solution to convert H2S to innocuous, elemental sulfur. These devices' unique NEMA 4X/1P65 enclosures provide protection from dust and water, making them ideal for indoor … Dust And Mist Collector Systems .
Indicates content that may require registration and/or purchase.