Products/Services for Cationic Cotton Yarn
-
Roving and Yarn - (141 companies)Roving and yarn are fibers twisted into a feedstock for weaving cloth or reinforcing composites. Product specifications include material type, dimensions, properties, applications, and structural features. Diameter and overall length are the most...Material TypeApplicationsStructural Features -
Fibers and Filaments - (224 companies)...composites, making them strong and stiff while remaining lightweight. These composites are also corrosion resistant and have low electrical conductivity. Standards. ASTM D3219 - Industrial filament yarns, tire cords, and tire cord fabrics made from... -
Natural Fibers and Fabrics - (197 companies)Natural fibers and fabrics consist of bulk fibers, yarns, or woven cloth manufactured from plant materials such as cotton, wool, linen (flax), sisal, jute, hemp, or silk. Description. Natural fibers and fabrics consist of bulk fibers, yarns... -
Synthetic Fibers and Fabrics - (485 companies)...than it is wide). Fibers can be spun into yarn and made into fabrics. Synthetic fibers are a subset of the larger area of textiles. Textiles can be natural or synthetic. Natural fibers include cotton, fur, wool, etc. Regenerated fibers are natural... -
Swabs and Cleaning Sticks - (54 companies)Swabs and cleaning sticks consist of a small wad of nonwoven, cotton, microfiber or foam wrapped around either one or both ends of a short wood, paper, or plastic rod or tube for use in medical, fiber optic, laboratory, electronic and other critical...
-
Cloth Tapes - (172 companies)Cloth tapes provide robustness with the incorporation of a fabric or fiber carrier, such as cotton, scrim, glass, fiberglass, or polyester. They are adaptable to a variety of substrates and conditions, as substantiated by the most common type...
-
Vulcanized Fibre and Fish Paper - (24 companies)Vulcanized fibre and fish paper are unique and versatile engineering materials based on cellulose or cotton fibers, which have been in use for over one hundred years for mechanical and electrical applications. Vulcanized fibre and fish paper...
-
Strapping and Filament Tapes - (113 companies)Strapping and filament tapes are strengthened with many woven filaments yarns embedded in the adhesive on the tape 's backing. Strapping or filament tape is a versatile, pressure-sensitive material that allows the user to bundle similar...
-
Specialty Fibers, Fabrics, and Textiles - (523 companies)...are made from short-cut fibers and used to create highly uniform structures. Carded and needlepunched non-wovens offer very high loft (low density) at very low cost. Other types of specialty fibers, fabrics, and textiles include: Roving. Yarn. Rope...
-
Industrial Fabrics - (649 companies)...of higher performance fibers, yarns, and chemicals to prevent failures which could have dangerous consequences. Functionality is the most important feature because the fabric must be able to handle the environmental factors and structural requirements...
Product News
-
Harbory Filtration
PP String Wound Cartridge for Industrial Product Overview. Harbory Filtration manufactures string wound filter cartridges using high-quality continuous filament yarn. The winding pattern is computer-controlled to ensure consistent density and pore size distribution from the outer surface to the inner core. This design allows larger particles to be trapped in the outer layers while finer contaminants are captured closer to the core, maximizing dirt-holding capacity and extending service life. The cartridges are available in a wide... (read more)Browse Filter Elements Datasheets for Harbory Filtration -
Northwire, Inc.
Does your cable need increased flex life? and sealing in glands. Water blocking options available. Filler materials: Polyolefin. Cotton. Extruded thermoplastics. Paper. Strings and yarns. Tape and wrap material: Paper. Separator between core and jacket. Light weight and flexible. Least expensive. Mylar (polyester). Binds components or entire cable. Opaque, clear, or aluminized. Cost effective. Less flexible. Spun Nylon. More flexible. Light weight. More expensive. PTFE. Most expensive. Superior flexibility. Chemical. If you are looking... (read more) -
Kuriyama of America, Inc.
MINOTAUR 500 PSI Air and Multipurpose Hose General Applications. Air hammer. Heavy construction. Mining. Petroleum transfer. Quarry operations. Rock drilling. Washdown. Water jetting. Tube. Nitrile (NBR), meeting ARPM Class A (High Oil Resistance). Reinforcement. 4-Spiral polyester yarn. Cover. Carboxylated Nitrile (XNBR), meeting ARPM Class A (High Oil resistance). MSHA approved. (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
M-Squared Innovations & Insights
Reducing Solid Waste Not Quality! Designed for superior absorbency, strength, and durability, this innovative wipe minimizes lint and foreign object debris (FOD), ensuring a cleaner, safer work environment. Unlike cotton rags that shed lint fibers, our Skyline Essential Clean Cloth stands up to aggressive cleaning agents such as MEK, IPA, and acetone, providing reliable performance without compromising compostability and biodegradability under the right environmental conditions. bz Skyline Essential Cleaning Cloths... (read more)Browse Wipes and Wipers Datasheets for M-Squared Innovations & Insights -
New England Wire Technologies Corporation
Selecting Litz Wire for Increased Efficiency all 9 types of Litz wire constructions with multiple varieties of insulation to meet agency and/or specific customer voltage withstand requirements. Type 1 Litz Wire. Single film-insulated wire strand, twisted with optional outer insulation of textile yarn, tape or extruded compounds. Litz Type 2. Bundles of Type 1 Litz wire twisted together with optional outer insulation of textile yarn, tape or extruded compounds. Litz Type 3. Bundles of Type 2 insulated Litz wire twisted together with optional... (read more)Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
New England Wire Technologies Corporation
A description of the various styles of Litz wire of insulation to meet agency and/or specific customer voltage withstand requirements. Type 1 Litz Wire. Single film-insulated wire strand, twisted with optional outer insulation of textile yarn, tape or extruded compounds. Litz Type 2. Bundles of Type 1 Litz wire twisted together with optional outer insulation of textile yarn, tape or extruded compounds. Litz Type 3. Bundles of Type 2 insulated Litz wire twisted together with optional outer insulation of textile yarn, tape or extruded compounds. Litz... (read more)Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
Master Bond, Inc.
Flexible, Thixotropic, Dual Cure Epoxy Master Bond UV23FLDC-80TK is a moderate viscosity, cationic type system that offers both UV light and heat curing mechanisms. It cures readily within 20-30 seconds when exposed to a UV light source emitting a wavelength of 320-365 nm. The adhesive can also undergo a secondary heat curing for shadowed areas, typically curing in 60-90 minutes at 80-85 C. The system's adaptability to varying depths and applications, such as encapsulation and bonding, enhances its versatility. UV23FLDC-80TK has... (read more)Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
Kuriyama of America, Inc.
Easy-Handling Textile Concrete Pumping Hose Easy-handling, textile-reinforced construction for use on trailer mounted line pumps where longer hose lengths are required. Features and Advantages. Heavy Duty Construction - Durable, thick walled construction, resists kinking, elongation and vibration during operation. All sizes rated to working pressure of 1275 PSI with 2:1 safety factor. Textile Yarn Reinforcement - Operator friendly, lighter weight versus wire reinforced hoses for easier handling while still providing extended service life... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Osborne Industries, Inc.
Abrasion and Corrosion-Resistant Composites OEM (Original Equipment Manufacturer) manufacturers frequently substitute plastic parts for metal parts where weight and chemical corrosion resistance are important. Plastic components are not typically thought of as viable alternatives for metal in rough, abrasive environments. The engineers and chemists at Osborne Industries have over 35 years experience with reinforced thermoset resins to withstand the most challenging applications. One example is a blower housing used on a cotton picker... (read more) -
Master Bond, Inc.
Epoxy Changes from Red to Clear Under UV Light Master Bond UV15RCL is a one part, low viscosity, cationic type UV curing system with a special color changing feature. The originally red material changes to clear once exposed to UV light, indicating that there is UV light access across the adhesive material. Although this change in color from red to clear does not indicate a full cure it does confirm that the UV light has reached the polymer. By giving immediate visual feedback UV15RCL offers processing and handling advantages over... (read more)Browse UV Curing Adhesives Datasheets for Master Bond, Inc.
-
Techtextil North America 2010 Showcases The Latest Developments In Technical Textiles And Nonwovens
By blending the cationic cotton yarns with standard cotton or other fibers it's possible to create yarn dyed effects with the flexibility and convenience of piece dyeing.
-
Handbook of Textile Processing Chemicals
Uses: Softener that imparts slick cationic -type hand to cotton and blend yarns .
-
Preparation and Properties of Cationic Graft Starch Sizing Agent
The results of sizing experiment show that polyester/ cotton blended yarn (T/C 55/45) sized with cationic graft starch exhibits better tensile strength, abrasion resistance and lower hairiness counts than cationic starch and PVA.
-
Role of quaternary ammonium salts in improving the fastness properties of anionic dyes on cellulose fibres
Monofunctional cationic agents of monochlorotriazine type (11) were evaluated on cotton yarn in the production of differential dyeing effects.
-
http://www.matsc.ktu.lt/index.php/MatSc/article/download/249/209
In the present study the effect of technological treatment involving the processes of washing or washing and softening with chemical cationic softener “Surcase” produced in Great Britain … … of cellulosic textile materials manufactured from cotton , bamboo and viscose spun yarns was investigated.
-
Modification of Textile Materials' Surface Properties Using Chemical Softener | KOŽENIAUSKIENĖ | Materials Science
In the present study the effect of technological treatment involving the processes of washing or washing and softening with chemical cationic softener "Surcase" produced in Great Britain … … of cellulosic textile materials manufactured from cotton , bamboo and viscose spun yarns was investigated.
-
Characterization of viscose fibers modified with 6-deoxy-6-amino cellulose sulfate
Amphoteric starch containing both cationic and anionic groups, i.e. 3 sulfopropyl groups/100 anhydroglucose units and 3.7 … … groups/100 anhydroglucose units, was used for sizing mixed fibers in the form of yarns , e.g., mixtures of polyester fibers and cotton fibers.
-
Handbook of Lubricants
… and anticrease agent on PAN fibers; provides smooth surf. and sl. silky handle when dyeing nylon carpets, and promotes even pile Features: High fiber affinity; preferably applied in exhaustion process Properties: Cationic Use Level: 1-3% … … improving running props. of cotton yarns .
-
Handbook of Industrial Surfactants Volume 1 and 2
Edunine SE 2010 [Croda Inc] Chem. Descrip.: Fatty acid ester/amino-functional polysiloxane Ionic Nature: Nonionic Uses: Softener for cotton and polyester- cotton yarns and fabrics Features: Improves mech. props. without yellowing Properties: Liq. Ionic Nature: Cationic .
-
Encyclopedia of Industrial Additives, Volume 1
Chem. Descrip.: Cationic Category/Applications: Softener which produces a full hand to synthetic yarns and fabrics; also effective for wool and cotton fibers and their blends; provides excellent fiber lubricity, fabric softness, and is resistant to scorch and chlorine retention; antistatic finish in minimal amounts; applied …
Indicates content that may require registration and/or purchase.