Does your cable need increased flex life?
Service Detail from Northwire, Inc.
TAPES, WRAPS, AND FILLERS
Does your cable need increased flex life? Will it need to perform in extreme temperatures? Worried about cross-talk? These concerns can be addressed with the addition of tapes, wraps, and fillers to your custom cable design. There are many different tape and filler options that are available. Some of our more commonly used materials are listed below, but there are additional materials that can be utilized depending on your unique application’s needs. These material options can be applied at various operations to achieve a range of functions and offer a number of benefits, including the following:
Tapes & Wraps:
- Offer noise suppression or eliminate cross-talk between inner components
- Add shielding and isolation
Fillers are often times used due to one of the following:
- ‘Fill in’ gaps to make a cable round and more aesthetically appealing
- Increase flex life depending on coverage and material used
- Protect from moisture and chemicals
- Easier molding and sealing in glands
- Water blocking options available
Filler materials:
- Polyolefin
- Cotton
- Extruded thermoplastics
- Paper
- Strings and yarns
Tape and wrap material:
Paper
- Separator between core and jacket
- Light weight and flexible
- Least expensive
Mylar (polyester)
- Binds components or entire cable
- Opaque, clear, or aluminized
- Cost effective
- Less flexible
Spun Nylon
- More flexible
- Light weight
- More expensive
PTFE
- Most expensive
- Superior flexibility
- Chemical
If you are looking for more than one function in your tape, wrap, or filler, do not fear. These are very customizable and their coverage can range from full to minimal depending on your needs.
If a long flex life, insulation, moisture protection, or extreme temperature consideration is something your cable needs, a tape, wrap or filler might be a good addition to your custom cable design.
Northwire, Inc
Northwire, Inc. is your responsive partner for developing and manufacturing customized technical cables, coil cords and complete interconnectivity solutions.