Custom Products
Coiled Cords and Cables
Customizable Cable Offerings for Transportation & Heavy Equipment
(read more)Control and Instrumentation Cables
Northwire Extrudable PTFE with No Length Restrictions Reduce wall thickness while maintaining superior electrical properties
(read more)Shielding provides protection by increasing both structural integrity and signal integrity. Selecting the right shielding materials and configurations can add strength, flexibility, and noise suppression.
(read more)Since more than 71% of the earth’s surface is covered by water, it is no surprise that there are an abundance of application failures associated with this dominant element. To ensure your success, rely on our subject matter experts to improve your risk assessment of off-the-shelf parts, learn how custom designs improve protection, and navigate complex environmental factors.
(read more)Multiconductor Cables
Custom cable design can feel overwhelming; there are many different factors that can affect material selection and many different materials to choose from.
(read more)Northwire Cable Design Specialists and Application Engineers will help you navigate your complex requirements to develop a unique solution specific to your end application.
(read more)No matter where you are at in your project, whether an existing or new solution, it is recommended to partner with a cable design engineer to ensure your application requirements are met.
(read more)Custom cable design can be a bit overwhelming, especially if you are like many and left the cable and connector design until the end of the project. There are many different factors that can affect material selection and many different materials to choose from!
(read more)High-speed data + power in one ruggedized custom cable
(read more)Network Cables
Need a cable that delivers reliable high-speed data transfer?
(read more)Need a rugged high flex life interconnect solution, ideal for harsh environments and demanding applications, such as welding?
(read more)