Announcements
When backup power is needed in a home, safely switching between utility power and a backup generator is critical. Northwire engineers UL-listed and CSA-certified custom cable solutions for the backup power market, including Backup Power Transfer Meter (BPTM) systems.
(read more)Learn: How design choices impact reliability, patient safety, and long-term device performance.
(read more)Northwire SAE Cable features signal, control, instrumentation and power
(read more)Cable types include terms like “flex,” “flexibility,” and “flex life”. What factors affect or influence flex? What are the best material options to make a cable solution more flexible or maintain a longer flex life?
(read more)When stock cable doesn't fit your specific project requirements Northwire designs custom cable solutions that fit your exact application needs.
(read more)Custom cable solutions play a critical role in meeting the unique requirements of aerospace and defense applications. These cables are tailored to specific needs, often incorporating specialized plastics, connectors and shielding to optimize performance and reduce the risk of failure during critical missions.
(read more)This white paper outlines the key considerations in the design and manufacture of raw medical cable, specific to connector
considerations and cable assemblies, providing a practical guide for OEMs, engineers, and regulatory professionals involved in medical device development.
Northwire is rapidly expanding in the telescoping mobile market. From mobile surveillance trailers and portable cell towers to emergency response units, our custom cables are perfectly engineered to meet the unique demands of these applications and beyond.
(read more)One rugged cable. Power + data. Built to your spec. Northwire’s custom welding cables are capable of combining data and high-flex power in a slag-resistant, UV-resistant design, proven to handle 10 million flex cycles in the harshest environments.
(read more)Northwire’s 100 BASE-T1 ruggedized high-speed ethernet cable was designed to meet automotive requirements for larger bandwidth demands. View an example of a 100 BASE-T1 cable for visual and audio systems by downloading our 100 BASE-T1 Data Sheet.
(read more)Ensure seamless control, power, and flexibility with custom high flex life industrial automation cables. Built for continuous motion, Northwire's rugged VFD and composite solutions deliver durability, reliability, and industry compliance.
(read more)Engineered to meet the SAE J1939 specification and RoHS3 compliant, and awarded Waytek® 2024 Product of the Year, Northwire’s DataCELL® J1939 cable delivers consistent, high-performance data transmission for your sophisticated, ruggedized data network at a competitive price.
(read more)Enhance cable performance with Northwire's industrial coil cords
(read more)Need a rugged high flex life interconnect solution, ideal for harsh environments and demanding applications, such as robotic welding?
(read more)Northwire is rapidly expanding in the telescoping mobile market. From mobile surveillance trailers and portable cell towers to emergency response units, our custom cables are perfectly engineered to meet the unique demands of these applications and beyond.
(read more)Atrial fibrillation, also called Afib, has many causes. With heart rhythm disorder rates expecting to double by 2035, the demand for Electrophysiology (EP) device equipment is increasing. Northwire is an ideal partner in the development of cable and interconnect solutions tailored to the Electrophysiology market.
(read more)Northwire is Your Ruggedized Custom Cable Solutions Partner
Specializing in ruggedized custom interconnectivity that withstands harsh environments and demanding applications: construction, agriculture, forestry and mining
Northwire Custom Cables and Assemblies are reliable to perform in the most demanding environment: extreme temperatures, exposure to flame, and resistance to chemicals, cut, crush, impact, abrasion, and water.
(read more)These control and instrumentation cables are well suited for harsh environments such as oil refining and extracting, industrial automation, and variable frequency drives (VFDs).
(read more)A long-term approach to profitability and overall success can save managers a headache down the road.
Choosing a supplier based on subject matter expertise, compliance and certifications, and relevant industry experience delivers lasting cost savings.
Like many of the best discoveries, the first fluoropolymer, polytetrafluoroethyl
In the design of industrial robotics for a manufacturing environment, it is critical to maximize efficiencies and output while eliminating or minimizing down time.
(read more)Northwire ruggedized control and instrumentation cables meet CSA CIC and CIC-TC agency requirements. These control and instrumentation cables are well suited for harsh environments such as oil refining and extracting, industrial automation, and variable frequency drives (VFDs).
(read more)A cable of many names and many useful functions
(read more)Discover the best cable material and component selections for demanding applications in extreme temperature conditions.
(read more)Northwire designs and manufacturers DATA + POWER in one slag-resistant, high flex life custom cable. Ideal for robotic welding applications.
(read more)Northwire designs and manufacturers POWER with DATA in one slag-resistant, high flex life custom cable.
(read more)- High flex-life applications
- Tight spaces
- Trip hazard concerns
- Handheld tools
- Aesthetic applications
- Continuous adjustments
Harsh environments and demanding applications have complex requirements.
(read more)Dependable military-grade wire and cable that's custom-engineered to meet military requirements. Innovative, budget-compliant technical and retractile coil cables for power, control and communication.
(read more)Do you need a flexible or high flex life cable solution for your end application?
(read more)View side-by-side technical comparisons between Silicone, Medical Grade TPE, and Northwire BioCompatic USP Class VI Medical Device Cable, a Silicone Alternative.
(read more)There are many cable component and material choices to make. Which ones are the right ones for your medical device end-use application? Northwire cable design engineers will partner with you through the process. They will begin by asking questions to ensure your cable solution will meet the exact requirements of your project.
(read more)Does your cable need increased flex life? Will it need to perform in extreme temperatures? Worried about cross-talk? These concerns can be addressed with the addition of tapes, wraps, and fillers to your custom cable design.
(read more)