-
Supplier: Optimal Handling Solutions
Description: Made in Sweden - BT Delivers! The BT Lifter is the universal Hand Pallet Truck, suitable for moving loads in all types of applications. Available in different versions and with many options. 5,000 lbs. Capacity! - 10-gauge, single-piece, roll-forms forks for exceptional strength and
-
Supplier: Lift-Rite, Inc.
Description: One-piece cast hydraulic pump with galvanized corrosion protection Chromated Pump Pistons and low temperature hydraulic oil Hot Dip Galvanized Fork Frame Electro-Galvanized Pump Handle Non-Marking White Nylon Wheels and Rollers
- Capacity: 5,500 lbs
- Length: 48 inch
- Width: 27 inch
- Stroke: 4.75 inch
-
Supplier: Fairbanks Scales, Inc.
Description: Fairbanks Scales’ Pallet Weigh pallet jack scale combines the functionality of an extremely rugged pallet jack with the incredible accuracy of a Fairbanks’ scale. The Pallet Weigh scale is easy to maneuver into space-limited areas. The simple operation keeps
- Capacity: 5,000 lbs
- Actuation: Hand
- Features: Pallet Truck / Pallet Jack, Solid / Cushion
-
-
Supplier: Lift-Rite, Inc.
Description: One-Piece Cast Hydraulic pump Ergonomic Loop Handle High Quality Load Wheels and Rollers Durable Powder Coat Paint finish 2 Year Hydraulic Pump Warranty Find out more...see the brochure
- Capacity: 5,500 lbs
- Length: 48 inch
- Width: 20.5 inch
- Stroke: 4.75 inch
-
Supplier: Lift-Rite, Inc.
Description: Pump the Handle to Propell the Load Forward or Reverse One-Piece Cast Hydraulic pump 10 Grease Fittings High Quality Load Wheels and Rollers Durable Powder Coat Paint finish Find out more...see the brochure
- Capacity: 5,000 lbs
- Length: 36 inch
- Width: 27 inch
- Stroke: 4.75 inch
-
Supplier: Lift-Rite, Inc.
Description: Hot Dip Galvanized Fork Frame Zinc Plating on Hydraulic Pump and Hardware Stainless Steel Pump Pistons Low Temperature Hydraulic oil Nylon Load Wheels and Rollers Find out more...see the brochure
- Capacity: 5,500 lbs
- Length: 48 inch
- Width: 27 inch
- Stroke: 4.75 inch
-
Supplier: Fairbanks Scales, Inc.
Description: The Pallet Weigh Plus pallet jack scale is ideal in legal-for-trade pallet weighing applications for checking incoming goods, shipping weight and general product weighing. This heavy-duty pallet jack scale provides a quick weight capturing method for
- Capacity: 5,000 lbs
- Actuation: Hand
- Features: Pallet Truck / Pallet Jack
-
Supplier: Murphy Industrial Products Inc.
Description: JET® PTX and JTX Pallet Trucks One-piece cast pump features high quality seals, hardened and chrome plated ram and piston, top-of stroke and overload bypass valves Rounded fork tips with nylon guide rollers for trouble-free pallet entry and exit Solid steel push rod never needs
- Capacity: 8,000 lbs
- Length: 48 inch
- Width: 27 inch
- Actuation: Hand
-
Supplier: Econo Lift Limited
Description: 32” Lowered height 3.4” Fork Dimensions 21” or 27” wide x 45” long Safety Front support legs and adjustable stabilizer contacts floor automatically at 16.5" Power Supplies Hand Pump D/C 12v battery Options Platforms available
- Capacity: 3,300 lbs
- Stroke: 28.6 inch
- Length: 45 inch
- Width: 21 inch
-
Supplier: Innolift USA
Description: solution. The Innolift lifts cargo into your vehicle and then it lifts itself into the vehicle as well. The Innolift is a mobile lift-gate and pallet jack in one machine. Innolift is an amazing new self-loading portable forklift that was designed for Cargo Vans, Sprinter Vans, Ford
- Capacity: 650 lbs
- Stroke: 27.5 inch
- Features: Class VIII - Hand Pallet Truck, Forklift, Pallet Jack, Solid / Cushion
- Actuation: Hand
-
Supplier: Toyota Material Handling U.S.A., Inc.
Description: Toyota's Hand Pallet Jack makes pulling product through the warehouse or distribution center easy and convenient. With low noise levels and low rolling resistance, the Toyota Hand Pallet Jack is the ideal solution for quick material handling jobs. 5,500 lb.
- Capacity: 5,500 lbs
- Length: 32 to 60 inch
- Width: 27 inch
- Actuation: Hand
-
Supplier: Intella Parts Company
Description: The orangelift pallet jack is a very reliable and high quality pallet jack.
Find Suppliers by Category Top
Featured Products Top
-
braid with JIC fittings. Reservoirs are mild steel. These units conform to all applicable ANSI codes. All units are designed for use with pallet jacks, four-wheeled carts and hand trucks. Their rugged tubular construction offers more rigidity with (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
Model NO.: UIYCI80140B Type: RF Coaxial Isolator Brand Name: UIY Freq. Range (MHz) : 60 to 200MHz Insertion Loss Max(dB): 0.3 Isolation Min(dB): 23 VSWR Max (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Description: WR62 14.5~15.5GHz Ku Band RF Waveguide Circulator 100W Broadband Circulators Model Number: UIYWC3838A145T155 Freq. Range: 14.5 ~ 15.5GHz Insertion Loss Max: 0.3dB Isolation Min: 23dB VSWR Max: 1.2 Forward Power: 100W Reverse (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
ready to go to work. They are designed for use with light equipment such as hand carts, 4 wheel carts and pallet jacks, through light to medium capacity fork trucks. Inquire about our hydraulic loading dock lifts today! Special Features: All models are equipped with a hinged (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
require positioning and plugging into a power receptacle and they are ready to go to work. They are designed for use with light equipment such as hand carts, 4 wheel carts and pallet jacks, through light to medium capacity fork trucks. Inquire about our hydraulic loading dock lifts today (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc.