-
Supplier: OMEGA Engineering, Inc.
Description: The OMG-USB-232-1 and OMG-USB-485-1 USB to serial I/O adaptors provide a single USB to RS-232 serial port (OMG-USB-232-1) or a single USB to RS-422/485/530 serial port (OMG-USB-485-1) providing USB connectivity to legacy or non-USB
- Data Rate: 460.8 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 50 C
- Operating Humidity: 10 to 90 %
-
Supplier: Computer Network Accessories, Inc.
Description: The 1' USB to DB9 serial port converter provides an easy way to connect RS232 interface peripherals to a host PC's USB port or hub. Supports data transfer rates of up to 1Mbps, and 96 byte buffer for upstream and downstream data transfer. Ideal for cell phones, PDAs, modems,
- Features: Serial Adapter
-
Supplier: Computer Network Accessories, Inc.
Description: The 6' USB to DB9 serial port converter provides an easy way to connect RS232 interface peripherals to a host PC's USB port or hub. Supports data transfer rates of up to 1Mbps, and 96 byte buffer for upstream and downstream data transfer. Ideal for cell phones, PDAs, modems,
- Features: Serial Adapter
-
-
Supplier: Savin
Description: optional genuine Adobe® PostScript®3™ drivers. · Build a powerful, reliable network with seamless integration for Windows, Macintosh, UNIX, AS/400 and other environments. Standard 10Base-T/100Base-TX Ethernet, USB 2.0 and SD Slot interfaces, as well as optional Gigabit Ethernet and
- Resolution: 1,200 dpi
- Features: Color Printing, Copying / Scanning Capabilities, Memory / Storage, Other
Find Suppliers by Category Top
Featured Products Top
-
embedded SRAM as the boot source. The factory system-memory bootloader supports Flash programming through USART1, providing an alternative to programming through the SWD or JTAG interface. These memory and boot features are documented in the official STM32F103x8/xB data sheet (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
DRIVER NEEDED: ZTE Corporation cdma (Windows Vista) [USB] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: ZTE CDMA2000 1x EV-DO ( usb modem ) .
-
Free Drivers Download | Request and Support Forums - DRIVER NEEDED: ZTE Corporation cdma (Windows Vista) [USB]
DRIVER NEEDED: ZTE CDMA2000 1x EV-DO ( usb modem ) .
-
Modem / ISDN Request Board - Page 47 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: QualComm 3G CDMA2000 1X EV-DO (0?) (Windows Vista) [ USB ]. .... DRIVER NEEDED: Lucent Technologies internal fax modem (Windows XP Home) [PCI / ISA] .
-
Modem / ISDN Request Board - Page 8 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: QualComm 3G CDMA2000 1X EV-DO (0?) (Windows Vista) [ USB ]. .... DRIVER NEEDED: PLX Technology it is a 4 port modem (Windows XP Home) [PCI / ISA] .
-
Modem / ISDN Request Board - Page 11 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: LG Electronics LG LXU800 USB Modem (Windows Vista x64) [USB]. .... DRIVER NEEDED: QualComm 3G CDMA2000 1X EV-DO (0?) (Windows Vista) [USB] .
-
Qualcomm UNDP-1H Broadband Module
These estimates include those modems shipped as PCMCIA cards, USB dongles (as in this case) or embedded modules. .... Main Cost Drivers (Representing ~83% of total materials cost). .... $29 - Qualcomm - MDM1000 - Baseband - Single Chip, CDMA2000 1x EV-DO, UMTS, HSPA, w/ GPS $2.91 - Qualcomm - RTR6285 - RF Transceiver - ZIF, Quad-Band GSM/EDGE & Tri-Band UMTS 800/1900/2100MHz Transceiver, GPS Receiver, Support Receive Diversity $2.10 - Qualcomm - RFR6500…
-
CDMA Evdo Wireless Modem, USB CDMA 2000 Evdo Aircard from Bilixtech Enterprise , China
• usb CDMA2000 1X EVDO 800Mhz, usb 800Mhz EVDO aircards ... .... Modems . .... Usb Flash Driver .
-
3g Wireless USB Modem Dongle from Guangzhou DeUnite Telecom Co., Ltd, China
Automatically install driver , No CD required. .... USB 2.0 interface. .... DeUnite gather its strength and advantage of R&D, have been developing variety kinds of 3G router and gateway with technical innovation and worldwide leading standard by cooperating, interchanging, introducing technologies with Berlin University, Munich University, Sigo and O2 Germany, our multifunctional routers are applied to TD-SCDMA, HSDPA, EV-DO, CDMA2000 and WCDMA through our cooperative operator. .... We have enthusiastic team and experienced R&D concentrating on terminal products of wireless modem , router, DTU series terminal products, obedience to the business concept: customer-oriented, integrity, mutual benefit and common development, concentrating on establishing long-term business relations with suppliers , operators and agents. .... Our existing goods and solutions involve HSDPA / WCDMA/ EDGE /GPRS /GSM, CDMA2000 1xEV-DO/ CD MA2000 1X , TD-SCDMA.
-
Mobile Broadband Connectivity Devices - Report: Analysis
EDGE to W- CDMA/CDMA2000 1x HSDPA/ CDMA2000 1xEV-DO Rev 0 HSUPA/CDMA2000 1xEV-DO Rev A LTE deployments begin LTE accelerates: mobile broadband widely accessible. .... a mobile broadband service, into which is bundled a device such as a USB dongle or a .... ● Automotive: In developed markets, where the phone-based market driver already exists, automotive is becoming the .... ● Mobile broadband USBs: mobile broadband modems inserted into the PC's USB port of PC enabling access…
-
DL 7.2Mbps, USB 2.0 High Speed B932 Huawei Wireless Router, UMTS / HSDPA 900 / 2100MHz from Awing Hong Kong Co., Ltd, China
• WIFI Huawei Wireless Router, Ec5321 Hotspot, CDMA2000 1X, CDMA2000 1X , EV-DO REV ... .... • EVDO 800MHz, 800M, USB ... .... Usb Flash Driver . .... 3g Modem .
Indicates content that may require registration and/or purchase.