Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Alfa Laval Inc.
Description: The final quality of the olive oil depends on the level of purity obtained from the final separator, which makes the UVPX separators the ideal choice. The UVPX separator lives up to the highest standards for efficiency and functionality. The design is based on criteria
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Food and Beverage
-
Supplier: Alfa Laval Inc.
Description: Alfa Laval centrifuges for vegetable oil are continuously modernized to benefit from developments in materials, mechanical design and fluid dynamics. The VO range of low- and medium-sized separators are for continuous degumming, neutralizing, and washing. VO separators
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Food and Beverage
-
Supplier: Alfa Laval Inc.
Description: higher than 98%. Integral pressure control valve: Maintains stable crankcase pressure. Hydraulic drive and compact, robust design: No external drive needed, suitable for a variety of conditions and duties. Oil return and re-use of drive oil: Minimum engine oil consumption.
- Features: All Centrifugal Separators
- Application / Industry: Oil / Fuel
-
-
Supplier: Alfa Laval Inc.
Description: Alfa Laval centrifuges for vegetable oil are continuously modernized to benefit from developments in materials, mechanical design and fluid dynamics. The VO range of low- and medium-sized separators are for continuous degumming, neutralizing, and washing. VO separators
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Oil / Fuel
-
Supplier: National Oilwell Varco
Description: Centrifuges BRANDT™ manufactures centrifuges in Conroe, Texas, USA and Aberdeen, Scotland. Centrifuges are typically configured to meet the specifications demanded by the application. They are available individually, in groups, or packaged as a component within a complete solids
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
-
Supplier: Filtertech, Inc.
Description: Manual Centrifuge. The Model MCF Centrifuge utilizes centrifugal force, one of the most basic methods to separate solids from liquids based on their difference in specific gravity. The Model MCF magnifies this force up to 1,600 times through centrifugal action. Mode of Operation 1) An
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
-
Supplier: Filtertech, Inc.
Description: Centrifuge. The Model ACF Centrifuge utilizes centrifugal force, one of the most basic methods to separate solids from liquids based on their difference in specific gravity. The Model ACF magnifies this force up to 1,750 times gravity through centrifugal action. Mode of Operation 1)
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
-
Supplier: GN Solids control Co., Ltd.
Description: GN waste management decanter centrifuge is the premium centrifuge with the best material configuration. It is the best option for middle term and long term investment because of it’s reliability and working life. This series of decanter centrifuge are popular for the drilling
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
-
Supplier: Flottweg SE
Description: bowl periodically ejects the separated-out solid at full speed of rotation. The Following Applies To Both Configurations (2 Phase Separator And 3 Phase Separator): Solids are emptied from a Flottweg separator using a remarkable Flottweg Soft Shot® discharge system. This system
- Technology: Centrifuge
-
Supplier: Filtertech, Inc.
Description: extraction of the separated phases integrated in the centrifuge Gear drive Control of the motor by means of the frequency converter Oil lubrication of bearing
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
-
Supplier: Heinkel USA
Description: V 600 – 1100 IS Vertical pusher centrifuges Special properties for the benefit of the customer Recovery of liquids and oil from chips produced by processing centres and from plastic pellets. Simple and rugged design.
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
-
Supplier: Flottweg SE
Description: Applications of The Flottweg Z8E Mining and the processing industry Chemicals and biotechnology Foodstuffs and beverage industry Vegetable oils, animal fat and renewable fuels Wastewater and oil sludges The Z8E Decanter Centrifuge is Regarded as the Largest Decanter With an
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
-
Supplier: Flottweg SE
Description: Environmental protection and recycling are ever greater concerns for companies. As a result, there is a need for new and innovative solutions. This prompted Flottweg to develop the Sorticanter® for processing plastics. Naturally occurring raw materials such as plants, coal, natural gas and crude
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
-
Supplier: Flottweg SE
Description: The Decanter Centrifuge For Soft Sediment Flottweg produces a special decanter centrifuge for soft sediment. The Flottweg Sedicanter® separates solids from liquids. The special feature: the solids consist of a sediment with properties ranging between soft and fluid. A solid with
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
-
Supplier: Heinkel USA
Description: V 425 TT Vertical dip coating centrifuges 0.20 m² filter area 20 L nominal volume Technical description of the centrifuge The outer casing of the machine is made of two parts. The bottom casing section is made of die-cast GGG 40 supporting the bearing of the centrifuge. For the
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
-
Supplier: Sanborn Technologies
Description: Turbo T15 Automatic Centrifuge Removes Grinding Solids from Coolants or Oils The Turbo-Separator T15-2 is a versatile automatic solids discharging centrifuge that recycles grinding and polishing fluids by removing the 1 - 10 micron particles entrained in the fluid. The
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
-
Supplier: Sanborn Technologies
Description: Turbo T60 Automatic Centrifuge Maximum Sludge Volume Separator The Turbo T60 separator has a maximum solids capacity of over 2 gallons per cycle. The Turbo T60 has the largest sludge capacity in our automatic discharge design. The T60 includes proprietary nozzles that allow
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
-
Supplier: Sanborn Technologies
Description: Turbo T40 Automatic Centrifuge High Sludge Volume Separator The Turbo T40 picks up where the T18 leaves off by doubling the solids capacity- to almost 2 gallons per cycle. The T40 includes proprietary nozzles that allow solids dewatering at high speeds. A geared scraper drive for
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
-
Supplier: Sanborn Technologies
Description: Turbo T6 Separator The "Easy Clean" High Performance Centrifuge The Turbo T6 separator combines high speed performance with easy clean features like our quick opening cover and self-draining bowl. Turbo T6 Separators are in service on a wide range of applications from
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
-
Supplier: LAKOS Separators and Filtration Systems
Description: Most Commonly Used For: A low flow rate separator designed to remove sand, silt, grit, and scale. Models are available in carbon and stainless steel.
- Application / Industry: Adhesives, Chemicals, Construction Materials, Cosmetics, Drinking Water, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
- Features: All Centrifugal Separators, Other
- Equipment Type: Hydrocyclone
-
Supplier: National Oilwell Varco
Description: being drilled. Usually, the desired flow rate determines the size of the mud/gas separator and degasser utilized. Mud/gas separators and degassers are just a few of the many solids control and waste management offerings that NOV supplies to the oil and gas industry. BRANDT
-
Supplier: Stoelting Cleaning Equipment
Description: eliminate hot/cold spot conditions for efficient energy use. Tank baffles create a “quiet zone” for application of oil separators (skimmers, coalescors, ultra filtration and centrifuge systems). Energy efficient blowoff system. Stoelting engineered air plenum/knife system
- Internal Length: 54 inch
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor
- Machine Mounting: Floor / Skid
-
Description: manufacture centrifuge decanter and separators for mechanical separation applications. Reliable technical support, powerful equipment, and close cooperation with customer are our commitment to you.
-
Supplier: GN Solids control Co., Ltd.
Description: GN Solids Control offers desanders for two different industry and system. Their desanders are used for oil gas drilling, CBM drilling mud solids control, as well as contruction operations for No dig, Bored Pile drilling deander for bentonite recycling. Oil and Gas GN desander is the
Find Suppliers by Category Top
Featured Products Top
-
Greasy wastewater causes pipe blockages, foul odors, and environmental pollution. Improper disposal of waste oil represents a lost resource and a potential hazard. Our Solid-Liquid-Oil Separator efficiently separates solids, water, and (read more)
Browse Oil and Water Separators Datasheets for KINTEP NEW POWER -
Ducon High-Efficiency Cyclones are used for product recovery in the Oil Refinery and Petro Chemical Industries Applications (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
Superior Oil-Water Separation for Real-World Applications MPak® coalescing plates efficiently separate oil and solids from water in a wide range of demanding environments. Their modular design adapts seamlessly to new installations or retrofits (read more)
Browse Oil and Water Separators Datasheets for Kaydon Filtration Corporation -
KL30 Turbo-TOC system installation solved refinery turbine oil problem A large refinery on the west coast experienced a severe water contamination problem in their lube oil used for their rotating equipment. Local distributor responded and quickly had Kaydon send a stock KL30S2 (read more)
Browse Oil and Water Separators Datasheets for Kaydon Filtration Corporation -
- Ducon works with major licensors of FCC processes: UoP, Exxonmobil, Technip, KBR, Shell, CB&I, Axens, Foster Wheeler and others.
- Collection efficiency maximized: leading supplier of FCC catalyst recovery cyclones since 1970's
- Reactor, Regenerator, Tertiary vessel and fourth stage cyclones
- Supply of complete Reactor & Regenerator cyclones, H...
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
- Ducon works with major licensors of FCC processes: UoP, Exxonmobil, Technip, KBR, Shell, CB&I, Axens, Foster Wheeler and others.
- Collection efficiency maximized: leading supplier of FCC catalyst recovery cyclones since 1970's
- Reactor, Regenerator, Tertiary vessel and fourth stage cyclones
- Supply of complete Reactor & Regenerator cyclones, H...
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
Critical power systems rely on contaminant-free fuel and oils to ensure continuous, reliable operation. We deliver advanced filtration systems designed to protect performance, prevent costly downtime, and offer long-lasting durability, meeting the demanding needs of these critical applications. (read more)
Browse Oil and Water Separators Datasheets for Kaydon Filtration Corporation -
Catalytic Cracking (FCC) is one of the most important refinery processes as it converts high-boiling, high-molecular weight hydrocarbon fractions of petroleum crude oils to more (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
Fluid Catalytic Cracking (FCC) is one of the most important refinery processes as it converts high-boiling, high-molecular weight hydrocarbon fractions of petroleum crude oils to more valuable gasoline, olefinic gases, and other products. Residue fluid catalytic cracking is the primary (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
Fluid Catalytic Cracking (FCC) is one of the most important refinery processes as it converts high-boiling, high-molecular weight hydrocarbon fractions of petroleum crude oils to more valuable gasoline, olefinic gases, and other products. Residue fluid catalytic cracking is the primary (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems
Conduct Research Top
-
Processing Fish with Centrifuges
Separators and decanters have been used for the recovery of fish meal and fish oil for over 50 years. Over the years, the processes used have been adapted to the demands on the product and raw materials.
More Information Top
-
Racing car technique
DieeingetragenenVolumenströmegelten for 11.000 min− cooler to .1 Saugpumpen(Lenzpumpen) scavenge pump,2 oil separator ( centrifuge ) oil seperator, 3 oil cooler oil, 4 dry sumpf container dry sump oil tank 6 oil filter oil, 5 pressure pump pressure pump, filter, 7 pressure …
-
Racing car technique
1 suction pumps (bilge pumps), 4 dry sumpf container scavenge pump 2 oil separator ( centrifuge ) oil seperator cooler to 3 oil cooler oil, dry sump oil tank 5 pressure pump pressure pump 6 oil filter oil filter 7 pressure regulators pressure regulator …
-
Numerical and Experimental Investigations of a Disc Stack Centrifuge Used as an Oil Mist Separator for Automotive Applications
The most potential concepts for this maintenance-free oil separators are centrifuges , and here especially the disc stack centrifuge.
-
lubricant oil purifier ( Page 12 ) - offers from lubricant oil purifier manufacturers, suppliers, exporters & wholesalers
Sell Alfa Laval Oil Separators Purifier centrifuge .
-
furnace oil purifier - offers from furnace oil purifier manufacturers, suppliers, exporters & wholesalers
Oil Separators Oil Purifier Centrifuge .
-
India Construction Parts, India Construction Parts Manufacturers
Oil Separators Oil Purifier Centrifuge .
-
furnace oil purification - offers from furnace oil purification manufacturers, suppliers, exporters & wholesalers
Oil Separators Oil Purifier Centrifuge .
-
scour valve - offers from scour valve manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Self cleaning Separator , centrifuge oil filters ] .
-
dehydration unit ( Page 7 ) - offers from dehydration unit manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Self cleaning Separator , centrifuge oil filters ] .
-
turbine oil purifier ( Page 9 ) - offers from turbine oil purifier manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Self cleaning Separator , centrifuge oil filters ] .
Indicates content that may require registration and/or purchase.