-
Supplier: Vincotech GmbH
Description: There is a new standard brake resistor resistor S30814-Q992-A in thick film on ceramic technology. It is used as a component that can handle high energy pulse. Engineered for mounting on a heat sink with pre-applied thermal interface material (“Phase Change Material”), the
- Resistance Range: 400 ohms
- Tolerance: 20 +/- %
- Power Rating: 100 watts
- Dielectric Strength: 4 kilovolts
-
Supplier: RS Components, Ltd.
Description: Dynamic Braking Resistor 3KW 52R
- Technology / Construction: Ceramic Composition
- Category / Application: Dynamic Braking Resistor
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Ohmite Manufacturing Co.
Description: rated and is suitable for indoor and outdoor applications. Standard enclosures are manufactured from galvanized steel, stainless steel 304 available upon request. The SGM series of resistor grids can be used in different applications such as dynamic braking, brake choppers or
- Resistance Range: 31 to 424 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 1,100 ±ppm/°C
- Power Rating: 3,000 to 15,999.999999999985 watts
-
-
Supplier: Ohmite Manufacturing Co.
Description: High Current Oval Edgewound The choice when conditions demand top-notch performance, these resistors are commonly used for dynamic braking on Transit applications. Choose from five sizes with up to thirty-one current ratings. The units listed below are direct replacements for
- Resistance Range: 0.0426 to 6.13 ohms
- Tolerance: 10 +/- %
- Power Rating: 525.0000000000005 to 1,750.0000000000039 watts
- Operating DC Voltage: 550 volts
-
Supplier: Ohmite Manufacturing Co.
Description: These high current round edgewound resistors handle a variety of applications including dynamic braking, load banks, motor starting, and plugging. They are available in a variety of ohm and current ratings common to transit use. A sturdy welded steel frame supports the
- Resistance Range: 0.118 to 0.285 ohms
- Tolerance: 10 +/- %
- Power Rating: 2,850.0000000000023 to 3,077.0000000000023 watts
- Category / Application: Dynamic Braking Resistor, Motor Starting Resistor
-
Supplier: Ohmite Manufacturing Co.
Description: The choice when conditions demand top-notch performance, these resistor load banks are commonly used for dynamic braking on Transit applications or where high current handling and wattage are required. Ohmite's unique Oval Edgewound design allows for more wattage in smaller a
- Operating DC Voltage: 1,000 volts
- Resistance Range: 0.099 to 24,000,000 ohms
- Power Rating: 8,000.00000000003 to 24,000.000000000015 watts
- Category / Application: Dynamic Braking Resistor
-
Supplier: Richardson RFPD
Description: Vincotech now offers a new kind of brake resistor - Q992-A - in highly reliable thick film on ceramic technology for motion control - brake chopper applications. The ultra compact outline of the resistor is supporting the motor integration of the inverter with brake function.
- Resistance Range: 400 ohms
- Tolerance: 20 +/- %
- Power Rating: 2,000.0000000000002 watts
- Technology / Construction: Thick Film
Find Suppliers by Category Top
Featured Products Top
-
/MBV high-power resistors are built for this: • High pulse load capability • Compact, rugged design • Reliable under dynamic braking conditions (read more)
Browse Dynamic Braking Resistors (DBRs) Datasheets for Isabellenhutte USA -
swing. Jogging the hoist to position the load causes a high inrush to the motor that can lead to increased heating and a lower lifespan for the hoist. BRAKES VFD: VFD control offers electronic dynamic braking, allowing the crane (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
resistance and improved dynamical load capability. This was first done with polymer bases to great benefit. However, polymers themselves are limited in high temperature applications compared to technical ceramics. The role of the fiber is to fight the stress imposed by micro-cracks, and then (read more)
Browse Micro Machining Services Datasheets for Insaco, Inc. -
: FS7 thermal mass flow sensors Equipped with a heating and sensing resistor the FS7 is the most recent development of mass flow sensor component at IST AG on ceramic substrates. The sensor is applied directly into the air flow and (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
conditioners or additional downstream equipment. This device measures current through mV drops in a shunt resistor, capable of monitoring low 30 mV shunts to minimize heat loss, or other standard shunts such as 60 mV or 100 mV. Whether tracking the health of circuit breakers over time or trying to (read more)
Browse Current Sensors Datasheets for Knick Interface LLC
More Information Top
-
Frick / Knöll Baukonstructionslehre 1
…391 in the false ceiling region 560 vapor barriers from gypsum boards 586 … floor geeignete FuBbodenbelage 546, ceramics and Naturwerksteinpiatten 547, carpet … 243 Durchstanzen 221,245 Dynamic to 125,459 Dunnbettverfahren 456 … 441 penetrations 677 passage resistance to 253 Dunnbett- floor drain…
-
Roloff / Matek machine elements
…nut 237 square disc 239 four-point bearings 513 573 screw joint cases to displacement angle 597 losing fuse 269 wear 98 wear resistance 704 viscosity 92, 566 -, dynamic 91, 566, bearing vollumschliessendes … 605 full lining-disc brake 490, 597 bolted joint … lifetime 540 -, basic forms 510 -, maximum rotation speed 541 -, hybrid rolling bearing 519 -, ceramics rolling bearing 519…
-
Roloff / Matek machine elements
…158 comparison value 161 displacement angle 559 losing fuse 251 wear 86 wear resistance 535 screw joint .... Toothing quality 724 Verzahnungswirkungsgrad 693 square nut 221 square disc 223 four-point bearings 479 viscously applied sealing compound 663 viscosity 77, 529 -, dynamic 76, 529, bearing vollumschliessendes kinematic 77 … trace bearings 567 full lining-disc brake 460, 559 bolted joint … lifetime 505 -, basic forms 477 -, maximum rotation speed 506 -, hybrid rolling bearing 484 -, ceramics rolling bearing 484…
-
Hut, The engineer knowledge
…A128 selectivity, G22 selenium, C73 semaphore H21, J119 semipermeable membrane, C51 of lowering braking circuit, G73 depressions .... I64 signal representation, digital, H67 signal dynamics , G109 signals, G91 binary, I84 ternary, I84 zeitdiskrete, H80 of signal flowchart binary controls, I93 signal … signal transducer, G91 signatures, O20 significance level, A173 silver, C82 silicates, C70 silicate glasses, C25 silicate ceramics , D35. .... silicon carbide, D37 silicon nitride, D37 silicon compounds, C70 silicon-photoelement, H44 silicon- resistance thermometer, H40 siloxanes…
-
Dubbel
…combustion chamber R 75 -, fuels R 81 -, pressure losses R 72 -, classification and use R 71 -, film cooling R 75 -, heating power R 74 -, idealized cycles R 72 -, ceramic materials R 81 -, convection … plane C 33 counterpressure brake Q 73 counterweight U … Q 29 germanium diode I 8 Gerotor motor H 10 aromatic substance sources M 41 total work B 25 total heating loads M 17 total cutting tool S 62 total radiation pyrometers W 20 total flow resistance of the body B 59 … 24 -, configuration T 24 -, consoles T 21 -, mechanical behavior T 25 -, mechanical behavior, dynamics T 25 -, mechanical…
-
Hut, The engineer knowledge
seminumerische algorithms Jl 10 semipermeable membrane C43 lowering braking circuit G65 depressions G74 of sensors H18-H44 … S) G4, B72, of signal scan 156 signal representation G80, digital H57 signal dynamics G96 signals G72 … C70 silver compounds C70 of silicates C60 silicate glazier C22, € 60 silicate ceramics C60 silicate structures … natural rubber D33 silicate ceramics D22 silicon, eigenleitendes G135 silicon-photoelement H39 silicon- resistance thermometer H36 of…
-
Dubbel
…13 clearance angle S 39 S 53 foreign force Q 12 foreign force brake system Q 12 .... 82 -, ceramic materials R 95 -, convection cooling R 86 -, clutch effect degree R 85 -, power and efficiency … spring-/ damper systems Controlled to 29 noise immissionen Q 49 in the chassis Q 29 germanium diode I 8 total work B 27 total cutting tool S 68 total radiation pyrometers W 20 total flow resistance of the body B 60 … 25 -, configuration T 25 -, consoles T 22 -, mechanical behavior T 26 -, mechanical behavior, dynamics T 26 -, mechanical…
-
Racing car technique
…test, 84 calculation 529, 306 mountain aid, 910 mountain racing cars, 94 beryllium, 59 acceleration compensation, 277 pickup, acceleration resistance , 523 limited failure, 47 actuating forces, 434 operating brake system, 417 operating strategy … 449, 277 brake lining, ceramic , 451 organic, 433 brake … valve, 333 shock wave charging 890, 637 pressure angles, 299 deflection 720, shafts, passages, dynamic rolling radius .
-
Racing car technique
…85 calculation 292 failure limited to 794 mountain racing cars 95 beryllium 63 acceleration compensation 264 pickup 496 acceleration resistance 490 the mountain aids … actuating forces 404 operating brake system 388 designations -, rims … 264 brake lining 419 -, ceramic 421 -, organic 404 brake … 314 shock wave charging 592 pressure angle 283 deflection, shafts 664 passages 774 dynamic rolling radius 186 .
-
Practical Electrical Engineering
…PMOS transistor, 1088 on-state resistance, 1100 oxide layer pn-junction depletion layer, 1080 SiO2, 1081 parameter extraction, 1099, 1100 PMOS transistor, 1085–1086, 1095–1096 process transconductance parameter, 1090 resistor -switch model, 1101 saturation … to stop, 761 motor brake , 761 reverse mode, 761 … 242 Non-inverting Schmitt trigger, 392, 444 Nonlinear circuits, 199–201 definition of linearization dynamic /small-signal resistance … 811 Parallel-plate capacitor application, 319–321, 320 capacitive touchscreens, 321–322 capacitor marking, 320–321 ceramic capacitors, 320 circuit…
Indicates content that may require registration and/or purchase.