-
Supplier: CoorsTek
Description: Systems company ADtranz, partnered with CoorsTek to develop a ceramic heat exchanger for power converters used in local and metro rail vehicles. The "cooling box" heat exchanger concept that resulted supports the company's mission to answer the call for more
- Liquid Flow Rate: 5.28 GPM
- Application / Industry: Automotive / Vehicular
- Features: Other
-
Supplier: Heatron, Inc.
Description: Quickly and safely transfers heated liquids, gases and oils. Heatron's heat exchanger consists of a high-density cartridge heater encased in a metal jacket with ports for transfer of medium to be heated. The compact design provides higher watt density and dielectric strength compared
- Nominal Diameter: 0.25 to 0.75 inch
- Heated Length: 36 to 72 inch
- Heater Type: Cartridge Heater
- Insulation Options: Ceramic Insulation, Mica Insulation
-
Supplier: CoorsTek
Description: CoorsTek alumina ferrules are offered in a variety of shapes and alumina grades, engineered to optimize the performance of each waste heat exchanger. Contact our experts today to determine the best material and configuration for your application. High-Performance Ceramic Support
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Ferrule / Eyelet
- Features: Other
-
-
Supplier: 3X Ceramic Parts Company Limited
Description: SiC Silicon Carbide Heat Exchange Furnace Tube Pipe SiC heat exchange furnace tube is used in diffusion furnaces in semiconductor and photovoltaic industries as atmosphere sintering furnace tubes. Silicon carbide furnace tube, also known as fire-resistant furnace tube, has many
- Density: 3.119998030883578 g/cc
- Thermal Conductivity: 120 W/m-K
- Compressive / Crushing Strength: 261,066.3108429546 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: Alfa Laval Inc.
Description: coolers combine well proven heat exchanger coils with an internationally patented adiabatic pre-cooling section. Standard configuration Construction Heavy duty heat exchanger coil and casing, manufactured from corrosion resistant materials. An acrylic coating is applied
- Maximum Working Pressure: 130.53393 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: Electronics / Power Supply Cooling, Food and Beverage Processing, HVAC, Power Generation
-
Supplier: Matexcel
Description: This product uses the high thermal conductivity and high emissivity of high-barrier graphene to transfer the heat from the surface of the high-temperature device into the coating, and radiate heat to the outside in the form of infrared rays, speeding up the heat exchange between
-
Description: ceramic tubes invaluable across various industries: Electronics: BeO heat sinks cool high-power electronics in computers, telecommunications equipment, and medical devices. Aerospace: BeO tubes find applications in rocket engine nozzles, heat exchangers, and
- Specialty Ceramic Type: Beryllia / Beryllium Oxide
- Applications: Electrical / HV Parts
- Features: Specialty Ceramics
- Shape / Form: Tube Stock
-
Supplier: CoorsTek
Description: cordierite, silicon carbide, and mullite materials provides superior chemical, corrosion, and thermal shock resistance. CoorsTek flat and corrugated ceramic supports are optimized for harsh chemical processing environments. Alumina Ferrules for Heat Exchanger Tubes CoorsTek
- Material: Ceramic
- Carrier Shape: Honeycomb / Structured Material
- Features: Specialty / Other
-
Supplier: 3X Ceramic Parts Company Limited
Description: Carbide Ceramic beam , Silicone carbide roller , silicone carbide flame nozzle , ceramic cold air pipe , silicone carbide radiant tube , silicone carbide desulphurization nozzle , silicone carbide blast nozzle , silicone carbide slab , silicone carbide crucible , silicone carbide
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 120 W/m-K
- MOR / Flexural Strength: 56,564.36734930683 psi
- Compressive / Crushing Strength: 261,066.3108429546 psi
-
Description: provide high-quality Silicon Carbide ceramics at a competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4)
- Density: 3.1299980245723074 g/cc
- Max Use / Curie Temperature: 1,700 C
- Thermal Conductivity: 146 W/m-K
- Specialty Ceramic Type: Silicon Carbide
-
Description: high-quality SiC ceramics at a competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed
- Specialty Ceramic Type: Silicon Carbide
- Features: Specialty Ceramic
-
Description: Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride
- Specialty Ceramic Type: Silicon Carbide
- Features: Specialty Ceramic
-
Description: provide high-quality Silicon Carbide ceramics at a competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4)
- Shape / Form: Plate / Board (e.g., Fiberboard)
- Specialty Ceramic Type: Silicon Carbide
- Features: Specialty Ceramic
-
Supplier: 3X Ceramic Parts Company Limited
Description: upward linear movement of the ceramic column produces positive pressure and discharges the liquid. Assembly of ceramic pump and connection with filling machine 1. Because the ceramic rod and the ceramic sleeve are precision mating parts, the gap is very small and cannot
- Media Temperature: 50 to 104 F
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Description: Hexaloy® SA SiC outperforms tungsten carbide and aluminum oxide in all chemical categories. The ability of Hexaloy® SA SiC to resist corrosion along with its excellent surface finish characteristics makes it ideallu suited to applications involving heat exchangers,mechanical
- Density: 3.1 g/cc
- Max Use / Curie Temperature: 1,900 C
- Thermal Conductivity: 125.6 W/m-K
- Coeff. of Thermal Expansion (CTE): 4.02 µm/m-C
-
Supplier: Radwell International
Description: FUSE LINK, LIMIT SWITCH, FOR HEAT EXCHANGER, CERAMIC, FITS TRANE AMERICAN STANDARD FURNACE MODEL LGA060HH1Y, RATED AT 117 DEGREES CELSIUS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: LAKOS Separators and Filtration Systems
Description: Most Commonly Used For: Filtration for cooling towers, heat exchangers, chillers, compressors, and boilers.
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Dry / Free Flowing Materials, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Other, Paint Pigments / Adhesive Fillers, Pharmaceutical / Cosmetics, Polymers, Power / Coal & Coke, Sanitary,
- Operation: Dewatering / Washing / Desliming, Dispersing, Fines Removal / Dedusting
- Scale: Lab / Pilot / Inspection, Production
- Equipment Type: Water / Hydraulic Classifier
-
Supplier: LAKOS Separators and Filtration Systems
Description: Most Commonly Used For: Filtration for cooling towers, heat exchangers, chillers, compressors, and boilers.
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Dry / Free Flowing Materials, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Other, Paint Pigments / Adhesive Fillers, Pharmaceutical / Cosmetics, Polymers, Power / Coal & Coke, Sanitary,
- Operation: Dewatering / Washing / Desliming, Dispersing, Fines Removal / Dedusting
- Scale: Lab / Pilot / Inspection, Production
- Equipment Type: Water / Hydraulic Classifier
-
Supplier: BNB INT. Co., Ltd.
Description: or bigger, customizable) Applications Combined bearings, Mechanical seals, Chemical pumps, Nozzles, Automotive parts, Heat exchanger parts, etc.
- Diameter / OD: 0.01968505 to 2.00000108 inch
- Applications: Bearing / Power Transmission, Valves
- Ball Type: Ceramic Balls
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Nonmagnetic, Refractory / High Temperature, Silicon Nitride, Specialty / Other, Wear Resistant (Bearing / Tool Grade)
-
Supplier: LAKOS Separators and Filtration Systems
Description: Most Commonly Used For: Filtration of engineered liquid systems in industrial applications. Primary applications include: spray nozzle and small orifices heat exchangers pits, sumps, basins prefiltration waste minimization
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Dry / Free Flowing Materials, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Other, Paint Pigments / Adhesive Fillers, Pharmaceutical / Cosmetics, Polymers, Power / Coal & Coke, Sanitary,
- Operation: Dewatering / Washing / Desliming, Dispersing, Fines Removal / Dedusting
- Scale: Lab / Pilot / Inspection, Production
- Equipment Type: Water / Hydraulic Classifier
-
Supplier: LAKOS Separators and Filtration Systems
Description: Most Commonly Used For: Filtration of engineered liquid systems in industrial applications. Primary applications include: spray nozzle and small orifices heat exchangers pits, sumps, basins prefiltration waste minimization
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Dry / Free Flowing Materials, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Other, Paint Pigments / Adhesive Fillers, Pharmaceutical / Cosmetics, Polymers, Power / Coal & Coke, Sanitary,
- Operation: Dewatering / Washing / Desliming, Dispersing, Fines Removal / Dedusting
- Scale: Lab / Pilot / Inspection, Production
- Equipment Type: Water / Hydraulic Classifier
-
Supplier: Pressure Washers Direct
Description: Compact And Portable Hot Water Cleaning •Totally enclosed, fan cooled electric motor •Heats water up to 200 degrees F Unique Top Fired Heat Exchanger •Convenient troubleshooting and easy maintenance •Can use either diesel fuel or kerosene High Quality Fuel Filter / Water
- Water Jet Pressure: 1,000 psi
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: Pressure Washers Direct
Description: Compact And Portable Hot Water Cleaning •Totally enclosed, fan cooled 4.0HP / 230V electric motor Unique Top Fired Heat Exchanger •Heats water up to 200 degrees F •Solid state electronic ignition •Convenient troubleshooting and easy maintenance •Can use either diesel
- Water Jet Pressure: 2,000 psi
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: Mi-T-M Corporation
Description: One of our most popular hot water units, the HSP Series features our patented Electro Magnetic Firing (EMF) system which eliminates the need for a 12V battery to operate the burner. The top-fired heat exchanger is designed for easy maintenance. Pump: Direct drive triplex piston Mi-T-M
- Water Jet Pressure: 2,500 to 3,500 psi
- Water Flow: 162 to 198 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: AFC-HOLCROFT
Description: down ratio - VFD mixing pump produces only the gas needed by your furnace(s) - High-efficiency air-cooled heat exchanger stays undisturbed when servicing the retort - Heat exchanger has provision for soot removal without contaminating the catalyst bed - Dew point
-
Supplier: Mi-T-M Corporation
Description: The HSE Series works great in industrial applications requiring 20 or more hours per week and is built forlongevity. The top-fired heat exchanger is energy efficient and designed for convenient troubleshooting. Pump: Direct drive triplex Mi-T-M pump with ceramic plungers ·
- Water Jet Pressure: 1,000 to 3,500 psi
- Water Flow: 120 to 198 GPH
- Power: 1.5 to 10 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Henkel Corporation - Industrial
Description: resistant coating and for repairing heat exchangers and condensers, lining tanks and chutes, resurfacing and repairing rudders and pintel housings and repairing cooling pump impellers and butterfly valves. Ceramic and silicon carbide-filled - to provide maximum protection
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: Pressure Washers Direct
Description: By AR •Ceramic components run cooler, last longer •Easy to maintain and rebuild Top Fired Heat Exchanger •Energy efficient; convenient maintenance and troubleshooting •Maximum temperature is 200 degrees F •Uses #1 or #2 diesel, or kerosene Professional Grade Spray
- Water Jet Pressure: 3,000 psi
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: Mi-T-M Corporation
Description: · Polyethylene float tank (4-gallon with in-line screen filter) · 1/2-inch schedule 80-coil heat exchanger · Adjustable thermostat · Electronic ignition with standing pilot light · Natural gas or LP gas-fired (vapor only) natural draft with aspirating-type burner, 10-inch stack
- Water Jet Pressure: 3,000 psi
- Water Flow: 234 GPH
- Power: 8 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: IHS ESDU
Description: temperature processes including metal treatment, chemical and petro-chemical processing, glass and pottery manufacture, steam supply, heat exchange and venting of high temperature exhaust gases. The data provided include mechanical and thermal properties of a range of refractories,
-
Supplier: Dymax
Description: Curing in seconds upon exposure to UV or LED light, MD® 1128A-M-Z medical device adhesive features Multi-Cure® a secondary heat cure for shadow areas. The product bonds metals and plastics typically used in the manufacture of medical devices. This impact-resistant material also fluoresces
- Viscosity: 650 cP
- Elongation: 11 %
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates, Metal
- Features: Other
-
Supplier: Morgan Advanced Materials
Description: sheet, washers, and wire. Melt-Spun Foil is made by rapid solidification, a process that enables the manufacture of amorphous metals which can not be manufactured by conventional cold or hot rolling techniques. Melt-Spun Foil preforms are commonly used to braze heat exchanger
- Melting Range: 1,760 to 2,001 F
- Joining Process / Product Form: Strip / Sheet / Foil
-
Supplier: Morgan Advanced Materials
Description: sheet, washers, and wire. Melt-Spun Foil is made by rapid solidification, a process that enables the manufacture of amorphous metals which can not be manufactured by conventional cold or hot rolling techniques. Melt-Spun Foil preforms are commonly used to braze heat exchanger
- Melting Range: 1,469 to 2,017 F
- Joining Process / Product Form: Strip / Sheet / Foil
-
Supplier: Morgan Advanced Materials
Description: sheet, washers, and wire. Melt-Spun Foil is made by rapid solidification, a process that enables the manufacture of amorphous metals which can not be manufactured by conventional cold or hot rolling techniques. Melt-Spun Foil preforms are commonly used to braze heat exchanger
- Melting Range: 1,508 to 1,760 F
- Joining Process / Product Form: Strip / Sheet / Foil
-
Supplier: Morgan Advanced Materials
Description: sheet, washers, and wire. Melt-Spun Foil is made by rapid solidification, a process that enables the manufacture of amorphous metals which can not be manufactured by conventional cold or hot rolling techniques. Melt-Spun Foil preforms are commonly used to braze heat exchanger
- Melting Range: 1,557 to 1,643 F
- Joining Process / Product Form: Strip / Sheet / Foil
Find Suppliers by Category Top
Featured Products Top
-
. Thermal Sensitivity: Heat buildup can induce micro-cracks. Tool Wear: Abrasive nature of ceramics accelerates tool (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
equipment components, heat-exchanger parts, crucibles, and aerospace-related components. Great Ceramic provides custom SiC ceramic machining for parts based on customer drawings, samples, or functional requirements. The company uses diamond grinding, precision lapping, and fine polishing (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
factory in Thuringia. There, they are used for extruder degassing. Industrial ceramics have been produced in Hermsdorf, near Jena, since 1890. In the past, high-voltage insulators; now, ceramic honeycomb bodies for heat exchangers, ventilation and (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Ultra-big-size components such as crucibles, heat exchangers, and thermal shields for high-temperature furnaces Manufacturing Capability Vimfun Diamond Wire Saw is developed by Shine Smart Equipment Co., Ltd., a China-based precision equipment (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
thermal stability, low heat storage, and resistance against thermal shock within extreme conditions. It’s able to withstand 2300°F (1260°C) and is suitable for industries involving glass, metals, and ceramics. Why CERMEX® Mats Are the Most Effective for Industrial (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc. -
petrochemical industry, it is applied in reactors, pipelines, and heat exchanger tubes exposed to acids and corrosive gases. In semiconductor manufacturing, it functions as diffusion and oxidation tubes, or (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
flexibility and compatibility with a wide range of equipment geometries. Applications include valves, pumps, turbines, flanges, heat exchangers, and steam traps. For each piece of equipment, technical specifications are analyzed to determine the appropriate insulation thickness, material composition (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Development and application of performance and cost models for the externally-fired combined cycle. Task 1, Volume 2. Topical report, June 1995
Net Plant PowerOutputand Net Plant Efficiency versus Auxiliary Gasand SteamTurbinePowerOutputversus CeramicHeat Net Plant PowerOutputandNet Plant Efficiency versus Ceramic Heat Exchanger Air Leakage................................................
-
Progress in Sustainable Energy Technologies Vol II
Correlations for the prediction of Colburn and friction factors for one OSF geom- etry of ceramic heat exchanger have been obtained by Monteiro and de Mello [4] using CFD simulations in the laminar regime.
-
Fabrication and Joining of Ceramic Compact Heat Exchangers for Process Integration
Ceramic heat exchangers permit operation at higher temperatures than with other materials.
-
Power Generation from Solid Fuels
567 7.65 Ceramic heat exchanger module (Benson 2000) . . . . . . . . . . . . . . . . . . . .
-
ZASMHBA0003061
However, an explanation in generic terms of heat transfer and application can provide the basis for understanding ceramic heat exchanger design for the specific, individual application.
-
Theoretical and numerical analyses of a ceramic monolith heat exchanger
Hybrid recuperators consist of three pass recuperators (Fig. 2 [1]): the first is a ceramic heat exchanger with a working temperature between 600℃ and 1,000℃ and the second and the third are metallic heat ex- changers with working temperatures under 600℃.
-
Hermetic Gas‐tight Ceramic Microreactors
The connection of ceramic heat exchangers to a steel- based tubing system of the pilot rig is far from trivial; there are no commercial solutions available that meet the de- mands of the mini-channel device tested here.
-
Ceramic Plate Heat Exchanger for Heterogeneous Gas Phase Reactions
The integration of individual catalytic ceramic heat exchanger elements into larger mod- ules remains to be addressed, as do issues concerned with commercialization and performance of larger scale units.
-
Design, Fabrication, and Testing of Ceramic Plate‐Type Heat Exchangers with Integrated Flow Channel Design
A novel method of fabricating compact, ceramic heat exchangers (HXs) with millichannels was investi- gated for use in hydrogen production from high-tem- perature, nuclear reactors.
-
Cleaner Combustion and Sustainable World
From our viewpoint a rather promising technology to be studied is the one based on the use of air as a gas-turbine working medium which is heated in cyclic regenerative ceramic heat exchangers by the coal powder combustion products.
Indicates content that may require registration and/or purchase.