Products/Services for Ceramic Resonator Notch Filters
-
Signal Filters - (128 companies)Signal filters block or decrease (attenuate) unwanted frequencies or signal wave characteristics. There are several basic types of signal filters. Low pass filters block or attenuate signals at frequencies above a specified cutoff frequency...Differential ChannelsFilter TypeFilter Frequency Response -
RF Filters and Microwave Filters - (490 companies)...filters, notch filters) are tuned circuits that prevent the passage of signals within a specified band of frequencies. Low pass filters allow low frequencies to pass while rejecting high frequencies. By contrast, high pass filters pass high frequencies... -
Board Mount RF Filters - (64 companies)...a specific frequency band and reject signals from out-of-band frequencies. Examples of bandpass filters include surface acoustic wave (SAW) filters, crystal filters, and cavity filters. Band reject filters (bandstop filters, notch filters) are tuned...
-
Optical Bandpass Filters - (119 companies)Optical bandpass filters are designed to transmit a specific waveband. They are composed of many thin layers of dielectric materials, which have differing refractive indices to produce constructive and destructive interference in the transmitted... -
Resonators - (231 companies)Ceramic resonators are built with piezoelectric ceramic materials that have suitable mechanical resonance properties. They produce a vibrating frequency that is a function of the resonant frequency applied. Surface acoustic wave (SAW) technology... -
Industrial Ceramic Materials - (414 companies)How to Select Industrial Ceramic Materials. Industrial ceramic materials are non-metallic, inorganic compounds that include oxides, carbides, or nitrides. They have high melting points, low wear resistance, and a wide range of electrical properties...
-
Ceramic Tube and Ceramic Rod Products - (184 companies)Ceramic tube and ceramic rod products are suitable for use in applications requiring high temperature strength, erosion resistance, electrical or thermal insulation, and other specialized characteristics. Description. Ceramic tube and ceramic rod...
-
Ceramic Capacitors - (276 companies)...material, in this case a type of ceramic. They are among the most commonly produced capacitor types. Like other capacitors, ceramic types are used to store potential energy, delay voltage changes, and filter unwanted signals. Cross-section of a ceramic...
-
Ceramic Bearings - (107 companies)Ceramic hybrid bearings, the most common type of ceramic bearing, are constructed of steel inner and outer rings with ceramic (typically Si3N4) balls in place of steel. Common types of ceramic bearings are angular contact and conrad. Description...
-
RF Band Reject Filters - (60 companies)RF band reject filters are tuned circuits that prevent the passage of signals within a specified band of frequencies. These devices are also known as bandstop or notch filters. RF band reject filters (bandstop filters, notch filters) are tuned...
Product News
-
Anatech Electronics, Inc.
2441 MHz Waveguide Notch Filter 50dB Attenuation Download Full Datasheet. 2441 MHz waveguide Notch Filter P/N AE2441WN2219. Our P//N AE2441WN2219 features a notch frequrency band from 2400?2483MHz and an Attenuation: >=50dB, the Pass Bands are DC?2370MHz & 2500?6000MHz with an insertion of <=1.5dB. Waveguide Notch Filters (725-5900 MHz). Anatech Electronics Waveguide Notch ?lters are available in frequencies from 725-5900 MHz. The resonators and cavities are silver plated for low RF resistivity, in order to achieve low insertion loss and high... (read more)Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
Smiths Interconnect, a Molex company
High-volume, Cost-effective Ceramic Filters resonators are used which yield low insertion loss and excellent stability over temperature. A low ripple Chebyshev transfer function is standard with bandpass filters, notch filters and diplexer available. Learn More... (read more)Browse RF Filters and Microwave Filters Datasheets for Smiths Interconnect, a Molex company -
Anatech Electronics, Inc.
130 MHz Ceramic Band Pass Filter of applications from 200 MHz to 8000 MHz. The size of a Ceramic Band Pass Filter depends on the dielectric constant of the ceramic resonator (typically between 30 and 90), the lower the dielectric constant, the larger the resonator, the better the temperature coef?cient, and vice versa. Anatech Electronics Ceramic band pass ?lters can be made from discrete ceramic resonators or as a single piece of a ceramic material called a "Monoblock " structure. Monoblock type ceramic band pass filters are best suited... (read more)Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
Smiths Interconnect, a Molex company
Advantages of Ceramic Resonator RF Filter Design RF and Microwave filter technology is available in multiple topologies to meet the requirements of signal processing in multiple applications. Filter topologies are selected based on the frequency range, fractional bandwidth, incident power, size and weight and cost restrictions. Ceramic resonator filters are available in the UHF to C-Band frequency spectra as a low cost, high performance solution for many markets and applications. Learn More from Smiths Interconnect (read more)Browse RF Filters and Microwave Filters Datasheets for Smiths Interconnect, a Molex company -
Smiths Interconnect, a Molex company
Do you need ceramic resonator filters? Our ceramic filters are manufactured in two basic styles for both commercial and military applications. The high-volume, cost-effective units in open frame, non-hermetic packages are most often used in commercial applications. The lower volume, custom designed hermetic packages find wide usages in military applications. Both styles are available in various mounting configurations. (read more)Browse RF Filters and Microwave Filters Datasheets for Smiths Interconnect, a Molex company -
Alluxa, Inc.
10600 OD6 Notch Filter 10600 OD6 Notch Filter. Notch filter with a 10600 nm (Nominal) center wavelength (CWL), a 1000 nm (Nominal) full-width at half-maximum (FWHM), OD6 Absolute blocking from 10590 nm to 10610 nm and greater than 80% transmission from 7000 nm to 14000 nm. This unmounted notch filter is coated on a 2.0 mm thick Polished Germanium substrate and and is 25.4 mm in diameter. Alluxa notch filters deliver superior performance and durability over traditional laminated filters. All Alluxa optical filters... (read more)Browse Optical Filters Datasheets for Alluxa, Inc. -
Alluxa, Inc.
High Performance 10.6 µm Infrared Notch Filter Alluxa Introduces High Performance 10.6 um Infrared Notch Filter. Alluxa, Inc., a global leader in high-performance optical coatings and filters and thin-film deposition technologies, introduces a breakthrough 10.6 um infrared (IR) notch filter with optical density > 4.0 (OD4). The innovative, high-layer-count IR optical coating is produced by utilizing Alluxa 's proprietary deposition capabilities that now deliver groundbreaking optical coating performance in the 8 um to 12 um spectral range... (read more)Browse Optical Filters Datasheets for Alluxa, Inc. -
Anatech Electronics, Inc.
1090 MHz Ceramic Band Pass Filter 1090 MHz Ceramic Bandpass Filter. Electrical specifications. Center Frequency: 1090 MHz. Bandwidth: 30 MHz min. VSWR: 1.5 : 1 max. Input / Output Impedance: 50 Ohms. Passband: 1075-1105 MHz. Passband Insertion Loss: 2.7 dB typ. (3.0 dB max). Passband Ripple: 0.5 dB max. Rejection: 32 dBc min at Fo+/- 70 MHz. Rejection 2: 55 dBc min at 970 MHz. Rejection 3: 30 dBc min at 1030 MHz. Rejection 4: 43 dBc min at 1190 MHz. Power Handling: 5 watts. Mechanical. Mounting Method: SMT. Dimensions: 18.2 x... (read more)Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
Interquip Electronics Co., Ltd.
Dielectric Ceramic Filter used for Communication High-Performance Dielectric Ceramic Filter - Boosting Communication Efficiency. Interquip introduces a new line of dielectric ceramic filters, specifically designed for navigation, mobile communications, and Wi-Fi applications. Utilizing dielectric materials with low loss, low dielectric constant, and stable temperature coefficients, these filters deliver enhanced signal stability and efficiency. High Power Handling: Supports input power up to 5W, meeting the needs of high-power devices. Wide... (read more)Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Interquip Electronics Co., Ltd.
Thermistor Crystal Resonators for Smartphone Interquip Quartz Thermistor Crystals come in an ultra-small footprint of 2.0mm X 1.6mm. These frequency components feature built-in thermistors to deliver excellent temperature tracking performance. The thermistor crystals offer a tight stability of 10ppm and wide frequency range including 16MHz, 20MHz, 26MHz, 37.4MHz, 38.4MHz, 40MHz, 48MHz, 52MHz, 76.8MHz and so on. These SMD ceramic crystals are designed for smartphone use, and are suitable for WIFI/BLE, GPS, smart watch, TWS earphones... (read more)Browse Crystals Datasheets for Interquip Electronics Co., Ltd.
-
Handbook of Microwave Component Measurements: with Advanced VNA Techniques
…coupled resonators Highest quality silver plating, tuned resonators and couplers Ceramic coupled resonator Microstrip coupled line on PCB LTCC on ceramic SAW Loss (dB) 0 … 6 to 20, deep notches near passband May include LNA integrated into filter , very high Tx isolation…
-
1997 IEEE MTT-S International Microwave Symposium Digest
…Cho and K.C. Gupta A Miniaturized Monolithic Dual Band Filter Using Ceramic Lamination Technique for Dual … Nagatomi Bandpass and Bandstop Filters Using Dominant TM,,, Mode Dielectric Rod Resonators Y. Kobayashi and C … Chang A Monolithic Active Notch Tunable Filter Based on…
-
UWB bandpass filter with quad‐notched bands using arrow‐shaped resonators
ABSTRACT: In this article is present the structural and dielectric microwave properties of Alumina – CaTiO3 ceramic composite with the addition of CaTiO3 and your performance as a dielectric resonator . .... TABLE 2 Measurement and Simulation Bandwidth of the Passbands and the Notched Bands of the Presented Filter (BW: band- width; FBW: fractional Bandwidth; MND: maximum notch depth) .
-
How to Specify RF & Microwave Filters (.pdf)
This extremely common type of filter is usable at frequencies between 20 MHz and 30 GHz or even higher, and can be specified in bandpass and notch configurations. .... It consists of a quarter-wavelength resonator typically machined from aluminum and usually in an air dielectric, the result being very large compared with ceramic filters, for example, as shown in Figure 4.
-
Study of the performance of dielectric resonator antennas based on the matrix composite of Al 2 O 3 – CaTiO 3
ABSTRACT: In this article is present the structural and dielectric microwave properties of Alumina – CaTiO3 ceramic composite with the addition of CaTiO3 and your performance as a dielectric resonator . .... TABLE 2 Measurement and Simulation Bandwidth of the Passbands and the Notched Bands of the Presented Filter (BW: band- width; FBW: fractional Bandwidth; MND: maximum notch depth) .
-
Dual-band UWB filter with LTCC technology
Lett., 2010, 20, (3), pp. 145–147 6 Wei, F., and Wu, Q.-Y.: ‘Compact UWB bandpass filter with dual notched bands based on SCRLH resonator ’, IEEE Trans. Microw. .... and Kouji, W.: ‘Multilayer dual-band bandpass filter in low- temperature co-fired ceramic substrate for ultra…
-
Wideband Microstrip Ring Resonator Bandpass Filters Under Multiple Resonances
Other pertur- bation elements include small patches and/or notches placed at the corners of square-loop [10] and hexagonal-loop resonators [11], and narrow slots etched on ground plane underneath a symmetrical ring strip conductor [12]. .... To improve the upper stopband performance of dual-mode bandpass filters , a peri- odic stepped-impedance ring resonator was proposed in [13] and a … was constructed using a mul- tilayered configuration of a low-temperature co-fired ceramic (LTCC) substrate [14].
-
A notched UWB filter with LTCC technology
The size of the UWB filter is 7mm 8mm 0.55mm. .... Index Terms — ultra-wideband (UWB), step impedance resonator (SIR), notched band, low temperature co-fired ceramic .
-
A completely integrated 1.9-GHz receiver front-end with monolithic image-reject filter and VCO
Currently, off-chip passive filters, such as surface acoustic-wave (SAW) filters or ceramic filters , are used for image rejection. .... however, that it is possible to integrate the image filter on-chip using either an image-reject mixer [3], [4] or with the use of an image-reject notch filter [5]–[7 … VCOs with off-chip resonators due to the low…
-
Efficient optical control of millimeter waves in a slot line on semiconductor plasma substrate
Currently, off-chip passive filters, such as surface acoustic-wave (SAW) filters or ceramic filters , are used for image rejection. .... however, that it is possible to integrate the image filter on-chip using either an image-reject mixer [3], [4] or with the use of an image-reject notch filter [5]–[7 … VCOs with off-chip resonators due to the low…
Indicates content that may require registration and/or purchase.