Products/Services for Ceramic Tile Exterior Siding
-
Siding and Exterior Wall Coverings - (281 companies)Siding is used to cover the exterior of a building for protective and decorative purposes. These building products are made of a variety of materials. Choices include aluminum, brick, cedar, composite or engineering materials, fiber cement, steel...IndustryTypeFire Resistance -
Cement Boards - (16 companies)...horizontally for tile floors, kitchen counters, and backsplashes. These hard, environmentally-stable materials are sometimes used on the exterior of buildings as a base for exterior plaster systems or even as the finishing system itself. Typically, cement...
-
Roofing Materials - (600 companies)...red cedar. Shingles, which are flat rectangular coverings cut on all four sides in a select size. Made from asphalt, with less traditional options available in wood or other materials. Tiles that curve or remain flat. Produced from clay, ceramic... -
Bricks - (120 companies)Bricks consist of fired ceramic or cement materials with a rectangular shape. Different bricks are available for specific applications such firebricks or refractory bricks, acid bricks for flooring and red bricks for masonry applications. Bricks...
-
Ceramic Tiles - (153 companies)Ceramic tiles are thin, flat tiles that are usually shaped with beveled edges. They are used for lining or covering a surface, and may provide corrosion resistance, thermal protection, wear resistance, and/or surface decoration. Ceramic tiles come...
-
Nails - (272 companies)...are more rust resistant. Aluminum nails are used to tack aluminum siding to a house 's side. Using steel nails with aluminum would cause detrimental electro-chemical reactions between the two dissimilar metals. Copper nails are used to secure copper...
-
Caulk, Grout, and Joint Compounds - (392 companies)...a level or plumb surface. Fillers are suitable for closing gaps or repairing cavities in parts, castings, and structures. Mastics are designed for filling gaps before other materials are applied. For example, they are often used to bond tiles...
-
Nailers - (112 companies)...exterior. In addition, siding nailers are used in assembling fencing. Siding nails are similar in appearance to roofing nails, but they have a smaller head and shaft diameter. Steel framing - Specialized nailers designed to drive hardened nails...
-
Cement, Concrete, and Mortar - (592 companies)...or other components in structural applications. Types of Cement, Concrete, and Mortar. There are many different types of cement, concrete, and mortar products. Grouts and fillers are sealants used to fill in gaps between tiles, bricks, and other components...
-
Industrial Paints - (660 companies)...medical, military, optical, pharmaceutical, semiconductor, and textile applications. Some industrial paints are applied with brushes or rollers. Others are applied with spray systems. Substrates for industrial paints include: Asphalt. Ceramic...
Product News
-
Norton Abrasives
New Masonry and Tile Diamond Blades Norton Clipper has two new diamond blades designed for fast, smooth cutting of hard materials: Norton Clipper Slicer Turbo Mesh and the improved Norton Clipper Aero-Jet. Built with a unique mesh segment design and reinforced inner core to minimize chipping, Slicer Turbo Mesh cuts extra hard ceramics and porcelain fast. Featuring large arch shaped drop-down segments and a ventilated steel center, Aero-Jet is made for cool, precision cuts on ceramic and stone tiles, granite, marble, and very hard... (read more)Browse Cutoff Wheels and Abrasive Saw Blades Datasheets for Norton Abrasives -
MP Metal Products
B-123 Siding Starter Strip for Secure Installs B-123. 0.2" x 1.8", B-123 Pittsburgh lock starter strip. Starter Strip is a required accessory to start many siding installation jobs. Starter Strip is used at the bottom of each side of the home to lock the first course of siding in place. Typically the bottom of the starter strip (the part that the first bottom panel hooks on to) should be at least 1 in. below the top of the foundation, but the lower the siding is installed, the better. As a coil-based process, economical production... (read more) -
ExxonMobil - Polypropylene Products
Vistamaxx in carpet tile Vistamaxx TM performance polymers are a proven, cost-effective solution for carpet tile backing. They can contribute to overall tile sustainability by enabling high filler loading. Scrap produced during processing can be recycled and tiles can be recycled at end of life. Tiles made with Vistamaxx can achieve sustainability certifications for flooring. (read more)Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polypropylene Products -
RPWORLD
Injection Molding for Auto Exteriors & Interiors Market Demand. The design of interiors and exteriors as a link of automotive design, is an important part of automobile engineering data, and consists of front end, door panel, roof, instrument panel system, side trim etc. A large number of prototypes will be needed during the development process for structural testing, material testing, road testing, etc. Rapid Tooling Introduction Ranging from a few parts to thousands of parts, the part quantity needed from an automobile company is varied... (read more) -
FORREST Technical Coatings
High Temp Coatings: Exterior Corrosion Resistance INFERNEX (R) liquid and powder coatings pass a full battery of performance tests establishing superior high-heat protection for ferrous and non-ferrous substrates. These products deliver reliable corrosion resistance combating the harshest weathering conditions. Their physical properties include rapid curing, excellent durability, and excellent adhesion. Count on INFERNEX (R) coatings to meet temperature resistant needs ranging from 600 F to 1200 F (315 C - 648 C). The unique attributes of... (read more)Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
FORREST Technical Coatings
Exterior High Heat Coatings: 251H Series Reduce the cost to maintain your exterior silencer and exhaust systems with this zinc rich coating. The 251H Series from Forrest Paint Co. is a direct to metal self-priming single coat solution to coat exterior silencers, stacks, incinerators and industrial exhaust systems. The fast drying chemistry reduces dry-to-handle time, giving better production turn around. The high coverage rate at the applied thickness of 2.5 mils (62 microns) yields a low applied cost. The proven temperature resistant... (read more)Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
Keystone Electronics Corp.
High Temperature L5 Ceramic Standoffs Keystone Electronics Corp. offers a comprehensive line of Commercial and Military Ceramic Standoffs. These insulating standoffs are ideally suited for high temperature applications. They are manufactured from grade L5 ceramic, then glazed to protect exterior surfaces. They are available in a variety of diameters ranging from .250" (6,35mm) to 1.000" (25,4mm); in lengths from .250" (6,35mm) to 4.000" (101,60mm); and with internal threads from 6-32 to 10-32. Military Ceramic Standoffs made... (read more)Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
Xiamen Innovacera Advanced Materials Co., Ltd.
Ceramic Reflector Ceramic Reflector material properties: Bulk density (fired), Mg/m3:3.1. Color: White. Porosity (apparent), % nominal: 22. Flexural strength (ASTM C1161, 3-point), MPa: 170. Thermal expansion coefficient. 200-500C, 10-6/C 7.9. 200-1000C, 10-6/C 9.0. Ceramic Reflector features: Compared to metal reflectors, ceramic units offer higher reflectivity and therefore enhanced laser power. Surfaces can be sealed and coated with a solarization-resistant glaze to give high bulk reflectivity. Resists... (read more)Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Suntech Applied Materials (Hefei) Co.,Ltd
Ceramic Heater Application area?. 1.Semiconductor devices eg. Eutectic machines, wire bonder,Glue coating developing machine, Thermo-Compression Bonding Hot Press Die Attached Machine, Etching equipment, etc. 2. Biomedical and military industries. (read more)Browse Electric Heaters Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Shenzhen Great Precision Ceramic CO., LTD.
Machinable Glass Ceramic (Macor Ceramic) carriers, vacuum fixtures. Medical / Scientific Instruments: Precision mechanical components, non-magnetic MR-compatible parts. High-Temperature / Optical Equipment: Furnace supports, thermocouple protection tubes, optical mounts. Precision Engineering: Custom instrument substrates, guide parts, complex structures. Why Choose Great Ceramic. Material + Machining Integration: Provides standard materials and custom precision parts. Cost & Lead Time Advantage: Domestic supply reduces cost... (read more)Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD.
-
Case Study
Detecting problems in buildings using infrared cameras
Fluke TIR2 FT Thermal Imager Inspections: Residential and commercial buildings; insulation; ceramic tile ; windows, siding , and exteriors .
-
States > Oregon > State > Regulations > Chapter 812 - Construction Contractors Board > [OAR 812-12] 012 - Contractor Duties
(c) Lack of caulking in siding , mortar in masonry or grout in exterior ceramic tile installations; .
-
Book illumination and architectural decoration : the Mausoleum of Uljaytu in Sultaniyya
…fig.3 a & fig.3b), and the east (fig.4a & 4b.) and west (fig.5a & fig.5b) facades in ceramic tile suggests that these cardinally … were the exposed, visible exterior faces of the eight sided building at ground level.
-
USG Durock Next Gen Cement Board | Remodeling | Drywall, Finishes and Surfaces, Tile, Mold, Brick, USG
Designed as a water-durable and mold-resistant substrate for high-moisture areas in both interior and exterior applications, the board has a rough side for thinset mortar and Portland cement … applications and a smooth side for ceramic tile and mastic applications.
-
Feasibility, benefits and challenges of modular construction in high rise development in the United States : a developer's perspective
…Cabinets & Countertops $4,580,000 Waterproofing $2,000,000 Spray-on Fireproofing $660,000 Roofing $1,430,000 Sheet Metal and Flashings $300,000 Exterior Metal Siding $4,050,000 Doors … LGMF $11,550,000 Ceramic Tile and Stone $1,650…
-
Hong Kong, a case of urban settlement expansion : an investigation of implications of waterborne and hillside development
required caulk on both sides cap flashing reinforced metal stub panel built- up roofing clipped on exterior finish fiber insulation as alternative to rigid insulation on top of concrete deck operable door rigid insulation wood decking, ceramic tile or cement topping on…
-
An Architecture of the Ozarks
CONTRACTORS: EWI Constructors, Inc. PRIMARY MATERIALS: ( exterior ) ribbed white metal siding , white standing-seam roof, sandblasted-concrete block, aluminum windows, nana wall system; (interior) stained concrete floor, carpet, walnut flooring, ceramic tile , gypsum board, burnished concrete block, walnut veneer plywood and trim .
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Pigment for plastics, vinyl siding , high performance industrial coat- ings ( exterior wall coatings, epoxy paints, coil coatings, powd. coatings, silicate paints, high … camouflage paints), ceramics (porcelain enamels for kettle grills, stoves, washers, dryers, ceramic glazes, wall/floor tiles , artware, dinnerware), water glass…
-
Sustainable Architecture in Vorarlberg
5 Exterior wall, U =0.21 W/m'K 18 mm oak siding 40 mm horizontal furring strips 40 mm vertical furring strips 35 mm fiberboard 306 … fir boards. joined with hardwood dowels 11 mm ventilated cavity 200 mm reinforced concrete Ceramic tiles .
-
Drupal 6 Attachment Views
…Steel Erector, Railing Fabrication, Welder, Wood Framer, Light Gauge Steel Framer, Timber Framer, Finish Carpentry, Interior Trim Carpentry, Exterior Trim Carpentry, Carpentry Material … up, Roofing – Metal, Siding , Soffit and Facia, Gutters … Window and Skylight Supplier, Ceramic Tile Supplier, Ceramic Tile Installation…
Indicates content that may require registration and/or purchase.