-
Supplier: Qosina Corp.
Description: Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Qosina part # 80185 features a female luer lock inlet and male luer lock outlet with a 1.5 - 5 psi cracking pressure. Made
- Pressure Rating: 1.5 to 5 psi
- Media: Air, Water
- Features: Check Valves, Other
-
Supplier: Qosina Corp.
Description: Check Valve, Female Luer Lock Inlet, Male Luer Lock Outlet with Cap - 65140
- Pressure Rating: 0.174 psi
- Media: Air, Water
- Features: Check Valves, Other
- Material Of Construction: Polyethylene (PE)
-
Supplier: Qosina Corp.
Description: Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Qosina part #80084 features a female luer lock inlet and male luer lock outlet. This in-line valve has a low, 0.112
- Pressure Rating: 0.112 psi
- Media: Air, Water
- Features: Check Valves, Other
- Valve Type: Duckbill Valves
-
-
Supplier: Qosina Corp.
Description: Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Qosina part # 79000 features a male luer lock outlet, female luer lock inlet and female luer lock control
- Pressure Rating: 3 psi
- Media: Air, Water
- Features: Check Valves, Other
-
Supplier: IDEX Health & Science
Description: Bulkhead Quick-Stop Luer Check Valve Assembly is designed to provide inline luer connect/disconnect convenience while avoiding spills. Get Check Valve protection with Luer convenience with our PEEK Check Valve. It comes a gold-plated
- Features: Bulkhead, Luer Lock
-
Supplier: ARKPLAS
Description: combinations. Luer Style Check Valves offer the convenient on/off quick-disconnect design of the luer taper, accompanied with the assurance of a quality, leak proof seal. Our Luer Taper Check Valves are designed to ISO 594-1 and ISO 594-2 Standards
- Number of Ports/Ways: 2
- Features: Check Valves, Mechanical Device, Other
- Connection Description: Union
-
Supplier: ARKPLAS
Description: combinations. Luer Style Check Valves offer the convenient on/off quick-disconnect design of the luer taper, accompanied with the assurance of a quality, leak proof seal. Our Luer Taper Check Valves are designed to ISO 594-1 and ISO 594-2 Standards
- Number of Ports/Ways: 2
- Features: Check Valves, Mechanical Device, Other
- Connection Description: Union
-
Supplier: ARKPLAS
Description: combinations. Luer Style Check Valves offer the convenient on/off quick-disconnect design of the luer taper, accompanied with the assurance of a quality, leak proof seal. Our Luer Taper Check Valves are designed to ISO 594-1 and ISO 594-2 Standards
- Number of Ports/Ways: 2
- Features: Check Valves, Mechanical Device, Other
- Connection Description: Union
-
Supplier: ARKPLAS
Description: combinations. Luer Style Check Valves offer the convenient on/off quick-disconnect design of the luer taper, accompanied with the assurance of a quality, leak proof seal. Our Luer Taper Check Valves are designed to ISO 594-1 and ISO 594-2 Standards
- Number of Ports/Ways: 2
- Media: Air, Compressed Air
- Features: Check Valves, Mechanical Device, Other
- Connection Description: Union
-
Supplier: ITW Medical
Description: Female Luer Lock x 3mm Port Diaphragm Check Valve, .21 psi Cracking Pressure
- Valve Size: 0.1181103 inch
- Pressure Rating: 0.21 psi
- Number of Ports/Ways: 1
- Features: Check Valves, Diaphragm Valves, Other
-
Supplier: Cole-Parmer
Description: Valves feature low priming volume, ease of removing air bubbles during priming and operate in any spatial orientation. Valves are manufactured DEHP-and latex-free silicone diaphragms. Materials meet USP CLass VI and ISO 10993 specifications.
- Features: Luer Lock
Find Suppliers by Category Top
Featured Products Top
-
meet various applications • Serviceable from the top using standard tools • Top mounted shut-off valves eliminates service issues • Lock out seal caps • Complies with ASME B31.5 and 16.34, PED 2014/68/EU Function and Design: • Multi- module platform (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
through the machine spindle. Adjustable Gripping Force: Easily tailored to your specific workpiece requirements with a pressure control valve. Versatile Gripper Inserts: Effortlessly handle various workpiece geometries. Unmanned Shifts: Maximize machine utilization and (read more)
Browse Grippers Datasheets for Jergens, Inc. -
through the machine spindle. Adjustable Gripping Force: Easily tailored to your specific workpiece requirements with a pressure control valve. Versatile Gripper Inserts: Effortlessly handle various workpiece geometries. Unmanned Shifts: Maximize machine utilization and (read more)
Browse Grippers Datasheets for Jergens, Inc. -
, so you must check with the factory before making a substitution. What happens if a hydraulic line breaks? The lift will not free fall. We only use double wire braid hose for our pressure lines so large ruptures are extremely unlikely (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
safety practices to extend the lifespan of your tools, whether you’re using a valve wrench, (read more)
Browse Hand Tools Datasheets for Lowell Corporation