-
Supplier: Tech Met Inc.
Description: Chemical Milling Tech Met performs chemical milling primarily on titanium, hi-temp and ferrous alloy components, and some aluminum alloys. Alloys such as tantalum, copper, and magnesium are also processed. Chemical milling can be done from all surfaces or
- Materials: Aluminum, Copper, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Operation: Electrochemical / Photochemical Machining, Etching / Chemical Milling
- Additional Services: High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Daemar Inc.
Description: die cuts will appear as dark areas on X-ray film, providing a marker to help locate defects. It is recommended that a burnishing tool be used when positioning the disc, to ensure good contact between the tape and the surface. Recommended for Chrome, cadmium, nickel plating, chemical
- Materials of Construction: Metal Foil / Sheet
-
Supplier: Ellsworth Adhesives
Description: Dymax Speedmask® 730-BT Peelable Masking Compound Blue is a one component masking resin used to provide good surface protection during chemical milling/etching, plating, anodizing, and aggressive grit-blasting operations. It offers easy peel off, trimmable after cure, and
-
-
Supplier: Ellsworth Adhesives
Description: Dymax Speedmask® 734-BT Peelable Masking Compound Blue is used to provide good surface protection during chemical milling/etching, plating, anodizing, and aggressive grit-blasting operations. It has UV/VIS light cure, easy peel-off, trimmable after cure, and acid resistance. 15
-
Supplier: Wiper Master, Inc.
Description: operations, dry chemical handling, surface preparation, food preparation and handling, woodworking, grain handling and milling, processing of minerals, coal and certain other substances. Meets NIOSH 42 CFR 84 N95 requirements.
-
Supplier: Wiper Master, Inc.
Description: also include solids such as those from textile operations, dry chemical handling, surface preparation, food preparation and handling, woodworking, grain handling and milling, processing of minerals, coal and certain other substances. Meets NIOSH 42 CFR 84 N95 requirements.
-
Supplier: Custom Fabricating & Supplies
Description: painting Splicing of silicone liners, films and papers Holding parts or vacuum bags during composite bonding operations Masking metal surfaces in acid or caustic chemical milling baths Protective tape reduces scratches during handling and shipping Specifications Tensile Strength
- Width: 0.5 to 2 inches
- Peel Strength / Adhesion: 1.8125 lbs/in
- Temperature Resistance: -17.77777777777778 to 204.44444444444443 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Silicone
-
Supplier: Can-Do National Tape
Description: drilling, routing, milling, and some forming operations. It will prevent aluminum chips from scratching the surface of the metal during various operations. PROTEX 1321D-3 is also used to block out areas not to be treated during various anodize, alodine and chemical milling
- Adhesive: Pressure Sensitive (PSA)
- Features: Protective Tape
-
Supplier: Custom Fabricating & Supplies
Description: overlapping masks Masking during anodizing operations Wrapping, patching, coated racks and masking irregular surfaces Labeling Milling and etching Peening operations Sealing containers from water intrusion Specifications Tensile Strength (lb/in) - 20 Elongation (%) - 180 Steel
- Width: 0.25 to 6 inches
- Peel Strength / Adhesion: 2.3125 lbs/in
- Temperature Resistance: -17.77777777777778 to 121.11111111111111 C
- Features: Removable
-
Supplier: Custom Fabricating & Supplies
Description: liner) 6.1 Mil Liner Roll Length - 36 yards Recommended Applications Masking during electroplating operations, including both flat strip and overlapping masks Masking during anodizing operations Wrapping, patching, coated racks and masking irregular surfaces Labeling
- Width: 6 to 24 inches
- Peel Strength / Adhesion: 2.3125 lbs/in
- Temperature Resistance: -17.77777777777778 to 121.11111111111111 C
- Features: Removable
-
Supplier: FX PCB Co., Ltd.
Description: professional milling cutters and electric milling machines should be chosen. When die molding, control technique and pattern should be observed. On thick copper aluminum PCBs, drilling settings should be properly controlled to prevent burr generation. FR4 Vs Aluminum PCB The most
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
of varying configurations that are readily produced by photo etching. NiMH batteries are rapidly replacing NiCad because they do not contain toxic cadmium and offer better life cycle performance. Deposition Masks Very fine features can be created in stainless, moly and other alloys to (read more)
Browse Electrochemical, Photochemical, and Chemical Milling Services Datasheets for Conard Corporation (The) -
Here’s a detailed explanation of how etching solution temperature, spray bar pressure, and oxidation-reduction potential (ORP) influence accuracy and consistency in photo chemical machining (PCM (read more)
Browse Electrochemical, Photochemical, and Chemical Milling Services Datasheets for Conard Corporation (The)
More Information Top
-
Springer Handbook of Automation
Stretch-formed skins have to be cleaned and surface prepared for the application of the chemical milling mask .
-
ZASMHBA0001325
Chemical mill masking has historically been the largest contributor of VOC emissions in the aerospace industry.
-
Journal of Jet Propulsion > On the Optimization of Two-Stage Rockets
Beneath the Mask : Chemical mill- ing is essentially the old art of etching updated with many refinements and applied on a large scale.
-
Chemical Milling
The process of chemical milling consists of four basic oper- ations; surface preparation, masking , chemical milling , and removal of the maskant.
-
Bone growth enhancement in vivo on press‐fit titanium alloy implants with acid etched microtexture
The control implants were acid textured by forming a random irregular pattern through repetitive masking and chemical milling .
-
On solving Poisson's equation in two-dimensional semiconductor devices
Array fabrication: Broad wall shunt or series slots were etched into a thin copper plate using high-precision masks and chemical milling techniques.
Indicates content that may require registration and/or purchase.