-
Supplier: U.S. Plastic Corporation
Description: Positive action, normally closed clamp opens by squeezing handles together, self closing. Perfect for all flexible tubing. Made of chemical and stain resistant acetal copolymer and stainless steel. 3 to a package, 12 packages per case.
- Type: Spring Hose Clamps
-
Supplier: NewAge Performance Products | NAPP
Description: and water lines and outdoor use Silicone free — use as air hose in paint applications Lighter weight and more abrasion resistant than all-rubber, push-on style hose Chemical Transfer Coolant Lines Filling Lines Hydraulics Instrumentation Lines Material Handling Pneumatics
- Inside Diameter: 0.26 inch
- Outside Diameter: 0.5 inch
- Working Pressure: 200 psi
- Media: Air, Chemicals, Coolant / Refrigerant, Water
-
Supplier: U.S. Plastic Corporation
Description: Ideally suited for Lay flat hoses. Constructed of aluminum meeting ASTM B85 Grade 383. They have rubber seals to help prevent leakage. Their versatility makes them suitable for use with other PVC and Rubber Hoses. Common applications are agriculture, chemicals, petroleum,
- Material: Aluminum
-
-
Supplier: Novaflex Group
Description: Featuring a low profile outer helix that is easy to clamp and won't snag on corners.Chemical resistant inner tube with a molecularly bonded external wear strip for maximum durability. Smooth interior for optimum product flow. Full vacuum to 4" diameters. Applications medium duty
- Outside Diameter: 1 to 6 inch
- Temperature Range: -60 to 225 F
- Application: Agricultural, General-Purpose / Fluid Handling
- Specialized Construction: Coiled
-
Supplier: Kuriyama of America, Inc.
Description: Push-On Assembly: Easy to connect, no clamps or tools required. Flame Resistance: MSHA-approved cover for safety in hazardous environments (No. IC-152/21). Durable Construction: Long-lasting, resistant to wear, ozone, and hydrocarbons. Oil Resistant Tube: Meets APRM Class A
- Inside Diameter: 1 inch
- Outside Diameter: 1.34 inch
- Working Pressure: 250 psi
- Temperature Range: 180 F
-
Supplier: Kuriyama of America, Inc.
Description: Push-On Assembly: Easy to connect, no clamps or tools required. Flame Resistance: MSHA-approved cover for safety in hazardous environments (No. IC-152/21). Durable Construction: Long-lasting, resistant to wear, ozone, and hydrocarbons. Oil Resistant Tube: Meets APRM Class A
- Inside Diameter: 1 inch
- Outside Diameter: 1.34 inch
- Working Pressure: 250 psi
- Temperature Range: 180 F
-
Supplier: Kuriyama of America, Inc.
Description: Push-On Assembly: Easy to connect, no clamps or tools required. Flame Resistance: MSHA-approved cover for safety in hazardous environments (No. IC-152/21). Durable Construction: Long-lasting, resistant to wear, ozone, and hydrocarbons. Oil Resistant Tube: Meets APRM Class A
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.51 inch
- Working Pressure: 400 psi
- Temperature Range: 180 F
-
Supplier: Kuriyama of America, Inc.
Description: Push-On Assembly: Easy to connect, no clamps or tools required. Flame Resistance: MSHA-approved cover for safety in hazardous environments (No. IC-152/21). Durable Construction: Long-lasting, resistant to wear, ozone, and hydrocarbons. Oil Resistant Tube: Meets APRM Class A
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.75 inch
- Working Pressure: 400 psi
- Temperature Range: 180 F
-
Supplier: U.S. Plastic Corporation
Description: These black fittings are made from a high molecular weight linear polyethylene. They are formulated for chemical compatibility and high impact resistance at lower temperatures. The temp range is -65 F to 190 F and the working pressure of 125 psi max, with appropriate clamps. They are
- Fitting Type: Tee
-
Supplier: U.S. Plastic Corporation
Description: These black fittings are made from a high molecular weight linear polyethylene. They are formulated for chemical compatibility and high impact resistance at lower temperatures. The temp range is -65 F to 190 F and the working pressure of 125 psi max, with appropriate clamps. They are
- Fitting Type: Elbow
-
Supplier: Air Impurities Removal Systems, Inc.
Description: The innovative Extract-All® arm is made of heavy-duty, chemical-resistant, abrasion-resistant, and heat-resistant polypropylene, with flame retardant characteristics. It is highly flexible, can be flared at one end to form a hood or reduced to form a nozzle, and is
- Diameter: 2.5 inch
-
Supplier: Air Impurities Removal Systems, Inc.
Description: The innovative Extract-All® arm is made of heavy-duty, chemical-resistant, abrasion-resistant, and heat-resistant polypropylene, with flame retardant characteristics. It is highly flexible, can be flared at one end to form a hood or reduced to form a nozzle, and is
- Diameter: 2.5 inch
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 3/2-way direct acting dump valve of nominal diameter DN 40 for controlling low aggressive media, such as cleaning or disinfection agents. Valves of this type have a medium separated controll pressure chamber and can be manufactured in various materials equipped with threaded or hose
- Number of Ports/Ways: 3
- Pressure Rating: 0 to 2.1755655 psi
- Media Temperature: 194 F
- Features: Clamp Flange, Other
-
Supplier: Cole-Parmer
Description: maintenance. The chemical-resistant DuraTopâ„¢ top plate remains cool at high temperatures and is easily cleaned. Rear inlet/outlet ports also allow use in external process applications. Standard Digital Controllers feature an easy-to-read 3.75" touch-pad LCD that displays
- Frequency Range: 60 Hz
- Volume: 14.999999999999998 liters
- Operating Temperature: -22 to 338 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: maintenance. The chemical-resistant DuraTopâ„¢ top plate remains cool at high temperatures and is easily cleaned. Rear inlet/outlet ports also allow use in external process applications. Standard Digital Controllers feature an easy-to-read 3.75" touch-pad LCD that displays
- Frequency Range: 50 Hz
- Volume: 14.999999999999998 liters
- Operating Temperature: -22 to 338 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: maintenance. The chemical-resistant DuraTopâ„¢ top plate remains cool at high temperatures and is easily cleaned. Rear inlet/outlet ports also allow use in external process applications. Standard Digital Controllers feature an easy-to-read 3.75" touch-pad LCD that displays
- Frequency Range: 50 Hz
- Volume: 19.999999999999996 liters
- Operating Temperature: -22 to 338 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: maintenance. The chemical-resistant DuraTopâ„¢ top plate remains cool at high temperatures and is easily cleaned. Rear inlet/outlet ports also allow use in external process applications. Performance Digital Controller utilizes sensitive, icon-driven touchscreen so you can scroll
- Frequency Range: 60 Hz
- Volume: 7 liters
- Operating Temperature: -4 to 392 F
- Configuration: Controlled Bath
Find Suppliers by Category Top
Featured Products Top
-
for applications where resistance to kinking is of primary importance. A proprietary construction technique employed during the manufacture of Vardex permits full vacuum capabilities (29.9 in/Hg.) for all sizes without hose collapse. Constructed of corrosion-resistant PVC, Vardex can be (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
collapse. Made of corrosion-resistant PVC, Vardex can transport various chemicals in areas with tight turns and sharp bends. Its bend radius is approximately four times the ID For easy identification, Vardex is imprinted with the trademarked name. (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
out on opposite side from the swivel joint. Fluid will not come in contact with metal, as the hose acts as the sole fluid path. Manual or power rewind with optional auxiliary crank rewind on specific models. Special swivel mounting bracket with clamp to hold the CPVC swivel in place. (read more)
Browse Hose Reels Datasheets for Hannay Reels -
desired. Construction: Tube – Black tube, specifically compounded for temperature and chemical resistance, oilresistant. Reinforcement – One high tensile steel wire braid. Cover – Synthetic rubber, blue… weather, oil, fuel, ozone and abrasion-resistant. (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
little effect, though if highly concentrated tend to make the hose less pliable. If chemical resistance is in question, in-plant tests are suggested. Gasoline and oils will harden PVC over periods of intermittent use. In these applications, continuous use will slow the hardening process (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
:Rubber Oil Hose Product Name:Hydraulic Hose Chemical Characteristic:Chemical Hose Cover:High Quality Synthetic Rubber, Abrasion, Corrosion Tube:High Quality Oil Resistant Synthetic Rubbe Reinforcement:1-6 Layers of High-Strength Ultra-Flexible Steel Transport Package (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Resistant to oil, chemicals, and UV radiation UL/CSA approved – for global applications (read more)
Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
applications. Nylobrade is generally unaffected by most oxidizing and reducing agents. Diluted acids and alkalies have little effect, though if highly concentrated tend to make the hose less pliable. If chemical resistance is in question, in-plant tests are suggested. Gasoline and (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
importance. A proprietary construction technique employed during the manufacture of Vardex permits full vacuum capabilities (29.9 in/Hg.) for all sizes without hose collapse. Constructed of corrosion-resistant PVC, Vardex can be used to transport various chemicals in areas with tight turns and sharp bends (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
Silbrade Platinum is made in the U.S. and stocked in sizes from 1/4" to 1" I.D. Other silicone products — unreinforced tubing in peroxide and platinum cured styles, medical grades and vacuum rated hose — are available as well. NewAge also stocks barbed fittings and hose clamps in several materials. (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP
More Information Top
-
https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1339074704082/litdoc18117070_20140304222327.pdf
Only use hoses and clamps approved for the maximum pressure of the column and resistant to the chemicals intended to be used.
-
Elastomeric Flexible Exhaust Decoupler Separates Engine Motion from Exhaust System -
Next Generation of Exhaust Systems
… flow rate Exhaust gas temperature Exhaust gas pressure Exhaust gas chemical composition Powertrain displacement inputs … … of the exhaust line Resistance to impact damage The … … very soft internal stripwound hose Two end caps for … … Thermal insulation material Two clamp rings for sealing bellow …
-
LINKEO™ System: Elastomeric Insulated Exhaust Flex Decoupler on a 6DOF Validation Test with Internal and External Controlled Heat, RLD Displacements, and Gas F...
… flow rate Exhaust gas temperature Exhaust gas pressure Exhaust gas chemical composition Powertrain displacement inputs … … of the exhaust line Resistance to impact damage The … … very soft internal stripwound hose Two end caps for … … Thermal insulation material Two clamp rings for sealing bellow …
-
Commercial-Industrial Cleaning, by Pressure-Washing, Hydro-Blasting and UHP-Jetting
… grease traps, cardboard wedges, spatulas, continuous plastic sheeting 12.50 by 2000 by 1.5–3 mil (rolls), duct tape, metal or plastic clamps , suction cups, short barrel … … channels and plenum areas, chemical resistant non-marking high temperature–pressure hose (3/8), centered high temperature …
Indicates content that may require registration and/or purchase.