Products/Services for Chipless Tube Cutting
-
Cutting Services - (2062 companies)...advantages such as high accuracy, cutting of unlimited shapes, clean cutting that requires minimum finishing, minimal generation of heat, and distortion-free cutting. Routing, Pipe, and Waterjet-Based Cutting. Routing cutting services, tube or pipe...
-
Tube Fittings - (1111 companies)...connection. Image Credit: Kee Safety Inc. Union. Couplings which can be disconnected without cutting. Their connection (typically threaded) allows for easy release. Image Credit: Grainger Industrial Supply, Inc. Cap. Covers the end of a tube...
-
Pipe and Tube Cutters - (161 companies)Pipe and tube cutters are hand-held tools or machines that use a rotating cutting wheel, blade, or other tool head to separate a long piece of tubular material into two or more parts. Pipe and tube cutters can be manually, electrically...
-
Laser Cutting and Welding Machines - (332 companies)...tubes, pipes, wires, rods, tapes, adhesives, films, or textiles. Some laser cutting and welding machines include a computer interface or integral software. Other systems include motorized heads, guidance modules or robotic arms, gantry tables, pallets...
-
Tube End Forming Machines - (112 companies)Tube end forming machines are used to perform various operations on the end of a tube, including end reduction, cutting, end expansion, flanging, chamfering, roll beading, flaring, facing and notching. Tube end forming machines are used to perform...
-
Plasma Cutting Equipment - (143 companies)...for increased steel tube cutting capacity). Extended length table (for greater cutting area). CCD camera (aligns a torch for cutting). Touch screen controller. Torch attachment (extends maximum cutting thickness). Precision linear rails (minimizes...
-
Wire Cutting Machines - (58 companies)...the ends of the wire or cable. Different Uses. Wire cutting machines can also be used to cut other materials such as tubing, fiber optic cables, and heavy-duty twisted wire or ribbon cabling. A tube cutting machine is used to cut lengths of copper...
-
Test Tubes - (140 companies)Test tubes are handheld tubes are used for mixing or heating chemicals in a laboratory. They are open at the top and rounded at the bottom, and usually made of glass or plastic materials How to Select Test Tubes. Image Credit: Small Parts, Inc. Test...
-
Oxy-fuel Cutting and Welding Equipment - (94 companies)Oxy-fuel cutting and welding equipment melt an areas with an arc and then use a high-velocity, high-temperature, ionized gas to make cuts. Oxy-fuel cutting and welding equipment melt areas with a torch, then uses gas to weld and make cuts. A high...
-
Tube Fabrication Services - (338 companies)Capabilities for tube fabrication services include: annealing, buffing, cutting, end forming, end flattening, machining, painting, coating, powder coating, slotting, notching, piercing, punching, swaging, threading, welding and brazing. Tube annealing services...
Product News
-
transfluid Maschinenbau GmbH
Cutting Machine -- RTO 20100 There are many good reasons to separate tubes chiplessly. And first of all, of course, the cleanliness. Precision and output, too, are not insignificant. Our chipless orbital cutting machines make precise cutting results possible. Your tubes can be formed immediately afterwards. That saves time and money. Technical specifications: Separation efficiency: max. O 28 x 2 mm for stainless steel tubes. Shortest separation length: - 25 mm (without pull apart). - 55 mm (with pull apart). Separation (read more)Browse Roll Forming Machines Datasheets for transfluid Maschinenbau GmbH -
transfluid Maschinenbau GmbH
T Cut Tube Cutting Machines: A Compelling Option For Clean Cutting Results You can be sure that our t cut tube cutting machines are behind efficient processes that are a cut above the rest. These reliable solutions for impressive cutting results make your production more flexible and more efficient. And they are faster too. We guarantee accurate cuts on straight and bent tube geometries. The fact that the t cut range delivers such results whilst being economical on energy and almost maintenance-free, that is what makes our solutions economical. Whether... (read more)Browse Tube and Pipe Bending Machines Datasheets for transfluid Maschinenbau GmbH -
Eagle Stainless Tube & Fabrication, Inc.
Is It a Pipe or a Tube? of our updated design and manufacturing guidebook, offering valuable technical information to help you select the proper size and material composition for your unique needs. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding GMP and ASTM standards. Follow us on: YouTube. LinkedIn. twitter. Watch > >Eagle Stainless Overview. For an overview of our fabrication services please see this pdf download. Custom Tubing... (read more)Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Eagle Stainless Tube & Fabrication, Inc.
Burr-free cutting CATALOG. Your Primary Source for Stainless Steel Products. Download or request a hard copy of our updated design and manufacturing guidebook, offering valuable technical information to help you select the proper size and material composition for your unique needs. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding GMP and ASTM standards. Watch > >Eagle Stainless Overview. For an overview of our fabrication services... (read more)Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
J&S Machine, Inc.
Garboli Tube Finishing Machines Download Garboli Brochure. View Model LPC 160. View Model LPC 300. View Model LPC 500. View Model LT 130. View Model LT 200. Garboli Tube Finishing Machines. * Finish straight or bent work pieces. * Up to o8.00" models available. * Dry and Wet versions available. * Two Independent Motors (except LPC 90). * Simultaneous Head & Belt Rotation for optimal coverage of round tubes. * Lockable head for finishing square and flat profiles. J &S Machine, Inc. is a premier distributor of SIMASV, Tre C... (read more)Browse Tube and Pipe Bending Machines Datasheets for J&S Machine, Inc. -
J&S Machine, Inc.
Bending Rectangle Tube Watch > > >YLM CNC90 Bending Rectangle Tube. Electric Tube Bender. The YLM line of CNC electric benders combines the energy savings and quite operation of electric servo control with advanced design features and software to provide the package customers are looking for. The software features the teaching mode programming operation with precise positioning of all movements. The range of the product line from 1 " to 6 " stainless steel makes these machines a favorite for the truck and automotive... (read more)Browse Tube and Pipe Bending Machines Datasheets for J&S Machine, Inc. -
J&S Machine, Inc.
Bending copper refrigeration tubes Electric Tube Bender. The YLM line of CNC electric benders combines the energy savings and quite operation of electric servo control with advanced design features and software to provide the package customers are looking for. The software features the teaching mode programming operation with precise positioning of all movements. The range of the product line from 1 " to 6 " stainless steel makes these machines a favorite for the truck and automotive exhaust bending industry. J &S Machine... (read more)Browse Tube and Pipe Bending Machines Datasheets for J&S Machine, Inc. -
J&S Machine, Inc.
Bent Tube Finishing Download Garboli Brochure. Watch > >Garboli LPC160 centerless finishing machine. Planetary Surface Finishing Machines. * Finish straight or bent work pieces. * Up to o8.00" models available. * Dry and Wet versions available. * Two Independent Motors (except LPC 90). * Simultaneous Head & Belt Rotation for optimal coverage of round tubes. * Lockable head for finishing square and flat profiles. What type of bending machine is right for me?. When bending tube, pipe, angle, extrusions, etc... (read more)Browse Grinders and Grinding Machines Datasheets for J&S Machine, Inc. -
J&S Machine, Inc.
All-Electric Tube Bender Electric Tube Bender. The YLM line of CNC electric benders combines the energy savings and quite operation of electric servo control with advanced design features and software to provide the package customers are looking for. The software features the teaching mode programming operation with precise positioning of all movements. The range of the product line from 1 " to 6 " stainless steel makes these machines a favorite for the truck and automotive exhaust bending industry. J &S Machine... (read more)Browse Tube and Pipe Bending Machines Datasheets for J&S Machine, Inc. -
Sunnen Products Company
HTE 1600W Tube Hone Sunnen 's HTE-1600W tube hone is the company 's fi rst all-electric, cost-effective hone designed specifically for small diameter/long bore length parts. The HTE produces ideal bore geometry and surface finish on parts with ID 's from 4-20 mm (0.16-0.79 in) and lengths up to 1,500 mm (59 in). MACHINE SPECIFICATIONS. Diameter Range (I.D.): 4 - 20 mm (0.15 - 0.79 in). Diameter Range (O.D.): Dependent upon workholding options. Servo Spindle Motor: .75 kW (1 Hp). Servo Stroke Motor: 2,17 kW (2.9 Hp... (read more)Browse Hones and Honing Tools Datasheets for Sunnen Products Company
-
http://dspace.mit.edu/bitstream/handle/1721.1/47326/29425343-MIT.pdf?sequence=2
Wessels, W. R., etal, "On-Orbit Chipless Cutting and Tube Welding in Space Station Freedom.", Engineering, Construction, and Operations in Space III, Space '92, Proceedings of the Third International Conference, Denver, Colorado, 31 May - 4 June 1992.
-
Investigations on the heat transfer performance of edge-shaped finned-tubes
In the ploughing–extruding process, two-dimensional fins are only split from tube body but not removed. .... Obviously, the ploughing–extruding process is a chipless fabrication operation and is different from conventional cutting oper- ation.
-
Precision Pipe Welding, Part III
Similar in performance and usage with band saw cutting, circular saw cutting results in very flat and square ends, but leaves an unevenly distributed burr between the OD and ID of the tubing . .... Chipless Roller Cutting.
-
Materials Engineering for Advanced Technologies (ICMEAT 2012)
But this kind of cutting process can have a bad influence in the metal flow of the .... So splines of the drive shaft should be formed with chipless forming such as cold reduction process. .... which are positioned opposite one another, rotate on circular paths and form the teeth in the tube .
-
Robotic metal spinning-experiments with cascaded position-velocity control with an add-on vibration suppressor for Enhanced Trajectory Tracking
…where the force requirements are relatively low compared with other metal forming techniques or metal cutting processes. .... It is a plastic forming process that shapes a metal sheet or tube by forcing the metal .... It is an effective, chipless production method and saves material.
-
Machinery's Handbook 29 Complete Document
The chip breaker consists of a shoulder back of the cutting edge. .... Chipless Machining.— Chipless machining is the term applied to methods of cold form- ing metals to … of steel has long been performed in such operations as wire-, bar-, and tube -drawing; cold- heading…
-
Hollow Drive Shafts - Innovation by Forming Technology
…the inner contour has to be constructed in a way to be realized by chipless shaping techniques. .... other and with methods from other main groups of manufacturing processes (e.g. cutting or joining techniques). .... The application of solid material or tubes as a base material plays a crucial role for the…
-
Product Geometry for Process Parameter during Rotary Swaging Process as Chipless Forming Process
• Recycling of 6061 Aluminum Alloy Cutting Chips Using Hot Extrusion and Hot Rolling p.443. .... Product Geometry for Process Parameter during Rotary Swaging Process as Chipless Forming Process. .... as percent reduction in outer diameter and the ratio of thickness to outer diameter of a tube .
-
Manufacturing Processes 4
The three-roller method is used mainly for thread rolling on tube and hollow parts. .... This allows for the execution of both cutting operations and non-cutting thread rolling operations on a .... Another possible process for chipless thread manufacture on conventional machine tools is that of thread rolling with…
-
Heterogeneous deformation and recrystallisation of iron base oxide dispersion strengthened PM2000 alloy
Flow forming is a process of chipless manufacture, in which the material of the tube is subjected to compressive stress between a mandrel (located inside the tube) and three work rollers located symmetrically around its circumference. .... Samples for metallographic examination were cut from the transverse direction of the tube.