Products/Services for Chlorine Dioxide Scrubbers

  • Floor Scrubbers-Image
    Floor Scrubbers - (154 companies)
    Scrubbers Information Floor scrubbers are machines used to clean large surface areas such as walkways, roads, factory floors, and parking areas. Scrubbers can be used in either indoor or outdoor applications, and include small walk-behind machines...
  • Scrubbers-Image
    Scrubbers - (389 companies)
    Air scrubbers, wet scrubbers, and gas scrubbers are air pollution control devices that use a high-energy liquid spray to remove aerosol and gaseous pollutants from an air stream. The gases are removed either by absorption or chemical reaction. Image...
  • Carbon Dioxide (CO2) Lasers-Image
    Carbon Dioxide (CO2) Lasers - (57 companies)
    Carbon dioxide (CO2) lasers use the energy-state transitions between vibrational and rotational states of CO2 molecules to emit at long IR, about 10 µm, wavelengths. These lasers can maintain continuous and very high levels of power...
  • Batteries-Image
    Batteries - (1829 companies)
    ...and application. Alkaline batteries are versatile primary batteries containing zinc and manganese dioxide. They feature a moderate energy density and are effective in both high and low drain applications. Lead acid batteries are rechargeable batteries...
  • Inorganic Chemicals and Compounds-Image
    Inorganic Chemicals and Compounds - (901 companies)
    India, Japan, and the US (2005 data) are: aluminum sulfate. ammonia. ammonium nitrate. ammonium sulfate. carbon black. chlorine. hydrochloric acid. hydrogen. hydrogen peroxide. nitric acid. nitrogen. oxygen. phosphoric acid. sodium carbonate. sodium...
  •  
    Storage Tanks and Process Tanks - (1652 companies)
    Storage tanks and process tanks are bulk containers of varying size and configuration.
  •  
    Solvent Extractors - (26 companies)
    Solvent Extractors use carbon dioxide or water in a supercritical fluid state to dissolve and extract materials. Supercritical fluid extraction (SFE) is an extraction process that uses supercritical fluids (SCF) as solvents. When fluids are taken...
  •  
    Water Quality Photometers and Colorimeters - (150 companies)
    ...tailored to the constituent to be measured; therefore changing the intended constituent requires changing to a separate filter. Electrophotometers are typically used to measure single constituents, commonly residual chlorine and nitrates...
  •  
    Respirometers - (13 companies)
    Respirometers are used for the quantification of respiration in humans or other organisms through measurements of oxygen, water and/or carbon dioxide levels and mass flow rate. Respirometers are used for the quantification of respiration in humans...
  •  
    Incubators - (261 companies)
    Incubators are used in biological experiments to allow growth of organisms in optimal conditions of temperature, carbon dioxide and humidity. Incubators are used in biological experiments to allow the growth of organisms in optimal conditions...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Competition Chemicals, Inc.
Competition Chemicals, Inc.
Competition Chemicals, Inc.
AGC Chemicals Americas, Inc.
Competition Chemicals, Inc.