Products/Services for Chlorine Injection Check Valves

  • Check Valves-Image
    Check Valves - (1955 companies)
    Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Check valves are self-activating safety valves...
    Valve Type
    Severe Service Rated
    Back Flow Preventer Assembly
  • Industrial Valves-Image
    Industrial Valves - (3059 companies)
    ...functions include stopping and starting flow, throttling (control) flow, and acting as a non-return check for flow (check). Stop/Start valves are used for systems that do not need the flow throttled. The valve opens to allow the flow and closes...
  • Liquid Handling Pumps-Image
    Liquid Handling Pumps - (2272 companies)
    They operate by moving a piston or diaphragm back and forth through a cylinder. Fluid moves in at the upstroke (suction) and out through a check valve on the down-stroke (discharge). The image below shows a simplified hand-operated reciprocating...
  • Ball Valves-Image
    Ball Valves - (2119 companies)
    ...for chemical or non-sterile applications. See GlobalSpec's Valve Application and Valve Standards pages for more information. Features. Ball valve manufacturers have ball valves available with several different features to fit an application. Swing check...
  • Gas Valves-Image
    Gas Valves - (538 companies)
    ...requirements. Gas valves are available in most of the basic valve technologies such as ball, butterfly, plug, needle, and various check valve designs. They are used in many industrial, commercial and residential applications for on/off, modulating, and control...
  •  
    Globe Valves - (800 companies)
    ...23. Self-actuated valves use the system fluid to position the valve. These are commonly found in relief valves, safety valves, check valves, and steam traps. Because these actuators use the fluid in the system, no external power is required...
  •  
    Injection Pumps - (108 companies)
    Injection pumps are designed to inject measured amounts of fluid into a reservoir or production system. They are often used in vehicles for pumping fuel into the cylinders of the engine. Injection pumps are positive displacement pumps that use...
  •  
    Hydraulic Valves - (685 companies)
    ...of Hydraulic Valves. Hydraulic valves can be almost any valve, i.e., check valve, drain valve, control valve, and many more, as long as the valve restricts hydraulic fluid they can be classified as hydraulic valves. For a full description on types...
  •  
    Control Valves - (1648 companies)
    ...standards, and Federal specification WW-V-35C. Check with manufacturer for exact listings. Some control valves may come configured as a multi-piece design. Applications. Common applications for control valves include general purpose, process control...
  •  
    Air Valves - (794 companies)
    ...include stopping and starting flow, throttling (control) flow, and acting as a non-return check for flow (check). Stop/Start valves are used for systems that do not need the flow throttled. The valve opens to allow the flow and closes to stop flow...

Product News