-
Supplier: DRUM-MATES Inc.
Description: For General Industrial Liquid Transfer from Pails and Drums Piston, siphoning hand pump Non-corroding, heavy duty, quick-siphon: a few strokes starts siphoning action, transfers uphill, siphons downhill, 5 ft. of PVC discharge hose. Useful for all liquids compatible with PVC
- Pump Type: Drum Pumps, Hand / Foot Pumps, Piston / Plunger Pumps
-
Supplier: DRUM-MATES Inc.
Description: For General Industrial Liquid Transfer from Pails and Drums Heavy duty piston hand pump, 22 oz. per stroke, 3 ft. of PVC discharge hose, all PVC including piston and seal, and discharge hose 22” L, non-corroding, useful for all liquids compatible with PVC including chlorines,
- Pump Type: Drum Pumps, Hand / Foot Pumps, Piston / Plunger Pumps
-
Supplier: Branch Environmental Solutions
Description: levels are guaranteed. Virtually any material of construction is available. Complete packages with all components including controls, control panel, fans and pumps for a complete single source responsibility. Shop fabricated units up to 50,000 cfm / 8,500 m3/h. Larger units are available
- Airflow: 50,008.05 SCFM
- Pollutants Scrubbed: Caustic, Chlorine Gas
- Filter Type: Packed Bed / Column
- Process Type: Wet
-
-
Supplier: Branch Environmental Solutions
Description: Jet Venturi scrubbers can remove dust and gas simultaneously. Their advantage is the ability to handle high concentrations of gases such as Chlorine or other water soluble gases. In many applications, the Jet Venturi can be used without any additional fan. Jet Venturi scrubbers use the energy
- Airflow: 50,008.05 SCFM
- Pollutants Scrubbed: Caustic
- Process Type: Wet
- Filter Type: Wet Spray
Find Suppliers by Category Top
More Information Top
-
Handbook of Chlor-Alkali Technology
E. L. Sokol, Liquid Chlorine Transfer with External Pumps from Top Outlet Storage Tanks, 23rd Chlorine Institute Plant Managers Seminar, New Orleans, LA (1980).
-
Chlorine-Advanced Commercial Chlor-Alkali Technology
A modern concept for chlorine product storage and transfer includes: Store liquid storage under pressure Provide spare storage tank Transfer liquid chlorine by pumps within a short distance .
-
AWWA M56 - Nitrification Prevention and Control in Drinking Water
… at a small water transmission reservoir at the beginning of a distribution system: chlorine feed at reservoir influent and effluent, ammonia feed at reservoir effluent, 277 Booster station at a transfer pumping plant within a distribution system: chlorine feed to pump suction …
-
Optimization of an electrochemical hydrogen-chlorine energy storage system
During discharge, the HC1 circulation pump and the C12 pump transfer the aqueous hydrochloric acid and liquid chlorine into the cell stack; the hydrogen gas also passes through the expansion valve to the H2 electrode of the cell stack.
-
White's Handbook of Chlorination and Alternative Disinfectants 5th Edition Complete Document
… on-site sodium hypochlorite generation systems, 568, 570–571 Programmable logic controllers (PLCs), chlorination/dechlorination process controls, 594–596 chemistry and, 663–670 compound loop control, 649–653 fuzzy logic approach, 637 Protozoa inactivation, chlorine and, 235 Pulsar Hypo Pump , sodium hypochlorite transfer systems, 492–493 Pulsed ultraviolet …
-
Use of diode lasers to recover holographically stored information
Argon appears to be acting as a “ pump ” by transferring energy colli- sionally to the upper chlorine energy level.
-
Observation of CW laser action in chlorine, argon, and helium gas mixtures
Argon appears to be acting as a “ pump ” by transferring energy colli- sionally to the upper chlorine energy level.
-
Effect of oxygen on flashlamp-pumped organic-dye lasers
Argon appears to be acting as a “ pump ” by transferring energy colli- sionally to the upper chlorine energy level.
-
States > Florida > State > Administrative Weekly > 2011 > [2011 FL Register 311] 03/11/2011
Work includes, but is not limited to the following: Influent Pump Station, flow splitter, two (2) disk-type filters, chlorine contact chamber, gas chlorination facilities, self-priming transfer pumps , 0.28 MG domed-top concentric ring reclaimed/reject water ground storage tank, reuse …
-
Calculating the Carbon Footprint of SWRO Desalination: A Computational Tool
Bar screens and a travel- ing band screen, an intake ( transfer ) pump , pH adjust- ment, and inline coagulation are installed downstream of the chlorine dioxide injection.
Indicates content that may require registration and/or purchase.