Products/Services for Chromatic Technologies Optical Fiber Cables
-
Fiber Optic Cables - (1034 companies)...include: Simplex- Simplex cables are fiber optic cables with a single optical fiber. They are used in applications that only require one-way data transfer. Simplex is available in singlemode and multimode. Duplex- Duplex cables are fiber optic... -
Specialty Optical Fiber - (90 companies)Specialty optical fiber is modified, usually by doping, for a specialized function. It consists of one or more transparent fibers enclosed in a protective covering. Optical fiber should not be confused with fiber optic cables. Optical fiber... -
Fibers and Filaments - (224 companies)Fibers and filaments consist of bulk, chopped fibers or strands and continuous monofilaments of materials and are used in reinforcing composites as well as other specialized electrical and thermal applications. Materials. Fibers and filaments... -
Optical Fiber Identifiers - (32 companies)Optical fiber identifiers are designed to non-invasively identify continuous-wave signals in fiber optic cables. They are low cost, hand-held tools that identify signals in single-mode fiber without interrupting service or damaging the fiber... -
Fiber Optic Test Equipment - (326 companies)Fiber optic test equipment is used to detect the signal loss/change through a fiber optic cable. Fiber optic test equipment is used to detect the signal loss or change through a fiber optic cable. The demand for fiber optic products has grown... -
Optical Linear Encoders - (55 companies)Optical linear encoders use fiber optic technology to sense position and displacement. Optical linear encoders use fiber optic technology to sense position, displacement, and vibration. Optical linear encoders are flexible strands of glass...
-
Fiber Optic Connectors - (515 companies)...connectors can include simplex, duplex, and multifiber. Simplex --Simplex cables are fiber optic cables with a single optical fiber. They are used in applications that only require one-way data transfer. Simplex is available in single mode and multi mode...
-
Fiber Recoaters - (4 companies)Fiber recoaters restore the primary coating to stripped optical fiber sections after splicing. Fiber recoaters are benchtop injection molding machines that inject a UV-cured acrylate or polyimide recoating material around a fiber optic splice...
-
Cable Assemblies - (2597 companies)Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end. How to Select Cable Assemblies. Cable assemblies are collections of wires or cables banded or bound in a single unit with connectors...
-
Fiber Optic Light Guides - (51 companies)...guides are sometimes called fiber optic light pipes (fiber optic lightpipes). Image Credit: Carlton - Bates Company | Fiberoptics Technology | StellarNet, Inc. Fiber optic light guides are bundles of optical fibers used for the controlled delivery...
Product News
-
Hypersen Technologies Co., Ltd.
Chromatic Confocal Sensors for Inspection Modern manufacturing requires high-accuracy inspection systems capable of measuring complex surfaces with speed, stability, and repeatability. Traditional measurement technologies may face limitations when inspecting curved, uneven, or rough surfaces, affecting quality control efficiency. Hypersen HPS-CF6000 chromatic confocal sensor controller integrates high-speed optical measurement processing, multi-channel capability, and flexible communication interfaces to support advanced inspection... (read more)Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
Hypersen Technologies Co., Ltd.
Chromatic Confocal Sensor for Glass Measurement Hypersen point chromatic confocal sensor provides non?contact precision measurement for various glass materials, including automotive glass, optical glass, cover glass and ultra?thin glass.Based on white?light confocal technology, it accurately identifies upper and lower surfaces of transparent glass, measuring thickness, step height, flatness and 3D contour with nanometer?level precision.With strong anti?interference capability for transparent and reflective surfaces, high sampling rate... (read more)Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
NWS
Network Cable Testers & Fiber Optic Testers and SLA technologies implemented in WAN emulators, mobile backhaul, OTN, SDH, SONET, PDH, DSn, and much more. Our extensive selection of network cable testers, fiber optic testers, and additional network verification equipment is ideally suited for telecom operators, chipset vendors, fronthaul equipment manufacturers, R &D laboratories, and more. Browse our store to find state-of-the-art optical time domain reflectometers, optical spectrum analyzers, optical power meters, CWDM channel analyzers... (read more) -
JiuJiang Ingiant Technology Co., Ltd.
Fiber Optic Rotary Joint for Cable Reel Main Application Field. Cable Reel & Wire Winding Equipment. Suitable for industrial fiber reels, crane cable take-up reels, engineering machinery winding drums. The slip ring can be externally mounted on the reel end cap, matched with short LC patch cords and LC couplers to connect ODC connectors. It ensures lossless, stable high-definition optical signal transmission during continuous reel rotation. Clients can customize protective housings and flexibly replace all types of output connectors... (read more)Browse Fiber Optic Transceivers Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Zeus
PEEK Reinforced Optical Fiber Maintain PEEK Performance in Harsh Environments. PEEK reinforced optical fiber enables performance in harsh environments with our 100% PEEK secondary coating, which maintains strain transfer and optical properties while being free of compression-induced attenuation. Learn More (read more) -
Hypersen Technologies Co., Ltd.
Chromatic confocal sensor for film measurement Hypersen Chromatic Confocal Sensor is a non-contact displacement sensor that can measure the thickness of transparent materials in high speed, such as glass and film. Hypersen Chromatic Confocal Sensor is a non-contact displacement sensor that can measure the thickness of transparent materials in high speed, such as glass and film. The whole sensor system consists of a sensor controller and one or more sensor heads. Features: 72kHz sampling rate. 04um static repeatability. Non-contact... (read more)Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Hypersen Technologies Co., Ltd.
Chromatic Confocal Sensor for Transparent Adhesive Hypersen Chromatic Confocal Sensor is a high-performance non-contact displacement sensor. It enables fast and precise thickness measurement for transparent adhesive layers, and works reliably on various glue materials. The full system includes a sensor controller and one or more sensor heads. Featuring excellent stability and high resolution, it is widely applied for adhesive thickness inspection in production lines and laboratory testing. Features: 72kHz sampling rate. 04um static... (read more)Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
S.I. Tech, Inc.
Why Pick Fiber Optic Cabling? S.I. Tech, Inc. lets you use fiber optics within a building, between buildings, and in hostile environments. There are many advantages of using fiber optic cabling over traditional cabling. Advantages of fiber optic cabling. Fiber optic cabling solves these problems and offers users: High data rate and wide bandwidth. Immunity to EMI/RFI and lightning damage. No ground loops. Low attenuation (data loss). Longer distance - 2 and 5 km with Multimode fiber or over 25 km with Single Mode fiber... (read more)Browse Fiber Optic Cables Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
Fiber Optic and Electrical Cable Assemblies S.I. Tech offers the following multimode and single mode fiber cable assemblies. In addition, electrical data cables are supplied to connect the S.I. Tech Bit-Drivers to the terminating equipment. For customized cable solutions, please call us at 630-761-3640 between the hours of 8:00AM and 5:00PM Central Time Monday through Friday. See options (read more)Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
USUSTK LIMITED
Optical Fiber Coil Liquid Cooling Plate The USUSTK Optical Fiber Coil Liquid Cooling Plate is designed for thermal management of coiled optical fibers used in high-power fiber laser pump sources and laser generator systems. Manufactured from AL6063 aluminum alloy, the cooling plate combines precision CNC machining with friction stir welding (FSW). Internal coolant channels are machined into the aluminum structure and sealed using FSW to form an integrated liquid-cooling assembly. The large cooling surface accommodates circular... (read more)Browse Heat Sinks Datasheets for USUSTK LIMITED
-
Corning Files Complaint Against Fiber Companies
…to Corning, Plasma Optical Fiber has been using patent #4,792,347, relating to the application of protective coatings to fiber, in the manufacture of its product; Chromatic Technologies is believed to have purchased this fiber and incorporated it into optical cables .
-
From university to company: education of optical communications in cooperation with industry at Technical University of Ostrava
…for WDM fibers Advanced description of SM fibers 2 - compensation of chromatic dispersion with compensating fibers (DCF), designing of DCF … modulation (SPM), solitons in optical fiber, cross-phase modulation … of optical fibers and cables 1 - Requirements on technologies , preparation of molten glasses…
-
Fiber Optics Engineering
…dispersion-shifted single-mode optical fiber and cable ,” ITU-T, 2006 … S. D. De, “ Fiber design-from optical mode to index profile … Wang, “The study of chromatic dispersion and chromatic dispersion … ” Optics and Laser Technology , Vol. 37, pp. 167–172…
-
Comparison of various dispersion-compensation techniques in a cable television system
…television CATV , or what is simply known as community antenna television, has evolved from coaxial- cable -based networks to today’s high-capacity broadband hybrid fiber -coax HFC networks and … benefited significantly from the optical fiber com- munications technologies developed mainly by the .... Fiber chromatic disper- sion is one of the most severe limiting factors in long- distance transmission systems.
-
100 Gb Ethernet over fibre networks- reality and challenges
An ideal transparency is not realizable in an optical network, since even an ideal glass fibre exhibits attenuation, chromatic dispersion of the first and higher orders, and glass optical nonlinearities. .... Moreover in real fibres Polarization Mode Dispersion (PMD) results from random local lack of circular symmetry of the fibre due to technology imperfections and local stresses caused by cable layout.
-
Future airborne optical fiber communication networks with single‐wavelength and multi‐wavelength code‐division multiple access techniques
Since OCDMA LANs employ optical signal processing technology , i.e., such functions as data sampling, multiplexing, transmission, and demultiplexing are performed in the optical domain, the EMYEMP/HIRF are completely removed from … to the twisted-copper-pairs and coaxial- cable avionic LANs. .... any two nodes is limited to a few tens meters (i.e., 20 - 50 m) in an air- craft, nonlinear optical effects associated with high-speed optical pulse transmission is negligible in the fiber , and the fiber chromatic dispersion is also neglected.
-
Application of radio over fiber technology to enable converged optical and wireless next generation networking
An ideal transparency is not realizable in an optical network, since even an ideal glass fiber exhibits attenuation, chromatic dispersion of the first and higher orders, and glass optical nonlinearities. .... Moreover in real fibers Polarization Mode Dispersion (PMD) results from random local lack of circular symmetry of the fiber due to technology imperfections and local stresses caused by cable layout.
-
Global optical and wireless networking - emerging opportunities for electromagnetic research
An ideal transparency is not realisable in an optical network, since even an ideal glass fibre exhibits attenuation, chromatic dispersion of the first and higher orders, and glass optical nonlinearities. .... Moreover in real fibres Polarization Mode Dispersion (PMD) results from random local lack of circular symmetry of the fibre due to technology imperfections and local stresses caused by cable layout.
-
Towards broadband global optical and wireless networking
An ideal transparency is not realisable in an optical network, since even an ideal glass fibre exhibits attenuation, :' chromatic dispersion o f the first and higher orders, and glass optical nonlinearities. .... Moreover in,real fibres Polarization Mode Dispersion (PMD) results from random local lack o f circular symmetry ofthe fibre due to technology imperfections and local stresses caused by cable layout.
-
Reliability aspects of the future hybrid optical network and quality of service issues for real time and packet traffic
Unfortunately that ideal situation is not realisable in an optical network, since even an ideal glass fibre exhibits attenuation, chromatic dispersion of the first and higher orders, and glass optical nonlin- earities. .... Moreover in real fibres Polarization Mode Dispersion (PMD) results from random local lack of circular symmetry of the fibre due to technology imperfections and local stresses caused by cable lay- out.
Indicates content that may require registration and/or purchase.