Products/Services for Chromium Carbide Welding Rod
-
Welding Accessories - (612 companies)Welding accessories include products used in conjunction with welding processes. Examples include torches, nozzles, regulators, safety equipment and protective clothing, and sensors. Welding accessories enhance a welding operation...Welding AccessoriesProcess Type -
Metal Rod and Bar Stock - (1040 companies)How to Select Metal Rod and Bar Stock. Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes. How Are Metal Rods and Bars Made?. Metal shapes can... -
Tool Steels - (187 companies)Tool steels are wear resistant ferrous alloys based on iron and carbon with high levels of alloying elements such as chromium, molybdenum, tungsten and vanadium. How to Select Tool Steels. Tool steels are wear-resistant, ferrous alloys based on iron... -
Cobalt and Cobalt Alloys - (126 companies)...to resist abrasive wear, sliding wear, and erosive wear. They consist mostly of cobalt and chromium but may also contain tungsten or molybdenum and a small amount of carbon. Stellite is a name for this range of alloys trademarked by the Deloro Stellite... -
Carbides and Carbide Materials (hardmetals) - (187 companies)Carbides and carbide materials (hardmetals) have excellent wear resistance and high hot hardness. They are binary compounds of carbon and an element of lower or comparable electronegativity. How to Select Carbides and Carbide Materials (Hardmetals... -
Ceramic Matrix Composites - (28 companies)...applications. In addition to carbon or carbon fiber, choices include silicon carbide (SiC), silicon platelets, tungsten particles, chromium particles, alumina fibers, silicides, and aluminides. Ceramic matrix composites may also feature matrices...
-
Nickel and Nickel Alloys - (446 companies)There are three common types of nickel-based alloys which are formed for different applications. Nickel chromium alloys are designed to resist failure from both oxidation and loss of strength at high temperatures. In some applications, where...
-
Carbon Steels and Alloy Steels - (981 companies)...to specialize their properties. Some of the most common materials added include chromium, molybdenum, nickel, and silicon. Chromium is added in smaller amounts (0.5-2%) to increase hardenability and larger amounts (4-18%) to increase corrosion resistance...
-
Silicon Carbide and Silicon Carbide Ceramics - (85 companies)How to Select Silicon Carbide and Silicon Carbide Ceramics. Silicon carbide and silicon carbide ceramics are black, high-strength materials with higher hardness and better thermal shock resistance than alumina. They have superior properties...
-
Grinders and Grinding Machines - (993 companies)...machines. Some devices are designed or suitable for metal grinding, ceramics grinding, carbide grinding, and composite grinding. Grinders and grinding machines are also suitable for automotive applications such as grinding, surfacing and finishing of weld...
Product News
-
Running Industry Co., Ltd
welding metalwork mid-thickness steel plate structure welding fabrication, mainly by Co2 and Tig, the component can be sheet metal parts, cnc machining parts, casting parts, forging parts, pipe parts. equipped with the robotic welding arm, operate automatic welding process, ensure consistent and constant welding quality, increase the produce rate much and save much cost, will develop special welding fixtures and prepare the special gauge. has supplied to USA, Eur, Aus, over 20 years. we will be your steady... (read more) -
Eagle Stainless Tube & Fabrication, Inc.
Seamless, Welded Stainless and Aluminum tubing STANDARD TUBING/BAR. Eagle stocks both seamless and welded stainless and aluminum tubing for a variety of applications requiring strength, hygiene, corrosion resistance and/or heat resistance. Typical end uses include mechanical operations, aerospace, heat exchangers, condensors, medical and instrumentation. Our standard tubing options include hypodermic tubing, fractional tubing, bar stock, metric, pipe, and square/rectangular tubing available in various sizes and lengths. Seamless and welded... (read more)Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Changchun Yutai Optics Co., Ltd.
Sapphire Optical Rod Lens What are the applications of sapphire rod lenses?. 1. Laser technology: for high power lasers, beam collimation and focusing;. 2. Fiber optic communications: fiber optic coupling and fiber optic connectors;. 3. Imaging systems: endoscopes, providing high resolution images;. 4. Sensors: optical and environmental sensors;. 5. Ultraviolet optics: ultraviolet lasers and ultraviolet spectrometers;. 6. Scientific experiments: high energy physics experiments: optical components for use in high energy... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Avantier Inc.
Light Pipe Homogenizing Rods Applications of Light Pipe Homogenizing Rods. Light pipe homogenizing rods are found in aircraft instrumentation, biomedical devices, illumination equipment, and communication systems. They are easy to install and flexible and perform in a uniform, reliable way, making them a desirable option for many optical systems. We do not recommend using light pipes with collimated laser sources. If you have a collimated laser beam you need to homogenize, we can help you with custom microlens arrays... (read more) -
Shenzhen Great Precision Ceramic CO., LTD.
silicon carbide ceramic balls Product Overview. Great Ceramic provides custom silicon carbide ceramic balls for industrial equipment, precision assemblies, and demanding operating environments. Silicon carbide (SiC) offers high hardness, wear resistance, thermal stability, and corrosion resistance, making it suitable for applications requiring durable ceramic spherical components. We support customized ball diameters, dimensional tolerances, surface finishes, and material grades according to technical drawings... (read more)Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Shenzhen Great Precision Ceramic CO., LTD.
Silicon Carbide Tube Silicon Carbide Tube -- High-Performance SiC Ceramic for Harsh Industrial Environments. Product Overview. Shenzhen Great Ceramic 's Silicon Carbide Tube is a high-performance ceramic component engineered for use in extremely harsh environments where traditional metals or alumina ceramics fail. Manufactured from high-purity sintered silicon carbide (SiC), the tube provides outstanding resistance to wear, corrosion, and high temperatures. It delivers reliable performance in demanding conditions... (read more)Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Beijing Grish Hitech Co., Ltd.
Silicon Carbide Lapping Film Features: 1. Achieve Ideal End Face. With concentrated distribution of particles, uniform coating surface, evenly thickness as well as scientific arrangement of micro-powder to help you achieve an ideal end face. 2. Save Your Time. High-grade micro powder with certain angles is manufactured to maintain a high grinding force, which can greatly save your time in polishing and grinding. 3. Tailor-made for Many Applications and on Multitude of Machines. For use on most polishing machines and... (read more) -
Insaco, Inc.
Silicon Carbide – Sintered Silicon Carbide - Sintered. Silicon Carbide is among the hardest of ceramics, and retains hardness and strength at elevated temperatures, which translates into among the best wear resistance also. Additionally, SiC has a high thermal conductivity, especially in the CVD (chemical vapor deposition) grade, which aids in thermal shock resistance. It is also half the weight of steel. Based on this combination of hardness, resistance to wear, heat and corrosion, SiC is often specified for seal faces... (read more) -
CRYSTECH, Inc.
Nd:Ce:YAG Laser Rods for High-Power 1064nm Lasers damage threshold, and thermal conductivity remain the same as standard Nd:YAG. Key Features & Applications. Diode-pumped or flashlamp-pumped operation. Water-cooled or air-cooled laser systems. Pulsed or CW operation. Materials processing, marking, welding, and cutting. Laser range finding. Our Advantages. Crystal boule growth, cutting, polishing, and coating all in-house. Rod diameters from 3mm to 7mm, lengths up to 180mm. High damage threshold coating. Excellent quality, competitive pricing... (read more)Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
Eagle Stainless Tube & Fabrication, Inc.
Benefits and Drawbacks: Welded vs. Seamless tubing and extruded into a hollow form. The billets are first heated and then formed into oblong circular molds that are hollowed in a piercing mill. While hot, the molds are drawn through a mandrel rod and elongated. The mandrel milling process increases the molds length by twenty times to form a seamless tube shape. Tubing is further shaped through pilgering, a cold rolling process, or cold drawing. Welded Tubing Manufacturing. WelderA welded stainless steel tube is produced through roll forming strips... (read more)Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc.
-
The erosion resistance of hard alloys
…Special Alloys (Academy of Sciences, Ukrainian SSR) has developed a process for making various aew hard alloys, smoothed out difficulties in the production of experimental batches and mas- tered the manufacture of chromium carbide hard a11ou welding rods and rolled plate of…
-
ERFeCr-A4 ASME
Weld metal deposited by these electrodes and rods will contain massive chromium carbides in an austenitic matrix providing excellent wear resistance and fair toughness.
-
ERFeCr-A ASME
Weld metal deposited by these electrodes and rods will contain moderate amounts of chromium carbides in a high-carbon austenitic matrix.
-
Effect of different questionnaire formats on reporting of occupational exposures
High speed steel Tungsten carbide Stellite Babbitt Metal arc welding rod MIG welding rod TIG welding rod Silver solder Aluminum Antimony Boron Cadmium Chromium Cobalt Copper Iron Lead Magnesium Manganese Molybdenum Nickel Silicon Silver Tin Tungsten Zinc Other metals Soldering or welding…
-
Identification of surface carbides and spinels in welded austenitic stainless steels
The segregation of chromium in the form of carbides was also confirmed during the experiments conducted on rod -shaped specimens whose one end was heated by TIG welding to the molten state and the analysis was done on the interior (where no…
-
ERCoCr-A ASME
Weld metals deposited by these electrodes and rods are characterized by a hypoeutectic structure, consisting of a network of about 13% eutectic chromium carbides distributed in a cobalt-chromium-tungstensolid solution matrix.
Indicates content that may require registration and/or purchase.