-
Supplier: Belden Inc.
Description: Universal (Indoor/Outdoor) optical fiber cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer and Low Smoke Zero Halogen outer jacket. Product feature: This
- Cable Weight: 0.3422834645669285 lbs/ft
- Bending Radius: 272.00000000000006 mm
- Operating Temperature: -30 to 70 C
-
Supplier: Belden Inc.
Description: Universal (Indoor/Outdoor) optical fiber cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer and Low Smoke Zero Halogen outer jacket. Product feature: This
- Cable Weight: 0.3422834645669285 lbs/ft
- Bending Radius: 272.00000000000006 mm
- Operating Temperature: -30 to 70 C
-
Supplier: Belden Inc.
Description: Universal (Indoor/Outdoor) optical fiber cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer and Low Smoke Zero Halogen outer jacket. Product feature: This
- Cable Weight: 0.3422834645669285 lbs/ft
- Bending Radius: 272.00000000000006 mm
- Operating Temperature: -30 to 70 C
-
-
Supplier: Belden Inc.
Description: Universal (Indoor/Outdoor) optical fiber cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer and Low Smoke Zero Halogen outer jacket. Product feature: This
- Cable Weight: 0.3422834645669285 lbs/ft
- Bending Radius: 272.00000000000006 mm
- Operating Temperature: -30 to 70 C
-
Supplier: Far East Resources, Inc.
Description: cables, overmoulding cables, PCMCI cables and Plug and Jack cables.
- Cable Types / Application: Aerospace / Military, Audio / Visual, Coaxial / RF, Computer / Networking, Consumer Electronics / Appliances, Fiber Optic, Grounding Cable, Industrial / Heavy Equipment, Medical, Power Cable, Ribbon Cable, Robotics
- Supplier Capability: CAD Documentation / Drawings, Design Assistance, Just-In-Time Capability, Production Quantities, Prototype Quantities, Testing and Evaluation
- Features: East Asia / Pacific Only, North America, Northeast US Only, Other, United States Only
-
Supplier: Douglas Electrical Components
Description: high-density, hermetic wire or cable feedthrough using virtually any conductor JacketSeal™ Series Liquid Tight Wire / Cable Feedthrough Seals Create a high-density, sealed wire or cable electrical feedthrough for use in hazardous and/or non-hazardous areas. OptiSeal™ Series
- Temperature Range: 200 C
- Rated Voltage: 30,000 volts
- Electrical Feedthrough Type: Coaxial, Instrumentation, Power, Thermocouple
- Features: Electrical
Find Suppliers by Category Top
Featured Products Top
-
Optical & Ethernet Test Tools NWS offers a wide selection of network cable testers, fiber optic testers, and other network test equipment. When installing or servicing any network, it’s (read more)
Browse Fiber Optic Cables Datasheets for NWS -
Ingiant HS-1F Series Single-Mode Fiber Optic Rotary Joint The Ingiant HS-1F series fiber optic rotary joint is engineered to meet the rigorous demands of high-speed, high-reliability rotating systems where traditional electrical connectors fail. As a core component for (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
(a Bel group), a worldwide manufacturer of electrical connectors and interconnect products suited for RF, Microwave, Fiber Optic, and multi-pin signal transmission. Cinch connectors and cable solutions are extremely rugged and designed for use in harsh environments, making them well (read more)
Browse Circular Connectors Datasheets for PEI-Genesis -
IP65 4-Channel Fiber Optic Hybrid Slip Ring with 38 Electrical Circuits Product Overview This IP65-rated fiber optic hybrid slip ring integrates 4 fiber optic channels for high-speed data (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Customer Support Standard Product Code: FHS135-25-10120 Customization Options: Ingiant Technology specializes in providing tailored solutions. We can modify: • Number and type of circuits (power, signal, Ethernet, fiber optic, fluid) • Current and voltage (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Fiber optic cables can be hermetically sealed to a wide range of standard and (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
PotCon®, DuctorSeal®, StudSeal™, and CircuitSeal™ to maintain vacuum integrity while transmitting power, signal, and data through chamber walls. These solutions offer a wide range of design flexibility, including high-density wire harness packages, in-line quick disconnects (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
, providing 16 Bit-Driver links using one optical cable interface. Fiber optic cable offers complete immunity to EMI/RFI interference problems for secure data transmission in noisy environments. Status indicators show the activity of each channel and the integrity of the link. If a problem (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
designed for general purpose indoor IP50 or vacuum-tight applications. Electrical contact choices range from multipole, fiber optic, 50Ω or 75Ω coaxial, thermocouple, pneumatic, fluidic or even multi-high voltage. Termination options include solder, crimp, straight or 90° printed (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
Combined Power + Optical Transmission: Eliminates tangled cables in rotating systems by integrating 2×50A power circuits and 1 fiber channel, supporting high-speed, long-distance data transfer with zero electromagnetic interference. Harsh Environment (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Fiber optics and microprocessors: a control-system solution for the laser-fusion environment
Two fiber - optic control relays are wt.red so that they can … test all the in ut channels; by u~lng this circuit the microcomputer can [test t e integrity of the interface from transmitter through ffber cable , receiver, and input port.
Indicates content that may require registration and/or purchase.