-
Supplier: Weiss Technik North America, Inc.
Description: VVT Vacuum ovens for drying processes in production and research Our vacuum drying ovens are tried and tested solutions for drying temperature-sensitive products and removing residual moisture from capillary tubes. In vacuum drying, a vacuum is built up in the usable space and the
- Application: Cleanroom, Drying
- Features: Industrial, Other
- Atmosphere: Vacuum
- External: Vertical Load (Bell Lift)
-
Supplier: Cincinnati Sub-Zero Products
Description: VVT Vacuum ovens for drying processes in production and research Our vacuum drying ovens are tried and tested solutions for drying temperature-sensitive products and removing residual moisture from capillary tubes. In vacuum drying, a vacuum is built up in the usable space and the
- Application: Cleanroom, Drying
- Features: Industrial, Other
- Atmosphere: Vacuum
- External: Vertical Load (Bell Lift)
-
Supplier: Weiss Technik North America, Inc.
Description: Using infrared technology in ovens, energy can be transferred in the form of electromagnetic radiation without any direct contact or even a carrier medium (e.g., water, etc.). As a result, the infrared heat is also suitable for particularly challenging areas of use (e.g., in vacuums and in
- Temperature Range: 572 to 5,432 F
- Application: Cleanroom, Heat Treating
- Heat Source: Infrared / Radiant
- Controller Type: Programmable
-
-
Supplier: Cincinnati Sub-Zero Products
Description: Using infrared technology in ovens, energy can be transferred in the form of electromagnetic radiation without any direct contact or even a carrier medium (e.g., water, etc.). As a result, the infrared heat is also suitable for particularly challenging areas of use (e.g., in vacuums and in
- Temperature Range: 572 to 5,432 F
- Application: Cleanroom, Heat Treating
- Heat Source: Infrared / Radiant
- Controller Type: Programmable
-
Supplier: Cincinnati Sub-Zero Products
Description: class as per DIN EN ISO 14644-1 in workspace. These clean room ovens are available in four sizes with working space volume of 2.1 cu. Ft. to 110 cu. ft. (60 to 3,125 liters) for electronics and semiconductor industry, optics, medical technology and more. Constant uniform temperature
- Temperature Range: 662 F
- Capacity: 2.118879436188928 to 110.35830396817333 cubic feet
- Application: Cleanroom, Drying
- Features: Other
-
Supplier: Weiss Technik North America, Inc.
Description: The VTF clean room heating and drying ovens are available in six sizes with workspace volumes between 60 liters and 3,125 liters and with nominal temperatures of 250 °C, 300 °C and 350 °C. The laminar flow technique creates a laminar, low-turbulence state of flow with a particularly
- Temperature Range: 662 F
- Capacity: 2.118879436188928 to 110.35830396817333 cubic feet
- Application: Cleanroom, Drying
- Features: Other
-
Supplier: Cincinnati Sub-Zero Products
Description: placed. These materials may form an explosive mixture in combination with air. Our VTUW explosion resistant ovens were developed for these critical conditions. The amount of combustible solvents is nearly unlimited in this oven. The VTUW drying ovens comply with considerably
- Application: Cleanroom, Drying, Heat Treating
- Features: Explosion Proof
-
Supplier: Weiss Technik North America, Inc.
Description: conventional drying ovens for coating materials (varnish drying ovens) and are CE compliant design as per 2014/34/EU. The VTUW oven is operated with circulation air in combination with exhaust air. They are heated using process heat from procedural processes (steam, water,
- Application: Cleanroom, Drying, Heat Treating
- Features: Explosion Proof
-
Supplier: Despatch - ITW EAE
Description: Series benchtop ovens offer the highest standards in HEPA filtration. Re-circulated airflow is 100% HEPA filtered for operation at ISO Class 5 (Class 100) or better within the oven chamber. Also available in a non-HEPA filter option. Typical applications for these
- Temperature Range: 104 to 662 F
- Capacity: 1.6 cubic feet
- Atmosphere: Air / Oxidizing
- Features: Air Filtration, Alarms, Cooling System, Front Panel & Display, Industrial, Laboratory, Logging / Recorder Options, Shelving / Racks / Carts
-
Supplier: Despatch - ITW EAE
Description: Series benchtop ovens offer the highest standards in HEPA filtration. Re-circulated airflow is 100% HEPA filtered for operation at ISO Class 5 (Class 100) or better within the oven chamber. Also available in a non-HEPA filter option. Typical applications for these
- Temperature Range: 104 to 500 F
- Capacity: 1.6 cubic feet
- Atmosphere: Air / Oxidizing
- Features: Air Filtration, Alarms, Cooling System, Front Panel & Display, Industrial, Laboratory, Logging / Recorder Options, Shelving / Racks / Carts, Timers
-
Supplier: Despatch - ITW EAE
Description: process oven (ISO Class 5/Class 100 recirculated air flow) offers many unique components, including a pressure relief system, an oxygen control system and a process monitoring system which allows the oven to achieve the strict oxygen level and atmospheric requirements
- Temperature Range: 95 to 662 F
- Capacity: 13.999999999999998 cubic feet
- Atmosphere: Air / Oxidizing
- Features: Air Filtration, Alarms, Cooling System, Front Panel & Display, Industrial, Laboratory, Shelving / Racks / Carts
-
Supplier: Carbolite Gero Limited
Description: Carbolite clean room ovens are designed for use in a Class 100 environment. They are not fitted with internal filters to provide a Class 100 environment inside the oven when not used in a clean room area. 600°C (1112°F) maximum operating temperature. Designed for use in
- Temperature Range: 932 F
- Capacity: 0.9888104035548331 to 35.31465726981547 cubic feet
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
Find Suppliers by Category Top
Featured Products Top
-
design team utilizing cutting-edge techniques, such as finite element analysis (FEA), and leveraging best-in-class elastomer processing capabilities, Technetics ensures superior performance across a wide range of demanding applications (read more)
Browse Inflatable Seals Datasheets for Technetics Group -
challenges. Backed by a dedicated engineering and design team utilizing cutting-edge techniques, such as finite element analysis (FEA), and leveraging best-in-class elastomer processing capabilities, Technetics ensures superior performance across a wide range of demanding applications (read more)
Browse Dynamic Seals Datasheets for Technetics Group
More Information Top
-
Practice knowledge Mikrosystemtechnik
By an automatic barking field and a wet bank for development, Ablacken and sinks are (Vakuum-)Öfen for dehydrogenation, Priming as well as beacon processes present. This ensures a better purity class and that of climatic conditions necessary for photolithography (temperature stability ±1 … Analytics (class 1000-10000 ): Here, the measuring apparatuses that are required for the characterization of substrates, thin layers and microstructures are located, e.g., scanning electron microscope the white light interferometers Oberflächenprofilometer, more and in shaft length ellipsometers, UV VIS spectrometers, step … Additionally, a Bondaligner and an Anodic Bonder as two important devices for the connecting technique under clean room conditions are accommodated here (for adjusted glass / silicon-Bonden).
-
Cleanroom Design 2nd Edition
It is a rigid positive pressure device located in an EC Grade D cleanroom (this is approximately equivalent to ISO 8 or Class 100000). In the application shown in Figure 4.9 a family of isolators is placed in an EC Grade C working environment (approximately equivalent to ISO 7 or Class 10000 ) and are configured to … … interfacing with a depyrogenating oven for handling and holding …
-
Microfluidic Diagnostics
It is assumed that manufacturing will be carried out in a microfabri- cation laboratory, class 10000 (ISO Class 4) or better (see Note 1). Small benchtop equipment and typical cleanroom consumables: oven , hot plate, stirring plate, laboratory glassware (made of Schott Duran or equivalent, PTFE, PP), wash bottles, PTFE (CTFE) tweezers, lint-free tissues, and cotton swabs.
-
A comparison of polymer substrates for photolithographic processing of flexible bioelectronics
Device fabrication Devices were fabricated in a Class 10000 cleanroom located at the University of Texas at Dallas. … PBS), fixed and sealed in place with plastic wrap and placed in an oven at 37 °C.
-
Plant Cell Morphogenesis
is ideal, a class 10000 cleanroom is sufficient to properly fabri- cate a microdevice with feature sizes in the order of a few micrometers. A hot plate is pre- ferred over a convective oven to ensure uniform temperature across the wafer …
-
Water Wiper - Water Wiper Manufacturers, Suppliers (Page 5)
Grade: standard class 100 - 10000 workshop Features: Cleanroom Wiper & Nonwoven Wiper,100% continuous polyester,Unbent... Electrode Welding Flux Drying Oven .
-
http://dspace.mit.edu/bitstream/handle/1721.1/66460/756043017-MIT.pdf?sequence=2
a 10000 - … previous work in the area of glucose fuel cells [38], and in fulfillment of a recog- nized requirement for advancement of the field [39, 40], we manufactured our fuel cells entirely within a Class 10 (ISO 4) cleanroom , using microfabrication techniques and … … facilitate bonding to the substrate [47], we heated the wafers in a convection oven at 1200 C …
-
Clean room technique
The permissible particle concentration of the ölfreien compressed air had to correspond to the clean room class as pneumatic valves often deliver to relief the compressed air to the pure space . … some productions, process water is used as backup for the process cooling water at certain critical furnaces . 10000 6000 .
-
Fundamentals of Air Cleaning Technology and Its Application in Cleanrooms
0.0001 10 100 1000 10000 Tar fog from producer and coke oven … maximum projected distance was adopted as particle diameter, such as several standards about cleanroom in the USA. This is used in the classification of cleanness class , which will be illustrated later.
Indicates content that may require registration and/or purchase.