-
Supplier: Newark, An Avnet Company
Description: RESPIRATOR, VALVED, P95; Safety Category:NIOSH; Protection Class:P95; Respirator Type:Valved; Product Range:Cool Flow 8000 Series RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: RESPIRATOR, HALF FACEPIECE, LARGE; Safety Category:EN140; Protection Class:-; Respirator Type:Half; Product Range:6503 Series RoHS Compliant: NA
-
Respirators and Dust Masks - North Primair Polypropylene Hard Hat - NORTH PA201P01 -- NORTH PA201P01Supplier: R. S. Hughes Company, Inc.
Description: The North Primair hard hat is made of polypropylene, is packaged 1 per pack, meets ANSI Z89.1 Type 1 Class G, NIOSH Certified standards and is for use with 200 Series PAPR System, CF1000 - Respirator.
-
-
Respirators and Dust Masks - North Primair Polypropylene Hard Hat - NORTH PA231P01 -- NORTH PA231P01Supplier: R. S. Hughes Company, Inc.
Description: The North Primair hard hat is made of polypropylene, is packaged 1 per pack, meets ANSI Z89.1 Type 1 Class G, NIOSH Certified standards and is for use with 200 Series PAPR System, CF1000 - Respirator.
-
Supplier: Newark, An Avnet Company
Description: LENS REPLACEMENT, POLYCARBONATE; Safety Category:-; Protection Class:-; Respirator Type:Full; Product Range:FF-400 Series RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: BATTERY, LITHIUM ION, PAPR; Safety Category:-; Protection Class:-; Respirator Type:Powered; Product Range:Adflo Series RoHS Compliant: NA
-
Supplier: R. S. Hughes Company, Inc.
Description: The 3M Versaflo hardhat assembly is packaged 1 per case and meets ANSI Z87.1-2010, ANSI Z89.1 Type 1 Class G, OSHA APF=25 standards.
-
Supplier: R. S. Hughes Company, Inc.
Description: The 3M Versaflo papr & sar assembly is packaged 1 per case and meets ANSI Z89.1 Type 1 Class G standards. This part comes with the following: Visor & Faceseal.
Find Suppliers by Category Top
More Information Top
-
Occupational hygiene in a waste incineration plant.
Use of respirators ( class P3 ) is advised in the bunker area to prevent the exposure of employees to bio-aerosols.
-
Mechanical-biological waste treatment and the associated occupational hygiene in Finland.
Because employees complained of symptoms such as dry cough and rash or itching appearing once or twice a month, it is advisable to use respirator masks ( class P3 ) during dusty working phases.
-
Occupational hygiene in a Finnish drum composting plant.
It is advisable to use a respirator mask ( class P3 ) in these areas.
-
Determining the filtration efficiency of half-face medical protection mask (N99) against viral aerosol
The TSI 8020 can successfully fit test class-100, class -99, and P3 disposable respirators , enabling fit testing using the respirator actually used by an individual.
-
Practical Pharmaceutics
• Preparation of capsules (working with solid substances) with class 5 substances requires apart from working in a safety cabinet the wearing of a respirator type P3 , or should be performed in an isolator (positive or negative pressure) (see Sect. 28.3 …
-
Respirator
Respirator air filters for particle removal fall into three general certification classes of efficiency, as certified in the United States by CDC-NIOSH [solid particles (N95 … … CEN) with the International Organization for Standardization (ISO) [CEN Standards EN 143 (P1, P2, P3 )].
-
Comparison of nanoparticle filtration performance of NIOSH-approved and CE-marked particulate filtering facepiece respirators.
NIOSH requires a minimum of 95 and 99.97% efficiencies for N95 and P100 FFR, respectively; meanwhile, the EN requires 94 and 99% efficiencies for FFRs, class P2 (FFP2) and class P3 (FFP3), respectively. … and CE-marked FFRs, initial penetration levels of N95, P100, FFP2 and FFP3 respirators were measured using …
-
Workplace performance of a loose-fitting powered air purifying respirator during nanoparticle synthesis
The loose-fitting powered air purifying respirator consisted of a blower assembly (Scott Autoflow 120, part number 062976; Q = 120 L min … … air filtration elements using microfiber ‘paper’ media (Scott Safety Pro2000, part number 042799, CF32 A2B2E2K2- P3 R D) which was … A1:2003 class TH2A2B2E2K2P for which the APF is 25 (OSHA, 2009).
Indicates content that may require registration and/or purchase.