-
Supplier: Hammond Manufacturing Company Inc.
Description: Mounting on base provides extra room for PLC’s and/or printer-paper stands. Optional casters (require plinth) allow for a completely mobile, NEMA rated work station. Smooth lines and clean edges provide an attractive, contemporary appearance. Standards UL 508A Type 3R, 4,12
- Length / Height: 28.5 inch
- Width/Diameter: 24 inch
- Depth: 16.6 inch
- Type: Electronic and Instrument Enclosures, Modular Enclosures
-
Supplier: Watson Marlow Pumps Group
Description: PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Export batch records via RS232 to a PC or printer for cGMP requirements Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy NEMA 2 vented wipe-down enclosure suitable for dry
- Dispense Rate: 0.002007575757575758 to 12.424242424242426 L/min
- Dispensed From: Can / Pail / Drum
- Application: Clean Room / Laboratory, Food / Beverage
- Dispensing Equipment Type: Dispense Only
-
Supplier: TSI Incorporated
Description: applicable software and/or firmware, please use the Software/Firmware Wizard. Features & Benefits 0.5 to 25 μm size range Up to six channels of simultaneous data 3.53 CFM (100 L/min) flow rate Complies with all requirements of ISO 21501-4 Best choice for filter testing in clean rooms
- Measurement Type: Size
-
-
Supplier: TSI Incorporated
Description: enhanced signal to noise ratio. The Model 9110 is ideal for performing ISO-14644-1 classifications for Class 1 and Class 2 cleanrooms. This instrument is designed for clean room monitoring, process tool monitoring, and filter test applications. The Model 9110 can generate pass/fail
- Measurement Type: Size
Find Suppliers by Category Top
Featured Products Top
-
Systems At AirClean® Systems, our goal is to continually offer the safest, most reliable and trusted hoods, enclosures and cabinets in the industry. For anyone who works with hazardous chemicals, we strive to create a safe and clean environment that protects the operator, the process and the environment. We do this by providing organizations across a wide range of industries with products to preserve a toxin-free environment. (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for AirClean Systems -
, enclosures, process equipment chases and clean rooms Flammability monitoring of LFL (Lower Flammable Limit)/ LEL (Lower Explosive Limit) levels in and around process tools Flammability monitoring of LFL/ LEL levels to protect thermal oxidizers Area monitoring for toxics (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
also achieve a Shore A hardness of 70 without fillers, minimizing contamination risks in clean rooms where high purity is essential. Their plasma and heat resistance make them perfect for use in semiconductor etching processes and for manufacturing seals in chambers, windows, doors, and valves, as (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
Medical Equipment If you visit a hospital hallway or patient room, you will see many portable medical devices mounted on mobile carts or technology workstations, commonly called Workstations-on-Wheels or Computer Carts. These (read more)
Browse Datasheets for Green Cubes Technology -
Raj Singh, Business Development Executive, will be at Booth #147 to talk through your setup and what it takes to shield it properly. NDT Radiation Shielding Rooms, Engineered to Your Specs MarShield’s custom modular (read more)
Browse Radiation Shielding Datasheets for MarShield -
home. Office equipment: Printers, photocopiers, and computers can emit VOCs during operation. Industrial processes: The oil and gas sector, dry cleaning industry, and manufacturing plants all contribute to VOC emissions. VOCs and (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
Our blog AirClean® Systems At AirClean® Systems, our goal is to continually offer the safest, most reliable and trusted hoods, enclosures and cabinets in the industry. For anyone who works (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for AirClean Systems -
to MarShield, who engineered and delivered 12 heavy-duty mobile lead barriers, letting the customer build a shielded enclosure where and when it was needed, then roll it out of the way. The Challenge: High-Attenuation NDT Shielding Without a Permanent Structure Two constraints drove (read more)
Browse Nondestructive Testing (NDT) Supplies and Accessories Datasheets for MarShield -
Why Low-Level Hydrogen Detection Is Essential in Industrial Manufacturing As hydrogen adoption continues to expand across industrial manufacturing, clean (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
adhesives utilise two basic chemistries; condensation cure (RTV) systems which will cure at room temperature and addition cure 1-Part systems which require heat to cure. Physical properties such as rheology, viscosity, hardness, colour, etc. ensure we can meet specific design requirements (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for CHT USA Inc.
More Information Top
-
Facility services
… costs for special customized demands, e.g. - switching up fees for emergency call forwarding of fire alarm system or elevator, - specifically becomes … … wardrobe for employees (particularly cleanly : clean room particularly dirty: waste water … … the acquisition of abriebarmen printer paper which may be …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… broadcast_N|36 textured_J|2 finish_N|39 hatchet_N|4 loom_V|10 obviate_V|1 seam_N|23 stern_J|21 stab_N|7 stove_N|12 broil_V|14 dimetane_N|1 hypersensitivity_reaction_N|5 rhinitis_N|8 bronchial_J|5 bronchial_tube_N|3 east_river_N|3 new_york_city_N|22 cleaning_implement_N|7 cleaning _equipment_N|1 sedan_N|1 belt-fed_J|1 … … uncut_J|3 ionize_V|9 ink-jet_ printer _N|2 bubble_V|7 axle_N|11 glue_N|12 … … buff_V|1 rate_of_flow_N|5 bufferin_N|1 dining_ room _N|8 drawers_N|6 drawer_N|9 buggy_N|1 … … retail_store_N|8 pipe_wrench_N|2 chain_tongs_N|1 exalted_J|4 ski_lift_N|1 skier_N|6 sightseer_N|2 mountainside_N|3 calash_top_N|1 drinking_vessel_N|4 calcite_N|11 crayon_N|3 vertical_surface_N|3 enclosed _space_N|10 bevel_V|2 lattice_N|2 …
-
Large Copper Substrates for Surface-Mounted Components
Screens are labeled and stored vertically in dust-free plastic enclosed racks. Screening is carried out in a Class 10 000 Clean Room with humidity and temperature control; in addition to six Aremco Model 3230 screen printers (Fig. 3) the 500 ft2 screening room houses a DEK Model 1209 infrared air dryer.
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… drawn_J carriage_N have_V wheel_N have_V outside_J seat_N driver_N face_V seats_N seat_N couple_N folding_J top_N 02794664_N| an impact printer that uses a bar to carry the type slugs |impact_ printer _N use_V bar_N carry_V … … free_J movement_N 02796995_N| a room or establishment where alcoholic … … baseball_player_N information_N playing_N record_N 02799593_N| the area of a baseball field that is enclosed by 3 bases … … toilet |room_N residence_N contain_V bathtub_N shower_V usually_R washbasin_N toilet_N 02807998_N| a preparation for cleaning bathrooms |preparation_N clean_V …
-
wn_g.pl (finlayson-gwc2014.zip)
… inside seats for two couples and a folding top'). g(102794664,'an impact printer that uses a … … usually thrown up hastily) to impede the advance of an enemy; "they stormed the barricade"'). g(102796623,'a structure or object that impedes free movement'). g(102796995,'a room or establishment where alcoholic … … baseball field that is enclosed by 3 bases and … … or shower and usually a washbasin and toilet'). g(102807998,'a preparation for cleaning bathrooms'). g(102808097 …
-
Master course IT Controlling
The purely, inject and the purely variable types of cost cause the cost resolution in the rule … … hours of a pressure center, and the like) and variable types of cost ( printer paper, and the … Renting, consultation costs, apply insurance premiums, interests on fixed assets, cost driving advance payments, room costs, zeitabhängige write-downs, all types of common cost that remain for an account period or a corresponding term of contract unverändert as zeitabhängige types of cost.
-
Engineering Decisions for Manufacturing Systems
Use a laser printer, not a matrix dot printer . Project overview of air conditioning in coating line clean plant. … is a truck coating line plant, which is an integral three-story fully- enclosed frame structure, with … … paint drying area; and the third floor is equipped with air conditioning machine room and substation supplying …
-
Survival and Sustainability
… installing • Increasing ventilation rates during installing and after installing • Keeping materials dry prior to enclosing … lining • Dirty drain pans • Humidifiers • Lubricants • Refrigerants • Mechanical room • Maintenance activities … • Cleaning drain pans; proper slope and drainage • Using potable water for steam humidification • Keeping … Occupants and occupant activities in hospital buildings • Tobacco products • Office equipment ( printers , copiers .
-
listSenseKeys30.dat (finlayson-gwc2014.zip)
… 00:: ciprofloxacin%1:06:00:: circus%1:06:01:: clamp%1:06:00:: classic%1:06:00:: cleaning _implement%1:06:00 … … cut_glass%1:06:00:: cutty_stool%1:06:00:: cylinder%1:06:02:: dacron%1:06:00:: daisywheel_ printer %1:06:00 … … 06:01:: g-string%1:06:01:: guesthouse%1:06:00:: guimpe%1:06:00:: gun_ enclosure %1:06:00 … … lip_balm%1:06:00:: lisle%1:06:01:: living_quarters%1:06:00:: local_area_network%1:06:00:: locker_ room %1:06:00 …
Indicates content that may require registration and/or purchase.