-
Supplier: NewAge Performance Products | NAPP
Description: Phthalate-, DEHP- and BPA-free REACH and RoHS compliant Glass-like clarity lets users see fluid flow Open mesh polyester braiding permanently encapsulated in walls of clear, flexible PVC tubing Raw materials meet California Proposition 65 Listed with NSF-51 for food and beverage equipment
- Inside Diameter: 0.188 inch
- Outside Diameter: 0.394 inch
- Working Pressure: 315 psi
- Temperature Range: 175 F
-
Supplier: Grayline, Inc.
Description: Grayline pneumatic & hydraulic tubing and hose is available in a variety of polymer materials and constructions. In many applications, one of our current compounds will meet your requirements. In those special applications that may benefit from a unique solution, our engineers will
- Temperature Range: -49 to 140 F
- Color / Clarity: Clear, Multi-colored
- Features: PVC
- Type: Plastic Tubing
-
Supplier: Grayline, Inc.
Description: Grayline pneumatic & hydraulic tubing and hose is available in a variety of polymer materials and constructions. In many applications, one of our current compounds will meet your requirements. In those special applications that may benefit from a unique solution, our engineers will
- Temperature Range: -40 to 176 F
- Color / Clarity: Clear, Multi-colored
- Type: Plastic Tubing
- Application: Pneumatic (Compressed Air)
-
-
Supplier: Advance Lifts, Inc.
Description: power units. All of the controllers are Underwriter Laboratory listed assemblies. All hydraulic cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. These units are fully primed and finished with baked enamel.
- Capacity: 3,500 lbs
- Stroke: 48 inch
- Length: 64 inch
- Width: 24 to 48 inch
-
Supplier: Advance Lifts, Inc.
Description: power units. All of the controllers are Underwriter Laboratory listed assemblies. All hydraulic cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. These units are fully primed and finished with baked enamel.
- Capacity: 5,300 lbs
- Stroke: 36 inch
- Length: 48 to 64 inch
- Width: 24 to 48 inch
-
Supplier: Advance Lifts, Inc.
Description: single internally mounted power units. All of the controllers are Underwriter Laboratory listed assemblies. All hydraulic cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. These units are fully primed and
- Capacity: 5,500 lbs
- Stroke: 24 inch
- Length: 36 to 60 inch
- Width: 30 to 48 inch
-
Supplier: AMETEK Sensors, Test & Calibration
Description: gauges with ±0.6% F.S. accuracy and a hydraulic jack pump fitted with hose, valve and couplings: delivered in a handy carrying case. The pressure gauges are all dual-scaled in bar & kg/cm2 and of a quality matching marine requirements. The gauges are easy to read and the
- Display: Analog Meter or Indicator
- Calibrator Style: Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: DME Company
Description: a mold, keeping your internal cooling passages clear during processing. Used in injection molding cooling water and hydraulic systems, the Ferrogard extends the life of injection molds, manifolds, hoses, pumps, heaters, and chillers that are vulnerable to wear caused by fine
- Maximum Pressure: 150 psi
- Maximum Temperature: 240 F
- Flow: Full Flow
- Features: Housing and Filter Assembly, Other
-
Supplier: Advance Lifts, Inc.
Description: Laboratories Listed Control Panels Hydraulic anti-interflow system to prevent sisde to side tilting of platform Each Unit is washed with phosphoric acid, fully primed and then finished with baking enamel. All cylinders are machine grage with clear plastic return lines & internal
- Weight Capacity: 60,000 lbs
- Length: 240 inch
- Width: 120 inch
- Weight: 7,300 lbs
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high
- Type: Electronic and Instrument Enclosures, Terminal and Junction Boxes
Find Suppliers by Category Top
Featured Products Top
-
platform is washed with phosphoric acid, fully primed and then finished with baked enamel. All cylinders are machine grade with clear plastic return lines & internal cylinder stops. All pressure hoses are double wire braid with JIC (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
, large press hydraulic stations, and longwall roof support systems, providing clear and conservative failure boundaries for precise maintenance scheduling. Flexible engineering customization options – Available in maximum I.D. of 2 1/2 inches (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. These hydraulic lifts for loading docks conform to all applicable ANSI codes (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
. Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel. All cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. These (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
. All cylinders are machine grade with clear plastic return lines & internal cylinder stops. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. All loading bay ramps are equipped with solid steel skirts (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
7 cable management mistakes to avoid
We recommend leaving a 10% clearance around round electrical cables and a 20% clearance around hydraulic hoses .
-
A Built for Purpose Micro-Hole Coiled Tubing Rig (MCTR)
Reel swap issues for clearance on hydraulic hoses on internal face of frame rails .
-
radiator hose and oil hose,China radiator hose and oil hose Manufacturers, Suppliers - ECOL
Certification ISO9001:2000 4.smooth surface clear oil hose hydraulic rubber hose ... hose consists of an inner tube of oil resistant sythetic rubber, a single wire braid reinforcement, and an oil and weather resistant synthetic rubber coverApplication:Hose ...
-
Key Engineering Materials and Computer Science II
(4) Cleaning and clearing hydraulic components, hose and pipe at regular intervals.
-
Igus Energy Chains Employ Modular Separation Of Cables And Hoses To Safely Deliver Data And Power To Automated Systems
For example, electrical cables need at least 10 percent surrounding reserve space or clearance , while hydraulic hoses require 20 percent.
-
Heavy Vehicle Modifications.
Are all the hydraulic hoses secure and clear of all moving components, and do they have satisfactory ground clearance?
-
Federal Register > Wednesday, April 6, 2005 > [70 FR 17340] Airworthiness Directives; Airbus Model A300 B4-600, B4-600R, and F4-600R Series Airplanes, and Mod...
If no damage is found on the RAT hub, measuring the clearance between the hydraulic flexible hose and the RAT hub.
Indicates content that may require registration and/or purchase.