-
Supplier: Cambridge Technology, Inc.
Description: All Position Detector specifications apply with Cambridge Technology servo driver after a 30 second warm-up. All angles are in mechanical degrees. Consult manual for complete operating instruction.
-
Supplier: Cambridge Technology, Inc.
Description: primarily as a lower cost alternative to General Scanning's closed loop galvo motors where speed of response or accuracy is not required, or where angular position is derived independently.The cross-axis motion of these motors is typically below 10 micro radians. Motor selection is
-
Supplier: Cambridge Technology, Inc.
Description: The 6260H galvanometer is designed for large aperture applications, and is optimized for speed, size, cost and accuracy with typical beam diameters from 30mm to greater than 75mm. It is shown here with 50mm mirrors.
-
-
Supplier: Cambridge Technology, Inc.
Description: All Position Detector specifications apply with Cambridge Technology servo driver after a 30 second warm-up. All angles are in mechanical degrees. Consult manual for complete operating instructions.
-
Supplier: Edmund Optics Inc.
Description: closed loop galvanometer available in today's market. The low inertia, high speed, high accuracy and compact size of these galvos make them suitable in applications ranging from biomedical systems, optical coherence tomography, laser projection, confocal microscopy and
Find Suppliers by Category Top
More Information Top
-
Advances and technologies of galvanometer-based optical scanners
The technology of closed loop galvanometer -based optical scanners continues to be advanced, enabling a broader range of laser system applications and uses.
-
Laser Precision Microfabrication
The popularity of the closed loop galvanometers stems from its unique combination of position accuracy, speed, control flexibility, ease of inte- gration, and cost for optical scanning applications [65].
-
Digital imaging-based retinal photocoagulation system
5.2 Closed loop galvanometer control.
-
Moving Coil Closed Loop Galvanometer from Cambridge Technology : Quote, RFQ, Price and Buy
Moving Coil Closed Loop Galvanometer from Cambridge Technology .
-
Photon event distribution sampling: an image formation technique for scanning microscopes that permits tracking of sub‐diffraction particles with high spatial ...
An advantage of using scan devices, such as the closed loop galvanometers used in this study, over devices, such as resonant galvanometers, is that functions, such as panandzoom,canbeimplementedinarapidandmoreflexible manner.
-
Optical Components in Photovoltaic Production
Crystalline-Silicon Solar Cells for 21st Century”, National Renewable Energy LaboratoryReport,ElectrochemicalSoci- ety Annual Meeting, Seattle, May 1999 [3] Cambridge Technology, www.camtech. com, “How To Choose A Closed Loop Galvanometer Based Scanner” .
-
Ultra-fast Material Metrology
The mirrors are moved by closed loop galvanometer -based optical scanners 14).
-
Handbook Of Biological Confocal Microscopy
The time resolution of closed loop galvanometer scanners is suffi- cient for most applications, in particular if a limited number of mea- surement points can be selected.
-
http://dspace.mit.edu/bitstream/handle/1721.1/40858/212624895-MIT.pdf?sequence=2
How to choose a closed loop galvanometer based scanner.
-
Dual Axis Galvanometer Optical Scanners | Edmund Optics
Dual Axis Galvanometer Optical Scanners provide superior positioning speed and accuracy precision than comparable compact, cost-sensitive, closed loop galvanometers .
Indicates content that may require registration and/or purchase.