Products/Services for Cloth Coated Rubber Bands

  • Elastomers and Rubber Compounds-Image
    Elastomers and Rubber Compounds - (540 companies)
    How to Select Elastomers and Rubber Materials Elastomers and rubber materials are natural or synthetic polymers with a high degree of flexibility and viscoelasticity (elasticity). Elastomers are usually thermosets that require vulcanization...
  • Adhesive Tapes-Image
    Adhesive Tapes - (933 companies)
    Adhesive tapes are used to assemble materials or parts together using a sticky chemical bond. Adhesive tapes are made by coating a backing or carrier (paper, plastic film, cloth, foam or foil) with an adhesive on a web or roll coater. Adhesive tapes...
  • Flap Wheels and Specialty Abrasives-Image
    Flap Wheels and Specialty Abrasives - (258 companies)
    Flap wheels and specialty abrasives includes cartridge rolls, cross pads, sleeves, unitized or convolute wheels, interleaved flaps, flap discs and other specialized abrasive products converted from coated or nonwoven abrasives. Image Credit...
  • Cloth Tapes-Image
    Cloth Tapes - (172 companies)
    ...coated coated cloth scrim with a rubber adhesive, both resisting temperatures of 200 F. It is commonly used in nuclear operations and ship repairs. It is designed for use with nickel-based alloys and austenitic stainless steels. Image credit: Find...
  • Gaskets and Gasketing-Image
    Gaskets and Gasketing - (1426 companies)
    ...of construction for gaskets and gasketing include beryllium copper, butyl, copper, cork, EDPM, fluoroelastomer (FKM-Viton), foam, graphite, neoprene, nitrile (NBR - Buna-N), non-asbestos, paper, PTFE, polyurethane or urethane, RTV silicone, silicone rubber...
  •  
    Insulation Jacketing - (77 companies)
    ...pre-applied to the outer layer of insulation batting. Fiberglass cloth or silicone coated fiberglass jacketing or encapsulation cloth is used in some application with higher environmental conditions. In certain applications requiring higher cleanliness...
  •  
    Coated Fabrics - (194 companies)
    Coated fabrics consist of woven and non-woven cloth with a coating or resin applied to the surface or saturated into the bulk of the material to provide some additional property. Specifications include: product type. material type. dimensions...
  •  
    Banding and Strapping - (252 companies)
    Association of Railroads (AAR) and the American Society for Testing Materials (ASTM). A-A-131 - RUBBER BANDS. A-A-2027 - STRAPPING, NONMETALLIC (NYLON, FLAT AND CONNECTORS. A-A-2111 - SEALS, STRAPPING (HEAVY DUTY, STEEL, FLAT). A-A-687 - STRAPPING...
  •  
    Coated Abrasives - (184 companies)
    Coated abrasives are used for abrading, smoothing, or polishing. Coated abrasives contain abrasive grains held together in a matrix of glass, resin, rubber, or other binders. They are used to remove surface materials such as metal, ceramics, glass...
  •  
    Rubber Tubing - (219 companies)
    Rubber tubing is used in flow lines for fluids and gases in a variety of hydraulic, pneumatic, process, medical, and specialty applications. Rubber tubing is flexible and resilient due to its natural or synthetic rubber construction. Materials. What...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire