-
Supplier: Fastener SuperStore, Inc.
Description: 1/8 X .25-.31 (#45) Aluminum / Steel / Closed End Blind Rivets A steel blind fastener with a self-contained steel mandrel whose mandrel head is completely protected and secured within the closed end of the rivet. The head of the rivet body is slightly rounded and twice as wide
- Body Diameter: 0.125 inch
- Grip Length: 0.25 to 0.31 inch
- Shear Strength: 305 lbs
- Material: Aluminum
-
Supplier: SpeedBear Fasteners
Description: Dome head, aluminum body and carbon steel mandrel rivets with a grip range of .039 to .750 inches.
- Body Diameter: 0.15625 inch
- Grip Length: 0.047 to 0.25 inch
- Shear Strength: 360 lbs
- Rivet Type: Blind
-
Supplier: RivetDirect, Inc.
Description: 5069 Aluminum Body, Zinc-Plated Steel Mandrel
- Body Diameter: 0.187 inch
- Grip Length: 0.25 to 0.5 inch
- Material: Aluminum, Steel
- Head Type: Dome / Button
-
-
Supplier: SpeedBear Fasteners
Description: All aluminum dome head style rivets. Grip range of .063 to .875 inches.
- Body Diameter: 0.125 inch
- Grip Length: 0.188 to 0.25 inch
- Head Type: Dome / Button
- Features: Other
-
Supplier: RivetDirect, Inc.
Description: 319 Stainless Steel Body, 304 Stainless Steel Mandrel
- Body Diameter: 0.187 inch
- Grip Length: 0.876 to 0.75 inch
- Head Type: Dome / Button
- Features: Other
-
Supplier: RivetDirect, Inc.
Description: Aluminum 5052 Body, Aluminum Mandrel
- Body Diameter: 0.187 inch
- Grip Length: 0.062 to 0.125 inch
- Material: Aluminum
- Head Type: Dome / Button
-
Supplier: TFC Ltd.
Description: Body: Aluminium Mandrel: Steel Dimensions in mm
- Material: Aluminum, Steel
- Head Type: Dome / Button
- Features: Other
-
Supplier: SpeedBear Fasteners
Description: Dome head, aluminum body and aluminum mandrel rivets with a grip range of .080 to .472 inches.
- Body Diameter: 0.1875 inch
- Grip Length: 0 to 0.25 inch
- Shear Strength: 292 lbs
- Rivet Type: Blind
-
Supplier: TFC Ltd.
Description: Body: Aluminium Mandrel: Mild steel Dimensions in mm
- Material: Aluminum, Steel
- Head Type: Dome / Button
- Features: Other
-
Supplier: ARKPLAS
Description: Ark-Plas® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any
- Head Type: Dome / Button
- Material: Plastic
- Rivet Type: Snap
-
Supplier: ARKPLAS
Description: Ark-Plas® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any
- Head Type: Dome / Button
- Material: Plastic
- Rivet Type: Snap
-
Supplier: TFC Ltd.
Description: Body: Aluminium Mandrel: Aluminium Dimensions in mm
- Material: Aluminum
- Head Type: Dome / Button
- Features: Other
-
Supplier: ARKPLAS
Description: Ark-Plas® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any
- Head Type: Dome / Button
- Material: Plastic
- Rivet Type: Snap
-
Supplier: TFC Ltd.
Description: Peel Dome Head Rivets - Aluminium
- Head Type: Dome / Button
- Features: Other
-
Supplier: ARKPLAS
Description: Ark-Plas® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any
- Head Type: Dome / Button
- Material: Plastic
- Rivet Type: Snap
-
Supplier: G.L. Huyett
Description: Generally made to order. Available in buttonhead, flat head, and truss head.
- Body Diameter: 0.125 to 0.5 inch
- Material: Brass
- Head Type: Dome / Button, Flat, Truss, Universal
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Engagement characteristics of a friction pad for commercial vehicle clutch system
The clutch disc has friction facing buttons riveted radially around a central splined hub.
-
Advanced Hybrid Powertrains for Commercial Vehicles
These buttons are then riveted to the clutch driven plate and then finally ground flat.
-
Mechanical Design Handbook, Measurement, Analysis, and Control of Dynamic Systems > FRICTION CLUTCHES
Such clutch plates are made by riveting small buttons of the ceramic facing material to the disk.
-
ZTS312
In addition, it is suitable for pneumatic tools, chipping chisels, beading, caulking, flaring and starting tools, button sets, rivet sets, shear blades, clutch dogs, vise jaws, etc.
-
ZTS69
Applications: Pneumatic tools, chipping chisels, backing-out punches; beading, caulking, blaring and scarfing tools; button sets, concrete busters, rivet sets, shear blades, clutch dogs, vise jaws, spring collet~, sledges, mauls, heavy duty perforating punches, drift pins, knockout pins, track chisels, presser tools.
-
POWDER-METAL-BASED FRICTION MATERIAL*
A recent development in master clutches which has been extremely successful is the paddle clutch4 in which the full facing is replaced by a small number (usually 3 or 4) of cermet buttons , two sets of buttons being riveted baek-to-backon .
-
Virtual human animation in natural language visualisation
Ergotic hand movements • Contact with the object: grasp, seize, grab, catch, embrace, grip, lay hold of, hold, snatch, clutch , take, hug, cuddle, cling, support, uphold … … Joining objects: tie, pinion, nail, sew, button up, shackle, buckle, hook, rivet , fasten, chain up, bind …
-
Suppliers to the Mercedes E-Class
… With Switches], Steering Wheel Base [With Switches] Webasto Parking Heaters Woco Cable Duct MISCELLANEOUS A. Raymond Pipe Clips, Pipe Clips [Rotatable], Molding Fastener, Panel Fasteners, Plug Buttons /Grommets, Rivets , Special Design Fastener, Spring … … Standard Automotive Gas Lines, Clutch Lines Dana Cylinder Head …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… big_top_N|1 cleats_N|1 cleat_N|3 anasazi_N|1 cliff_dwelling_N|1 southwestern_united_states_N|1 self_N|5 clubhouse_N|1 roof_N|47 cluster_bomb_N|1 target_V|2 precisely_R|9 improved_J|5 clutch _N|6 coat_of_paint_N|1 coil_N|1 … … duck_V|4 notch_N|2 revolver_N|1 needle_N|17 notion_N|13 bookcase_N|2 prefer_V|18 nylon_N|2 sweater_N|18 objet_d'art_N|1 wagnerian_J|1 oeuvre_N|1 picasso_N|10 rent_V|8 aseptic_J|3 getup_N|1 exceedingly_R|3 elegant_J|9 outfitter_N|1 safari_N|1 outwork_N|1 apple_N|18 packinghouse_N|1 pigment_N|3 interchangeably_R|3 hang_in_V|4 louvre_N|1 panic_ button _N|2 paper_clip_N|1 paper_feed_N|1 rear_J|3 … … rings_N|2 ring_N|14 wedding_band_N|1 fuselage_N|1 rivet _line_N|1 reporter_N|20 rolodex_N|1 rooms_N|16 …
-
Suppliers to the new Ford Kuga
… Door hinges ELRINGKLINGER cylinder-head gaskets Engine plastic housing modules Engine: specialty gaskets Underbody: shielding systems EMHART Brakeline fasteners Fuel fasteners Metal clips for roof panel fixation Rivets for rear bumper brackets … … rear-view mirrors FTE Clutch hydraulic actuation system GENTEX … … Steering Column TRW Interior Airflow - Air Vent Other fasteners - Hood Clip Panel Fasteners - button Panel Fasteners - trim …
Indicates content that may require registration and/or purchase.