Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Security Camera Warehouse
Description: GeoVision GV-BL120D Features 1.3 megapixel progressive scan Low Lux CMOS Dual video streams from two of H.264, MJPEG and MPEG4 Up to 30 fps at 1280 x 1024 IP66 compliant Cable-concealed bracket preventing cable from being cut One alarm input and sensor output Micro SD/SDHC Card Slot
- Camera Function: Video
-
Supplier: Zhejiang Dahua Technology Co., Ltd.
Description: The Dahua IPC-HFW8241X-3D is a 2MP dual-lens stereo vision AI network camera designed for advanced surveillance and monitoring. It features two 1/2.8” 2-megapixel progressive scan STARVISTM CMOS sensors, offering high-quality imaging even in low-light conditions, with a minimum
- Applications: Security & Biometrics
-
Supplier: e-con Systems™ Inc
Description: Interface: MIPI CSI-2 Connector: FPC flex cable Cable Length: 30cm Sensor features: Sensor: IMX462 from Sony® Starvis Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: RAW 12 bit Pixel
- Horizontal Resolution: 1,937 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
-
Supplier: e-con Systems™ Inc
Description: Supported Platforms, Overview e-CAM87_CUMI585_MOD is an 8 MP camera module based on 1/1.2" Sony Starvis 2 IMX585 image sensor. Sony STARVIS 2 is the latest technology with a wider dynamic range, it is the breakthrough for the Night Vision applications. This technology improves
- Horizontal Resolution: 3,856 lines
- Maximum Frame Rate: 90 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: FPC flex cable Cable Length: 15cm Module features: Sensor: IMX462 sensor from SONY® Starvis Focus Type: Fixed focus Sensor Resolution: 2MP
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: features: Sensor: IMX462 sensor from SONY® Starvis Focus Type: Fixed focus Sensor Resolution: 2MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: RAW 12-bit Pixel Size: 2.9μm x 2.9μm Sensor Active Area: 1937H x 1097V Array
- Horizontal Resolution: 1,937 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: D-Link Systems, Inc.
Description: Features Full HD 3MP Video Crisp, clear recording and playback so you never have to wonder Weatherproof Durable IP66 rated casing for surveillance in any weather 65 Ft Night Vision 16 built-in IR LEDs guarantee bright & clear images, even in total darkness Motion Detection Configure
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 15 to 30 fps
- Sensitivity: 0 to 0.2 Lux
- Operating Temperature: -22 to 124 F
-
Supplier: D-Link Systems, Inc.
Description: Features Full HD 3MP Video Crisp, clear recording and playback so you never have to wonder Motion Detection Configure motion sensors and privacy mask settings so you always know what's happening 32ft Night Vision 16 built-in IR LEDs guarantee bright & clear images, even in total
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 15 to 30 fps
- Operating Temperature: 32 to 104 F
- Vertical Resolution: 1,080 lines
-
Supplier: SPIE - Education
Description: The test concepts presented apply to CCD/CMOS cameras, intensified CCD cameras, night vision goggles, SWIR cameras, and infrared cameras. Using a systems approach, this course describes all the quantitative and qualitative metrics that are used to characterize imaging system
- Type: Course
- Technology / Subject Expertise: Design / Engineering Methods (ESDU, DFx, etc.), Photonics / Optics
- Delivery: On-site / In Plant
-
Supplier: Advance Security Products
Description: computer on the internet. Features Color Day/Night Simple to setup with a friendly GUI Supports Scheduled or Manual Recording Weather-proof structure ideal for outdoor installation Auto IR-LED illumination for night vision (up to 90 feet) Remote viewing and record from anywhere
- Camera Function: Video
Find Suppliers by Category Top
Featured Products Top
-
. At a glance CMOS sensor from SICK with ROCC technology for superior 3D performance Processing of up to 15.4 gigapixels/s. Full-format 3D profile at 7 kHz Sensor resolution: Up to 2,560 x 832 px GigE Vision and GenICam compliant 3D, reflective, and scattered light measurement in one device Industrial housing, optional IP65/67 enclosure rating (read more)
Browse Machine Vision Systems Datasheets for SICK -
Highly accurate with an unmatched measurement speed, the new generation Ruler3000 3D cameras will be the number one choice for machine vision system integrators and industrial applications. Being powered by the unique 3D CMOS sensor from SICK tailored for superior image processing, their (read more)
Browse Machine Vision Systems Datasheets for SICK -
-resolution fully integrated line scan imaging modules. These easy-to-use Contact Image Sensors (CIS) combine sensors, lenses, and lights all-in-one, offering a lower cost inspection system for many demanding machine vision applications. AxCIS is powered by Teledyne’s new quadlinear CMOS (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA -
integrated line scan imaging modules are now available in color. These easy-to-use Contact Image Sensors (CIS) combine sensors, lenses, and lights all-in-one, offering a lower cost inspection system for many demanding machine vision applications including battery and print inspection (read more)
Browse CMOS Cameras Datasheets for Teledyne DALSA -
Applications: Night vision Sensor technologies Laser module usage WORLD STAR TECH Innovative Laser Solution Provider (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Applications: Night vision illumination Distance measurement / ranging sensors (e.g., ToF / triangulation / 3D sensing (read more)
Browse Lasers Datasheets for World Star Tech -
the future. Forge 5GigE models extend the Genie Nano 5GigE sensor offering by integrating 5 to 24 MP Sony Pregius Gen 4 Global Shutter CMOS sensors. In addition to supporting link speeds of 1, 2.5, and 5GigE, Forge offers burst mode to capture images at speeds up to 10Gb/s into (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
vision sensors Airborne radios Medtech Electronics Imaging equipment Telecommunications Cellular base stations Mobile/cellular repeaters (read more)
Browse Filtration Equipment Datasheets for DigiKey -
1 Megahertz, or 16 Gigapixels per second data throughput. The Linea HS2 features a highly sensitive Backside Illuminated (BSI) multi-array charge-domain TDI CMOS sensor with 16k/5 µm resolution and optimized Quantum Efficiency, meeting the rigorous demands of current and future (read more)
Browse High Speed Cameras Datasheets for Teledyne DALSA -
Teledyne’s proprietary multiline CMOS image sensor design. This new 8k Super Resolution Monochrome camera uses two 4k/7 μm pixel rows with pixel offset. Data from two 4k/7 μm images is captured simultaneously and then reconstructed to achieve a super resolution image of 8k/3.5 μm in real time (read more)
Browse CMOS Cameras Datasheets for Teledyne DALSA
Conduct Research Top
-
Cape Vincent Lighthhouse
The other day, I happened across an article in Vision Systems Design on how CMOS imagers are trying to increase the dynamic range they support so that they can capture images under both day and night light conditions. The article highlights some of the techniques sensor manufacturers are using
More Information Top
-
Front Matter: Volume 9451
Low light level CMOS sensor for night vision systems [9451-5] 9451 08 .
-
Car Reverse Camera - Car Reverse Camera Manufacturers, Suppliers
Night Vision Waterproof Car Reverse Camera, Subaru Series Car Reverse Rear View Parking Backup Camera Wide view angle and high definition Color CMOS sensor Waterproof and night vision Reference line function Once the...
-
Reversing Camera - Reversing Camera Manufacturers, Suppliers
Car Rear View Camera Reversing Backup Parking Cam, Waterproof and Night Vision Car Reverse Camera Wide view angle and high definition Color CMOS sensor Waterproof and night vision Reference line function Once the...
-
Transmission Jacks Manufacturers, Transmission Jacks Product Catalogs Directory
Universal CCD Reverse Camera, Car CCD Rear View Camera Reversing Backup Parking License Plate Auto Camera Wide view angle and high definition Color CMOS sensor Waterproof and night vision Reference line function Once...
-
Fairchild to Unveil Two Papers on CMOS Image Sensors at SPIE Annual Meet
The second paper on Fairchild Imaging’s L3CIS’s (Low Light Level CMOS Image Sensors ) night vision performance would be presented by Dr. Boyd Fowler after two days.
-
Comparison of various structures of CMOS photodiodes in terms of dark current, photocurrent, and quantum efficiency
Fowler et al. studied the characteristics of a low-light-level CMOS image sensor used for night vision systems.
-
High performance CMOS image sensor for digitally fused day/night vision systems
B. Fowler, et al. “Low-Light-Level CMOS Image Sensor For Digitally Fused Night Vision Systems,” Proceedings of SPIE, Vol. 7298, Orlando, Florida, April 2009 3.
-
2011 Index IEEE Transactions on Circuits and Systems II: Express Briefs Vol. 58
A Wide-Dy- namic-Range CMOS Image Sensor With Gating for Night Vision Systems; .
-
ADAS Semiconductor Market Tracker - H1 2015
• The birth of HD CMOS -type image sensors with night vision capability would challenge the growth of FIR sensors.
-
ADAS Semiconductor Market Tracker - H2 2014
• The birth of CMOS HD type image sensors with night vision capability would challenge the growth of FIR sensors.
Indicates content that may require registration and/or purchase.