3D Machine Vision

Featured Product from SICK

More Info Email Supplier Request a Quote

Highly accurate with an unmatched measurement speed, the new generation Ruler3000 3D cameras will be the number one choice for machine vision system integrators and industrial applications. Being powered by the unique 3D CMOS sensor from SICK tailored for superior image processing, their measurement results are very reliable. The factory-calibrated sensor extracts the true 3D shape on an object, regardless of its contrast or color. Ruler3000 delivers accurate measurement values down to 8 μm in height. Thanks to the guaranteed field-of-view concept, commissioning is easy. GigE Vision and GenICam compliance ensures cost-effective integration. 

At a glance 

  • SICK's CMOS sensor with ROCC technology for superior 3D performance 
  • 3D profiles at up to 7 kHz full format 
  • Easy commissioning with guaranteed FOV concept 
  • GigE Vision and GenICam compliant 
  • Accurate 3D, reflectance, and scattered light measurements in one device
  • Modular industrial design, IP65/67