-
Supplier: Newark, An Avnet Company
Description: RF/COAXIAL SMA PLUG-JACK ATTENUATOR, STRAIGHT, 50 OHM; RF Attenuator Interface Type:SMA Plug to SMA Jack; Attenuation:3dB; Frequency Range:DC to 18GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Stainless Steel RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RF/COAXIAL SMA PLUG-JACK ATTENUATOR, STRAIGHT, 50 OHM; RF Attenuator Interface Type:SMA Plug to SMA Jack; Attenuation:6dB; Frequency Range:DC to 6GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Stainless Steel RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RF/COAXIAL SMA PLUG-JACK ATTENUATOR, STRAIGHT, 50 OHM, 3GHZ; RF Attenuator Interface Type:SMA Plug to SMA Jack; Attenuation:20dB; Frequency Range:DC to 6GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass RoHS Compliant: Yes
-
-
Supplier: Richardson RFPD
Description: DC Block BNC plug(m) to BNC jack(f), low Power
- Features: Coaxial Connector
-
Supplier: Newark, An Avnet Company
Description: COMBO D-SUB CONN, PLUG, DC-25W3, PANEL; Product Range:627C Series; Insert Arrangement:DC-25W3; Gender:Plug; No. of Contacts:25Contacts; Contact Type:22 Signal, 3 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: SMA Plug Termination DC to 18 GHz. SV Microwave manufactures a complete line of standard and custom-designed terminations, including QPL and Hi-Rel versions. A variety of connector configurations are available, including: SMA, SVK 2.92mm, 2.4mm, Blindmate, ZMA, SMB, SMC, SSMA, BNC, TNC
- Features: 50 Ω
- Terminator Type: Coaxial Terminator
- Connector Type: SMA
-
Supplier: Radwell International
Description: COAXIAL DC POWER PLUGS 5.0MM OD 1.6MM ID EACH. FREE 2 YEAR RADWELL WARRANTY
- Features: Coaxial Connector
- Gender: Male / Plug
-
Supplier: L-com, Inc.
Description: coaxial up to 1km Supports PoE power up to 25 watts (depending on Power Source and Coaxial Distance) Application Intelligent residential districts Intelligent Transportation Systems (ITS) and traffic surveillance equipment PoE security monitoring PoE automation control
- Number of Ports: 1 #
- Network Media: Coaxial
- Network Equipment: Extender / Repeater
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: MilesTek Corporation
Description: These cable assemblies feature RG58 triaxial cable with 3-slot TRS and 3-slot TRB straight plug connectors. Available in lengths from 1' to 500'. These cables are typically used for Test and measurement, RF applications, DC power and high noise coaxial applications.
- Cable Length: 1 ft
- Features: Cable Assembly
-
Supplier: MilesTek Corporation
Description: These cable assemblies feature RG58 triaxial cable with 3-slot TRS and 3-slot TRB straight plug connectors. Available in lengths from 1' to 500'. These cables are typically used for Test and measurement, RF applications, DC power and high noise coaxial applications.
- Cable Length: 2 ft
- Features: Cable Assembly
-
Supplier: MilesTek Corporation
Description: These cable assemblies feature RG58 triaxial cable with 3-slot TRS and 3-slot TRB straight plug connectors. Available in lengths from 1' to 500'. These cables are typically used for Test and measurement, RF applications, DC power and high noise coaxial applications.
- Cable Length: 4 ft
- Features: Cable Assembly
-
Supplier: L-com, Inc.
Description: complied with 802.3af/at PoE. Centralized Power Management With the centrally-managed 150-watt PoE budget, the LRP-422CST eliminates the need for an additional remote site power while allowing a single power source to provide power to both LRP extenders and the PoE
- Number of Ports: 4 #
- Network Media: Coaxial
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: Omnitron Systems Technology, Inc.
Description: installed in the 5-Module shelf or used as standalone devices can be powered by an external AC to DC power adapter, or through the 5VDC chassis connector. Standalone modules can also be powered by attaching an external DC power supply (18-60VDC). When used in the
- Network: 10Base-2, 10Base-FL
- Connector: BNC, ST Multimode, ST Single Mode
- Form Factor: Module
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Drivers Power Supplies 120/277 Vac, 90% eff., Rectangular Aluminum Case, 100 W max, Constant Voltage 24 V Vout, IP20, 3-prong plug on AC side, 5.5x2.1mm connector on DC side, coaxial cable, tuning fork center, 1cm exposed barrel length
-
Supplier: Omnitron Systems Technology, Inc.
Description: be powered by attaching an external DC power supply (18-60VDC). When used in the 14-Module power-redundant Powered Chassis with any combination of AC and DC power supplies, the installed modules are powered via the 5VDC chassis connector. The wide variety of
- Network: 10Base-2, 10Base-T
- Connector: BNC, RJ-45
- Form Factor: Module
-
Supplier: Radwell International
Description: REPLACEMENT LON ADAPTOR CABLE, ISA / PCI, 1.3MM ID, 3.5MM OD, DC POWER COAXIAL PLUG. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: L-com, Inc.
Description: L-com's 50 Ohm SMA Plug Terminator with operating frequency range up to 3GHz is perfect for applications where an open coaxial transmission line requires termination. These ruggedly constructed terminators offer years of use. Order online today. Features Frequency range from DC
- Frequency Range: 3,000 MHz
- Maximum Input Power: 33.01029995663981 dBm
- VSWR: 1.15 :1
- Adapter Type: Coaxial
-
Supplier: L-com, Inc.
Description: L-com's 50 Ohm SMA Plug Terminator with operating frequency range up to 1GHz is perfect for applications where an open coaxial transmission line requires termination. These ruggedly constructed terminators offer years of use. Order online today. Features Max Power 2W Operating
- Frequency Range: 1,000 MHz
- Maximum Input Power: 33.01029995663981 dBm
- VSWR: 1.1 :1
- Adapter Type: Coaxial
-
Supplier: TelephoneStuff.com
Description: 10BASE-2, 10BASE-T, 100BASE-T, TIA-568A, TIA-568B and Token Ring wiring standards - Verifies shield integrity - Plug-and-test capabilities (no on/off switch) - Piggy-back remote terminator design - Includes storage pouch Specifications: - Power Source: (One) DC 9V battery -
- Cable: Coaxial
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Terminators DC-18 GHZ QPL TERM Product overview: M39030/3-01N from Midwest Microwave / Cinch Connectivity Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers
- Gender: Male / Plug
-
Supplier: ValueTronics International, Inc.
Description: voltage rated for UK Mains voltage ranges) Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories: An English User’s Guide A Dual-BNC Coaxial Cable A BNC-to-Banana Plug Adapter An AC Power Adapter Specifications: Current Range - 10mV/A, 100mV/A DC Accuracy, typical -
- Bandwidth: 0.3 MHz
- Probe Type: Current
-
Supplier: TelephoneStuff.com
Description: Noise filtration and power protection for audio/video systems. Features: - State of the Art Filtration System: - AC outlets are fed through a Balanced "L” filtration circuit to eliminate EMI/RFI noise on all three power paths (L-N,L-G&N-G;) so even equipment with 2-blade plugs
-
Supplier: Nex Flow Air Products Corp.
Description: charges can be removed reliably and effectively - even at high operating speeds. The coaxial high-voltage plug-and-socket connection of the HAUG system X-2000 offers a unique advantage in that the gastight high-voltage plug can be connected to the HAUG power pack easily
- Input Voltage: 1-20kV DC
- Ionizer type: Ionizer Bar
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1341342-DCM21WA4PJK87 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Series: Combo D®, D*M Number of Positions: 21 (17 + 4 Coax or Power) Color: Black Features: Grounding Indents, Shielded Connector Type: Plug, Male
- Current Rating: 7.5 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product Description High frequency/microwave coaxial rotary joint is used in the 360°continuous rotation devices to transfer DC~56GHz high frequency signals. Apply for satellite antenna, vehicle, radar, microwave antenna test bench etc. It can be make to single-channel or
-
Supplier: TelephoneStuff.com
Description: (L-N,L-G&N-G;) so even equipment with 2-blade plugs receive clean uncontaminated power these can be set as either always-on or switched with delayed turn-off - Four more always-on outlets utilize a separate “balanced, double L” filtration circuit to provide power for audio/video
-
Supplier: TelephoneStuff.com
Description: (L-N,L-G&N-G;) so even equipment with 2-blade plugs receive clean uncontaminated power. These can be set as either always-on or switched with delayed turn-off. Four more always-on outlets utilize a separate “balanced L” filtration circuit to provide power for audio/video
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: devices to transfer DC~56GHz high frequency signals. Apply for satellite antenna, vehicle, radar, microwave antenna test bench etc. It can be make to single-channel or multi-channels high frequency for transmission signal and datas, also support 1~2 channel DC~50GHz RF signals,
-
Supplier: Visual Sound, Inc.
Description: power. An additional DC power jack is included on the front panel to simplify the connection of a local power supply in a typical wall mount application. Using the hardware provided, the TPS-6X-IMCW can be mounted in a standard 1-gang electrical box, to a flat surface, or
- Connector Type: Audio / Video Connector
-
Supplier: ValueTronics International, Inc.
Description: Volts DC (unregulated), 500 mA Input/Output Connectors Power Input Port Plug (affixed to LISN chassis): Schneider Electric P/N: 81898 Power Input Socket (for power input cable): Schneider Electric P/N: 81498 Power Output Port Socket (affixed to LISN
- Frequency Range: 30 MHz
- Output Current Rating: 100 amps
-
Supplier: ValueTronics International, Inc.
Description: coaxial cable - 50Ω impedance RG58C UL 100cm length High voltage dedicated Dual-banana plug silicon cable - UL 6KV 18AWG 60cm length - Red: 1; Black: 1 High voltage dedicated IC clip - maximum 6500V (DC+AC p-p) - Red: 1; Black: 1 Safety alligator clip - UL 1000V CAT II,10A -
- Bandwidth: 50 MHz
- Probe Configuration: Alligator Clip
- Probe Type: Differential
-
Supplier: ValueTronics International, Inc.
Description: applications. Additional Features: Plug in power supply, 9V DC, 50 mA Frequency Range: 10 kHz to 1 GHz Temperature Range: +5 degrees to +30 degrees This version does not include the Remote Control Unit The EMCO 4630 RefRad is a precise, highly stable field strength transfer
- Device Type: Generator
- Generator Type: Signal
Find Suppliers by Category Top
Featured Products Top
-
Pluggable Redundant Power Packages SWITCHING REGULATED AC-DC single output Extremely high overall reliability results from connecting two power sources so that one will continue to provide power to their load even if the other becomes inoperative. Acopian Redundant (read more)
Browse Programmable Power Supplies Datasheets for Acopian Power Supplies -
SJ and 5o215006SK 50W wideband coaxial terminations from 5o.com target exactly these common field?level pain points. Built for standard 50?ohm systems, this termination covers DC?6GHz (read more)
Browse Coaxial Terminations Datasheets for 5o.com -
Model NO.: UIYCA100AN18A40 Type: RF Coaxial Attenuator Brand Name: UIY Freq. Range (GHz): DC-18GHz Attenuation Value(dB): 60dB Attenuation Tolerance (read more)
Browse RF Attenuators Datasheets for UIY Inc. -
Model NO.: UIYCA200AN3A30 Type: RF Coaxial Attenuator Brand Name: UIY Freq. Range (GHz): DC-3GHz Attenuation Value (read more)
Browse RF Attenuators Datasheets for UIY Inc. -
Acopian's new 720 watt power supplies have features not available on most general purpose supplies. All models can be used to provide either a constant voltage or a constant current. Models with wide output voltage ranges can be adjusted down to 0 volts, and both voltage and current can be (read more)
Browse DC Power Supplies Datasheets for Acopian Power Supplies -
5o.com presents model 5o218006NK RF Coaxial Termination. It operates from DC?6GHz with 50Ohm impedance. Fitted with N?Female connector, it handles power up to 80W and delivers low VSWR of 1.25 for superior electrical performance. (read more)
Browse Coaxial Terminations Datasheets for 5o.com -
DC-3GHz 10W coaxial fixed RF attenuator with 50Ω impedance delivers exceptional signal stability and reliable performance. Designed for consistent attenuation accuracy, low VSWR, and excellent heat dissipation, it ensures long-term durability in harsh operating environments. Widely (read more)
Browse RF Attenuators Datasheets for 5o.com -
to 40GHz. •Connector Type optional SMA, N, K, BNC, 2.92mm, 7/16 DIN and 4.3-10 mini DIN with female, jack, male, male to female and plug genders. •Power up to 3000W. Select the appropriate connector according to (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
is right for them. Our custom transformer and power supply development and production capabilities include: AC/AC and AC/DC power supplies and systems for industrial, commercial, and medical applications AC/DC charging systems for stationary and mobile power (read more)
Browse Power Supplies Datasheets for Triad Magnetics -
During RF testing and high?power communication system commissioning, engineers frequently face excessive input?power issues. Over?strong signals may overload receivers of test instruments, trigger signal distortion and even damage costly test hardware. The N?type coaxial fixed attenuator 5 (read more)
Browse RF Attenuators Datasheets for 5o.com
More Information Top
-
Rapid Prototyping of Digital Systems
If you wish to use another power supply other than the one listed above and need a power connector to plug into the board, a coaxial DC power plug 5.5mm O.D. and 2.5mm ID is needed.
-
Rapid Prototyping of Digital Systems
A Coaxial DC Power Plug with 5mm O.D. and 2.1mm I.D., Radio Shack Number 274-1567 or equivalent.
-
Rapid Prototyping of Digital Systems
A Coaxial DC Power Plug with 5mm O.D. and 2.lmm I.D., Radio Shack Number 274-1567 or equivalent.
-
CR4 - Thread: DC Connectors in Adapters
The connector in question is referred to as a "coaxial DC power jack", and the mate is the " coaxial DC power plug ".
-
Voltage control of inductive contactless power transfer system with coaxial coreless transformer for DC power distribution
Keywords- contactless power transfer system, coaxial coreless transformer, dc power distribution system, plug and outlet .
-
Experimenting with AVR Microcontrollers
… panel-mounted female DC power socket instead: this would have to be a physical match for the plug of whatever you use as your power source (see the Wikipedia article ‘ Coaxial Power Connector’ for details about DC power plugs and sockets).
-
Practical AVR Microcontrollers
… panel-mounted female DC power socket instead: this would have to be a physical match for the plug of whatever you use as your power source (see the Wikipedia article ‘ Coaxial Power Connector’ for details about DC power plugs and sockets).
-
CCTV Video Power Cable from Shenzhen Flourish Electronic Co.,Ltd., China
Our main products such as Coaxial cable, CCTV plug play cable, RCA cable, DC power cord, CCTV power splitter, BNC connector & adapter, SCART adapter, Video balun, TV socket and so on.
-
scart plug - offers from scart plug manufacturers, suppliers, exporters & wholesalers
plug play cable,Bulk Coaxial cable,RCA cable, DC power cord,DC power splitter,DC power adaptor,BNC connector&converter ...
-
Antenna - Antenna Manufacturers, Suppliers
**Our main products including CCTV plug play cable, Bulk Coaxial cable, RCA cable, DC power cord, DC power splitter, BNC...
Indicates content that may require registration and/or purchase.