-
Supplier: Polyplastics USA, Inc.
Description: methacrylate, acrylic resin), superior heat resistance to PC (polycarbonate), and superior dimensional stability to PMMA and PC. Furthermore, is a material that is suitable for modifier applications for existing materials, where it can improve the water vapor barrier, increase
- Tensile Strength (Break): 7,977.02616464583 psi
- Tensile Modulus: 348.08841445727296 ksi
- Elongation: 2.4 %
- Water Absorption: 0.01 %
-
Supplier: Acoustical Solutions, Inc.
Description: Sonex™ Classic Colortec is the only acoustical foam offered by Sonex™ that is class 1 fire rated yet charcoal or light gray color throughout. Instead of simply painting the surface of white foam, like Sonex™ does with some of its other products, the Classic Colortec is actually dyed throughout the
- Bulk Density: 0.7 lbs/ft³
- Applications: Acoustics / Sound Proofing
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Features & Approvals: Flame Retardant
-
Supplier: SCHOTT AG
Description: SCHOTT TopPac® prefillable syringes are made of COC (cyclic olefin copolymer). The ready-to-fill syringes are break resistant, light weight, and transparent with a glass-like appearance. SCHOTT has more than 10 years of experience with COC material for pharmaceutical
-
-
Supplier: Intertek
Description: Road Traffic Law); KRAV; MSC COC; MSC COC, Fisheries; OHS-MS, MS1722; PEFC - MTCS, CoC; PEFC Norges regler för certifiering; QS; Qualimat Transport ®; REDcert EU/DE/Double Counting; RJC Chain of Custody; RJC Code of Practice; RSPO Chain of Custody (SCC); RSPO Principles &
- Applications / Industry: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Building Products, Electrical Distribution, Food / Pharmaceuticals, HVAC, Plumbing and Lighting, Hazardous Location Equipment, Health Care / Medical, Industrial / Machinery, Marine, Materials, Microelectronics / Electronics,
- Capabilities: Auditing / Assessment, Consulting / Training, Field Evaluation / On-site Inspection, Pre-assessment / Gap Analysis, Program Development (QA Manual / Procedures), Registration / Certification
- Registrations / Certification Issued: ISO, ISO 13485/8, ISO 14001, ISO 9001, ISO/TS 16949:2002, OHSAS 18001, RoHS
- Features: Other, Specialty / Other
-
Supplier: Intertek
Description: Law); KRAV; MSC COC; MSC COC, Fisheries; OHS-MS, MS1722; PEFC - MTCS, CoC; PEFC Norges regler för certifiering; QS; Qualimat Transport ®; REDcert EU/DE/Double Counting; RJC Chain of Custody; RJC Code of Practice; RSPO Chain of Custody (SCC); RSPO Principles & Criteria; SA 8000;
- Products Tested: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Building Products, Coatings / Paint, Electronics, Food / Drugs, HVAC, Hazardous Location Equipment, Health Care / Medical, Industrial / Machinery, Materials, Paper / Plastic Packaging, Rubber / Latex
- Capabilities: Auditing / Assessment, Certification, Consulting / Training, Field Evaluation / On-site Inspection, In-process / In-line Testing, Pre-assessment / Gap Analysis, Program Development (QA Manual / Procedures), Qualification / Commissioning, Registration, Testing, Witness / Review
- Certify / Evaluate To: CB Report, CCC (China), CE Mark (Europe), FDA, GS Mark, ISO, ISO 13485, ISO 14001, ISO 14644, ISO 9001, ISO/TS 16949, OHSAS 18001, PSE Mark (Japan), RC 14001, RoHS, S Mark, SA 8000, UL / ETL / CSA, WEEE
- Certification Level: Components / Parts, Facilities / Equipment, Products (Equipment / Devices), Quality / Management Systems, Samples / Materials, Services
Find Suppliers by Category Top
More Information Top
-
An on-chip air-bursting detonator for driving fluids on disposable lab-on-a-chip systems
The bursting membrane was made on a COC plastic material by making a cavity through a plastic substrate. .
-
Design and fabrication of a copolymer aspheric bi-convex lens utilizing thermal energy and electrostatic force in a dynamic fluidic
These experimental results give a COC plastic material error of 0.122 % with a fixed electrode spacing and melting the same COC repeatedly but different applied voltages.
-
3D cyclic olefin copolymer (COC) microfluidic chip fabrication using hot embossing method for cell culture platform
In this paper, we have describe new methods to fabricate microfluidic platforms for cell cultures using thermo plastic COC material and hot embossing process.
-
Design of wide-angle lenses for wireless capsule endoscopes
After the second optimization, when the plastic ma- terial COC was chosen for the first lens and N-PSK57 for the second lens, the MTF could be improved and the other image quality parameters keep on meeting the specification.
-
Design study of a 2.2X zoom lens using plastic materials
Polystyrene and COC were the plastic materials used.
-
Handbook of Plastic Optics 2nd Edition
Typical optical plastic materials such as COC , PC, and PMMA for high-quality optical components have a/k values between 390 and 450 mm/W.
-
Polymeric microneedle fabrication using a microinjection molding technique
Abstract Polymeric microneedles fabricated by micro- injection molding techniques have been demonstrated using TopasÒ COC as the molding plastic material .
-
High-throughput plastic microlenses fabricated using microinjection molding techniques
Two new plastic materials , cyclo olefin copolymer COC and Poly IR 2 are introduced in this work for fabricating microlenses.
-
Microvalves actuated sandwich immunoassay on an integrated microfluidic system
Also, this material exhibited less autofluorescence as compared with other plastic materials such as PMMA, COC and PC [29].
-
The autofluorescence of plastic materials and chips measured under laser irradiation.
This paper summarizes a series of optical investigations on commercially available plastic chip materials (PMMA, COC , PC, PDMS) and chips made from those materials.
Indicates content that may require registration and/or purchase.