-
Supplier: RS Components, Ltd.
Description: Ansell Lighting AENC/2/W
- Fixture Type: Fluorescent Lights
- Ingress Protection(IP) Rating Against Moisture: Type 0, Type 2
-
Supplier: RS Components, Ltd.
Description: LEDVANCE 4058075300989 Batten Light
- Lamp Type: Fluorescent
- Fixture Type: Fluorescent Lights
- Ingress Protection(IP) Rating Against Moisture: Type 5
-
Supplier: RS Components, Ltd.
Description: 2 x 125mm Cold Cathode Fluorescent Lamp
- Fixture Type: Fluorescent Lights
-
-
Supplier: RS Components, Ltd.
Description: T5 metal lamp retention clips
- Fixture Type: Fluorescent Lights
-
Supplier: STEGO
Description: The SL 025 light was designed to fit in tight spaces in enclosures. It features an optional integrated receptacle so that electrical devices (e.g. power tools) can be easily plugged in when needed. The standard light can be screw mounted in a variety of positions, or the light
- Light Fixture Voltage: 120 to 230 volts
- Light Fixture Wattage: 11 watts
- Features: Bulb Included, Portable
- Fixture Type: Enclosure Lights, Fluorescent Lights, Wall Fixtures
-
Supplier: STEGO
Description: The SL 025 light was designed to fit in tight spaces in enclosures. It features an optional integrated receptacle so that electrical devices (e.g. power tools) can be easily plugged in when needed. The standard light can be screw mounted in a variety of positions, or the light
- Light Fixture Voltage: 120 to 230 volts
- Light Fixture Wattage: 11 watts
- Features: Bulb Included, Motion Detection, Portable
- Fixture Type: Enclosure Lights, Fluorescent Lights, Wall Fixtures
-
Supplier: DELTALIGHT UK Ltd.
Description: Interior Wall Recessed Wall recessed luminaires are often applied to provide direction and guarantee safety, but the Delta Light range has much more to offer. In addition to functional or directional lighting, the collection enables you to create playful light effects and original
- Application: Commercial, Residential
- Lamp Type: LED
- Fixture Type: Wall Fixtures
-
Supplier: Ecopower Inc.
Description: Versatile, low cost LED downlight. Supplied with power supply for direct installation. Low build-in depth for ease of installation. Features Long life time, lasts up to 5 times longer than CFL light sources Energy savings up to 25% compared to CFL fixture Low built-in depth, versatile
- Light Fixture Voltage: 220 to 240 volts
- Light Fixture Wattage: 16 watts
- Features: Bulb Included
- Application: Commercial, Industrial
-
Supplier: RAB Lighting
Description: 10-7/8 INCH L X 4-7/8 INCH W X 4-3/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL IESNA LM-79/80 APPLICABLE STANDARD RETAIL SPACE, LOBBY, AUDITORIUM, PROFESSIONAL-GRADE APPLICATION FULL/SEMI-RECESSED, FLUSH MOUNTING GEAR TRAY LIGHT FIXTURE LED LAMP TYPE 12 W LAMP
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 12 watts
- Application: Commercial
- Lamp Type: LED
-
Supplier: DELTALIGHT UK Ltd.
Description: Exterior Floor Surface The range of exterior floor fixtures constitutes the ideal directional or mood lighting. Position the fixtures at regular intervals to light garden paths, or use them throughout your landscape design for additional style and atmosphere. As in the wall
- Application: Commercial, Outdoor, Residential
- Lamp Type: LED
- Features: Other
-
Supplier: DELTALIGHT UK Ltd.
Description: Interior Exterior Profiles Production of made-to-measure profile systems has become a vital and distinctive element of Delta Light®'s collection. For profiles especially, Delta Light® recently invested in stock and extra machinery to be able to keep up with the demand and cater for
- Application: Commercial, Residential
- Lamp Type: LED
-
Supplier: Hubbell Lighting, Inc.
Description: REFLECTOR TYPE 4-15/16 INCH DIA SIZE SPECULAR CLEAR ALZAK CONE, MATTE WHITE TRIM RING FINISH PH4A/PH4IC SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE
- Fixture Type: Ceiling Fixtures, Recessed Lights
- Application: Commercial, Residential
- Lamp Type: Fluorescent, Incandescent, Metal Halide
-
Supplier: Juno Lighting Group
Description: MINI RECESSED DOWNLIGHT HOUSING TYPE 2-7/8 INCH UL, CUL APPROVAL COMMERCIAL, RESIDENTIAL, WET LOCATION APPLICATION LED LAMP TYPE BRONZE DIE-CAST ALUMINUM HOUSING HOUSING MATERIAL INSULATED CEILING TYPE 2-1/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY/12 V SECONDARY
- Fixture Type: Ceiling Fixtures, Recessed Lights
- Application: Commercial, Marine, Residential
- Lamp Type: LED
-
Supplier: Pathway Lighting Products, Inc.
Description: Series PLEP12X provides emergency egress and exit lighting is in one product. Self contained with rechargeable maintenance free battery. QS-Quick Ship Available. Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential
- Fixture Type: Ceiling Fixtures
- Application: Commercial
- Lamp Type: LED
- Features: Other
-
Supplier: Hubbell Lighting, Inc.
Description: UNIVERSAL TYPE 27-1/4 INCH L X 4-3/4 INCH W X 13-1/2 INCH H SIZE WHITE FINISH 18 GAUGE STEEL ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, LIGHT INDUSTRIAL APPLICATION PAR36 INCANDESCENT LAMP TYPE 130 W LAMP WATTAGE LEAD ACID BATTERY TYPE CORROSION RESISTANT, UV STABLE ROUND HEAD
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 130 watts
- Application: Commercial, Industrial
- Lamp Type: Incandescent
-
Supplier: Pathway Lighting Products, Inc.
Description: Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our steady growth and expansion is directly attributed to our simple operating philosophy: to provide quality lighting products backed by superior
- Application: Commercial
- Lamp Type: Incandescent
- Fixture Type: Recessed Lights
-
Supplier: Hubbell Lighting, Inc.
Description: 5-3/4 INCH UL, CSA APPROVAL COMMERCIAL, RETAIL, DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) TRIPLE TUBE CFL, GX24Q-3/GX24Q-4 BASE, 4-PIN LAMP TYPE 26/32/42 W LAMP WATTAGE 18 GAUGE GALVANNEAL COLD ROLLED STEEL HOUSING MATERIAL 120/277/347 V BALLAST/LINE VOLTAGE
- Light Fixture Wattage: 26 to 42 watts
- Features: Ballast Included
- Fixture Type: Ceiling Fixtures, Recessed Lights
- Application: Commercial
-
Supplier: RAB Lighting
Description: 3/4 INCH HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL NON HAZARDOUS/WET LOCATION APPLICATION CEILING, FEED THROUGH MOUNTING QUAD TAP, ELECTRONIC, HPF BALLAST TYPE GX24Q-3 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 32 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL BLACK HOUSING FINISH
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 32 watts
- Features: Ballast Included, Other
- Fixture Type: Ceiling Fixtures, Fluorescent Lights
-
Supplier: RAB Lighting
Description: BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ARM MOUNTING ELECTRONIC BALLAST TYPE YES LAMP INCLUDED TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE PHOTOCELL CONTROL TYPE TYPE 2 DISTRIBUTION/BEAM
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 52 watts
- Application: Automotive
- Features: Ballast Included, Bulb Included
-
Supplier: RAB Lighting
Description: 5 1/8 INCH L X 3 3/4 INCH W X 13 1/4 INCH H SIZE WHITE POWDER COATED FINISH RECTANGULAR SHAPE UL (CANADA AND US) APPROVAL CEILING/WALL MOUNTING R-NPF BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 35 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 35 watts
- Features: Ballast Included, Bulb Included
- Fixture Type: Ceiling Fixtures
-
Supplier: Hubbardton Forge
Description: Direct wire wall sconce with glass options: Exos Wave vertical three light, each light rotates 30 degrees in either direction. U.S. Patent D592,795
- Light Fixture Wattage: 60.00000000000001 watts
- Application: Commercial, Residential
- Fixture Type: Sconce Fixtures
-
Supplier: Rig-A-Lite
Description: FEATURES Class I, Division 2, Groups A,B,C & D Zone 2, Groups IIA, IIB & IIC UL844 Hazardous Location UL1598A Marine Outside Type CUL Non-Metallic Wet Locations NEMA 3, 4 & 4X LIGHT SOURCE Compact Fluorescent Incandescent The CVP series luminaire is also one of our more versatile
- Light Fixture Voltage: 12 to 277 volts
- Light Fixture Wattage: 13.000000000000032 to 150 watts
- Features: Bulb Included
- Fixture Type: Ceiling Fixtures, Fluorescent Lights, Wall Fixtures
-
Supplier: Thin-Lite Corp.
Description: Thin-Lite 100 Series Model 125 surface mount fluorescent lighting fixture. 13 watt opaque lens with wood trim. Engineered for RV (recreational vehicle), marine, solar, reefer trailer,medical, mobile office and service truck applications.
- Light Fixture Voltage: 12 volts
- Light Fixture Wattage: 13.000000000000032 watts
- Application: Automotive, Marine, Outdoor
- Lamp Type: Fluorescent
-
Supplier: Hubbardton Forge
Description: Floor lamp with shade options: Axis.
- Light Fixture Wattage: 100 watts
- Application: Commercial, Residential
- Fixture Type: Floor Lamps
-
Supplier: Pathway Lighting Products, Inc.
Description: products for commercial, institutional, and residential applications. Our steady growth and expansion is directly attributed to our simple operating philosophy: to provide quality lighting products backed by superior customer service, product warranty and technical support. We employ the
- Application: Commercial
- Lamp Type: LED
-
Supplier: DELTALIGHT UK Ltd.
Description: Exterior Wall Surface Upgrade your façade with soft lighting elements or by using a parabolic and far-reaching lighting pattern. A remarkable feature in the wall surface range is the combination of LED with a lens, fusing architectural light effects and energy efficiency, offering new
- Application: Commercial, Outdoor, Residential
- Lamp Type: LED
- Features: Other
- Fixture Type: Wall Fixtures
-
Supplier: bulbs.com
Description: Crescent General Purpose Strip Fixture: Uses Two F59T8 Slimline Lamps and Electronic Ballast for 120 Voltage Combinaton end plate/coupler can be used for individual mounting or slides into position between two fixtures, assuring integrity of row alignment LAMPS NOT INCLUDED
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 59.00000000000001 watts
- Features: Ballast Included
- Fixture Type: Fluorescent Lights
-
Supplier: Pathway Lighting Products, Inc.
Description: A variety of trim options are available. Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our steady growth and expansion is directly attributed to our simple operating philosophy: to provide quality
- Application: Commercial
- Lamp Type: Incandescent
- Fixture Type: Recessed Lights
-
Supplier: Ecopower Inc.
Description: Lighting Benefits • ProTerra’s 2E™ system with features such as Smart Pulse Cooling • Healthy Natural Light • Energy Savings of up to 60% • Fully RoHS and LEED compliant • Green (no Mercury or Lead and recyclable) • Reduction in maintenance and disposal costs • Elimination of ballast and
- Light Fixture Voltage: 110 to 277 volts
- Light Fixture Wattage: 50 watts
- Features: Bulb Included, Other
- Fixture Type: Ceiling Fixtures, Fluorescent Lights
-
Supplier: Luxo Lamp Ltd.- Canada
Description: Medilite - Series of bedhead luminaires with asymmetric indirect light plus diffused lower lighting for visual comfort. Extruded aluminum load-bearing profile. Structure powder-coated steel sheet with open apertures.
- Application: Commercial
-
Supplier: R. STAHL, Inc.
Description: As wall, ceiling and pendant light fitting or side entry lamp Version with 2 lamps: 18 W, 36 W and 58 W Central locking All-pole disconnection by means of an N/C switch when the lamp is opened The lights of the Series EXLUX 6001 can be used for normal lighting but also for an emergency
- Light Fixture Voltage: 110 to 277 volts
- Light Fixture Wattage: 18.00000000000003 to 58.000000000000036 watts
- Features: Ballast Included, Explosion-proof
- Lamp Type: Fluorescent
-
Supplier: Minka Group
Description: Other; 4-32W 120V NPF Electronic (Bulb Not Included); White; White Acrylic; 51 1/4L x 4 1/2H x 17 1/4W
- Lamp Type: Fluorescent
- Fixture Type: Fluorescent Lights
- Application: Residential
-
Supplier: Minka Group
Description: Other; 2-17W T8 (Bulb Not Included); White; White Acrylic; 24"L x 9" W x 2 3/4" H
- Fixture Type: Fluorescent Lights
- Application: Residential
-
Supplier: Hubbell Lighting, Inc.
Description: 7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION A19/PAR30/BR30/PAR30L LAMP TYPE 75/50 W (PAR30), 65 W (BR30), 40 W (A19), 50 W (PAR30L) LAMP WATTAGE ALUMINUM HOUSING MATERIAL INSULATED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND
- Light Fixture Wattage: 40 to 75 watts
- Fixture Type: Ceiling Fixtures, Recessed Lights
- Application: Commercial, Residential
- Lamp Type: Incandescent
-
Supplier: Cable & Supplies, Inc.
Description: LED High Bay is the ideal light source for energy-efficient with low maintenance.
- Light Fixture Voltage: 120 to 480 volts
- Light Fixture Wattage: 135.00000000000003 watts
- Application: Commercial, Industrial, Outdoor, Residential, Security
- Lamp Type: LED
Find Suppliers by Category Top
More Information Top
-
Federal Register > Monday, April 11, 2011 > [76 FR 20090] Energy Conservation Program: Energy Conservation Standards for Fluorescent Lamp Ballasts
DOE's research of available economic data also indicates that new commercial construction will remain relatively flat during .... DOE agrees that residential energy codes will drive the market toward higher efficacy lighting systems, such as fluorescent ; however, DOE believes that the related market growth will be greater for CFL-based fixtures than for 4-foot MBP fluorescent systems. .... surveys confirms that linear fluorescent fixtures are typically relegated to utility room, laundry, and some kitchen applications.
-
Advanced Lighting Program Development (BG9702800) Final Report
efficiencies than the incandescent fixtures that they would replace, providing up to 75% energy savings in most .... Adaptation of T-8 and T-5 fluorescent lamp technology to general room lighting in residences. .... Several sources [Leslie and Conway 1993] have noted that the sensitive adaptation of the thinner and shorter rare-earth phosphored fluorescent lamps now common in commercial applications could stimulate a new market for … valance lighting, bookshelf lighting, sconces, lighting for kitchen soffits).
-
Industry Stakeholder Recommendations for DOE's RD&D for Increasing Energy Efficiency in Existing Homes
The Kitchen Lighting System (KLS), developed at the California Lighting Technology Center (CLTC) with funding from … PIRG), features two CFLs that can be controlled from a single ballast, uses fixtures that emit more than … to install as current commercial grade products. .... However, these fixtures are more sensitive to high temperature conditions than incandescent and fluorescent fixtures.
-
CR4 - Thread: Lighting Calculations
For meeting rooms and classrooms, 50 foot-candles are generally recommended; Kitchens are typically 50-60 foot .... Once proper illumination level is determined, select a specific light fixture . .... Volumetric, fluorescent (T5 or T8) fixtures are currently king for commercial office areas.
-
Federal Register > Monday, January 26, 2015 > [80 FR 4042] Energy Conservation Program: Energy Conservation Standards for General Service Fluorescent Lamps and...
Specifically, for 2-foot linear fluorescent lamps, EEOs found efficacies of 58 lm/W for T12 lamps, 77 … 5-6; CA IOUs, No. 56 at p. 4) EEOs noted that in interviews, manufacturers told DOE that 2-foot linear GSFLs are used in kitchens , bathrooms, vanity lighting , hospitality applications, cabinets, and … edges of ceilings in commercial spaces, and the Edison .... EEOs and CA IOUs additionally argued that many 2x2 fixtures are retrofitted to 2-foot linear lamps…
-
Advanced Energy Retrofit Guide: Practical Ways to Improve Energy Performance; Grocery Stores (Book)
…lighting that collects and distributes sunlight via optical fibers to the building interior Install timer controls for non-essential lighting when building is unoccupied Replace metal halide exterior lighting with LED for façades … with photocell control Replace commercial refrigerators, freezers, and ice .... Replace standard T-8 fluorescent lamps with high-efficiency T-8 Install specular reflectors and de … reduced ambient light, greater use of accent lighting, indirect T-5 fixtures in place of direct … heat recovery system for kitchen exhaust hoods Replace hot…
-
Handbook of Electrical Design Details, Second Edition > LIGHTING, LAMPS, AND LUMINAIRES
Architectural luminaires are custom-designed and -built fixtures that offer features not available in commercial luminaires. .... Examples of these are wall-, drapery-, and shelf- lighting valences, luminous ceilings, and units that are mounted under cabinets to increase illumination over kitchen or bathroom counters. .... The simplest, a soffit, can be made from a fluorescent fixture base pan with lampholders and ballast…
-
Architectural Engineering Design: Mechanical Systems > ILLUMINATION
…preheat (P: takes 2–5 sec to light, is used for display case lighting and other small-fit applications, rated life ≈ 7,500–9,000 hr), rapid start (RS: takes 1–2 sec to light, is a popular commercial lighting , rated life ≈ 12 .... Although the most common fluorescent lamps are straight tube, they are bent into circles, U’s, and a .... Circular lamps with 6–16 in. diameters are often installed in household kitchens , over drafting desks, and in .... U lamps are installed primarily in 2 × 2 ft ceiling fixtures with prismatic or parabolic lenses.
-
States > California > State > Proposed Regulations > 2006 Documents > February 1, 2006 > [2006 CA Proposed ca-20060201-0032-0003151] Title 20, Section 1601 - A...
(h) Plumbing fittings, which are showerheads, lavatory faucets, kitchen faucets, metering faucets, replacement aerators, wash fountains, tub spout diverters, and commercial pre-rinse spray valves. .... (i) Plumbing fixtures , which are water closets and urinals. .... (j) Fluorescent lamp ballasts that are designed to: (1) operate at nominal input voltages of 120 or .... (l) Emergency lighting , which is illuminated exit signs.
-
Solar Lighting
The OLED ceiling lighting fixture is intended to provide general illumination for commercial office spaces. .... The OLED luminaire is expected to outperform traditional fluorescent lights with regard to energy, making it very .... Minimum luminaire efficacy (lm/W) Minimum CRI Under-cabinet kitchen lighting .
Indicates content that may require registration and/or purchase.