-
Supplier: Sensata Technologies
Description: The Sensata Technologies 8EA motor starter, a low-cost alternative to electro-mechanical relays, performs the PTC (positive temperature coefficient) solid-state starter function. The 8EA is suitable for compressors used in refrigerators, freezers, water coolers,
- Features: AC Motor Starter
- Overload Protection: Solid State
-
Supplier: Sensata Technologies
Description: The Sensata SP Refrigeration Package is a compact motor starter and motor protector package. The SP serves as a combination control which: 1. Uses industry leading 4TM motor protector 2. Performs the PTC solid state starter function 3. Replaces the
- Features: AC Motor Starter
- Overload Protection: Solid State
-
Supplier: CARLO GAVAZZI Automation Components
Description: RSBD and RSBT are easy to use soft starters for scroll compressors up to 95Amp nominal current. The units are equipped with a patented auto-adaptive algorithm that automatically adapts itself to the specific compressor it is controlling ensuring that an optimum inrush current
- Continuous Current: 12 to 95 amps
- Motor Voltage: 220 to 400 volts
- Operating Temperature: -4 to 140 F
- Features: AC Motor Starter
-
-
Supplier: CARLO GAVAZZI Automation Components
Description: CARLO GAVAZZI has launched the HDMS Series, a single-phase motor soft-starter. It is an ideal solution for systems used in areas with weak power grids. Its unique design and control algorithm eliminate the need for a traditional start capacitor, effectively increasing reliability. This
- Motor Voltage: 110 to 230 volts
- Operating Temperature: -4 to 149 F
- Features: AC Motor Starter
- AC Motor Phase: Single Phase Motor
-
Supplier: CARLO GAVAZZI Automation Components
Description: This motor controller, intended to be used with single-phase scroll compressors can limit inrush currents to 40AACrms for RSBS2325A2V.2C24 and 45AACrms for RSBS2332A2V.2C24. Upon applying the control signal, soft starting is achieved within a 600ms interval. At the end of the
- Continuous Current: 25 to 32 amps
- Motor Voltage: 230 volts
- Operating Temperature: -4 to 149 F
- Features: AC Motor Starter
-
Supplier: CARLO GAVAZZI Automation Components
Description: signal. Hence less wiring is involved. Despite its simplicity, the RGTS solution that can help to reduce motor starting current by 40% compared to a direct on-line start. The features of the RGTS Single-Phase Solid State Soft-Starters include: 1-phase soft-starter All
- Continuous Current: 25 amps
- Motor Voltage: 24 to 240 volts
- Operating Temperature: -40 to 140 F
- Features: AC Motor Starter
-
Supplier: Central Air Compressor Co.
Description: Accessories for the Simplex includes: Magnetic motor starters with overload protection and on/off switch, discharge air coalescer filters, low oil level shutdown, automatic condensate traps, air-cooled aftercoolers, refrigerated dryers, isolator pads, spring isolators, and PRV station.
- Features: Integral Cooler
- Compressor Technology: Reciprocating Piston
-
Supplier: Sensata Technologies
Description: The Sensata Technologies 6SP series Refrigeration Package is a compact motor starter & motor protector package. The 6SP is suitable for compressors used in refrigerators freezers, water coolers, dehumidifiers, vending machines and similar refrigeration applications.
-
Supplier: Central Air Compressor Co.
Description: Base Mounted or Tank Mounted 1/3 HP to 5 HP Features All cast iron compressor with durable ball type bearing Head Unloading feature reduces Starting load on motor Short lead time, less than a week total assembled 1/3 to 3 HP single phase motors is thermally protected Magnetic
- Horse Power: 0.33 to 5 HP
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Central Air Compressor Co.
Description: The RCP duplex compressors are available from 10 HP up to 20 HP and can deliver up to 50.50 acfm on single phase power. RCP duplex compressors feature two pumps and motors, along with an alternator which ensures optimal performance. Features: Solid Cast Iron Cylinders Magnetic
- Flow Capacity: 50.05 SCFM
- Horse Power: 10 to 20 HP
- Power Source: AC Single Phase
- Mounting: Tank Mounted
-
Supplier: BelAire
Description: GREAT PERFORMANCE AND VALUE The BelAire duplex compressors are available up to 20 HP and can deliver up to 50.50 acfm on single phase power. BelAire duplex compressors feature two pumps and motors, along with an alternator which ensures optimal performance. BelAire Two Stage
- Discharge / Operating Pressure: 175 psi
- Horse Power: 10 to 20 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: FS-Curtis
Description: well suited for common applications where only one compressor is needed. Magnetic motor starter Manual tank drain Oil sight glass Horizontal or vertical tank configurations available Factory oil filled Duplex Duplex compressors are ideal when there are varying demand
- Discharge / Operating Pressure: 17.4 to 68.4 psi
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: suited for common applications where only one compressor is needed. Magnetic motor starter Manual tank drain Oil sight glass Mounted on heavy gauge metal base 120 gallon air receiver available on 25-30 HP Factory oil filled Duplex Duplex compressors are ideal when there
- Discharge / Operating Pressure: 19.1 to 204.4 psi
- Horse Power: 5 to 30 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: For automotive, light industrial and other challenging applications, CA Series compressors are built to last. Components are selected based on durability and performance, ensuring that your CA Series compressor delivers reliable performance in demanding applications. Precision-machined
- Discharge / Operating Pressure: 17.4 to 68.4 psi
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lammelar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR
- Flow Capacity: 18 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: FS-Curtis
Description: Series is an outstanding alternative to splash-lubricated reciprocating compressors and small rotary compressors. Choose higher quality. Choose superior durability. Choose ML Series pressure lubricated air compressors. ML Series Features At a Glance Centro-Ring Pressure
- Discharge / Operating Pressure: 19.1 to 204.4 psi
- Horse Power: 5 to 30 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Air Compressors Direct
Description: Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 208-230 /460 V 3-Phase CFM 48 CFM @ 175 PSI 100% Cast-Iron Pump •Ensures lasting performance and durability Splash Lubricated •Lubricates every critical area of the compressor Factory Mounted Magnetic Starter •Protects your
- Flow Capacity: 51.4 to 48.1 SCFM
- Horse Power: 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 V 3-Phase CFM 33 CFM @ 175 PSI Duplex Compressor Delivers Great Performance And Value •2 pumps and motors with an alternator for optimum performance Dependable And Easy To Use •Built in redundancy to make sure you get the
- Flow Capacity: 37 to 33.2 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Magnetic Starter Included •Saves $$$, No need to purchase additional starter Low Sound Enclosure •As low as 69 dbA, designed for a greener workplace •Less than half the noise of a standard piston compressor High Strength ABS Enclosure & High Flow Fan •Keeps the compressor
- Flow Capacity: 25.3 to 22.3 SCFM
- Horse Power: 7.5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 208-230 V 1-Phase CFM 45 CFM @ 175 PSI Duplex Compressor Delivers Great Performance And Value •2 pumps and motors with an alternator for optimum performance Dependable And Easy To Use •Built in redundancy to make sure you get the
- Flow Capacity: 50.5 to 44.56 SCFM
- Horse Power: 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: BelAire
Description: FEATURES: Low Sound Enclosure 150 psig Standard (125 psig available 10-15 hp) Continuous Operating Capability Space Saving Design, <12 ft2 Across-The-Line Motor Starter ASME/CRN Receiver Tank (5 – 7.5HP - 60 Gal, 10 – 15HP - 120 Gal) Tri-Voltage, TEFC Motor UL and UL-C Approved
- Discharge / Operating Pressure: 128 to 150 psi
- Horse Power: 5 to 15 HP
- Power Source: AC Single Phase, AC Three Phase
- Compressor Technology: Rotary Screw
-
Supplier: Rogers Machinery Company, Inc.
Description: HEAVY-DUTY STAMPED-STEEL BELT GUARD SUCTION VALVE HEAD UNLOADERS FOR CONTINUOUS RUNNING AIR COMPRESSORS Simplex Simplex compressors are well suited for common applications where only one compressor is needed. MAGNETIC MOTOR STARTER MANUAL TANK DRAIN OIL SIGHT GLASS
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 18.5 to 68.4 SCFM
- Horse Power: 5 to 15 HP
-
Supplier: Accessorie Air Compressor Systems
Description: airflow to cool heads and cylinders. Large Main Roller Bearings - Precision fit to hold alignment of all rotating parts. Oil Sightglass - Conveniently located for reading of oil level in crankcase. Alternator control panel mounted with motor starters Compressors alternate during
- Discharge / Operating Pressure: 145 to 175 psi
- Flow Capacity: 68.4 SCFM
- Horse Power: 10 HP
- Features: 2 Stage
-
Supplier: Rogers Machinery Company, Inc.
Description: RUNNING AIR COMPRESSORS Simplex Simplex compressors are well suited for common applications where only one compressor is needed. MAGNETIC MOTOR STARTER MANUAL TANK DRAIN OIL SIGHT GLASS MOUNTED ON HEAVY GAUGE METAL BASE 120 GALLON AIR RECEIVER AVAILABLE ON 25-30 HP
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 19.1 to 204.4 SCFM
- Horse Power: 5 to 30 HP
-
Supplier: Chicago Pneumatic and Pneumatech
Description: operating and maintenance costs. Standard enclosure and ease of maintenance produce an environment that lets you focus on your business, not your compressor! Features: Low sound enclosure 125 psig readily available 100, 150, and 175 psig also available Wye-Delta starter and TEFC
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 150 to 189 SCFM
- Horse Power: 40 HP
- Power Source: AC Single Phase
-
Supplier: Rogers Machinery Company, Inc.
Description: counter with alarm warning display System pressure display Full voltage starter with overload protection General compressor fault with remote contacts Internal vibration isolators Air-cooled aftercooler for each compressor TEFC Motor ACCESSORIES & OPTIONS Air receivers
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 33.2 to 568.8 SCFM
- Horse Power: 3 to 60 HP
-
Supplier: Air Power Products Limited
Description: Attractively packaged units ready for service include: Swan rugged Oil-less Reciprocating Air Compressor Pump Motor and drive to your voltage specification Full Voltage Magnetic Motor Starter Air Cooled Aftercooler w/ Condensate Separator & Drain Air Pressure Switch for
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Aircooled (CPF/CPG) Gear Drive Rotary Screw Compressors (270 to 500 HP) Maximize and experience your productivity with an optimum compressed air solution provided by either the CPF or CPG series of compressors. Built-in cooling provides improved performance, and reliable transmission
- Discharge / Operating Pressure: 100 to 150 psi
- Flow Capacity: 1,208 to 1,378 SCFM
- Horse Power: 340 HP
- Power Source: AC Single Phase
-
Supplier: Chicago Pneumatic and Pneumatech
Description: operating costs. Standard enclosure and a rapid maintenance design foster an environment that lets you focus on your business, not your compressor! Features: Low sound enclosure 125 psig readily available 100, 150, and 175 psig also available Wye-Delta starter and TEFC motor are
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 600 to 837 SCFM
- Horse Power: 175 HP
- Power Source: AC Single Phase
-
Description: At Johnson Controls, we design our Frick® Starter Control Solutions specifically for forced air evaporators and evaporative condensers. Available in both standard and custom engineered solutions, Frick® Starter Controls are manufactured for handling ambient conditions, including
- Single Phase Power: 75 HP
- NEMA Size: 3, 4
- Standard Rating: NEMA Rated
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : ROLAIR Quality, Heavy Duty, Single Stage, Ball Bearings, Twin Cylinders, One-Piece Cast-Aluminum Valve Plate with Swedish Lamellar Reed Valves, Aluminum-Alloy Connecting Rods, Multi-Finned 10” Flywheel, Oil Sight Gauge and Splash Lubrication. MOTOR DESCRIPTION : 118 cc
- Flow Capacity: 7.5 SCFM
- Power Source: Gasoline
- Features: Integral Filter
- Lubrication Style: Lubricated
-
Supplier: Chicago Pneumatic and Pneumatech
Description: insure you get the most from your compressed air system! Features Low sound enclosure Single air-end with latest asymmetric profile CSA/UL approved electrical panel; NEMA 1 TEFC motor standard Wye-delta starter, 460V Spin-on oil filters (CPF 3)(CPG 4) ES4000 Advanced microprocessor
- Discharge / Operating Pressure: 100 to 150 psi
- Flow Capacity: 1,208 to 1,378 SCFM
- Horse Power: 340 HP
- Power Source: AC Single Phase
-
Supplier: Innovative Technology
Description: Definite Purpose Starters are electrically operated switching devices specifically designed for the heating, ventilation, air conditioning and refrigeration (HVAC) industry. They are controlled by automatic thermostat control or manual pushbutton interfaces. They are also used in applications
-
Supplier: Mile-X Equipment, Inc.
Description: Advantage compressors normally ship with 24-48 hours These FULLY EQUIPPED packages include: mounted magnetic starter, vibration isolators, automatic tank drain, and low level oil switch. H models have a horizontal 80 gallon tank and V models have a 80 gallon vertical tank. Rugged cast
-
Supplier: Schneider Electric, Automation & Control
Description: parameters monitored Power Suite configuration software, enabling simple and user-friendly setting-up of motor starters incorporated with TeSys T. TeSys T incorporates a communication interface for remote supervision and control of the motor. Fully open, It can communicate with
- Rated Power: 30.000000000000004 watts
- Continuous Output Current: 0.4 to 8 amps
- Supply Voltage (DC): 5 to 15 volts
- Operating Temperature: -20 to 60 C
Find Suppliers by Category Top
Featured Products Top
-
generators found throughout aircraft, in systems such as cabin air compressors (CACs), ram air turbines (RATs), integrated starter alternators/generators (ISAs/ISGs) and auxiliary power units (APUs). In order to minimize losses in these motoring and generating components, one must select the right (read more)
Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
generators found throughout aircraft, in systems such as cabin air compressors (CACs), ram air turbines (RATs), integrated starter alternators/generators (ISAs/ISGs) and auxiliary power units (APUs). In order to minimize losses in these motoring and generating components, one must select the right (read more)
Browse Electromagnets Datasheets for Arnold Magnetic Technologies -
just begun thanks to a super efficient newly designed stage with 3+4 rotors profile and a new drive concept for low pressure applications, a reduced footprint with side by side installation, a no-space adder Plug & Play solution with integrated starter, possibility to install IE5 motors and (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
completely assembled with high efficiency motors, inlet filters, silencers, integral starters/drive, and a full complement of sensors for reliable operation and an efficient package that just can’t be beat! The fully soundproofed enclosure is designed with all maintenance access points in front and (read more)
Browse Fans and Blowers (industrial) Datasheets for Kaeser Compressors, Inc.
More Information Top
-
Standby Diesel Power Generation and Associated Control Equipment
A special compressed air control frame carries all the switches, control module, compressor motor starter and all associated air control valves for all engines in the station.
-
Handbook of Air Conditioning and Refrigeration, 2/e > REFRIGERATION SYSTEMS: CENTRIFUGAL
After the oil pressure has been established for 10 to 20 s, a start command is sent to the compressor motor starter .
-
HUBBELL WIRING DEVICE-KELLEMS Manual Motor Switch,30A,600VAC,3P - Manual Motor Switches and Starters - 1MTD6|HBL1379D - Grainger Industrial Supply
• Air Compressor Motor Starters (49) .
-
HUBBELL WIRING DEVICE-KELLEMS Manual Motor Switch,50A,600VAC,2P - Manual Motor Switches and Starters - 1MTE3|HBL7852D - Grainger Industrial Supply
• Air Compressor Motor Starters (49) .
-
SQUARE D Manual Motor Starter,NEMA,600VAC,3P,M-0 - Manual Motor Switches and Starters - 1H410|2510MBA2 - Grainger Industrial Supply
• Air Compressor Motor Starters (49) .
-
Acceptance Test Procedure for New Pumping and Instrumentation Control Skid M
5.1.4 Load side of main disconnect switch (SALW-DS-6002M)to line side of air compressor motor starter (SALW-DS-6004M).
-
HEAT-TRANSFER EXPERIMENTS ON A PROPOSED FUEL ASSEMBLY FOR THE EXPERIMENTAL GAS COOLED REACTOR. SECTION II FO FUEL-ASSEMBLY HEAT-TRANSFER AND CHANNEL PRESSURE-...
Both instrument relays are connected with the pressure switch, PS-1, to the auxiliary contact of the compressor motor starter and the M-G set starter.
-
Acceptance Test Procedure for New Pumping and Instrumentation Control Skid N
Load side of main disconnect switch (SALW-DS-6002N) to the line side of the air compressor motor starter (SALW-DS-6004N).
-
Test Report for Acceptance Test Procedure for Pumping Instrumentation and Control Skid P
5.1.4 Load side of main disconnect switch (SALW-DS-6002P)to the line side of the air compressor motor starter (SALW-DS-6004P).
-
Acceptance Test Procedure for New Pumping Instrumentation and Control Skid R
5.1.4 Load side of main disconnect switch (DS-6002R) to the line side of the air compressor motor starter (DS-6004R).
Indicates content that may require registration and/or purchase.