-
Description: algorithmic pressure control to a wide range of applications. It can be used as a standalone unit to control the pressure of clean, dry inert gases from 0–100 psig / 0–6.9 bar, or be connected to any pneumatically actuated regulator or valve. Used with TESCOM regulators,
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.05 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
-
Description: TESCOM™ ER3100 Series is the ER3000 controller and 44-4000 Series pressure reducing regulator integrated together. Inlet pressures are up to 4500 PSIG [310 bar] with two different outlet ranges of 400 PSIG and 900 PSIG [27.6 and 64 bar]. The ER3100 Series may be ordered with a
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.1 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
-
Supplier: Equilibar, LLC.
Description: Equilibar introduces a new type of vacuum regulator with more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges. Can be used with manual set-point adjustment or
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 0 to 14.736 psi
- Number of Ports/Ways: 2
- Media Temperature: 620.6 F
-
-
Supplier: Brooks Instrument
Description: accessible diagnostic/service port Broad array of communication options including DeviceNet®, Profibus® and RS-485 plus analog interfaces Benefits Closed loop control eliminates droop & hysteresis associated with traditional mechanical spring diaphragm pressure regulators One of the
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.12 ±% FS
- Interface: Computer Programmable, Ethernet / Networkable
-
Supplier: Electric Generators Direct
Description: pressure to a low 66 dB(A) •Attractive styling with lockable access doors Automatic Voltage Regulator •Regulates ouput voltage to ±1% which prevents damaging spikes •Safe for sensitive electronics like computers and televisions Generac OHVI Air-Cooled Engine •Full
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: Micromeritics
Description: protocol permits complex sequencing and experimental design In situ experiments with virtually unlimited steps Records pressure as part of the experiment Capable of TPD, TPR, TPO, BET, and pulse chemisorption Three mass flow controllers and an electronically controlled pressure
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Porosimetry / Pore Volume, Surface Area - Specific
- Display & Special Features: Computer Interface / Networkable
- Test Media: Fuel
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: Electric Generators Direct
Description: pressure to a low 66 dB(A) •Attractive styling with lockable access doors Automatic Voltage Regulator •Regulates ouput voltage to ±1% which prevents damaging spikes •Safe for sensitive electronics like computers and televisions Generac OHVI Air-Cooled Engine •Full
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: ALLDOS Inc.
Description: monitoring and early detection of faults in automated systems, and thus provide the utmost process safety. Structure vacuum regulator with gas inlet valve and safety valve for installation in a gas tank room dosing unit with flowmeter, linear adjustment valve and differential pressure
-
Supplier: Electric Generators Direct
Description: Voltage Regulator •Regulates output voltage to ±1% which prevents damaging spikes •Safe for sensitive electronics like computers and televisions Generac OHVI Air-Cooled Engine •Full pressure lubrication system w/ 2 year oil change interval Steel Enclosure w/ RhinoCoat™ Finish
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: Electric Generators Direct
Description: Voltage Regulator •Regulates output voltage to ±1% which prevents damaging spikes •Safe for sensitive electronics like computers and televisions Generac OHVI Air-Cooled Engine •Full pressure lubrication system w/ 2 year oil change interval Steel Enclosure w/ RhinoCoat™ Finish
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: SAE International
Description: computer simulations under typical operating conditions and it is compared to other strategies like a discrete-time Linear Quadratic Regulator with Integral Action (LQI) as well as a Linear Quadratic Gaussian (LQG) controller with Loop Transfer Recovery (LTR). H-infinity controller
-
Supplier: AMETEK Programmable Power
Description: addition, optional sensor simulators (including thermistor, pressure transducer, and heater loads outputs) allow closed loop input to the Spacecraft Power Regulator for true battery emulation. As with the SAS systems, each Battery Simulator System is a fully integrated, turn-key system
- Form Factor: Test Module / Sub-system
-
Supplier: FX PCB Co., Ltd.
Description: circuit boards guard LEDs from being harmed by excessive heat. The majority of powerful LEDs have heat sink PCBs. Computers Heat sink PCBs are a typical part of computers. Computers require a heat sink for the CPU. The CPU generates a lot of heat as a result of electrical
-
Supplier: FX PCB Co., Ltd.
Description: regulators, etc. 4. Communication electronic equipment: The high-frequency amplifier `filtering appliance` transmission circuit. 5. Automation equipment: Motor drivers, etc. 6. Automotive: Electronic regulator, igniter, power controller, 7. Computer: CPU board, floppy disk
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
The PRD pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for consistent inlet pressures, the regulator will control outlet pressures as low as (0 -30) psig. The (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
A pressure regulator is a valve that controls the pressure of a fluid to a desired value, using negative feedback from the controlled pressure. Regulators are used for gases and liquids, and can be an integral device with a pressure setting, a restrictor and a sensor all in the one body, or (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Product Features • Low pressure, High flow regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for pharmaceutical, food, and beverage application (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The PRD3 pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for fluctuating inlet pressures and controls outlet pressures as low as (0 to 30) psig (0 to 2.07) bar. Maintains a (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
pressure to a constant predetermined downstream pressure. Control pressure differential (Delta P) across downstream system equipment (known as a Differential Regulator). Regulate to the correct pressure range so that a flow system or piece of equipment (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
Industrial process systems require reliable pressure control solutions to maintain stable operation, improve efficiency, and reduce energy consumption. Thinktank ZZY series self-operated pressure regulators use the energy of the controlled medium itself to automatically regulate pressure (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
lifespan. The NGP Series Natural Gas Pressure Regulator is engineered to provide accurate regulation, structural durability, and operational reliability in demanding (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
• Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service & Test Equipment (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Reliable, Self-Operated Regulation for Natural Gas Systems The NGP Series Natural Gas Pressure Regulator is designed for (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The ZZY Series Self-Operated Pressure Regulators use the process medium itself as the driving force, eliminating the need for external electricity or pneumatic supply. This energy-efficient design ensures stable, reliable pressure control in remote or power (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/17794/56549129-MIT.pdf?sequence=2
It was found that for a given command signal, the computer controlled pressure regulators were producing output pressures that depended on the supply pressure to the regulator.
-
Deformation and yield of epoxy networks in constrained states of stress
The hollow cylinder specimen is mounted in the biaxial testing machine, while pressure is applied to the sample from the computer controlled pressure regulator at the top of the photograph.
-
Modified Ring Shear Apparatus for Unsaturated Soils Testing
The main components of the system are two computer controlled pressure regulators .
-
Experimental Research in Earthquake Engineering
Fi- nally, a computer controlled pressure regulator was utilized to create a pressure difference between the fluid container and the ESB box, thus causing fluid flow and initiating the model’s saturation.
-
Large-Scale Laboratory Testing of the Geomechanics of Petroleum Reservoirs
The fluid flow system is anchored by a bank of ten computer-controlled, positive displacement pumps (PDP) that run at up to 200 cm3 /min flow rates each (see Figure 5) with eight computer control pressure regulators and ten manual pressure regulators.
-
Large-Scale Laboratory Testing of Petroleum Reservoir Processes
The fluid flow system is anchored by a bank of eleven computer-controlled, positive displacement pumps (PDPs) that can deliver up to 200 cm3 /min flow rates each with eight computer control pressure regulators and ten manual pressure regulators.
-
The Aerodynamics of Heavy Vehicles II: Trucks, Buses, and Trains
In reality the control flow was provided by the lab shop air through a computer controlled pressure regulator .
-
IUTAM Symposium on Flow Control and MEMS
A computer controlled pressure regulator adjusted the required inlet pressure.
-
A nonlinear control method for resin transfer molding
tial study shows that a constant flow rate can be maintained through the use of a computer controlled pressure regulator .
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/88951
Computer controlled pressure regulators with pressurized glass sample vials on vertical translational stages are used to precisely control fluid flow within the SMR chip.
Indicates content that may require registration and/or purchase.