Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Global American, Inc.
Description: IM-PV-C - Mini-ITX Motherboard with Intel ICH8M Chipset and Intel Atom D525 processor
- Max Speed: 0.8 GHz
- Memory Capacity: 4 GB
- PCI Slots: 1
- LAN / Networking: 1
-
Supplier: Global American, Inc.
Description: Jetway NF9D-2550 Mini-ITX Motherboard with Intel NM10 Express Chipset and Intel Atom D2550 processor
- Max Speed: 0.8 to 1.066 GHz
- Memory Capacity: 4 GB
- PCI Slots: 1
- LAN / Networking: 2
-
Supplier: Global American, Inc.
Description: DN2800MT - Mini-ITX Industrial Motherboard with Intel NM10 Express Chipset and Intel Atom N2800 Processor - Drop-in replacement for the Intel DN2800MT (Marshalltown) Mini-ITX Motherboard!
- Max Speed: 0.8 to 1.066 GHz
- Memory Capacity: 4 GB
- LAN / Networking: 1
- SATA: 2
-
-
Supplier: Global American, Inc.
Description: 2809014 - Mini-ITX Motherboard with Intel ICH8M Chipset and choice of Intel Atom D510 or D525 processor
- Max Speed: 0.667 to 0.8 GHz
- Memory Capacity: 4 GB
- PCI Slots: 1
- LAN / Networking: 1
-
Supplier: American Portwell Technology Inc.
Description: Industrial ATX motherboard M/B based on Intel® 845GV chipset supporting Intel® Pentium® 4 / Celeron® processor with VGA / LAN / Audio
- Max Speed: 2.4 to 3.06 GHz
- Memory Capacity: 2 GB
- PCI Slots: 6
- USB: 8
-
Supplier: Industrial PC, Inc.
Description: 8-Core Intel® Atom™ Mini-ITX Motherboard Intel® Atom™ C3758 8-Core Denverton Processor 4x DIMM sockets supporting RDIMM and UDIMM Industrial PC works with the top industrial motherboards manufacturers, including Jetway, MSI, and ASRock, to provide their clients with industrial
- Max Speed: 2.2 GHz
- Memory Capacity: 256 GB
- PCI Slots: 1
- PCI Express: 1
-
Supplier: Biostar Microtech (U.S.A) Corp.
Description: B3 Version ChipsetSocket LGA 1155 Supported the Intel 2 nd generation Core i7/ i5/ i3 processors in the 1155 package Supported 2 DIMM of DDR3 1333/1066MHz
- Memory Capacity: 16 GB
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, Serial Interface (RS232, RS422, RS485)
- Features: Other
-
Supplier: Industrial PC, Inc.
Description: 4th Generation Intel® Core™ i3/i5/i7 2x GbE, 2x USB 3.0, 2x USB 2.0 1x PCIe Accommodates 4x SATA Drives for RAID 0/1/5 Support Industrial PC works with the top industrial motherboards manufacturers, including Jetway, MSI, and ASRock, to provide their clients with industrial
- Memory Capacity: 16 GB
- PCI Express: 1
- USB: 4
- Chipset: Intel® Chipset
-
Supplier: Aaeon Systems Inc.
Description: The IMBM-700 is based on VIA's CN700 and VT8237R+ chipset and supports both the C7-M Ultra Low Voltage 1.0GHz for extremely low power applications all the way up to the C7-M 2.0GHz for applications requiring higher performance while maintaining low power requirements. Two 240-pin DDR II
- Memory Capacity: 0.064 GB
- On Board Features: On-board Ethernet Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
- Features: Other
- Chipset: VIA Chipset
-
Supplier: Advantech
Description: Micro-ATX Motherboard 10th Gen Intel® Xeon® Processor LGA1200 Supports Intel® 10th Gen Xeon/Core™ (Comet Lake-S) i9/i7/i5/i3 processor with Q470E/ W480E/ H420E chipset Four U-DIMM sockets support up to 128GB DDR4 2666/2933 MHz SDRAM Supports 2 DP++, VGA(option), eDP display with Triple
- Max Speed: 2.2 to 3.8 GHz
- Memory Capacity: 128 GB
- Chipset: Intel® Chipset
- Features: Other
-
Supplier: Industrial PC, Inc.
Description: Intel® Celeron Processor J1900 Integrated Intel® Graphics Supports up to 8GB system memory Industrial PC works with the top industrial motherboards manufacturers, including Jetway, MSI, and ASRock, to provide their clients with industrial motherboards featuring long life cycles, rugged
- CPU Speed: 2,420 MHz
- RAM: 8,000 MB
- Cache Memory (L1 & L2): 2,000 KB
- Operating Temperature: 32 to 140 F
-
Supplier: Aaeon Systems Inc.
Description: The EMB-CV1 is a Mini-ITX motherboard with onboard Intel® Atom D2550 Dual Core and the Intel® NM10 Express chipset. It comes with two 204-pin DDR3 800/1066 SODIMM slots to support a maximum of 4 GB of memory. Equipped with four RS-232 ports, one RS-232/422/485 port, eight USB2.0 ports,
- Memory Capacity: 0.384 GB
- Processor / CPU: Intel® AtomTM
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
-
Supplier: Computer Express L.L.C.
Description: • Cost-affordable with Onboard Processor • Multiple Serial Ports with Power Pin
- Max Speed: 1.6 GHz
- Memory Capacity: 2 GB
- PCI Slots: 1
- LAN / Networking: 2
-
Supplier: Advantech
Description: Micro-ATX Motherboard AMD Ryzen™ Embedded 7000 Series processors AMD Ryzen™ Embedded 7000 Series processors with B650 chipset 6 LAN ports with 2.5GbE for multiple IP-based devices Triple displays by 1 DP and 2 HDMI High-speed expansions: PCIex16 Gen5, 8 USB 3.2, 1 M.2 M-key (PCIe Gen4
- Max Speed: 3.7 to 4.7 GHz
- Memory Capacity: 128 GB
- Features: Other
-
Supplier: Computer Express L.L.C.
Description: • Intel Socket 479 Pentium M/Celeron M Processor up to 1.8GHz FSB400MHz • Support DDR 200/266 up to 2GB DDR SDRAM • Support Dual Display (Independent Display) • Support 18/36-bit LVDS and CRT • Support 2 x RS-232 Ports • Support 6 x USB 2.0 Ports • ATX Power Input
- Max Speed: 1.8 GHz
- Memory Capacity: 2 GB
- PCI Slots: 1
- Mini PCI: 1
-
Supplier: Aaeon Systems Inc.
Description: The IMBA-Q77 can be equipped with a choice of processors from the 3rd generation Intel® Core™ processor family and the Intel® Q77 Express chipset. This industrial motherboard supports up to three independent displays via VGA, DVI, HDMI and DP. Support for up to 32GB is possible in four
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, Serial Interface (RS232, RS422, RS485)
- Features: Other
-
Supplier: Aaeon Systems Inc.
Description: The EMB-9459T supports Intel Atom N270 processor which when paired with the Intel 945GSE + ICH7M chipset offers a high performance computing platform with low power consumption. This new product supports two 240-pin DDRII DIMMs at speeds of 400/533, up to 2GB. One CompactFlash, two SATA ports
- Memory Capacity: 0.224 GB
- Processor / CPU: Intel® AtomTM
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
-
Supplier: Computer Express L.L.C.
Description: • Intel Socket 478 Pentium M/Celeron M Processor up to 1.8GHz FSB400MHz • DDR DIMM 200/266MHz up to 2GB • Support 18/36-bit LVDS, CRT, TV-out and DVI • Dual Display (Independent Display) • 6 x Serial Ports, 6 x USB 2.0 Ports • Support Compact Flash Type I/II Socket up to 4GB • DC-in
- Max Speed: 1.8 GHz
- Memory Capacity: 2 GB
- PCI Slots: 1
- Mini PCI: 1
-
Supplier: Advantech
Description: Micro-ATX Motherboard AMD Ryzen™ Embedded 5000 Series processors AMD Ryzen™ Embedded 5000 Series processors with X570 chipset Supports PCIe Gen4, max up to 8x USB 3.2 Gen2, 3x USB 2.0, 4x SATAIII, 2 GbE LANs, 2 2.5GbE LANs, M.2 (M Key & B key) 1 internal USB2.0 type A to support USB
- Max Speed: 3.4 to 3.9 GHz
- Memory Capacity: 128 GB
- Features: Other
-
Supplier: Advantech
Description: Intel® 8th & 9th Gen. Core™ i Mini-ITX Motherboard Supports Intel® 8th & 9th Gen Core™ i processor (LGA1151) with Intel Q370 chipset Two 260-pin SO-DIMM up to 32GB DDR4 2666 MHz SDRAM Supports triple display of DP/VGA/LVDS Supports PCIe x16 (Gen 3), 1 M.2 M key & 1 M.2 E key, 6 x USB
- Processor: Intel®
- Features: Other
-
Supplier: ToneCooling Technology Co., Ltd
Description: preventing overheating. Power Supply Unit (PSU) Cooling PSUs convert power for the entire system and generate heat in the process. Heat sinks in PSUs help maintain efficiency and prevent excess heat from damaging the power supply or other components. Motherboard Chipset Cooling The
-
Supplier: Ant Computer, Inc.
Description: Intel® Core™ 2 Quad/ Core™ 2 Duo/ Celeron® Mini-ITX Motherboard FEATURES > Support Intel® Core™ 2 Quad / Intel® Core™ 2 Duo / Celeron® processors > Equipped with Intel® G41+ICH7 Chipset > Memory Supports DDR3 SDRAM up to 4GB > Support 3 x SATA II > 1 x Expansion Slot for PCIe > Support
- Max Speed: 1.8 to 3.3 GHz
- PCI Express: 1
- SATA: 3
- USB: 6
-
Supplier: OnLogic Inc.
Description: EXPANDED HIGH-PERFORMANCE RUGGED EDGE COMPUTER The Karbon 700 Expanded is a rugged edge computer matching high-performance with functional adaptability, allowing it to excel in virtually any application. Blazing fast Hexa-Core Coffee Lake processors and 9th Gen processors (coming soon)
- RAM: 64 GB
- General Features: Integrated BluetoothTM Technology
- Processor: Intel®
- Operating System: Microsoft®
-
Supplier: AAEON Electronics, Inc.
Description: Industrial Motherboard With Intel Core i7/i5/i3 Processor Main Feature Intel 32/45nm Core i7/i5/i3 LGA1156 Processor Integrated Graphic & Memory Controller Intel Q57 Dual-Channel DDR3 1066/1333 Memory (Up To 8 GB) Intel Gigabit Ethernet x 2, Support IntelR AMT 6.0 Dual View With VGA, DVI SATA
- Memory Capacity: 8 GB
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Serial Interface (RS232, RS422, RS485)
- Features: Other
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Two Six-Core / Quad-Core / Dual-Core AMD Opteron™ 2000 Series (Socket F) support; HT3.0 Link support ^ 2. nVidia® MCP55 Pro Chipset, NEC uPD720400 3. Up to 64GB DDR2 800/667/533 SDRAM 4. MCP55 Pro Chipset Dual-Port Gigabit LAN / Ethernet Controller 5. 6 SATA2 3.0Gbps
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Dual Intel® Xeon® Support up to 2.4 GHz 2. Intel® 860 Chipset 3. Up to 2GB 600/800MHz RDRAM 4. 1x Intel® 82559 10/100 Ethernet Controller 5. Dual ATA/100 IDE Channels 6. 2 x 64-bit PCI expansion slots 7. 4xAGP Pro slot
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Dual Intel® Xeon® Support up to 3.0 GHz 2. Intel® 860 Chipset 3. Up to 2GB 600/800MHz RDRAM 4. 1x Intel® 82559 10/100 Ethernet Controller 5. Dual ATA/100 IDE Channels 6. 2 x 64-bit PCI expansion slots 7. 4xAGP Pro slot
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Dual Intel® Xeon® Support up to 3.0 GHz 2. Serverworks™ GC-SL Chipset 3. Up to 4GB DDR 200 SDRAM 4. 1x Intel® 82550 10/100 Ethernet Controllers 5. 3 x 64-bit PCI-X expansion slots 6. ATI RageXL 8MB PCI Graphic Controller
-
Supplier: Computer Express L.L.C.
Description: • VIA ULV Eden 500MHz/1GHz processor soldered • 1 x 200-pin DDR SO-DIMM Socket up to 1GB • 18/24-bit LVDS and CRT display supported • Multi-expansion (6 x USB, 1 x CF, 2 x SATA)
- Max Speed: 1 GHz
- Memory Capacity: 1 GB
- LAN / Networking: 1
- USB: 6
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DESKTOP BOARD, MOTHERBOARD, WITH Q77 EXPRESS CHIPSET, 1 PCLE 3.0 X 16, 32 GB, 2 MEMORY CHANNELS, 12 USB PORTS, 95 W, MICRO ATX. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Yang Ming International Corporation
Description: Supermicro SC733i-665B: Super Quiet (25dB), 80 PLUS (Bronze Level) power supply High-efficiency workstation 1. 665W Super Quiet (25dB), 80 PLUS (Bronze Level) High-efficiency PS 2. 4x 3.5 SAS / SATA hot-swap drive bays (with SES2 Support) 3. Intel® 5520 (Tylersburg) Chipset 4. Intel® Xeon®
- RAM: 12 GB
- Computer Type: Desktop / Tower
- Processor: Intel®
-
Supplier: Beckhoff Automation LLC
Description: from the processor and chipset takes place directly to ambient. Integrated seals provide for an IP65 closure. This enables high thermal stability and at the same time fanless operation. Industrial PCs of type C65xx can hence be constructed completely without rotating parts. Industrial design
-
Supplier: Beckhoff Automation LLC
Description: from the processor and chipset takes place directly to ambient. Integrated seals provide for an IP65 closure. This enables high thermal stability and at the same time fanless operation. Industrial PCs of type C65xx can hence be constructed completely without rotating parts. Industrial design
-
Supplier: Beckhoff Automation LLC
Description: from the processor and chipset takes place directly to ambient. Integrated seals provide for an IP65 closure. This enables high thermal stability and at the same time fanless operation. Industrial PCs of type C65xx can hence be constructed completely without rotating parts. Industrial design
-
Supplier: Xoxide
Description: generating further heat resulting in destruction of the device. For the above reasons, many motherboards now have their own heatpipe cooling system designed by the motherboard manufacturers. But during Thermalright's extensive research test, they found out that the Northbridge
Find Suppliers by Category Top
Featured Products Top
-
in graphics cards and other video-related devices. It is recommended to use Interquip's 5YAA14318 (14.318MHz) surface-mount crystal oscillator. 24MHz, 25MHz, 26MHz: Mainly used for clock signals in motherboard chipsets, CPUs, and other devices. It is recommended to use Interquip's SMCE-2016 (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
Conduct Research Top
-
Smart Computing Article - CPUs, Processors & Chipsets
is usually the PC s PSU (power supply unit). If you haven t made any recent upgrades to your computer, try replacing the PSU. Consult the PC or motherboard manual to make sure the new power supply is appropriate for your system. If the problem occurs after making an upgrade (such as replacing
-
Smart Computing Article - Sound Cards & Interfaces
lines, be sure to download the latest chipset and sound drivers for your computer's hardware. WinXP and Win2000 both use WDM (Windows Driver Model), whereas older Microsoft operating systems employed VxD (Virtual Device Driver) drivers. Upgrading to either the WinXP or Win2000 OS without installing
-
PCI Express (R): Selecting the Right Bridge for High Performance Applications
and telecommunications equipment manufacturers are all moving PCI designs to PCIe. PCIe is becoming more ubiquitous in a broad range of applications. PC motherboards now include PCIe as standard and more PCIe slots are expected to be available in place of PCI. Processors and chipsets now provide
More Information Top
-
IBM 9.2-megapixel flat-panel display: technology and infrastructure
In the future, it may occur that the graphics hardware acceleration is split between the computer motherboard chipset and display.
-
Optical hybrid package with an 8-channel 18GT/s CMOS transceiver for chip-to-chip optical interconnect
…core architectures in the computer industry combined with the steady increase of central processing unit (CPU) clock frequency brings new bandwidth demands to package-to-package (chip- to-chip) electrical I/O between CPU and chipset on computer motherboards and among multiple CPUs…
-
Possibilities and modification of the forensic investigation process of solid-state drives
This includes the three SSD drives get installed in three different computers with different motherboard chipsets .
-
Help to identify motherboard - Free Drivers Download | Request and Support Forums
When you first boot up your computer , the motherboard and chipset is displayed with the Phoenix bios version.
-
[Premium Member] DRIVER NEEDED: broadcom 4324a brcm1020 (Windows XP Professional) [PCI / ISA] - Free Drivers Download | Request and Support Forums
Lots of pc makers and system builders used this chipset in their computers and motherboards .
-
motherboard/CPU | Techie7 - Free Technical Help
I have 6 computers here with Via chipset motherboards with Via Raid on the SATA channels but no SATA Drives for the Raid to work with.
-
Windows XP Pro - Is it legal
your computer requires, especially for Motherboard Chipset .
-
CR4 - Thread: Which Processor?
You might be interested in: Chipsets , Card Guides, Computer Motherboards .
-
Digital image processing
According to PCI bus-controller on the Framegrabber and the chipset on the motherboard of the computer becomes the actual transmission rates between 15 and 80 MB/s reach.
-
The History of Visual Magic in Computers
Then the company introduced chipsets for PC motherboards and other computer graphics chips.
Indicates content that may require registration and/or purchase.