Products/Services for Conbraco Potable Water Expansion Tanks
-
Storage Tanks and Process Tanks - (1652 companies)...tanks and process tanks include: Chemical processing Cosmetics processing Food and beverage processing Oil and fuel processing Paper and pulp processing Pharmaceutical processing Plastic processing Power generation Energy processing Water... -
Flexible Expansion Joints - (444 companies)Expansion joints connect two fixed assemblies or pipes and provide allowance for movement due to service load, shock, or thermal cycles. Description. Expansion joints connect two fixed assemblies or pipes and allow movement due to service load... -
Water Pumps - (863 companies)...an HVAC or appliance collection pan. Ground water pumps pump untreated water that is found on or collects freely on the ground. Potable water pump move water that is considered safe and fit for human consumption, culinary and domestic purposes and meets... -
Water Heaters - (410 companies)...to heat re-circulated streams of water, for direct immersion in an open tank or vessel, or to operate as a booster heater to increase the fluid stream temperature at or near its point of use. The selection of water heaters should be done on the basis... -
Water Valves - (606 companies)Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic. Water valves are designed to handle and control hot water, cold water, ground... -
Tank Heads - (23 companies)...design and construction. Often, tank heads are coated, heat treated, or made of stainless steel. Products that are designed for use with gases, propane, chemicals, air, water, or refrigerants may provide other features. Features. Tank heads vary...
-
Tank Monitoring Systems - (24 companies)Tank monitoring systems provide remote tracking of tank fill levels to maximize efficiency and reduce downtime. Tank monitoring systems allow remote tracking of tank fill levels to maximize efficiency and minimize downtime. Monitoring of tanks...
-
Tank Cleaning Machines - (28 companies)...can consist of rotary spray heads, jet heads, static spray balls, extension lances and pumping systems. Some systems can have automated retraction or extension mechanisms to automate movement the spray head and lance into the tank. Pressurized water...
-
Water Filters - (326 companies)...to be replaced. Filters and their elements can be portable, reusable/cleanable and/or FDA compliant. Tank-mounted filters are attached to reservoirs. In-line filters interrupt a pipeline or hose. Applications. Water filters are used in residences...
-
Solar Water Heaters - (196 companies)...are located in a single tank. In two-tank systems, solar water heaters are used to pre-heat the water, which then enters a conventional water heater in a separate tank. There are two types of active solar water heaters: direct and indirect. Both types...
Product News
-
Automationdirect.com
Spartan potable water valves Spartan potable water valves are suitable for use with potable water and a variety of liquids, oils, and inert gases; available in a 2-port, 2-position, normally closed configuration and a variety of port sizes (read more) -
McCrometer, Inc.
Flow Meter Converts Ground Water to Potable Water Water Treatment Flow Meter Converts Raw Ground Water To Potable Water. Ideal For Flocculation, Sedimentation Removal and Filtering Operations. With its advanced multi-point flow measurement technology, the versatile Multi-Mag Flow Meter from McCrometer offers exceptional accuracy and ease-of-use over a wide flow range under rugged conditions that include the presence of sand and grit in converting raw ground water to potable drinking water. McCrometer's Multi-Mag Flow Meter measures liquid... (read more)Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
Kuriyama of America, Inc.
OFAQ Polyurethane Potable Water Discharge Hose Blue NSF-61 polyurethane (TPU) hose using an extruded through-the-weave process with circular woven high tenacity polyester reinforcement. Has exceptional resistance to abrasion for use in applications where severe abrasion is a factor and providing longer service life versus rubber or PVC hoses. Hose is certified under NSF/ANSI 61: Drinking Water System Components. Virtual Catalog Web Link:https://www.kuriyama.com/catalogs/Oroflex-Aqua-flyer/. Product Specs Web Link... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
DeZURIK, Inc.
Tideflex® Mixing System for Municipal Water Tanks Ensuring pristine drinking water from its source to your tap is a growing priority for municipal water systems. One critical area where water quality often suffers is within water storage tanks. Addressing issues like short-circuiting, stratification, residual loss, and DBP spikes in these tanks is precisely what the Tideflex (R) Mixing System (TMS) is engineered to accomplish. With over 400,000 water storage tanks spread across the USA and Canada, and with increasingly stringent water quality... (read more)Browse Mixing Valves Datasheets for DeZURIK, Inc. -
Myron L Company
Industrial Rinse Tank Water Quality Control System FEATURES: IP65/NEMA 4X Rating Water and Corrosion Resistant Enclosure. 316 Stainless Steel Hardware. Reliable Solid-State Electronics. Automatic Temperature Compensation to 25 oC/77 oF up to 82 oC/180 oF. Valve features Anti-Hammer Closing, Adjustable Flow Control, and Manual Override. APPLICATIONS: Continuous-flow rinse tanks. Circuit board manufacturing. Electroplating. Wastewater. Plus many more!. WHAT IT DOES. The Myron L (R) CONTROLSTIK II TM Rinse Tank System dramatically reduces... (read more)Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Mid-Mountain Materials, Inc.
The Principles of Storage Tank Insulation the storage tank 's insulation system against UV exposure, moisture, and mechanical wear. ARMATEX PUF Polyurethane Coated Fabrics: Safeguards the insulation system of the storage tank with a lightweight, water-resistant outer layer that withstands moisture ingress and supports long-term thermal performance. Using a layered approach for storage tank insulation offers the best long-term stability, combining insulation, vapor barriers, and weatherproof cladding to protect the tank from moisture, UV... (read more)Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
Golden Collar Technology Co., Ltd .
ptfe lined tank electroplating industries, water treatment systems, and other industrial environments that require excellent corrosion resistance and chemical compatibility. Why Choose Our PTFE Lined Tank?. Our PTFE lined tanks are manufactured using high-quality PTFE materials and advanced production techniques to ensure long-lasting performance, reliable sealing, and superior durability. We offer customized solutions based on tank size, temperature range, pressure conditions, and application requirements to meet diverse... (read more)Browse Petri Dishes Datasheets for Golden Collar Technology Co., Ltd . -
Amphenol Communications Solutions
Amphenol Industrial's Max-M12 Expansion . They are resistant to high pressure wash downs and water immersion. To ensure high performance in harsh environments, Amphenol has plating solutions designed to endure salt spray testing for up to 240 hours. Amphenol 's Max-M12 connector in-line mated pair can withstand 444 N of connector-to-cable retention forces and contact retention forces to 110 N. Housed in an HDM 12 EX impact resistant metal or plastic shell, the in-line mated pair is available as a 90? right angle or straight versions. When... (read more)Browse Electrical Connectors Datasheets for Amphenol Communications Solutions -
Aerzen USA Corp.
ENERGY-SAVING AERATION OF AERATION TANKS WATER AND WASTE WATER TREATMENT. ENERGY-SAVING AERATION OF AERATION TANKS - AND MORE. Environmental protection, conservation of resources, demographic change, cost efficiency, climate change - operators of municipal and industrial wastewater treatment plants are facing a wide range of challenges, which are constantly increasing. In order to meet these requirements, processes must be continuously optimised and adapted. With the appropriate know-how, the appropriate technology and smart control... (read more)Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
United Electric Controls Company
Vanguard Gas Detector – Plant Expansion case study United Electric 's revolutionary and first of its kind Vanguard WirelessHART (R) Gas Detector allowed the company to meet the inspection deadline for compliance, but also capitalize on $400,000.00 of savings, since the cost of the devices and labor for install was 1/5 that of the initial wired gas detection proposal. Taking advantage of its existing WirelessHART network, the company quickly and economically expanded their coverage of toxic and flammable assets. The ultimate payoff however, is... (read more)Browse Gas Instruments Datasheets for United Electric Controls Company
-
States > Kentucky > State > Proposed Regulations > 2012 Documents > July 1‚ 2012 > [2012 KY Proposed ky-20120701-0030-0002851] 815 KAR 20 - Proposed Amen...
Ariston mini tank electric water heaters in 2.5, 4 and 6 gallon models. 18) Flexible connectors for hot and cold potable water supply in plumbing fixture connections as manufactured by … (41)(a) Conbraco 78-RV Series In-Line Water Heater Shut-Off Thermal Expansion Control Valve preset at 125 psi to relieve thermal expansion; .
-
States > Kentucky > State > Proposed Regulations > 2013 Documents > Plumbing > May 1‚ 2013 > 815 KAR 20:020 - Parts or materials list
Ariston mini tank electric water heaters in 2.5, 4 and 6 gallon models; 18) Flexible connectors for hot and cold potable water supply in plumbing fixture connections as manufactured by … (41)(a) Conbraco 78-RV Series In-Line Water Heater Shut-Off Thermal Expansion Control Valve preset at 125 psi to relieve thermal expansion; .
-
Crits Notes on Water and Ion Exchange
– MULTI-Connection Ball Valves, Conbraco Industries, Inc. VALVE LEAKAGE—Often raw water or influent water leaks through the backwash inlet valve to contaminate the pure … … sampling the effluent before this valve position—for instance at the bottom of the piping of the tank . … a corrosion inhibitor (about 5 ppm) in water systems and as a coagulant aid in potable /clarification. Caustic treatment will expand /swell the beads and facilitate the rinsing.
-
AWWA M14 - Backflow Prevention and Cross-Connection Control Recommended Practices
Courtesy of Apollo Valves/ Conbraco Industries, Inc. Copyright © 2015 American Water Works Association. … way to ensure that fumes or other airborne substances cannot be siphoned into the potable water system. Makeup Tank … be created by the installation of backflow preventers, and where provisions for thermal expansion should be considered …
Indicates content that may require registration and/or purchase.