Products/Services for Concrete Density Meters
-
Densometers and Porosimeters - (37 companies)Densometers and porosimeters are used for measuring porosity, air permeability or air resistance of sheet-like or bulk materials.Property AnalyzedTest Media / MaterialDisplay & Special Features -
Density and Specific Gravity Instruments - (196 companies)Density and specific gravity instruments are meters used to determine density and specific gravity. Density and specific gravity instruments are meters used to determine the density and specific gravity of a mixture that may be solid, gas, or liquid... -
Densitometers - (39 companies)...of light absorption in photographic films or printed paper. They are specified for either black and white or color film applications. A reflection density meter can measure the dot area, dot gain, contrast, hue, and grayness in printing applications... -
Foams and Foam Materials - (581 companies)Foams and foam materials are industrial products made from low density elastomers, plastics and other materials with various structures and porosities. Foams and foam materials are made from low density elastomers, plastics, and other materials... -
Cell Density Meters - (11 companies)Cell density meters are spectrophotometers used to measure the density of biological cells in suspension. A cell density meter is an easy-to-use instrument for measuring the density of cells in suspension by measuring absorbance (OD) at particular...
-
Ultrasonic Instruments - (256 companies)...testers are used to evaluate materials properties or conditions such as hardness, residual stress, strength, elasticity or density. Most ultrasonic instruments consist of a non-contact focusing probe and integral meter. Form factors, mounting styles...
-
Polymer Concrete and Mortar - (127 companies)...specifications include: set/cure time. set/cure temperature. density. shrinkage. Density is measured as the mass per unit area. Shrinkage is expressed as a maximum percentage. Mechanical properties for polymer concrete and mortar include compressive strength...
-
Flow Meters - (1708 companies)...include a number of different features to offer additional measuring capabilities such as temperature or density. References. Engineering Toolbox - Types of Fluid Flow Meters. OMEGA Engineering - Introduction to Flow Meters...
-
Concrete Mixers - (113 companies)...used for mixing and transporting large volumes of concrete to a building site. For batches of concrete up to two cubic yards (1.83 cubic meters), portable concrete mixers are sufficient. Portable concrete mixers are commonly powered with electricity...
-
Concrete Blocks and Cement Blocks - (172 companies)Concrete blocks and cement blocks are preformed, manufactured concrete structures that are ready for on-site installation. They are manufactured, cast, and cured in factories or other production facilities. Most concrete blocks and cement blocks...
Product News
-
MarShield
High Density Concrete Blocks in Medical Facilities High-density concrete blocks are integral to the construction of radiation therapy rooms, providing essential shielding for healthcare workers, patients, and the medical environment. For construction professionals working on projects in hospitals and cancer treatment centers, these blocks are critical in ensuring compliance with safety regulations and protecting against radiation exposure. With MarShield 's high-density concrete blocks, you can achieve superior radiation shielding while... (read more)Browse Radiation Shielding Datasheets for MarShield -
Eastern Instruments
Continuous Bulk Density Meter What is the Continuous Bulk Density Meter?. The Continuous Bulk Density Meter can be used for the continuous bulk density measurement of nearly any flowable, granular solid, without cumbersome sampling or the stopping of flow. Continuous bulk density measurement allows you the option of measuring the bulk density of the entire flow of a product while in process which can lead to tighter control of the density by accepting and rejecting material based on the near instantaneous output... (read more)Browse Solids Feeders Datasheets for Eastern Instruments -
ASTM International
Improved Concrete Production a type of limestone) and aggregate mineral fillers used in concrete. "Limestone and fillers can help optimize concrete mix design in terms of workability and finishing by improving packing density, " says Talbot, national technical service manager, Euclid Chemical. "Notably, this will reduce the amount of cementitious product needed for concrete production, making it a more environmentally friendly alternative. ". ?Better packing density improves both plastic and hardened properties, including... (read more)Browse Standards and Technical Documents Datasheets for ASTM International -
Kuriyama of America, Inc.
The Conqueror Line-Concrete Hose and Accessories Introducing CONQUEROR Concrete Hose and Accessories. The Conqueror Line is a fully integrated system of hose, couplings and clamps; for both standard and heavy duty concrete pumping applications. The line includes the well-known T740AA Series, with its heavy duty steel cord reinforcement, for highly demanding applications such as concrete boom pumps; as well as the recently introduced T74SAA Series, specifically designed to exhibit high durability, while also possessing the flexibility needed... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Pexco
The Switch Blade Concrete Barrier Marker What Barrier Delineation Challenges are Agencies and Contractors Facing?. Transportation agencies and contractors face three common barrier delineation challenges: maintaining visibility in demanding roadway environments, minimizing maintenance costs, and reducing worker exposure during repairs. Concrete barrier markers are routinely exposed to traffic impacts, roadway debris, snowplow operations, harsh weather, and long-term UV exposure. Over time, this can damage markers, reduce visibility... (read more)Browse Traffic Safety Equipment Datasheets for Pexco -
PCE Instruments / PCE Americas Inc.
Moisture Analysis for Low-Density Materials Our Moisture Balance PCE-UX 3081 is specifically engineered for reliable moisture determination in materials such as wood shavings, animal feed, granulates, and other low-density samples -- making it ideal for industries including raw material extraction, production, research, recycling, agriculture, wood, and plastics. (read more)Browse Moisture Meters Datasheets for PCE Instruments / PCE Americas Inc. -
Kuriyama of America, Inc.
Construction Duty Steel Reinforced Concrete Hose Conqueror TM T740AA 1275 PSI Construction Duty Steel Reinforced Concrete Pumping Hose. Heavy-duty, steel-reinforced construction for use on concrete boom pumps and other demanding applications. Features and Advantages. Heavy Duty Construction - Durable, thick walled construction, resists kinking, elongation and vibration during operation. All sizes rated to working pressure of 1275 PSI with 2:1 safety factor. Steel Cord Reinforcement - Provides extended service life in heavy duty applications... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Kuriyama of America, Inc.
Easy-Handling Textile Concrete Pumping Hose in heavy-duty applications. Abrasion Resistant Tube and Cover - The NR (natural rubber) tube resists the wear caused by the flow of abrasive concrete. The SBR/NR blend cover resists the wear caused by dragging over rough surfaces, as well as environmental (UV/ozone) damage. Cold Flex Materials - Hose remains flexible in sub-zero temperatures. (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
ElectroCraft
MPW Series Wheel Drive with high torque-density ElectroCraft, Inc., the global fractional horsepower motor and motion solutions provider, has expanded its MobilePower TM product family with the MPW Wheel Drive. The MPW Wheel Drive features a high torque-density brushless DC motor with a heavy duty integrated planetary gearbox mounted inside the hub of a lightweight aluminum wheel with custom tread. Designed for mobile robot applications, the MPW combines optimum performance with high-efficiency, quiet operation and long life. ElectroCraft... (read more)Browse Brushless Motors Datasheets for ElectroCraft -
Heilind Electronics, Inc.
HDx™ Series High-Density Circular Connectors Military-Grade Durability Meets Commercial Demand. ITT Cannon 's HDx TM Series is a high-density, small-form-factor circular connector originally engineered for demanding military applications. It brings the durability, signal performance, and environmental protection associated with military interconnect technology to commercial systems where conventional connector solutions may not provide sufficient protection or mating-cycle performance. Available in both standard and high-density contact... (read more)Browse Circular Connectors Datasheets for Heilind Electronics, Inc.
-
Corrosion Chemistry
The permeability of the concrete to chlo- ride ions is controlled by its degree of consolidation, which is often checked with a nuclear density meter as concrete place- ment proceeds.
-
CARBON DIOXIDE EQUIVALENT
EMISSIONS FROM THE MANUFACTURE
OF CONCRETE IN SOUTH AFRICA
Marc Alan Wright
An average concrete mix requires approximately 350 kg (kilograms) of cement per cubic meter ( concrete density of 2.4 t (ton) per cubic meter).
-
Physics applied to the outer exposure
We propose to calculate ourselves the flow of equivalent of dose at five meters of the target for 0 and 90 ° behind a meter of concrete of density 2,35.
-
Planning for the Management and Disposition of Newly Generated TRU Waste from REDC
RH TRU waste is packaged in non-WIPP-approved, 2.4 meters (8 feet) high, cylindrical, high- density concrete casks having 0.11 meter (4.5 inch) and 0.3 meter (12 inch) wall thickness.
-
High Efficiency Particulate Air (HEPA) Filter Generation, Characterization, and Disposal Experiences at the Oak Ridge National Laboratory
RH TRU waste is packaged in a 2.4 meters (8 feet) high cylindrical high- density concrete cask with 0.11 meter (4.5 inch) and 0.3 meter (12 inch) wall thickness.
-
324 Building radiochemical engineering cells, high-level vault, low-level vault, and associated areas closure plan
Shieldingwalls are constructed of 1.a- meter -thickhigh- density concrete .
-
Synchrocyclotrons, and the CERN 600 MeV machine
In those parts of the main enclosure which are not partially screened by the magnet yoke there is provision for a maximum thickness of 5.7 metres of loaded concrete ( density about 3.5).
-
Utilization of Monte Carlo Calculations in Radiation Transport Analyses to Support the Design of the U.S. Spallation Neutron Source (SNS)
The target is positioned within a layered iron, and high- density concrete shielding monolith approximately 12 meters in diameter.
-
Federal Register > Friday, October 31, 2008 > [73 FR 65120] Additional Protocol Regulations
Hot cells means a cell or interconnected cells totaling at least 6 cubic meters in volume with shielding equal to or greater than the ‡equivalent of 0.5 meters of concrete , with a density of 3.2 g/cm3 or greater, outfitted with…
Indicates content that may require registration and/or purchase.