-
Description: Our XLP2 Evaporative Condensers are forced draft style industrial condensers that combine low energy consumption with easy maintenance access for a one-of-a-kind system. This super-efficient evaporative condenser minimizes energy consumption by providing lower condensing
- Refrigerant Capacity: 87 to 1,432 tons
- Application: Building, Refrigeration
- Type: HVAC Condensing Unit
-
Supplier: Alfa Laval Inc.
Description: executions, diameters 914 or 1240 mm. Enclosed design fan motors, protection class IP-54, class F insulation. AC Motors are wired to the fans’ safety switches (IP65). All fans have corrosion resistant fan blades and fan guards. Options For a
- Maximum Working Pressure: 464.12064 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: Refrigeration (Evaporator / Condenser)
-
Description: Galvanized steel Fan Guard Protection: G-235 Hot Dipped Galvanized Coil Test Pressure: 375 psi Maximum Working Pressure: 300 psi Fan Type: Heavy-Duty axial flow with aluminum blades Nozzle Type: Large Orifice 360 Degree Non-Clog Capacity Control: Variable Frequency Drives,
- Refrigerant Capacity: 41 to 2,810 tons
- Application: Building, Refrigeration
- Type: HVAC Condensing Unit
-
-
Supplier: Alfa Laval Inc.
Description: mm. Flanges PN10/16 according to DIN 2642. Casing Casing and framework of corrosion resistant, galvanized sheet steel (GS). Fan motors Axial fans (AC/EC) in a range of different fan speed executions. Available in two fan diameters: 914 mm (1 to 14 fans) or
- Maximum Working Pressure: 87.02262 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
Find Suppliers by Category Top
Featured Products Top
-
Four Rosenberg AC axial fans, complete with shrouds and finger guards for HVAC condenser applications, are now available for immediate shipment from (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
the motor, and the design of the fan housing. Use our advanced Fan Filter on our website to find your desired specifications. Qualtek AC Centrifugal fans range in size from 133 (read more)
Browse Fans and Blowers (industrial) Datasheets for Qualtek Electronics Corp. -
Foil), ECF-9 (AirFoil), and PLR (single thickness) Shaft cooler guard Narrow width wheel construction is standard, allowing operating performances to be fine-tuned around motor synchronous speeds For product information, specs, and to download a product brochure, click here. (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Rosenberg USA now offers an expanded range of AC axial fans, complete with shrouds and finger guards for HVAC condenser applications. They feature profiled aluminum winglet-style blades that reduce noise up to three (3) dBA and boost (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
full line of accessory products and controls. Custom fan and motor development is also available to fulfill particular requirements. The Rosenberg USA staff provides technical expertise and application engineering as well as outstanding customer service. (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
popular options such as thermal protection and a tachometer to monitor the rotation speed of the motor. In addition to standard products, ECOFIT fans can be built to specifically meet customers’ unique needs such as special finishes, voltages, or frequencies. About (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Cooling fans for your enclosures with guard and filters are available. Fan motor sizes from 25 to 80 square are available. Please use finger guard that protects your fingers from the (read more)
Browse Uncategorized Products Datasheets for Takachi Electronics Enclosure Co., Ltd. -
configurations for forced air heaters, heat pumps, condensers, cooling units, evaporators, chillers, electronics cooling, air handling and other applications. Rosenberg’s simple Modbus interface allows multiple networked fans to operate separately and at variable speeds to better balance (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
accessories line includes a wide selection of wire form fan guards, plastic fan guards, plastic fan filter assemblies, aluminum fan filters and fan power cords. Our primary power components product line consists of inlets, outlets, multi-function assemblies and power line filters. Domestic and (read more)
Browse Datasheets for Qualtek Electronics Corp. -
Fans, Exhaust Fans, Cooling Tower Fans, Condenser Fans, Chilled Water Pumps, Hot Water Pumps, & Pressure Boosting Pumps. Follow us! Youtube (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America
More Information Top
-
REVCOR Fan Motor Assembly,230V,1251 CFM - Condenser Fan Motor Assemblies - 10W949|SF-01-300 - Grainger Industrial Supply
Condenser Fan Motor Assemblies ⢠Totally enclosed split-capacitor motors Class F wiring Max. ambient: 158°FAcrylnitril-styrol blades and black-painted wire guards in UV-protected plastic housing.
-
Commercial high efficiency dehumidification systems using heat pipes
[Remote Condenser: The outdoor condenser fan blades shall be heavy duty aluminum with zinc and dichromate plated steel spiders and shall be protected with a vinyl coated guard . .... The outside fan motor shall be a high efficiency direct drive PSC type with sleeve _gs.
-
Federal Register > Monday, May 2, 2016 > [81 FR 26200] Foreign-Trade Zone (FTZ) 133-Quad-Cities, Iowa/Illinois; Notification of Proposed Production Activity, D...
…nylon domed plugs; rubber hoses/elbows/belts/v-belts/tires/floor mats/O-rings/O-ring kits/PTO (power take-off) housings/gaskets/seals/seal kits/sealing trims/isolators/ring guides/air deflectors/arched covers/insulators/grommets/isolator strips/bellows/bellow boots/spacers/splash guards /step straps/stop bumpers/tray foot … thumb kit clamps; hydraulic motors ; brake cylinders; dust covers … blowers; turbochargers; compressor kits; fan blades; fan. .... drives; piston-liner kits; air conditioners (AC); HVAC equipment; vapor condensers ; AC/heater evaporators; refrigerant hoses; Hayden coolers…
-
Countries > Canada > National > Regulations > Customs Tariff > [CANADA Reg SOR/1991-548] SOR/1991-548 - Customs Duties Accelerated Reduction Order‚ No. 5
…00.00; Titanium tubes and pipes, of tariff item No. 8108.90.00, for use in the manufacture of condensers ; Manual nailing machines of … 50.90; Oscillating table fans of tariff item No … gears for railway use; Motors of tariff item No … for determining the proportionate reduction or enlargement of a picture or photograph; Security guard mechanical time clocks…
Indicates content that may require registration and/or purchase.