-
Supplier: Toledo Metal Spinning Co.
Description: TMS seamless hoppers are Made in the USA and 100% formed with zero welds, thus eliminating common weld related issues such as corrosion, leaking, cracks, sanitary, and porosity issues. The smooth weld-free radius transition between the cone shaped bottom and cylinder shaped top
- Volume: 0.036138613861386136 cubic yards
- Length: 18 inch
- Width/Diameter: 16.08 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: TMS seamless hoppers are Made in the USA and 100% formed with zero welds, thus eliminating common weld related issues such as corrosion, leaking, cracks, sanitary, and porosity issues. The smooth weld-free radius transition between the cone shaped bottom and cylinder shaped top
- Volume: 0.0039603960396039604 cubic yards
- Length: 9.3 inch
- Width/Diameter: 6.25 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: TMS seamless hoppers are Made in the USA and 100% formed with zero welds, thus eliminating common weld related issues such as corrosion, leaking, cracks, sanitary, and porosity issues. The smooth weld-free radius transition between the cone shaped bottom and cylinder shaped top
- Volume: 0.12722772277227723 cubic yards
- Length: 26 inch
- Width/Diameter: 24 inch
- Material: Stainless Steel
-
-
Supplier: Toledo Metal Spinning Co.
Description: TMS seamless hoppers are Made in the USA and 100% formed with zero welds, thus eliminating common weld related issues such as corrosion, leaking, cracks, sanitary, and porosity issues. The smooth weld-free radius transition between the cone shaped bottom and cylinder shaped top
- Volume: 0.07277227722772277 cubic yards
- Length: 22 inch
- Width/Diameter: 19.93 inch
- Material: Stainless Steel
Find Suppliers by Category Top
More Information Top
-
Project Planning and Management for Ecological Restoration
A reusable cone - shaped plastic container used for growing seedlings.
-
Temperature imaging of laser-induced thermotherapy (LITT) by MRI: evaluation of different sequences in phantom
Immediately after adding APS, the solution was molded into cone - shaped plastic containers (6.5/4.8–6.2 cm in height/diameter) forming the phantom (5/4.8–5.8 cm in height/diameter) after ~15 min (Fig. 1a).
-
Compact Robotically Steerable Image-Guided Instrument for Multi-Adjacent-Point (MAP) Targeting
The stylet’s base is hollow and attached to a cone - shape plastic container that can accommodate seeds.
-
Detrimental and neutral effects of wild barley– Neotyphodium fungal endophyte associations on insect survival
These clones (3–4 tillers) were rooted in plastic cone - shaped containers (conetainers; 40 mm at the top tapering to 28 mm at the bottom) filled with potting soil.
-
Detection of linked QTL for soybean brown stem rot resistance in ‘BSR 101’ as expressed in a growth chamber environment*
Soybeans were planted in a mix of soil, sand, and perlite (2:1:2) in 4 × 21 cm plastic cone - shaped containers (Stuewe & Sons, Corvallis, OR).
-
Variation in the salinity tolerance of strawberry clover (Trifolium fragiferum L.)
Holes in the bottom of 164mL plastic cone - shaped containers were covered with sterilized vermiculite and the containers were then filled with washed, coarse, sterilized river sand to within 2.5 cm of the top.
-
Establishment of Carex stricta Lam. seedlings in experimental wetlands with implications for restoration
They were grown in a greenhouse in 13-cm long cone - shaped perforated plastic containers and watered from below until approximately ten weeks of age.
-
AN EXPERIMENTAL STUDY OF THE STABILITY OF VESSEL-SPANNING BUBBLES IN CYLINDRICAL & ANNULAR & OBROUND & AND CONICAL CONTAINERS
The laboratory model, plastic truncated cone - shaped container is shown schematically in Fig. 4-6.
-
Redox transformations and plant uptake of selenium resulting from root-soil interactions
Wheat and barley then were planted and grown in 4 × 16 cm, white, plastic , cone - shaped containers (ConetainersTM .
-
Optical tomography of absorbing objects in high-scattering medium with narrow laser beam
The phantom was made as a plastic container , shape like truncated cone , 80 mm of height and diameter changes from 100 mm to 120 mm (Fig. 4).
Indicates content that may require registration and/or purchase.